Cutoff / Parting Cutting Tool Inserts
from WhizCut of Sweden AB
The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. The K-type insert is somewhat tilted in the tool holder to give good clearance and maximum... [See More]
- Application: Cutoff
- Thickness: 0.098
- Shape: Custom Fit; Indexable
- Chamfer Angle: 20
from WhizCut of Sweden AB
The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. The K-type insert is somewhat tilted in the tool holder to give good clearance and maximum... [See More]
- Application: Cutoff
- Thickness: 0.098
- Shape: Custom Fit; Indexable
- Chamfer Angle: 15
from WhizCut of Sweden AB
The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. The K-type insert is somewhat tilted in the tool holder to give good clearance and maximum... [See More]
- Application: Cutoff
- Thickness: 0.098
- Shape: Custom Fit; Indexable
- Chamfer Angle: 20
from WhizCut of Sweden AB
The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. The K-type insert is somewhat tilted in the tool holder to give good clearance and maximum... [See More]
- Application: Cutoff
- Thickness: 0.098
- Shape: Custom Fit; Indexable
- Chamfer Angle: 30
from WhizCut of Sweden AB
The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. The K-type insert is somewhat tilted in the tool holder to give good clearance and maximum... [See More]
- Application: Cutoff
- Thickness: 0.098
- Shape: Custom Fit; Indexable
- Chamfer Angle: 6
from WhizCut of Sweden AB
The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. The K-type insert is somewhat tilted in the tool holder to give good clearance and maximum... [See More]
- Application: Cutoff
- Thickness: 0.098
- Shape: Custom Fit; Indexable
- Material: Micrograin