TiCN Cutting Tool Inserts
from Allied Machine & Engineering Corp.
T-A ® Flat Bottom Drill Inserts are made of either Super Cobalt or Carbide substrates as follows: Series Y through 2.5 are available in Super Cobalt and Carbide, while series 3 & 4, offered in range:1.353" (34,36mm) to 2.570" (65,28mm), are only available in Super Cobalt. The Super Cobalt base... [See More]
- Coating: Titanium CarboNitride
- Shape: Rectangular
- Application: Drilling
- Special Tip Angle: 180
from Allied Machine & Engineering Corp.
High Performance Spade Drills (HP) were designed for end-users who hadUniversal Style holders, but were looking for improved performance. HP spade drills fit into the Universal holders, but offer the high-tech geometry and performance benefits of the T-A ®drill inserts. [See More]
- Coating: Titanium CarboNitride
- Shape: Spade Drill
- Application: Drilling
- Special Tip Angle: 130
from Allied Machine & Engineering Corp.
- Coating: None; Titanium Nitride; Titanium CarboNitride; Titanium Aluminum Nitride; AM200 / AM210
- Shape: Rectangular
- Application: Threading
- Thickness: 0.080
from Allied Machine & Engineering Corp.
Original T-A ® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons,... [See More]
- Coating: Titanium CarboNitride
- Shape: Spade Drill
- Application: Drilling
- Special Tip Angle: 132