Screw-on Cutting Tool Inserts

60 Results
Carbide Turning Inserts
from Dorian Tool International, Inc.

Dorian Tool offers a wide range of high performance tooling to cover the needs of a wide range of industries. Whether machining parts for automotive, aerospace, oil, defense or other industrial applications; large parts or small; no matter the size or complexity, the unmatched quality of Dorian Tool... [See More]

  • Attachment: Screw-on
  • Shape: Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
  • Application: Boring (optional feature); Turning (optional feature)
  • Tip Angle: 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
0 Series C2 Carbide -- 1C20T-13
from Allied Machine & Engineering Corp.

Original T-A ® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons,... [See More]

  • Attachment: Screw-on
  • Shape: Spade Drill
  • Application: Drilling
  • Special Tip Angle: 132
Inserts for an Extra Finishing Cut; Back Turning -- Style E
from WhizCut of Sweden AB

High Performing Back Turning Inserts. Insert design result in low radial forces. Produces better roundness on the component. Keeps the desired size longer without adjustment. Chip is curled before it hits the already finished shoulder. Good chip-control by curling the chip away from the surface. [See More]

  • Attachment: Screw-on
  • Shape: Custom Fit; Indexable
  • Application: Turning
  • Thickness: 0.098
35° Diamond Chip Control Insert -- VNGG-330.3-TF
from Greenleaf Corporation

35 ° diamond chip control insert, precision finishing config [See More]

  • Attachment: Screw-on
  • Shape: Diamond; Chipbreaker
  • Application: Milling; Turning
  • Tip Angle: 35°
Internal Threading Insert -- 90020
from Stanley Engineered Fastening - Spiralock

Spiralock ® is a unique and proprietary preload locking internal (female) thread form that's exceptionally resistant to transverse vibration -- the primary cause of thread loosening. Proven in thousands of applications, Spiralock threaded holes and nuts accept standard male fasteners, eliminate... [See More]

  • Attachment: Screw-on
  • Shape: Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
  • Application: Threading
  • Tip Angle: 60° (optional feature); 90° (optional feature)
0 Series Flat Bottom -- 150T-.515-FB
from Allied Machine & Engineering Corp.

T-A ® Flat Bottom Drill Inserts are made of either Super Cobalt or Carbide substrates as follows: Series Y through 2.5 are available in Super Cobalt and Carbide, while series 3 & 4, offered in range:1.353" (34,36mm) to 2.570" (65,28mm), are only available in Super Cobalt. The Super Cobalt base... [See More]

  • Attachment: Screw-on
  • Shape: Rectangular
  • Application: Drilling
  • Special Tip Angle: 180
Inserts for Back Turning in Steel and Other Hard and Long Chipped Materials -- Style B
from WhizCut of Sweden AB

High Performing Back Turning Inserts. Insert design result in low radial forces. Produces better roundness on the component. Keeps the desired size longer without adjustment. Chip is curled before it hits the already finished shoulder. Good chip-control by curling the chip away from the surface. [See More]

  • Attachment: Screw-on
  • Shape: Custom Fit; Indexable
  • Application: Turning
  • Thickness: 0.098
35° Diamond Flat Top Insert -- VNMA-331
from Greenleaf Corporation

35 ° diamond insert, flat top config [See More]

  • Attachment: Screw-on
  • Shape: Diamond
  • Application: Milling; Turning
  • Tip Angle: 35°
12 Series Drill Insert -- 5C112H-0016
from Allied Machine & Engineering Corp.

GEN3SYS ® Drill Inserts and Holders penetrate up to 35% faster than competitive drilling products. Allied's AM200 ® coating increases tool life up to 50% when compared tocompetitor's premium coatings. [See More]

  • Attachment: Screw-on
  • Shape: Spade Drill
  • Application: Drilling
  • Material: C1 AM200®
Inserts for Back Turning in Sticky Materials -- Style BP
from WhizCut of Sweden AB

High Performing Back Turning Inserts. Insert design result in low radial forces. Produces better roundness on the component. Keeps the desired size longer without adjustment. Chip is curled before it hits the already finished shoulder. Good chip-control by curling the chip away from the surface. [See More]

  • Attachment: Screw-on
  • Shape: Custom Fit; Indexable
  • Application: Turning
  • Thickness: 0.098
35° Diamond Insert -- VNGA-332
from Greenleaf Corporation

35 ° diamond insert, screw on configuration [See More]

  • Attachment: Screw-on
  • Shape: Diamond
  • Application: Milling; Turning
  • Tip Angle: 35°
5 Series T-A® Super Cobalt -- 455H-0216
from Allied Machine & Engineering Corp.

GEN2 T-A ® drill inserts provide lower drilling forces, increased drill stability, smoother breakout on through-hole and allows for improved chip formation. These inserts feature AMEC's exclusive AM200 ® coating for increased tool life. [See More]

  • Attachment: Screw-on
  • Shape: Spade Drill
  • Application: Drilling
  • Material: Cobalt
Inserts for Back Turning in Tough Materials for Longer Tool Life -- Style BT
from WhizCut of Sweden AB

High Performing Back Turning Inserts. Insert design result in low radial forces. Produces better roundness on the component. Keeps the desired size longer without adjustment. Chip is curled before it hits the already finished shoulder. Good chip-control by curling the chip away from the surface. [See More]

  • Attachment: Screw-on
  • Shape: Custom Fit; Indexable
  • Application: Turning
  • Thickness: 0.098
55° Diamond Chip Control Insert -- DNGG-430.3-TF
from Greenleaf Corporation

55 degree diamond insert, precision finishing config [See More]

  • Attachment: Screw-on
  • Shape: Diamond; Chipbreaker
  • Application: Milling; Turning
  • Tip Angle: 55°
High Performance Spade Drill -- 1021A-0031
from Allied Machine & Engineering Corp.

High Performance Spade Drills (HP) were designed for end-users who hadUniversal Style holders, but were looking for improved performance. HP spade drills fit into the Universal holders, but offer the high-tech geometry and performance benefits of the T-A ®drill inserts. [See More]

  • Attachment: Screw-on
  • Shape: Spade Drill
  • Application: Drilling
  • Special Tip Angle: 130
Inserts for Back Turning Profiles -- Style VLR
from WhizCut of Sweden AB

High Performing Back Turning Inserts. Insert design result in low radial forces. Produces better roundness on the component. Keeps the desired size longer without adjustment. Chip is curled before it hits the already finished shoulder. Good chip-control by curling the chip away from the surface. [See More]

  • Attachment: Screw-on
  • Shape: Custom Fit; Indexable
  • Application: Turning
  • Thickness: 0.098
55° Diamond Insert -- DNGA-322
from Greenleaf Corporation

Negative geometry, screw on configuration [See More]

  • Attachment: Screw-on
  • Shape: Diamond
  • Application: Milling; Turning
  • Tip Angle: 55°
Indexable Threadmills
from Allied Machine & Engineering Corp.

x [See More]

  • Attachment: Screw-on
  • Shape: Rectangular
  • Application: Threading
  • Thickness: 0.080
Inserts for Back Turning When There is an Undercut Requested -- Style C
from WhizCut of Sweden AB

High Performing Back Turning Inserts. Insert design result in low radial forces. Produces better roundness on the component. Keeps the desired size longer without adjustment. Chip is curled before it hits the already finished shoulder. Good chip-control by curling the chip away from the surface. [See More]

  • Attachment: Screw-on
  • Shape: Custom Fit; Indexable
  • Application: Turning
  • Thickness: 0.098
80° Ceramic Diamond Insert -- CNGA-431
from Greenleaf Corporation

Negative diamond insert, screw on configuration [See More]

  • Attachment: Screw-on
  • Shape: Diamond
  • Application: Milling; Turning
  • Tip Angle: 80°
Structural Steel T-A® Drill Insert -- 150A-14-NP
from Allied Machine & Engineering Corp.

T-A ® Structural Steel Drilling System is designed for use on structural steel materials, this system delivers outstanding performance and durability.TiAlN insert coating increases tool life while providing better hole tolerances. [See More]

  • Attachment: Screw-on
  • Shape: Spade Drill
  • Application: Drilling
  • Thickness: 0.125
Type J Axial Inserts for an Extra Finishing Cut; Turning -- Style F
from WhizCut of Sweden AB

The J-type tooling setup is optimized for straight turning, copy turning, groove turninga and profile turning. The J-type inserts are available in many variations to enable the most suitable combination of cutting rakes, shapes, corner executions, chip control and grades of carbide. The J-type... [See More]

  • Attachment: Screw-on
  • Shape: Rhombic; Indexable; Chipbreaker
  • Application: Turning
  • Thickness: 0.098
80° Diamond Chip Control Insert -- CNGG-430.3-TF
from Greenleaf Corporation

80 degree diamond insert, precision finishing config [See More]

  • Attachment: Screw-on
  • Shape: Diamond; Chipbreaker
  • Application: Milling; Turning
  • Tip Angle: 80°
Universal Spade Drill Series A -- 10214-0031
from Allied Machine & Engineering Corp.

Universal Style Spade Drills and Universal Holders are manufactured by Allied, to allow end-users a larger diameter range. The diameter size for the Universal Spade Drill ranges from 1" to 8 1/2". Tool life is improved when coated with TiN, TiCN, and TiAlN, while unique tool geometry reducees thrust... [See More]

  • Attachment: Screw-on
  • Shape: Spade Drill
  • Application: Drilling
  • Special Tip Angle: 130
Type J Axial Inserts for Finish and Copy Turning -- Style V
from WhizCut of Sweden AB

The J-type tooling setup is optimized for straight turning, copy turning, groove turninga and profile turning. The J-type inserts are available in many variations to enable the most suitable combination of cutting rakes, shapes, corner executions, chip control and grades of carbide. The J-type... [See More]

  • Attachment: Screw-on
  • Shape: Rhombic; Indexable; Chipbreaker
  • Application: Turning
  • Thickness: 0.098
80° Trigon Chip Control Insert -- WCMT-21.5.5-X3
from Greenleaf Corporation

80 ° trigon chip control configuration, screw on [See More]

  • Attachment: Screw-on
  • Shape: Trigon; Chipbreaker
  • Application: Milling; Turning
  • Tip Angle: 80°
Type J Axial Inserts for Finish Turning -- Style D
from WhizCut of Sweden AB

The J-type tooling setup is optimized for straight turning, copy turning, groove turninga and profile turning. The J-type inserts are available in many variations to enable the most suitable combination of cutting rakes, shapes, corner executions, chip control and grades of carbide. The J-type... [See More]

  • Attachment: Screw-on
  • Shape: Rhombic; Indexable; Chipbreaker
  • Application: Turning
  • Thickness: 0.098
80° Trigon Chip Control Insert -- WNMG-331-FF2
from Greenleaf Corporation

80 ° trigon finishing configuration [See More]

  • Attachment: Screw-on
  • Shape: Trigon; Chipbreaker
  • Application: Milling; Turning
  • Tip Angle: 80°
Type J Axial Inserts for Finish Turning -- Style N
from WhizCut of Sweden AB

The J-type tooling setup is optimized for straight turning, copy turning, groove turninga and profile turning. The J-type inserts are available in many variations to enable the most suitable combination of cutting rakes, shapes, corner executions, chip control and grades of carbide. The J-type... [See More]

  • Attachment: Screw-on
  • Shape: Rhombic; Indexable; Chipbreaker
  • Application: Turning
  • Thickness: 0.098
80° Trigon Flat Top Insert -- WNMA-331
from Greenleaf Corporation

80 ° trigon flat top config [See More]

  • Attachment: Screw-on
  • Shape: Trigon
  • Application: Milling; Turning
  • Tip Angle: 80°
Type J Axial Inserts for Groove Turning -- Style A
from WhizCut of Sweden AB

The J-type tooling setup is optimized for straight turning, copy turning, groove turninga and profile turning. The J-type inserts are available in many variations to enable the most suitable combination of cutting rakes, shapes, corner executions, chip control and grades of carbide. The J-type... [See More]

  • Attachment: Screw-on
  • Shape: Rhombic; Indexable; Chipbreaker
  • Application: Grooving; Turning
  • Thickness: 0.098
Carbide 55° Diamond Flat Top Insert -- DNMA-431
from Greenleaf Corporation

55 degree diamond insert, flat top config [See More]

  • Attachment: Screw-on
  • Shape: Diamond
  • Application: Milling; Turning
  • Tip Angle: 55°
Type J Axial Inserts for Profile and Copy Turning -- Style M
from WhizCut of Sweden AB

The J-type tooling setup is optimized for straight turning, copy turning, groove turninga and profile turning. The J-type inserts are available in many variations to enable the most suitable combination of cutting rakes, shapes, corner executions, chip control and grades of carbide. The J-type... [See More]

  • Attachment: Screw-on
  • Shape: Rhombic; Indexable; Chipbreaker
  • Application: Turning
  • Thickness: 0.098
Carbide 80° Diamond Flat Top Insert -- CNMA-431
from Greenleaf Corporation

80 degree diamond insert, flat top config [See More]

  • Attachment: Screw-on
  • Shape: Diamond
  • Application: Milling; Turning
  • Tip Angle: 80°
Type J Axial Inserts for Turning -- Style H
from WhizCut of Sweden AB

The J-type tooling setup is optimized for straight turning, copy turning, groove turninga and profile turning. The J-type inserts are available in many variations to enable the most suitable combination of cutting rakes, shapes, corner executions, chip control and grades of carbide. The J-type... [See More]

  • Attachment: Screw-on
  • Shape: Rhombic; Indexable; Chipbreaker
  • Application: Turning
  • Thickness: 0.098
High Shear Milling Insert -- SECN-42A6FR4
from Greenleaf Corporation

A high-performance grade for milling steels at high speed. Should be used when milling forged and cast steels and selected ductile irons. A unique combination fo toughness and heat resistance makes it suitable for heavy and light duty milling at high speeds. [See More]

  • Attachment: Screw-on
  • Shape: Square
  • Application: Boring; Turning
  • Tip Angle: 90°
Type J Axial Inserts for Turning -- Style J
from WhizCut of Sweden AB

The J-type tooling setup is optimized for straight turning, copy turning, groove turninga and profile turning. The J-type inserts are available in many variations to enable the most suitable combination of cutting rakes, shapes, corner executions, chip control and grades of carbide. The J-type... [See More]

  • Attachment: Screw-on
  • Shape: Rhombic; Indexable; Chipbreaker
  • Application: Turning
  • Thickness: 0.098
High Shear Milling Insert -- TPCB-43P8F-R
from Greenleaf Corporation

Triangle geometry, screw on configuration [See More]

  • Attachment: Screw-on
  • Shape: Triangle
  • Application: Boring; Turning
  • Tip Angle: 60°
Type J Axial Inserts for Turning in Sticky Materials -- Style HP, JP, VP
from WhizCut of Sweden AB

The J-type tooling setup is optimized for straight turning, copy turning, groove turninga and profile turning. The J-type inserts are available in many variations to enable the most suitable combination of cutting rakes, shapes, corner executions, chip control and grades of carbide. The J-type... [See More]

  • Attachment: Screw-on
  • Shape: Rhombic; Indexable; Chipbreaker
  • Application: Turning
  • Thickness: 0.098
Holemill Insert -- SPMT-2.522-X2
from Greenleaf Corporation

Holemill insert, screw on configuration [See More]

  • Attachment: Screw-on
  • Shape: Square; Chipbreaker
  • Application: Boring; Turning
  • Tip Angle: 90°
Type K Radial Inserts for Partial Profile Threading -- Style T
from WhizCut of Sweden AB

The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. The K-type insert is somewhat tilted in the tool holder to give good clearance and maximum... [See More]

  • Attachment: Screw-on
  • Shape: Custom Fit; Indexable
  • Application: Threading
  • Thickness: 0.098
HushCut Series II Milling Insert -- ADGT-16222DFR5LD
from Greenleaf Corporation

A high-performance grade for milling steels at high speed. [See More]

  • Attachment: Screw-on
  • Shape: Rectangular
  • Application: Boring; Turning
  • Special Tip Angle: 84
Type K Radial Inserts for Parting Off Against Sub Spindle -- Style SR
from WhizCut of Sweden AB

The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. The K-type insert is somewhat tilted in the tool holder to give good clearance and maximum... [See More]

  • Attachment: Screw-on
  • Shape: Custom Fit; Indexable
  • Application: Cutoff
  • Thickness: 0.098
Negative Round Insert -- RNGA-32
from Greenleaf Corporation

Negative round geometry, screw on configuration [See More]

  • Attachment: Screw-on
  • Shape: Circular
  • Application: Milling; Turning
  • I.C.: 0.375
Type K Radial Inserts for Parting Off, 15° Angular Cut -- Style Z
from WhizCut of Sweden AB

The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. The K-type insert is somewhat tilted in the tool holder to give good clearance and maximum... [See More]

  • Attachment: Screw-on
  • Shape: Custom Fit; Indexable
  • Application: Cutoff
  • Thickness: 0.098
Negative Square Insert -- SNGA-432
from Greenleaf Corporation

Negative square geometry, screw on configuration [See More]

  • Attachment: Screw-on
  • Shape: Square
  • Application: Milling; Turning
  • Tip Angle: 90°
Type K Radial Inserts for Parting Off, 20° Angular Cut -- Style S
from WhizCut of Sweden AB

The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. The K-type insert is somewhat tilted in the tool holder to give good clearance and maximum... [See More]

  • Attachment: Screw-on
  • Shape: Custom Fit; Indexable
  • Application: Cutoff
  • Thickness: 0.098
Negative Triangle Insert -- TNGA-331
from Greenleaf Corporation

Triangle geometry, screw on configuration [See More]

  • Attachment: Screw-on
  • Shape: Triangle
  • Application: Milling; Turning
  • Tip Angle: 60°
Type K Radial Inserts for Parting Off, 30° Angular Cut -- Style U
from WhizCut of Sweden AB

The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. The K-type insert is somewhat tilted in the tool holder to give good clearance and maximum... [See More]

  • Attachment: Screw-on
  • Shape: Custom Fit; Indexable
  • Application: Cutoff
  • Thickness: 0.098
Negative Trigon Insert -- WNGA-331
from Greenleaf Corporation

Negative trigon geometry, screw on configuration [See More]

  • Attachment: Screw-on
  • Shape: Trigon
  • Application: Milling; Turning
  • Tip Angle: 80°
Type K Radial Inserts for Parting Off, 6° Angular Cut -- Style Y
from WhizCut of Sweden AB

The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. The K-type insert is somewhat tilted in the tool holder to give good clearance and maximum... [See More]

  • Attachment: Screw-on
  • Shape: Custom Fit; Indexable
  • Application: Cutoff
  • Thickness: 0.098
Powermill Milling Insert -- YCE-434-01
from Greenleaf Corporation

Rectangular geometry, screw on configuration [See More]

  • Attachment: Screw-on
  • Shape: Rectangular
  • Application: Boring; Turning
  • Special Tip Angle: 30
Type K Radial Inserts for Parting Off, Straight Cut -- Style P, PS
from WhizCut of Sweden AB

The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. The K-type insert is somewhat tilted in the tool holder to give good clearance and maximum... [See More]

  • Attachment: Screw-on
  • Shape: Custom Fit; Indexable
  • Application: Cutoff
  • Thickness: 0.098
Radius Forming Insert -- SNMA-64IR4
from Greenleaf Corporation

Radius forming insert, screw on [See More]

  • Attachment: Screw-on
  • Shape: Square; Chipbreaker
  • Application: Milling; Turning
  • Tip Angle: 90°
WhizThread Inserts for Full Profile Micro Threading ISO -- Style T-ISO
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Attachment: Screw-on
  • Shape: Custom Fit; Indexable
  • Application: Threading
  • Thickness: 0.043
Roll Turning Insert -- C-CDH-21
from Greenleaf Corporation

Circular geometry, screw on configuration [See More]

  • Attachment: Screw-on
  • Shape: Circular; C-CDH
  • Application: Milling
  • I.C.: 0.500
WhizThread Inserts for Full Profile Threading ACME -- T-ACME
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Attachment: Screw-on
  • Shape: Custom Fit; Indexable
  • Application: Threading
  • Thickness: 0.043
Round Flat Top Insert -- RNMA-32
from Greenleaf Corporation

Round insert, flat top config [See More]

  • Attachment: Screw-on
  • Shape: Circular
  • Application: Milling; Turning
  • I.C.: 0.375
WhizThread Threading Inserts for Micro Threading -- Style T-UNJ
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Attachment: Screw-on
  • Shape: Custom Fit; Indexable
  • Application: Threading
  • Thickness: 0.043
Round Insert -- RCGT-2V-TF
from Greenleaf Corporation

A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute. [See More]

  • Attachment: Screw-on
  • Shape: V-Bottom
  • Application: Grooving
  • Tip Angle: 120°