MEMS Pressure Gauges

2 Results
4-20mA Digital Pressure Gauge AG200 -- AG200 - 100 PSI
from American Sensor Technologies, Inc. - AST

The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Display: Digital Numerical Display
  • Type: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.7 to 1000
Pressure Transducer with ASIC AST2000 -- AST2000 1000 PSI
from American Sensor Technologies, Inc. - AST

The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Display: Digital Numerical Display
  • Type: Gauge; Vacuum
  • Working Pressure Range: 0.0 to 1000