bar Pressure Gauges

113 Results
Differential Pressure Gauge -- PCE-917
from PCE Instruments / PCE Americas Inc.

PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a dust-proof,... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; kg/cm2; atm, Torr, mmHg
  • Display: Digital Numerical Display
  • Type: Differential
  • Working Pressure Range: -102 to 102
Digital Pressure Gauge
from HydraCheck Inc.

The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is battery-powered, the digital gauge... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; MPa, mbar
  • Display: Digital Numerical Display
  • Type: Gauge
  • Working Pressure Range: 8700
Pressure Gauges
from EXAIR

EXAIR's Pressure Regulators permit easy selection of an operating pressure that will allow the air product to work properly without using excessive amounts of compressed air. Reducing the air pressure from 100 PSIG to 80 PSIG reduces air consumption by almost 20% and reduces required input power by... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Absolute
  • Working Pressure Range: 0.0 to 160
Pressure Gauge -- PCE-932
from PCE Instruments / PCE Americas Inc.

PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors with ranges up to 400... [See More]

  • Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; atm, mmHg
  • Display: Digital Numerical Display
  • Type: Gauge
  • Working Pressure Range: 5802
Digital Pressure Gauge Diagnostic Tee Kits
from HydraCheck Inc.

The Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with the most common in-line adaptors for JIC and ORFS port... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Digital Numerical Display
  • Type: Gauge
  • Working Pressure Range: 0.0 to 5800
Digital Pressure Gauge Test Kit
from HydraCheck Inc.

Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure Gauge Test Kit comes in a compact,... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; MPa, mbar
  • Display: Digital Numerical Display
  • Type: Gauge
  • Operating Temperature: 14 to 122
Hydrostatic Transmission Pressure Gauge Test Kit -- HC-TKH1
from HydraCheck Inc.

A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70 PSI while the system pressure might be 6000 PSI. It is not possible to use a 6000 PSI analog gauge to read... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar
from HydraCheck Inc.

Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge; Vacuum; Liquid Filled
  • Working Pressure Range: 7500
PD Series Pressure Gauge Test Kit -- HC-TKC1-PD
from HydraCheck Inc.

A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 6000-PSI. It is not possible to use a 6000-PSI analog gauge to read... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge
Pressure Gauge Diagnostic Tee Kits
from HydraCheck Inc.

The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in-line adaptors for JIC and ORFS port configurations. [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge
  • Working Pressure Range: 0.0 to 6000
QUADRIGAGE, GLYCERINE-FILLED
from HydraCheck Inc.

The glycerine-filled Quadrigage (Tetra Gauge) offers pressure readings from 0 to 6000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 300 PSI. Medium-pressure gauge range – 0 to 1000 PSI. High-pressure gauge range – 0 to 6000 PSI. [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge
  • Working Pressure Range: 0.0 to 6000
QUADRIGAGE, STANDARD
from HydraCheck Inc.

The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge range – 0 to 5000 PSI. [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge
  • Working Pressure Range: 0.0 to 5000
Snap-Check Pressure Gauge Test Kit -- HC-TKC1-SC
from HydraCheck Inc.

A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 6000-PSI. It is not possible to use a 6000-PSI analog gauge to read... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge
UNIVERSAL PRESSURE GAUGE DIAGNOSTIC TEE KIT
from HydraCheck Inc.

HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right pressure only solves half the problem though. There... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog (optional feature); Digital Numerical Display (optional feature)
  • Type: Gauge
  • Working Pressure Range: 8700
Manometer -- 8230
from REED-Direct

Data hold. Max/Min Record. Display backlight. Auto power off. Low battery indicator. Simple fittings for hose connection. Optional RS-232 interface. Includes hard carrying case, 9V battery, connection hose and manual. SPECIFICATIONS: Pressure Ranges: 0 to 30 psi. Maximum Pressure: 60 psi. Accuracy:... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of H2O; Feet of H2O; kg/cm2; mbar, CM, cmHg
  • Display: Digital Numerical Display
  • Type: Differential; Gauge
  • Working Pressure Range: 30
Differential Pressure Transmitter -- PX760-06WCDI Series
from OMEGA Engineering, Inc.

bull; 10:1 Turndown. • Zero Elevation or Suppression. • Pushbutton Zero and Span Adjustment. • Adjustable Damping. • Linear or Square Root Output. • Built-In LCD. • CE Approved. • CESI-ATEX Approved - Intrinsically Safe for Hazardous Atmospheres. • 3-Valve... [See More]

  • Scale Units: pounds per square inch; bar; Inches of H2O
  • Display: Digital Numerical Display
  • Type: Differential
  • Working Pressure Range: 0.0 to 37.93
14 Series Manifold Regulator Gauge -- GB060A
from ASCO

The. GeoMetric ® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric ®cylinders. The dual groove... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge
  • Working Pressure Range: 0.0 to 60
Analog Pressure Gauges
from Carr Lane Manufacturing Co.

Rugged, high-quality hydraulic pressure gauge. Stainless steel body with glycerin filling. Body diameter is 2-1/2 inches. Calibrated from 0 to 9000 psi. [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge; Liquid Filled
  • Working Pressure Range: 0.0 to 7500
Mechanical Pressure Gauge, 122 Series -- S122 / C122 / F122
from Brooks Instrument

The Brooks Instrument 122 Series mechanical pressure gauges were designed and developed for the demanding high-purity applications of the semiconductor industry. Made of stainless steel, they feature an accuracy of 1% of full scale. These two inch gauges are durable measuring devices that come in a... [See More]

  • Scale Units: pounds per square inch; bar; Inches of Hg
  • Display: Analog
  • Type: Gauge; Vacuum
  • Working Pressure Range: 4000
4-20mA Digital Pressure Gauge AG200 -- AG200 - 100 PSI
from American Sensor Technologies, Inc. - AST

The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]

  • Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; kg/cm2
  • Display: Digital Numerical Display
  • Type: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.7 to 1000
Pressure Gauge -- P
from Bijur Delimon International

Application. Pressure gauges are used as a convenient means of indicating pressure developed in the distribution system. They are supplied either with standard indicators to show the pressure during the lubrication period or with a standard indicator plus a red follower finger which is carried along... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge
  • Working Pressure Range: 30 to 800
Poly Case Flat Mount Pressure Gauge -- 6094
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge; Liquid Filled
  • Working Pressure Range: 0.0 to 1500
Electronical Pressure Gauge
from Alfa Laval Inc.

The Alfa Laval electronical pressure gauge provides accurate and reliable pressure measurement with electrical output capabilities. It fulfils the demands for pressure indication in hygienic systems for the dairy, food and biopharm industries. Accurate, reliable pressure indication. The Alfa Laval... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge
  • Working Pressure Range: -14.5 to 580
1000 Series Digital Pressure Gauge
from NOSHOK, Inc.

The NOSHOK 1000 Series Digital Pressure Gauge allows for local digital indication of pressure where once mechanical gauges could be installed. The integrated battery allows digital indication to be done without the use of any fixed power supplies. Accuracy, reliability and mechanical resilience make... [See More]

  • Scale Units: pounds per square inch; bar; MPa
  • Display: Digital Numerical Display
  • Type: Gauge
  • Working Pressure Range: 0.0 to 10000
PG4 Series (Mechanical Melt Pressure Gauges)
from Dynisco

Features and Benefits. Direct, local readings. Mechanical design. Step-up and stem-down versions. Gauge head rotates 300 °. 0 - 5,000 or 0 -10,000 psi. Stainless steel construction. Description. Dynisco ’s family of mechanical pressure gauges are the ideal choice for applications requiring... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Absolute (optional feature); Gauge
  • Working Pressure Range: 0.0 to 1000
Pressure Gauge -- Model J
from McDaniel Controls, Inc.

2 1/2 " (63 mm) Dial Size - Fillable 1/4 " NPT [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum; Liquid Filled
  • Working Pressure Range: 0.0 to 6000
KEYENCE Compact Digital Pressure Sensor -- AP-C30K
from KEYENCE

KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
  • Display: Digital Numerical Display
  • Type: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.69 to 14.69
GA Series Pressure Gauge & Isolator
from Hayward Flow Control

GA Series. Pressure Gauge & Isolator. The GA Series Pressure Gauge and Isolator features all thermoplastic heavy duty design combo gauge and isolator, completely corrosion resistant with extra-large colored display. Suitable for corrosive media and slurries. The GA Series is ideal for filter and... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge; Liquid Filled (optional feature)
  • Working Pressure Range: 0.0 to 160
PAG Series 3A Food, Beverage & Dairy Sanitary Gauge -- PAG15798
from Winters Instruments

Description & Features: • ±0.75% full scale accuracy • Food grade glycerin filling standard • Re-zero feature standard • Crack/breakage-resistant polycarbonate lens standard • Clean-In-Place design • Steam-In-Place design • Autoclavable • CRN... [See More]

  • Scale Units: pounds per square inch; bar; Inches of Hg
  • Display: Analog
  • Type: Compound; Liquid Filled
  • Working Pressure Range: -14.74 to 30
Televac Wide Range Active Vacuum Gauge -- CC-10
from Fredericks Company - Televac

Features. Wide Range Vacuum Gauge (760 to 1x10-9 Torr). Seamless measurement from atmospheric pressure. to UHV on a single vacuum port. 0-10VDC Analog Output. RS485 digital communications. Three Adjustable Set Points. Digital Display, read in Torr, Mbar or Pa. Power with 24VDC. Small Size: 3.7... [See More]

  • Scale Units: Kilopascals; bar; Torr
  • Display: Digital Numerical Display
  • Type: Gauge; Vacuum
  • Vacuum Range: 760 to 1.00E-9
Pressure Gauge
from FIPA Inc.

Visual monitoring of the vacuum and/or pressure level in gripper systems. Standardized design for flexible use in vacuum and/or pressure systems. Vacuum units displayed in „mbar “: -1000 mbar = -29.5 inHg. Pressure units displayed in „bar “: 1 - 10 bar = 14.5 to 145 psi [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge
  • Working Pressure Range: 14.5 to 145
DPF76 - SS Diaphragm Pressure Gauge
from KOBOLD Instruments, Inc.

Product Features. SS Design for High Corrosion Resistance. Suitable for Highly Viscous Media. Tolerates Crystal Formation. Durable Diaphragm Element. Optional Glycerin Filled Indicator. KOBOLD's DPF76 pressure gauges feature stainless steel construction for superb chemical and corrosion resistance... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Gauge; Liquid Filled (optional feature)
  • Working Pressure Range: -14.7 to 300
Capsule Differential Pressure Gauges -- MCD7
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Differential
  • Working Pressure Range: 0.0 to 3.63
MediaGauge™ MG-9V -- MG - 9V - 15
from SSI Technologies, LLC

The MediaGauge ™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration... [See More]

  • Scale Units: pounds per square inch; bar; kg/cm2
  • Display: Digital Numerical Display
  • Type: Sealed
  • Working Pressure Range: 0.0 to 15
Digital Manometer for Coolant Applications -- dV-2 Cool
from Keller America, Inc.

The dV-2 Cool was designed for monitoring tasks at refrigerant filling stations. Vapor pressure/temperature graphs for 5 refrigerant liquids are saved in the unit and can be selected by pressing a button. The LCD switches from temperature to pressure at the touch of a button, with the display... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Digital Numerical Display
  • Type: Absolute; Gauge
  • Working Pressure Range: -14.5 to 1160
DIN Panel mount - Pressure Indicator -- D050
from Fluidwell bv

The D050 is a straight forward, panel mount pressure indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of the... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Operating Temperature: -40 to 176
  • Display: Digital Numerical Display
  • Accuracy: 0.0500
Pressure Gages -- 7211-300/05-153
from Hosco Finishing System Components

Spray Gun Accessories. 1/4" NPT(M) 316 SST. Top mount (other configurations available). 0-300 PSI (0-21 BAR). 2-1/2" gage face dia. Gylcerine filled [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Display: Analog
  • Type: Gauge; Liquid Filled
  • Working Pressure Range: 0.0 to 300
Hose Connection Gauge, 0 to 200psi Scale -- IWTG
from Watts

Series IWTG Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge
  • Working Pressure Range: 200
Manometer, Digital -- ST-8890
from REED-Direct

Dual LCD readouts with backlighting. Min/Max/Avg recording with time stamp. Data hold freezes the displayed reading. Push button zero adjust and offset readings. Low battery indication with auto power off. RS232 serial port. Includes RS232 cable, tubing, hard carrying case and batteries. [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; Feet of H2O; kg/cm2; oz/in2; mbar, mmHg, cmH2O
  • Display: Digital Numerical Display
  • Type: Gauge
  • Working Pressure Range: 5
Digital Display Amplifier for Fiber Optic Sensors -- DPG2001B
from OMEGA Engineering, Inc.

bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; Feet of H2O; kg/cm2; oz/in2; mmHg,torr,cmH2O,mbar,Mpa
  • Display: Digital Numerical Display
  • Type: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
  • Working Pressure Range: 0.0 to 5000
14 Series Manifold Regulator Gauge -- RB060A
from ASCO

Numatics 'RB' series valve was designed and manufactured to reduce the amount of time associated with engineering layout and assembly. It's uniqueness truly revolves around it's ability to allow for multiple mounting configurations including circuit board and hardwire mounting. It has a lightweight... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge
  • Working Pressure Range: 0.0 to 60
Pressure Transducer with ASIC AST2000 -- AST2000 1000 PSI
from American Sensor Technologies, Inc. - AST

The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]

  • Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; kg/cm2
  • Display: Digital Numerical Display
  • Type: Gauge; Vacuum
  • Working Pressure Range: 0.0 to 1000
Pressure Gauge -- 6086
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge; Liquid Filled
  • Working Pressure Range: 0.0 to 1500
Mechanical Pressure Gauge
from Alfa Laval Inc.

Alfa Laval pressure gauges provide accurate and reliable indication of internal pressure in vessels and systems used in the dairy, food and beverage and biopharm industries. Accurate pressure measurement. Equipped with easy-to-read, 80 or 100 mm-diameter dials, these Alfa Laval pressure gauges are... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge
  • Working Pressure Range: -14.5 to 870
Pressure Gauge -- Model J6
from McDaniel Controls, Inc.

2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum; Liquid Filled
  • Working Pressure Range: 15000
KEYENCE Heavy-Duty Industrial Pressure Sensor -- GP-M001
from KEYENCE

KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
  • Display: Digital Numerical Display
  • Type: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.5 to 14.5
GD Series Digital LED Pressure Alarm
from Hayward Flow Control

GD Series. Digital LED Pressure Alarm. The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter monitoring. Key Features &... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; MPa
  • Display: Digital Numerical Display
  • Type: Gauge
  • Working Pressure Range: 0.0 to 400
PMN Series Mining Gauge -- PMN306
from Winters Instruments

Description & Features: • Rugged, 2" (50mm) forged brass case and connection • Forged brass case and socket • Glycerin filled • 3/8" Steck-O connection • 3 coloured zone dial for easier pressure reading • 0-9,000 psi/bar • 5 year warranty [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge; Liquid Filled
  • Working Pressure Range: 0.0 to 9000
DRF22 - Brass Bourdon Tube Pressure Gauge
from KOBOLD Instruments, Inc.

Product Features. Economical Brass Construction. Highly Reliable. Rugged Design. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. The DRF22 pressure gauge series is a versatile bourdon tube based device with brass movement. Stainless steel and brass... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Gauge; Liquid Filled (optional feature)
  • Working Pressure Range: -14.7 to 10000
Capsule Pressure Gauges -- MCX5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Compound; Vacuum
  • Working Pressure Range: 0.0 to 8.7
Digital Manometer with Switch Outputs -- dV-2 PS
from Keller America, Inc.

The dV-2 PS is a sophisticated digital pressure gauge with two independent pressure switch outputs. The gauge employs KELLER's proven microprocessor technology which produces highly accurate results. All readings are linearized and temperature corrected, to give an accuracy of 0.2 %FS. There are two... [See More]

  • Scale Units: pounds per square inch; bar; MPa
  • Display: Digital Numerical Display
  • Type: Absolute; Gauge
  • Working Pressure Range: 0.0 to 10153
DIN Panel mount - Pressure Monitor with 1 High / Low Alarm -- D053
from Fluidwell bv

The D053 is a versatile, panel mount pressure indicator with continuous pressure monitoring feature. It offers the facility to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Operating Temperature: -40 to 176
  • Display: Digital Numerical Display
  • Media: Liquid
Hose Connection Gauge, 0 to 300psi Scale -- 276H300
from Watts

Series 276H300 Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge
  • Working Pressure Range: 300
General Purpose Digital Pressure Gauge -- DPG8000 Series
from OMEGA Engineering, Inc.

bull; Enhanced Value Versus Mechanical Gauges. • 1/4% Full Scale Terminal Point Accuracy. • 4 Digit Display with 1/2" High Digits. • Backlight Feature for Enhanced Visibility. • User Selectable Engineering Units. • Maximum Pressure Indication. • Stainless Steel Wetted... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2
  • Display: Digital Numerical Display
  • Type: Gauge (optional feature); Vacuum (optional feature)
  • Working Pressure Range: 0.0 to 9999
Liquid-Filled Gauge -- 214-194
from ASCO

Numatics gauges are widely used on compressors, filter/regulators ( ‘piggybacks ’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum service life... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge; Liquid Filled
  • Working Pressure Range: 0.0 to 160
Pressure Gauge -- 6088
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge; Liquid Filled
  • Working Pressure Range: 0.0 to 3000
Pressure Gauge -- Model J7
from McDaniel Controls, Inc.

2 1/2 " (63mm) Dial Size - Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum
  • Working Pressure Range: 15000
GDS Series Double Sided All Thermoplastic Liquid Filled Pressure Gauge & Isolator
from Hayward Flow Control

GDS Series. Double Sided All Thermoplastic Liquid Filled Pressure Gauge & Isolator. The GDS Series double sided all thermoplastic liquid filled pressure gauge and isolator features heavy duty rugged design, completely corrosion resistant, one piece molded design and has an extra-large colored... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge; Liquid Filled
  • Working Pressure Range: 0.0 to 160
DRF26 - SS Bourdon Tube Pressure Gauge
from KOBOLD Instruments, Inc.

Product Features. Stainless Steel Construction for Maximum Corrosion Resistance. Highly Dependable. Pressures Up to 10,000 PSIG. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. Aggressive surroundings require aggressive application of corrosion resistant... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Gauge; Liquid Filled (optional feature)
  • Working Pressure Range: -14.7 to 10000
Capsule Pressure Gauges -- MCX7
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Compound; Vacuum
  • Working Pressure Range: 0.0 to 8.7
Digital Pressure Gauge -- dV-1
from Keller America, Inc.

Cutting-edge micro-controller technology has made it possible to produce an extremely small and compact pressure gauge with a digital display and very low power consumption. The dV-1 pressure gauge is available in bar and PSI units, displayed with a resolution of 0.5 %FS and a measuring interval of... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Digital Numerical Display
  • Type: Absolute; Gauge
  • Working Pressure Range: 0.0 to 199
Pressure Indicator -- F050
from Fluidwell bv

The F050 is a straight forward pressure indicator with large 26mm (1") high digits. The measuring unit to be displayed below the pressure is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Operating Temperature: -40 to 176
  • Display: Digital Numerical Display
  • Accuracy: 0.0500
Handheld Digital Manometer -- HHP-2000
from OMEGA Engineering, Inc.

bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; mbar, Pa, mmH2O, mH2O, mm/mHg
  • Display: Digital Numerical Display
  • Type: Absolute; Differential; Gauge; Vacuum
  • Operating Temperature: 15 to 120
Pressure Gauge -- 6089
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge; Liquid Filled
  • Working Pressure Range: 0.0 to 6000
Pressure Gauge -- Model L
from McDaniel Controls, Inc.

4 " (100mm) Dial Size - Non-Fillable 1/4 " NPT [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum
  • Working Pressure Range: 0.0 to 35000
GLD Series LED/LCD Pressure Gauge & Isolator
from Hayward Flow Control

GLD Series. LED/LCD Pressure Gauge & Isolator. The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as a visual pressure... [See More]

  • Scale Units: pounds per square inch; bar; kg/cm2; MPa
  • Display: Digital Numerical Display
  • Type: Gauge
  • Working Pressure Range: 0.0 to 290
DRF34 - Brass Pressure Gauge w/ Switch
from KOBOLD Instruments, Inc.

Product Features. Combination Pressure Gauge & Switch. 1 or 2 SPST Switches Possible. Bourdon Tube Design. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. Should pressure switching be required in addition to pressure indicating capability, the DRF34... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Gauge; Liquid Filled (optional feature)
  • Working Pressure Range: -14.7 to 10000
Diaphragm Pressure Gauge In Chemical Version -- DPC100
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Absolute
  • Working Pressure Range: 5.8 to 363
Digital Pressure Gauge with Peak Recording -- LEO 1
from Keller America, Inc.

LEO 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated fast peak, max. and min. function. The instrument is used in two modes: Mano-Mode: The pressure is measured twice per second and displayed. The top display indicates the actual... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
  • Display: Digital Numerical Display
  • Type: Absolute; Gauge
  • Working Pressure Range: -14.5 to 14504
Pressure Monitor with 1 High / Low Alarm -- F053
from Fluidwell bv

The F053 is a versatile pressure indicator with continuous pressure monitoring feature. It offers the ability to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. The configuration of... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Operating Temperature: -40 to 176
  • Display: Digital Numerical Display
  • Media: Liquid
Handheld Smart Manometer -- HHP350 Series
from OMEGA Engineering, Inc.

• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; kg/cm2; mmHg, mbar
  • Display: Digital Numerical Display
  • Type: Absolute; Differential; Gauge
  • Working Pressure Range: 0.0 to 300
Stainless Steel Case Flat Mount Pressure Gauge -- 6096
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge; Liquid Filled
  • Working Pressure Range: 0.0 to 3000
Pressure Gauge -- Model MPB/SA
from McDaniel Controls, Inc.

Process Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum; Liquid Filled
  • Working Pressure Range: 0.0 to 20000
DRG64 - 6" Brass Bourdon Tube Pressure Gauge
from KOBOLD Instruments, Inc.

Product Features. Economical Brass Construction with Aluminum Housing. Large 6 â € Dial Face. Pressures Up to 10,000 PSIG. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. With its six inch face, the DRG64 pressure gauge is readily visible from... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Gauge; Liquid Filled (optional feature)
  • Working Pressure Range: -14.7 to 10000
Diaphragm Pressure Gauge In Chemical Version -- DPC160
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Absolute
  • Working Pressure Range: 0.8702 to 363
Digital Pressure Indicator -- EV-120
from Keller America, Inc.

The EV-120 is a digital pressure indicator, designed for use in conjunction with a KELLER Series 30 transmitter. Together, these two instruments build a highly precise pressure measuring device. At startup, the EV-120 communicates with the Series 30 transmitter and displays the full-scale pressure... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; mbar, Pa, Mpa
  • Display: Digital Numerical Display
  • Type: Absolute; Gauge; Sealed
  • Working Pressure Range: 0.0 to 14504
Pressure Monitor with 4 alarm outputs -- F190
from Fluidwell bv

The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Operating Temperature: -40 to 176
  • Display: Digital Numerical Display
  • Media: Liquid
Handheld Smart Manometer -- HHP350 Series
from OMEGA Engineering, Inc.

• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; kg/cm2; mmHg, mBars
  • Display: Digital Numerical Display
  • Type: Absolute; Differential; Gauge
  • Working Pressure Range: 0.0 to 300
Stainless Steel Pressure Gauge -- 6085
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge; Liquid Filled
  • Working Pressure Range: 0.0 to 1500
Pressure Gauge -- Model N
from McDaniel Controls, Inc.

4 " (100mm) Filled or Fillable [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum; Liquid Filled
  • Working Pressure Range: 0.0 to 35000
DSF26 - Digital Pressure Gauge w/ Analog Output
from KOBOLD Instruments, Inc.

Product Features. Bright Green LED Pressure Readout. High-Contrast, Backlit LCD Readout for Switch Settings. Pressures to 5,800 PSIG. Analog Output Standard. Durable Piezoresistive Technology. Up to Four SPDT Switches Available. 316-Ti SS, Sapphire & Viton ® Wetted Parts. KOBOLD electronic... [See More]

  • Scale Units: bar
  • Display: Analog; Digital Numerical Display
  • Type: Gauge
  • Working Pressure Range: -14.7 to 10000
Industrial Capsule Pressure Gauges -- MTA2
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Compound; Vacuum
  • Working Pressure Range: 0.0 to 8.7
High Accuracy Digital Pressure Gauge -- LEO 2
from Keller America, Inc.

LEO 2 is a compact, micro-processor ( µP) controlled, highly accurate and versatile pressure measuring instrument with digital indication. The piezoresistive pressure transducer as the heart of the instrument has gone through extensive pressure and temperature tests. Its characteristics are... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
  • Display: Digital Numerical Display
  • Type: Absolute; Gauge
  • Working Pressure Range: -14.5 to 10153
High Accuracy Digital Test Gauge -- DPG7000 Series
from OMEGA Engineering, Inc.

• 0.05, 0.10 and 0.25% FS Accuracy Models. • 12 User-Selectable Units of Measure. • Large 17 mm (0.66") Display with % of Range Bar Graph. • All Stainless Steel Wetted Parts and Case. • NEMA 4 (IP65) Weatherproof Case. • Programmable for 7 Languages [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; kg/cm2
  • Display: Digital Numerical Display
  • Type: Absolute (optional feature); Gauge (optional feature); Compound (optional feature)
  • Working Pressure Range: -14.7 to 7000
Stainless Steel Pressure Gauge -- 6087
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge; Liquid Filled
  • Working Pressure Range: 0.0 to 6000
Pressure Gauge -- Model PSGA
from McDaniel Controls, Inc.

Plant Safety Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum
  • Working Pressure Range: 0.0 to 20000
DZF26 - SS Pressure Gauge w/ Analog Output
from KOBOLD Instruments, Inc.

Product Features. 4-20 mA, 2-Wire Analog Output. 4 â € Nominal Dial Face. Stainless Steel Construction. ±0.5% Accuracy. Pulsation and Vibration Damping Via Optional Oil Filling. Are you looking for traditional mechanical pressure indication, but need a 4-20 mA output? The KOBOLD... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Gauge; Liquid Filled (optional feature)
  • Working Pressure Range: 0.0 to 5000
Industrial Capsule Pressure Gauges -- MTA3
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Compound; Vacuum
  • Working Pressure Range: 0.0 to 8.7
Highly Precise Digital Pressure Gauge -- LEX 1
from Keller America, Inc.

LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure, the bottom display... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Display: Digital Numerical Display
  • Type: Absolute; Gauge; Vacuum
  • Working Pressure Range: -14.5 to 14504
Industrial Digital Pressure Gauge -- DPG9000 Series
from OMEGA Engineering, Inc.

bull; A Multi-Functional Digital Gauge with Optional 4 to 20 mA Output and (1) or (2) SPDT Switches. • ±0.25% of Span Terminal Point Accuracy. • IP65 (NEMA 4) Weatherproof Case. • 3" Stainless Steel Case or 4 1/2" Fiberglass Reinforced Thermoplastic Case. • Extra Large... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; Feet of H2O; kg/cm2; mPa, mbar, mmHg
  • Display: Digital Numerical Display
  • Type: Gauge; Compound; Vacuum
  • Working Pressure Range: 0.0 to 10000
Stainless Steel Pressure Gauge -- 6097
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge; Liquid Filled
  • Working Pressure Range: 0.0 to 3000
Pressure Gauge -- Model T
from McDaniel Controls, Inc.

2 " (50mm) Dial Size - Fillable 1/4 " NP and 1/8 " NPT Standard [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum; Liquid Filled
  • Working Pressure Range: 0.0 to 6000
MAN-F - Bourdon Tube Test Pressure Gauges
from KOBOLD Instruments, Inc.

Product Features. No Features Available [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Gauge
  • Working Pressure Range: 0.0 to 23206
Industrial Capsule Pressure Gauges -- MTA5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Compound; Vacuum
  • Working Pressure Range: 0.0 to 8.7
Intelligent Transmitter with Digital Indication -- LEO 3
from Keller America, Inc.

LEO 3 is a micro-processor based transmitter with digital double-display for pressure (top display) and for the output signal (bottom display). The display is powered from the 4...20 mA current loop. Functions: MAX/MIN: Activating the right key brings the Max. and Min. values to the lower display. [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
  • Display: Digital Numerical Display
  • Type: Absolute; Gauge
  • Working Pressure Range: 0.0 to 14504
Industrial Pressure Gauge -- PGM Series
from OMEGA Engineering, Inc.

• Dual Scales in PSI and BAR Standard. • 63 mm (2 ½") and 100 mm (4") Dial Sizes. • Back or Lower Mount Fittings. • All Stainless Steel Construction. • Liquid Fillable in the Field. • IP65 Protection [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge; Vacuum; Liquid Filled
  • Dial Size: 2.5 to 4
Pressure Gauge -- Model U
from McDaniel Controls, Inc.

21/2 " (63mm) Dial Size - Fillable 1/4 " NPT Standard (1/8 " NPT available on request) [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum; Liquid Filled
  • Working Pressure Range: 0.0 to 10000
PDC - Digital Pressure Guage
from KOBOLD Instruments, Inc.

The KOBOLD PDC digital pressure gauge is the ideal solution for a local digital pressure display. An integral battery allows pressure measurement independent of an external power supply. Accuracy, reliability and mechanical stability under stress make the PDC suitable for many pressure monitoring... [See More]

  • Scale Units: pounds per square inch; bar; Mpa
  • Display: Digital Numerical Display
  • Type: Gauge
  • Working Pressure Range: 30 to 10000
Industrial Pressure Gauges -- MEM2
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Absolute
  • Working Pressure Range: 0.0 to 14504
Miniature Pressure Gauge for High Volume Applications -- dV-2
from Keller America, Inc.

The dV-2 Series incorporates many of KELLER's latest developments in electronics to produce a simple low cost digital pressure gauge that is packed full of features normally found only on expensive instruments. The dV-2 can be set up to perform various measuring functions via two front panel... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Display: Digital Numerical Display
  • Type: Absolute; Gauge
  • Working Pressure Range: 0.0 to 10153
Industrial Utility Gauge -- PGU Series
from OMEGA Engineering, Inc.

• Dual Scales in PSI and BAR. • Economically Priced. • 3-2-3% Full Scale Accuracy*. • 1 ½", 2", 2 ½", or 3 ½" Dials (38, 50, 63, or 89 mm Dials). • Center Back or Lower Mount Fittings [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge
  • Working Pressure Range: 0.0 to 300
Pressure Gauge -- Model Y
from McDaniel Controls, Inc.

6 " (160 mm) Dial Size - Non-Fillable 1/4 " NPT [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum
  • Working Pressure Range: 0.0 to 35000
Industrial Pressure Gauges -- MEM3
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Absolute
  • Working Pressure Range: 0.0 to 14504
Programmable Pressure Switch/Transmitter -- PA22 PS
from Keller America, Inc.

The PA-22 PS is a compact programmable pressure switch and pressure transmitter. It offers continuous analog 0.5 …4.5 V signal for process monitoring and switch functions to activate alarms or control relays at predetermined pressure levels. The PA-22PS provides two independent switches for... [See More]

  • Scale Units: bar
  • Display: Digital Numerical Display
  • Type: Absolute; Gauge
  • Working Pressure Range: 58.02 to 5802
Liquid-Fillable Utility Gauge -- PGUF Series
from OMEGA Engineering, Inc.

• Dual Scales in PSI and BAR Standard. • Economically Priced. • 2.5% Full Scale Accuracy. • 1 ½", 2", or 2 ½" Dial Faces. • Center Back or Lower Mount Fittings [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Analog
  • Type: Gauge; Liquid Filled
  • Working Pressure Range: 0.0 to 3000
Industrial Pressure Gauges -- MEM5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Absolute
  • Working Pressure Range: 0.0 to 23206
Record Data Logging Digital Pressure Gauge -- LEO Record
from Keller America, Inc.

LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of H2O; MPa, kp/cm^2, (m)H2O
  • Display: Digital Numerical Display
  • Type: Absolute; Gauge; Vacuum
  • Working Pressure Range: -14.5 to 14504
Multi Output Electronic Pressure Switch -- PSW3000 Series
from OMEGA Engineering, Inc.

bull; 4 Switching Outputs with Optional Analog Pressure Output. • High Accuracy with Adjustable Deadband Individually Settable. • Easy to Read LCD with Scalable Bar Graph. • Capable of Switching Both AC and DC. • Fully Configurable Via Keypad. • Internal Stainless Steel... [See More]

  • Scale Units: pounds per square inch; bar; psi x 10, hPa, mbar
  • Display: Digital Numerical Display
  • Type: Gauge
  • Working Pressure Range: 0.0 to 1500
Industrial Pressure Gauges -- MEX2
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Absolute
  • Working Pressure Range: 0.0 to 14504
Rugged Digital Pressure Gauges -- DPG120 Series
from OMEGA Engineering, Inc.

• High Accuracy. • Selectable Units of Measure. • Selectable Relative or Sealed Measurement Reference. • Easy to Use. • Stainless Steel Wetted Parts. • Long Battery Life. • Auto Shut-Off Feature [See More]

  • Scale Units: pounds per square inch; bar
  • Display: Digital Numerical Display
  • Type: Gauge; Compound
  • Working Pressure Range: -14 to 1000
Industrial Pressure Gauges -- MEX3
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Absolute
  • Working Pressure Range: 0.0 to 14504
Industrial Pressure Gauges -- MEX5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Absolute
  • Working Pressure Range: 0.0 to 23206
Industrial Pressure Gauges -- MEX8
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Display: Analog
  • Type: Absolute
  • Working Pressure Range: 0.0 to 23206