Mechanical Deflection Pressure Gauges
from Clippard
Pressure Gauge, 0 to 100 psig Panel mount [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Sealed
- Working Pressure Range: 0.0 to 100
from Clippard
Pressure Gauge, 0 to 100 psig Stud Mount [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Sealed
- Working Pressure Range: 0.0 to 100
from Orange Research, Inc.
Diaphragm Sensor for Liquids & Gases. These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 1
from Nor-Cal Products, Inc. - The Vacuum Experts
Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 100 °C heated gauges offer the utmost in stability and process by-product resistance. For less stringent applications consider the 45 °C heated or unheated version gauges. [See More]
- Sensor Technology: Mechanical Deflection
- Working Pressure Range: 18.85 to 58.01
- Type: Absolute; Vacuum
- Connection Size: 0.5000 to 1.33
from DME Company
Rugged, Low cost pressure gauges for hydraulic & pneumatic applications. Liquid fill helps dampen pulsations and acts as a natural lubricant. Northern Supply offers low prices and quick shipment. [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 10000
from Winters Instruments
Description & Features: • ±0.75% full scale accuracy • Food grade glycerin filling standard • Re-zero feature standard • Crack/breakage-resistant polycarbonate lens standard • Clean-In-Place design • Steam-In-Place design • Autoclavable • CRN... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Compound; Liquid Filled
- Working Pressure Range: -14.74 to 30
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 1500
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Pressure gauges are designed for use in general, laboratory and semiconductor applications involving the measurement of compressed gases compatible with materials of construction. Suitable for gaseous media and gas filling pressure indicator on cylinder regulators. This product is also ideal for use... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 10000
from Bijur Delimon International
Application. Pressure gauges are used as a convenient means of indicating pressure developed in the distribution system. They are supplied either with standard indicators to show the pressure during the lubrication period or with a standard indicator plus a red follower finger which is carried along... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 30 to 800
from Tinsley Precision Instruments
Tinsley standard pressure gauges are available in different sizes and ranges and are known worldwide for their accuracy and repeatability. [See More]
- Sensor Technology: Mechanical Deflection
- Working Pressure Range: -14.5 to 8702
- Type: Gauge; Compound (optional feature)
- Accuracy: 0.1500 to 0.2500
from Lube USA, Inc.
Pressure gauge [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 600
from Mid-West Instrument
Over-Range Protection, High over Low and Low over High. Micro Adjust Pointer. Wide Selection of DP Ranges & Scales. Bellows or Multiple Diaphragm Sensing Element. Working Pressures up to 6000 PSIG (400 bar). Gauge Housings available in Aluminum, Brass, Carbon Steel and Stainless Steel 316/316L. [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 1500
from KOBOLD Instruments, Inc.
Product Features. SS Design for High Corrosion Resistance. Suitable for Highly Viscous Media. Tolerates Crystal Formation. Durable Diaphragm Element. Optional Glycerin Filled Indicator. KOBOLD's DPF76 pressure gauges feature stainless steel construction for superb chemical and corrosion resistance... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: -14.7 to 300
from Watts
Series IWTG-Gas Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications It consists of a 3/4 in. (20mm) FPT chrome-plated brass manifold, steel case, Kostil Polymer window, 3/4 in. (20mm) FPT x Schrader type air valve w/cap connection, and copper alloy... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 100
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 3.63
from NOSHOK, Inc.
Features & Benefits. High quality dry gauges for reliable service on applications not corrosive to brass. Vacuum and compound through 15,000 psi. 1-1/2, 2, 2-1/2, 4 inch sizes bottom, back, left and right side connections. Dry, ABS case (steel, chrome or Stainless steel optional). All brass or... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Working Pressure Range: -14.74 to 15000
from Alfa Laval Inc.
The Alfa Laval electronical pressure gauge provides accurate and reliable pressure measurement with electrical output capabilities. It fulfils the demands for pressure indication in hygienic systems for the dairy, food and biopharm industries. Accurate, reliable pressure indication. The Alfa Laval... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: -14.5 to 580
from PMC Engineering LLC
PMC Seal Gauges accurately measure pressure in industries where viscous materials are processed. The PMC design permits the diaphragm to be installed flush with the inside wall of pipes 3" or larger. This feature avoids the pocketing problems usually encountered with conventional seal gauge systems. [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 400
from Tompkins Industries, Inc.
Description. Gauge has a 2.5 ” Dial and -04 Male Pipe Lower Mount. Case and Ring are 304 Stainless Steel and Male Pipe is Extruded Brass. [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 100
from Clark Solutions
Select the Magnehelic ® gage for high accuracy - guaranteed within 2% of full scale and for the wide choice of ranges available to suit your needs precisely. Using the simple, frictionless Magnehelic ® movement, it quickly indicates low air or non-corrosive gas pressures - either positive,... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential; Liquid Filled
- Working Pressure Range: 0.0 to 5.42
from Hayward Flow Control
GA Series. Pressure Gauge & Isolator. The GA Series Pressure Gauge and Isolator features all thermoplastic heavy duty design combo gauge and isolator, completely corrosion resistant with extra-large colored display. Suitable for corrosive media and slurries. The GA Series is ideal for filter and... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 160
from Dynisco
Features and Benefits. Dual 5-digit display. Peak display function and digital auto-zero. Programmable alarm relays. Optional 4 - 20 mA, 0 - 10 Vdc retransmission. Accuracy better than ±0.5%. Customer definable engineering units. Description. The Dynisco Melt Monitor Alarm Series is a melt... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Digital Numerical Display
- Type: Absolute (optional feature); Gauge
- Working Pressure Range: 0.0 to 15000
from OMEGA Engineering, Inc.
bull; POCKET TEST GAUGES WITH 3-INCH DIAL AND STAINLESS STEEL CASE. • Accuracy 0.5% Full Scale. • Ideal "Tool Box" Test Gauge. • All Stainless Steel Construction. • LOW PRESSURE DIAPHRAGM GAUGES. • Corrosion Resistant Bronze Diaphragm. • 150% Overpressure Protection. [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 1000
from Orange Research, Inc.
Diaphragm Sensors with Explosion-Proof Enclosures. Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 300
from Nor-Cal Products, Inc. - The Vacuum Experts
Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 160 °C heated gauges offer the utmost in stability and and extra high process by-product resistance due to its high temperature. For less stringent applications consider the 100... [See More]
- Sensor Technology: Mechanical Deflection
- Working Pressure Range: 37.71 to 58.01
- Type: Absolute; Vacuum
- Connection Size: 0.5000 to 1.33
from Winters Instruments
Description & Features: • Premium aluminum case gauge designed to read head pressure • Stainless steel or brass wetted parts • PSI and Feet of Water scales • CRN registered • 5 year warranty [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 15.17
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 1500
from Mid-West Instrument
Micro Adjust Pointer. Wide Selection of DP Ranges & Scales. Bellows or Multiple Diaphragm Sensing Element. Working Pressures up to 6000 PSIG (400 bar). Gauge Housings available in Aluminum, Brass, Carbon Steel and Stainless Steel 316/316L. Wide Range of Elastomers [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 1500
from KOBOLD Instruments, Inc.
Product Features. Economical Brass Construction. Highly Reliable. Rugged Design. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. The DRF22 pressure gauge series is a versatile bourdon tube based device with brass movement. Stainless steel and brass... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: -14.7 to 10000
from Watts
Series IWTG-NYC Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications They consist of a 3/4 in. FPT chrome-plated brass manifold with shutoff valve, steel case, Kostil Polymer window, 3/4 in. FPT x Schrader type air valve w/cap connection and copper alloy... [See More]
- Sensor Technology: Mechanical Deflection; Copper Alloy Bourdon Pressure Sensing Element
- Display: Analog
- Type: Gauge
- Working Pressure Range: 10
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
from NOSHOK, Inc.
The NOSHOK 1000 Series Digital Pressure Gauge allows for local digital indication of pressure where once mechanical gauges could be installed. The integrated battery allows digital indication to be done without the use of any fixed power supplies. Accuracy, reliability and mechanical resilience make... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 0.0 to 10000
from Alfa Laval Inc.
Alfa Laval pressure gauges provide accurate and reliable indication of internal pressure in vessels and systems used in the dairy, food and beverage and biopharm industries. Accurate pressure measurement. Equipped with easy-to-read, 80 or 100 mm-diameter dials, these Alfa Laval pressure gauges are... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: -14.5 to 870
from Clark Solutions
Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical and petroleum... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: -14.74 to 300
from Hayward Flow Control
GG Series guards are avilable in PVC, Corzan CPVC, PP and PVDF. All guards have an FPM diaphragm. Gauges are offered in 0 to 30 PSI, 0 to 60 PSI, 0 to 160 PSI, and a stainless steel gauge of 0 to 160 PSI. Gauges and guards can be separate or mounted together. Features. PVC, Corzan CPVC, PP and PVDF. [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Absolute (optional feature); Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 160
from Dynisco
Features and Benefits. Direct, local readings. Mechanical design. Step-up and stem-down versions. Gauge head rotates 300 °. 0 - 5,000 or 0 -10,000 psi. Stainless steel construction. Description. Dynisco ’s family of mechanical pressure gauges are the ideal choice for applications requiring... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Absolute (optional feature); Gauge
- Working Pressure Range: 0.0 to 1000
from OMEGA Engineering, Inc.
• Economically Priced. • Long Lasting Movement. • Durable Construction. • Stocked Ranges for Fast Delivery [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: 0.0 to 600
from Orange Research, Inc.
Miniature Differential Pressure Gauges. These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications,... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 30
from Nor-Cal Products, Inc. - The Vacuum Experts
Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 45 °C heated gauges offer the utmost in signal stability. For more stringent applications or when there is concern over process byproduct deposition, consider the 100 °C or... [See More]
- Sensor Technology: Mechanical Deflection
- Working Pressure Range: 18.85 to 58.01
- Type: Absolute; Vacuum
- Connection Size: 0.5000 to 1.33
from Winters Instruments
Description & Features: • Wide variety to measure pressure and temperature of ammonia systems • ±0.5% to ±3-2-3% accuracy available • 2.5" ( 63mm) to 10" (250mm) dial sizes • CRN registered • 5 year warranty [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 150
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 3000
from Mid-West Instrument
Wide DP Range from 0-15 PSID to. 0-6000 PSID. Bourdon Tube Sensing Element. Working Pressures up to 6000 PSIG (400 bar). Over-Range Protection, High over Low and Low over High. Gauge Housings Available in Aluminum, Brass, Carbon Steel and 316/316L Stainless Steel. Wide Range of Elastomers [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 1500
from KOBOLD Instruments, Inc.
Product Features. Stainless Steel Construction for Maximum Corrosion Resistance. Highly Dependable. Pressures Up to 10,000 PSIG. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. Aggressive surroundings require aggressive application of corrosion resistant... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: -14.7 to 10000
from Watts
Series IWTG Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 200
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
from NOSHOK, Inc.
Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media. High side is completely isolated from low side to prevent fluid movement between ports. Maximum static or working pressure to... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 1500 to 3000
from Hayward Flow Control
GD Series. Digital LED Pressure Alarm. The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter monitoring. Key Features &... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 0.0 to 400
from OMEGA Engineering, Inc.
• Durable and Accurate Design. • U-Clamp Mount. • 2 1 /2 Inch Dials. • For Use in a Wide Variety of Applications [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: 0.0 to 300
from Orange Research, Inc.
Piston Sensor Differential Pressure Gauges. These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Sensor Technology: Mechanical Deflection; Piston
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 5
from Nor-Cal Products, Inc. - The Vacuum Experts
Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. The instrisic gauge design aims to offer the utmost in stability and process by-product resistance. For more stringent applications or when there is a high concern over process... [See More]
- Sensor Technology: Mechanical Deflection
- Working Pressure Range: 37.71 to 58.01
- Type: Absolute; Vacuum
- Connection Size: 0.5000 to 1.33
from Winters Instruments
Description & Features: • Economical 2" (50mm) gauge with built-in safety features • Safety blowout back steel case • Easy to read coloured pressure zones on the dial • UL Listed • 5 year warranty [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 30
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 6000
from Mid-West Instrument
The Model 130 diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. The entire assembly is Certified for use in Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, & G Hazardous locations. [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 14.45
from KOBOLD Instruments, Inc.
Product Features. Combination Pressure Gauge & Switch. 1 or 2 SPST Switches Possible. Bourdon Tube Design. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. Should pressure switching be required in addition to pressure indicating capability, the DRF34... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: -14.7 to 10000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Absolute
- Working Pressure Range: 5.8 to 363
from NOSHOK, Inc.
Designed for extremely low pressure and vacuum measurement. Ultra sensitive copper alloy diaphragm capsules are rated for pressure (or vacuum) as low as 0-10 inches of water and as high as 0-10 psi. 2-1/2 and 4 inch sizes â € “ bottom and back connections. Molded Plexiglass â... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Vacuum
- Scale Units: pounds per square inch (optional feature); Inches of H2O (optional feature); oz/in2 (optional feature)
from Hayward Flow Control
GDS Series. Double Sided All Thermoplastic Liquid Filled Pressure Gauge & Isolator. The GDS Series double sided all thermoplastic liquid filled pressure gauge and isolator features heavy duty rugged design, completely corrosion resistant, one piece molded design and has an extra-large colored... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 160
from OMEGA Engineering, Inc.
• Heavy Duty Construction. • Double-Strength Shatter-Resistant Glass. • 2-1-2% ANSI Grade A Accuracy [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • Brass or stainless steel wetted parts • Both conventional and balanced scale available • CRN registered • 5 year warranty [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 15
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 3000
from Mid-West Instrument
The Division 2 rated product is a lower cost alternative when compared to the Explosion-Proof designs that are often used in Division 2 applications. Mid-West Instrument's Models 140/142 are CSA Certified to both the Canadian and U.S. standards and U.L. Listed to the U.S. Standards. In addition the... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 100
from KOBOLD Instruments, Inc.
Product Features. Economical Brass Construction with Aluminum Housing. Large 6 â € Dial Face. Pressures Up to 10,000 PSIG. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. With its six inch face, the DRG64 pressure gauge is readily visible from... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: -14.7 to 10000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.8702 to 363
from NOSHOK, Inc.
High quality liquid filled gauges designed for durability, accuracy and long life. Pressure ranges from vacuum through 15,000 psi. 2-1/2 and 4 inch sizes â € “ bottom or back connected. Heavy one-piece die casting integrates the case, connection, movement support and bourdon tube... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Compound; Vacuum; Liquid Filled
- Working Pressure Range: -14.74 to 15000
from Hayward Flow Control
GLD Series. LED/LCD Pressure Gauge & Isolator. The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as a visual pressure... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 0.0 to 290
from OMEGA Engineering, Inc.
• 4-Digit Green Alphanumeric Display. • Three-Outputs. 2 Solid State Switches plus 1 Analog Output. • 12 Bit A/D Converter. • High Accuracy with Fully Adjustable Deadband. • Pressure Control with Internal Stainless Steel Diaphragm. • Fully Configurable Via Keypad [See More]
- Sensor Technology: Mechanical Deflection; Semiconductor Piezoresistive
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: 0.0 to 6000
from Winters Instruments
Description & Features: • Heavy duty, highly accurate, aluminum case • Brass and stainless steel wetted parts available • Two separate bourdon tubes and pointers • One red and one black pointer • CRN registered • 5 year warranty [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 15
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 1500
from Mid-West Instrument
Simple Rugged Designs. Glass Reinforced Thermoplastic Gauge Front Is Standard. Weather Resistant & Corrosion Resistant Gauge Front. 5 Year Warranty [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 25
from KOBOLD Instruments, Inc.
Product Features. 4-20 mA, 2-Wire Analog Output. 4 â € Nominal Dial Face. Stainless Steel Construction. ±0.5% Accuracy. Pulsation and Vibration Damping Via Optional Oil Filling. Are you looking for traditional mechanical pressure indication, but need a 4-20 mA output? The KOBOLD... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 5000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
from NOSHOK, Inc.
The ultimate corrosion resistant heavy-duty vacuum and pressure gauges. Extreme high pressure ranges available from vacuum through 100,000 psi. 1-1/2, 2, 2-1/2, 4 and 6 inch sizes â € “ bottom or back connected. Cases and polished bezels are constructed of solid 304 Stainless steel,... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Compound; Vacuum; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 600
from OMEGA Engineering, Inc.
• 2 ½" and 3 ½" Dials. • Stem and Panel Mount Styles. • Weather Resistant Stainless Steel Case. • 316SS Wetted Parts. • 1% FS Accuracy [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled (optional feature)
- Scale Units: pounds per square inch; Inches of Hg
from Winters Instruments
Description & Features: • Economical pressure gauge and valve body assembly • Bleed port and plated housing on the gas test assembly • Black steel case • ±3-2-3% accuracy • CRN registered • 5 year warranty [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 15
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 1500
from Mid-West Instrument
Aluminum, brass or stainless steel housing, 1000 psi working pressure [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 30
from KOBOLD Instruments, Inc.
Product Features. No Features Available [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 23206
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
from NOSHOK, Inc.
600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries. Extreme high pressure ranges available from vacuum through 60,000 psi. Low pressure ranges from 30 â € H20 vac through 10 psi. [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Compound; Vacuum; Liquid Filled (optional feature)
- Working Pressure Range: -14.74 to 60000
from OMEGA Engineering, Inc.
bull; 0.5% FS Accuracy. • PGH Gauge Ranges from 15 psi to 20,000 psi. • Double-Strength Shatter-Resistant Glass. • Heavy Duty 316 SS Wetted Parts. • Easily Adjustable, Self-Locking Micrometer Dial. • PTFE Coated SS Movement for Long Lasting Accuracy. • Solid Front with... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled (optional feature)
- Scale Units: pounds per square inch; Inches of Hg
from Winters Instruments
Description & Features: • 2.5" (63mm) to 6" (150mm) durable gauges • 2.5" (63mm) dial have a blue and red coloured case for easy identification • Dual scale (psi/ °F) • Flutterless movement on the 2.5" (63mm) • Chlorofluorocarbon (CFC) temperature scales (R-12,... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 120
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 6000
from Mid-West Instrument
The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. In addition, it is certified to the ATEX directive Ex d, IIB + H2 with an IP 65... [See More]
- Sensor Technology: Mechanical Deflection; Diaphragm
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 0.7225
from KOBOLD Instruments, Inc.
Product Features. Brass/Bronze Wetted Parts. ABS Housing. Polycarbonate Window. 2-1/2 â € Dial. 3-2-3% Accuracy. KOBOLD PGS pressure gauges are ideal for rugged applications and harsh environments. The PGS features an ABS housing and a full view polycarbonate window. The PGS movement... [See More]
- Sensor Technology: Mechanical Deflection
- Working Pressure Range: 0.0 to 200
- Type: Gauge
- Connection Size: 0.2500
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
from NOSHOK, Inc.
Meet the specification of ASME Standard B40.1 Grade 3A. Ranges available vacuum through 20,000 psi. +/-0.25% accuracy to 100% of dial range on rising or falling pressure. 6 inch size - bottom connected. Adjustable knife-edge pointer and mirrored dial eliminate parallax error*. Brass or 316... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: -14.74 to 20000
from OMEGA Engineering, Inc.
• HART Protocol Ready. • 20:1 Turndown. • External Zero and Span. • 0.20% Accuracy. • Security Jumpers. • Dual Compartment Housing (watertight electronics compartment). • Individually Characterized and Digitally Compensated. • RFI Protection [See More]
- Sensor Technology: Mechanical Deflection
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: 0.0 to 30
from Winters Instruments
Description & Features: • Pulsation resistant, liquid filled stainless steel case • Glycerin filled • Brass and stainless steel internals • Restricted orifice • Crimp-On bezel • Dual scale (psi/kPa) • Optional U-Clamps and front flanges • CRN... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 30
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 3000
from Mid-West Instrument
he Model 555 Series Differential Pressure Indicator offers a two sided dial providing easier installation regardless of flow direction. It is used on filters & strainers. The Rolling Diaphragm Sensing Element isolates the high and low side of the indicator assuring filter efficiency (Reverse... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 10
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 14504
from NOSHOK, Inc.
Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance. Ranges available from vacuum to 15,000 psi. 1-1/2, 2, 2-1/2, 4 inch sizes â € “ bottom or back connected. Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglass... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Compound; Vacuum; Liquid Filled
- Working Pressure Range: -14.74 to 5000
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR. • Economically Priced. • 3-2-3% Full Scale Accuracy*. • 1 ½", 2", 2 ½", or 3 ½" Dials (38, 50, 63, or 89 mm Dials). • Center Back or Lower Mount Fittings [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 300
from Winters Instruments
Description & Features: • Low pressure gauge built into protective case for ease in use and durability • Sensitive diaphragm gauge available in 3 pressure ranges • Re-zero with external recalibration screw • Easier to use than a manometer • Plastic blow molded case for... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 0.5419
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 14504
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • Economically Priced. • 2.5% Full Scale Accuracy. • 1 ½", 2", or 2 ½" Dial Faces. • Center Back or Lower Mount Fittings [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 3000
from Winters Instruments
Description & Features: • Rugged, 2" (50mm) forged brass case and connection • Forged brass case and socket • Glycerin filled • 3/8" Steck-O connection • 3 coloured zone dial for easier pressure reading • 0-9,000 psi/bar • 5 year warranty [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 9000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 23206
from OMEGA Engineering, Inc.
• Easy To Read 2 ½ inch Dial. • Corrosion-Resistant Bronze Diaphragm. • 150% Overpressure Protection. • Recalibration Screw on Dial. • 2-1-2 ANSI Grade A Accuracy [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 10.84
from Winters Instruments
Description & Features: • Versatile high static low differential pressure gauges • Four types of sensing elements for a large variety of ranges • Switches available for actuation • 5 year warranty [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Differential
- Working Pressure Range: 5 to 150
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 14504
from OMEGA Engineering, Inc.
bull; 4 Switching Outputs with Optional Analog Pressure Output. • High Accuracy with Adjustable Deadband Individually Settable. • Easy to Read LCD with Scalable Bar Graph. • Capable of Switching Both AC and DC. • Fully Configurable Via Keypad. • Internal Stainless Steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 0.0 to 1500
from Winters Instruments
Description & Features: • High quality gauge designed to work with a pneumatic transmitter or controller • Stainless steel or brass wetted parts • 3-15 psi with a variety of receiver ranges • 316 stainless steel or brass wetted parts • CRN registered • 5 year... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 15
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 14504
from OMEGA Engineering, Inc.
• Silicon on Sapphire Construction. • Titanium Wetted Parts for Media Compatibility. • 0.25% Accuracy. • 100 mV Bridge Output is Compatible with Most Strain Gage Instrumentation. • High Operating Temperature. • IP65 Enclosure [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 0.0 to 3000
from Winters Instruments
Description & Features: • Small diameter, all stainless steel gauge • 1.5" (40mm) and 2" (50mm) dials • Full view snap-in lens • Back and bottom connection • 5 year warranty [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 30
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 23206
from OMEGA Engineering, Inc.
• Silicon on Sapphire Construction. • Titanium Wetted Parts for Media Compatibility. • 0.25% Accuracy. • 4-20 mA Output is Compatible with Most PLC ’s and Control Systems. • High Operating Temperature. • IP65 Enclosure [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Display: Digital Numerical Display (optional feature)
- Type: Gauge; Vacuum
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Stainless steel gauge case • Glycerin filled seal • Brass or stainless steel internals • CRN registered • 5 year warranty [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Dial Size: 2.5
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 23206
from OMEGA Engineering, Inc.
• Excellent Long Term Stability. • All Stainless Steel Construction. • NEMA 4 Cable or Connector Models. • 0.4% Accuracy. • Thin Film Design For High Reliability. • Ideal for Liquid and Gas. • Zero and Span Adjustments [See More]
- Sensor Technology: Mechanical Deflection; Thin Film
- Working Pressure Range: 0.0 to 10000
- Type: Gauge; Compound; Vacuum
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Manufactured to GE ® specifications • Features a machined cast brass case with a machined cast aluminum bezel that is oil tight • Consists of stainless steel and brass internals and stainless steel connection specific for turbine applications •... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 60
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 23206
from OMEGA Engineering, Inc.
• 0.25% FS Accuracy. • Monel Wetted Parts. • Stem and Panel Mount. • Mirrored Scale. • 4 ½, 6, or 8 ½" Dial Sizes [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Vacuum
- Scale Units: pounds per square inch; Inches of Hg
from Winters Instruments
Description & Features: • A portable kit with durable carrying case to protect the test instruments between uses and test locations • Includes two thermometers for high or low temperature tests • Pressure gauge includes secondary adjustable set pointer to assist the operator in... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 100
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 23206
from Winters Instruments
Description & Features: • Solid front, blowout back, welded to a 316L stainless steel one-piece diaphragm seal body • 316L stainless steel wetted parts for use on most corrosive media • Permanently enclosed glycerin filled system • Field-fillable gauge • 5 year warranty [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 15
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 363
from Winters Instruments
Description & Features: • Economical, non-sparking brass case gauge • 2" (50mm) and 2.5" (63mm) brass case • UL Listing on the 4,000 psi range • "USE NO OIL" on dial • Brass socket • Threaded-on plastic lens • CRN registered • 5 year warranty [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 30
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 23206
from Winters Instruments
Description & Features: • High quality, heavy duty gauge ideal for corrosive environments • Stainless steel • 1/2" NPT bottom • Stainless steel wetted parts • Heavy duty movement and Bourdon Tube • Restrictor screw standard • 5 year warranty [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 1000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Sensor Technology: Mechanical Deflection
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 23206