kg/cm2 Pressure Gauges

35 Results
Pressure Gauge -- PG-100
from Clippard

Pressure Gauge, 0 to 100 psig Panel mount [See More]

  • Scale Units: pounds per square inch; kg/cm2
  • Display: Analog
  • Type: Sealed
  • Working Pressure Range: 0.0 to 100
Differential Pressure Gauge -- PCE-917
from PCE Instruments / PCE Americas Inc.

PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a dust-proof,... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; kg/cm2; atm, Torr, mmHg
  • Display: Digital Numerical Display
  • Type: Differential
  • Working Pressure Range: -102 to 102
Liquid Filled Pressure and Vacuum Gauge - MPa/Kgcm2
from HydraCheck Inc.

Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features: Pressure ranges up to... [See More]

  • Scale Units: kg/cm2; MPa
  • Display: Analog
  • Type: Gauge; Liquid Filled
  • Working Pressure Range: 8702
Pressure Gauge -- PG-101
from Clippard

Pressure Gauge, 0 to 100 psig Stud Mount [See More]

  • Scale Units: pounds per square inch; kg/cm2
  • Display: Analog
  • Type: Sealed
  • Working Pressure Range: 0.0 to 100
Pressure Gauge -- Model J
from McDaniel Controls, Inc.

2 1/2 " (63 mm) Dial Size - Fillable 1/4 " NPT [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum; Liquid Filled
  • Working Pressure Range: 0.0 to 6000
0-100 PSI Bottom Mount Air Pressure Gauge -- 8070336
from Princess Auto Limited

0-100 PSI Bottom Mount Air Pressure Gauge [See More]

  • Scale Units: pounds per square inch; kg/cm2
  • Working Pressure Range: 0.0 to 100
  • Type: Gauge
  • Dial Size: 2
MediaGauge™ MG-9V -- MG - 9V - 15
from SSI Technologies, LLC

The MediaGauge ™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration... [See More]

  • Scale Units: pounds per square inch; bar; kg/cm2
  • Display: Digital Numerical Display
  • Type: Sealed
  • Working Pressure Range: 0.0 to 15
Digital Display Amplifier for Fiber Optic Sensors -- DPG2001B
from OMEGA Engineering, Inc.

bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; Feet of H2O; kg/cm2; oz/in2; mmHg,torr,cmH2O,mbar,Mpa
  • Display: Digital Numerical Display
  • Type: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
  • Working Pressure Range: 0.0 to 5000
GD Series Digital LED Pressure Alarm
from Hayward Flow Control

GD Series. Digital LED Pressure Alarm. The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter monitoring. Key Features &... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; MPa
  • Display: Digital Numerical Display
  • Type: Gauge
  • Working Pressure Range: 0.0 to 400
Pressure Gauges
from Wasco, Inc.

Wasco offers many different series to meet multiple applications. 1. Bourdon Tube. Dial Gauge. Brass Internals. Stainless Steel Internals. ​ ​2. Pressure Sensor. LED Gauge. All Stainless Wetted Parts. Multiple Sizes. Battery Operated or Voltage Supplied. 3. Diaphragm. Dial Gauge. [See More]

  • Scale Units: Kilopascals; kg/cm2
  • Display: Analog
  • Type: Gauge; Liquid Filled (optional feature)
  • Dial Size: 1.5 to 4
KEYENCE Compact Digital Pressure Sensor -- AP-C30K
from KEYENCE

KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
  • Display: Digital Numerical Display
  • Type: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.69 to 14.69
Manometer -- 8230
from REED-Direct

Data hold. Max/Min Record. Display backlight. Auto power off. Low battery indicator. Simple fittings for hose connection. Optional RS-232 interface. Includes hard carrying case, 9V battery, connection hose and manual. SPECIFICATIONS: Pressure Ranges: 0 to 30 psi. Maximum Pressure: 60 psi. Accuracy:... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of H2O; Feet of H2O; kg/cm2; mbar, CM, cmHg
  • Display: Digital Numerical Display
  • Type: Differential; Gauge
  • Working Pressure Range: 30
4-20mA Digital Pressure Gauge AG200 -- AG200 - 100 PSI
from American Sensor Technologies, Inc. - AST

The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]

  • Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; kg/cm2
  • Display: Digital Numerical Display
  • Type: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.7 to 1000
Pressure Gauge -- Model J6
from McDaniel Controls, Inc.

2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum; Liquid Filled
  • Working Pressure Range: 15000
0-160 PSI Bottom Mount Air Pressure Gauge -- 8070351
from Princess Auto Limited

0-160 PSI Bottom Mount Air Pressure Gauge [See More]

  • Scale Units: pounds per square inch; kg/cm2
  • Working Pressure Range: 0.0 to 160
  • Type: Gauge
  • Dial Size: 2
General Purpose Digital Pressure Gauge -- DPG8000 Series
from OMEGA Engineering, Inc.

bull; Enhanced Value Versus Mechanical Gauges. • 1/4% Full Scale Terminal Point Accuracy. • 4 Digit Display with 1/2" High Digits. • Backlight Feature for Enhanced Visibility. • User Selectable Engineering Units. • Maximum Pressure Indication. • Stainless Steel Wetted... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2
  • Display: Digital Numerical Display
  • Type: Gauge (optional feature); Vacuum (optional feature)
  • Working Pressure Range: 0.0 to 9999
GLD Series LED/LCD Pressure Gauge & Isolator
from Hayward Flow Control

GLD Series. LED/LCD Pressure Gauge & Isolator. The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as a visual pressure... [See More]

  • Scale Units: pounds per square inch; bar; kg/cm2; MPa
  • Display: Digital Numerical Display
  • Type: Gauge
  • Working Pressure Range: 0.0 to 290
KEYENCE Heavy-Duty Industrial Pressure Sensor -- GP-M001
from KEYENCE

KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
  • Display: Digital Numerical Display
  • Type: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.5 to 14.5
Manometer, Digital -- ST-8890
from REED-Direct

Dual LCD readouts with backlighting. Min/Max/Avg recording with time stamp. Data hold freezes the displayed reading. Push button zero adjust and offset readings. Low battery indication with auto power off. RS232 serial port. Includes RS232 cable, tubing, hard carrying case and batteries. [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; Feet of H2O; kg/cm2; oz/in2; mbar, mmHg, cmH2O
  • Display: Digital Numerical Display
  • Type: Gauge
  • Working Pressure Range: 5
Pressure Transducer with ASIC AST2000 -- AST2000 1000 PSI
from American Sensor Technologies, Inc. - AST

The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]

  • Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; kg/cm2
  • Display: Digital Numerical Display
  • Type: Gauge; Vacuum
  • Working Pressure Range: 0.0 to 1000
Pressure Gauge -- Model J7
from McDaniel Controls, Inc.

2 1/2 " (63mm) Dial Size - Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum
  • Working Pressure Range: 15000
0-2,000 PSI Glycerine Filled Pressure Gauge -- 8000833
from Princess Auto Limited

0-2,000 PSI Glycerine Filled Pressure Gauge [See More]

  • Scale Units: pounds per square inch; kg/cm2
  • Working Pressure Range: 0.0 to 2000
  • Type: Gauge; Liquid Filled
  • Dial Size: 2.5
Handheld Smart Manometer -- HHP350 Series
from OMEGA Engineering, Inc.

• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; kg/cm2; mmHg, mBars
  • Display: Digital Numerical Display
  • Type: Absolute; Differential; Gauge
  • Working Pressure Range: 0.0 to 300
Pressure Gauge -- Model L
from McDaniel Controls, Inc.

4 " (100mm) Dial Size - Non-Fillable 1/4 " NPT [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum
  • Working Pressure Range: 0.0 to 35000
0-200 PSI Back Mount Air Pressure Gauge -- 8070328
from Princess Auto Limited

0-200 PSI Back Mount Air Pressure Gauge [See More]

  • Scale Units: pounds per square inch; kg/cm2
  • Working Pressure Range: 0.0 to 200
  • Type: Gauge
  • Dial Size: 2
Handheld Smart Manometer -- HHP350 Series
from OMEGA Engineering, Inc.

• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; kg/cm2; mmHg, mbar
  • Display: Digital Numerical Display
  • Type: Absolute; Differential; Gauge
  • Working Pressure Range: 0.0 to 300
Pressure Gauge -- Model MPB/SA
from McDaniel Controls, Inc.

Process Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum; Liquid Filled
  • Working Pressure Range: 0.0 to 20000
0-200 PSI Bottom Mount Air Pressure Gauge -- 8070369
from Princess Auto Limited

0-200 PSI Bottom Mount Air Pressure Gauge [See More]

  • Scale Units: pounds per square inch; kg/cm2
  • Working Pressure Range: 0.0 to 200
  • Type: Gauge
  • Dial Size: 2
High Accuracy Digital Test Gauge -- DPG7000 Series
from OMEGA Engineering, Inc.

• 0.05, 0.10 and 0.25% FS Accuracy Models. • 12 User-Selectable Units of Measure. • Large 17 mm (0.66") Display with % of Range Bar Graph. • All Stainless Steel Wetted Parts and Case. • NEMA 4 (IP65) Weatherproof Case. • Programmable for 7 Languages [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; kg/cm2
  • Display: Digital Numerical Display
  • Type: Absolute (optional feature); Gauge (optional feature); Compound (optional feature)
  • Working Pressure Range: -14.7 to 7000
Pressure Gauge -- Model N
from McDaniel Controls, Inc.

4 " (100mm) Filled or Fillable [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum; Liquid Filled
  • Working Pressure Range: 0.0 to 35000
0-300 PSI Bottom Mount Air Pressure Gauge -- 8070377
from Princess Auto Limited

0-300 PSI Bottom Mount Air Pressure Gauge [See More]

  • Scale Units: pounds per square inch; kg/cm2
  • Working Pressure Range: 0.0 to 300
  • Type: Gauge
  • Dial Size: 2
Industrial Digital Pressure Gauge -- DPG9000 Series
from OMEGA Engineering, Inc.

bull; A Multi-Functional Digital Gauge with Optional 4 to 20 mA Output and (1) or (2) SPDT Switches. • ±0.25% of Span Terminal Point Accuracy. • IP65 (NEMA 4) Weatherproof Case. • 3" Stainless Steel Case or 4 1/2" Fiberglass Reinforced Thermoplastic Case. • Extra Large... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; Feet of H2O; kg/cm2; mPa, mbar, mmHg
  • Display: Digital Numerical Display
  • Type: Gauge; Compound; Vacuum
  • Working Pressure Range: 0.0 to 10000
Pressure Gauge -- Model PSGA
from McDaniel Controls, Inc.

Plant Safety Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Display: Analog
  • Type: Compound; Vacuum
  • Working Pressure Range: 0.0 to 20000
0-5,000 PSI Glycerine Filled Pressure Gauge -- 8000851
from Princess Auto Limited

0-5,000 PSI Glycerine Filled Pressure Gauge [See More]

  • Scale Units: pounds per square inch; kg/cm2
  • Working Pressure Range: 0.0 to 5000
  • Type: Gauge; Liquid Filled
  • Dial Size: 2.5
Single or Differential Input Manometer -- HHP91
from OMEGA Engineering, Inc.

bull; Eight User-Selectable Units: psi, mbar, kg/cm2, mmHg, inHg, mH2O, inH2O, atm. • Measures Up to ±2000 mbar ( ±29 psi). • Overpressure Protected to 2000 mbar (29 psi). • Auto Shut-Off Function Prolongs Battery Life. • Built-In Tilt Stand. • Reading Hold. [See More]

  • Scale Units: pounds per square inch; Inches of Hg; Inches of H2O; kg/cm2; mBar, mH2O, atm, mmHg
  • Display: Digital Numerical Display
  • Type: Differential; Gauge
  • Working Pressure Range: -29 to 29