Vacuum Pressure Gauges
from HydraCheck Inc.
Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Working Pressure Range: 7500
- Display: Analog
- Scale Units: pounds per square inch; bar
from RS Components, Ltd.
RS PRO 33043423 Pressure Gauge [See More]
- Type: Gauge; Vacuum
- Dial Size: 3.94
- Working Pressure Range: 0.0 to 14.5
- Connection Size: 0.3750
from Festo Corporation
Designs based on DIN EN 837-1, with optional red-green range. Pneumatic connection via R or G thread. Double or single scale. Display units bar, in Hg, psi [See More]
- Type: Gauge; Vacuum
- Operating Temperature: 14 to 140
- Working Pressure Range: -14.5 to 0.0
- Accuracy: 2.5
from HydraCheck Inc.
Pressure testing devices for hydraulic, air, and vacuum systems. Performs four gauge functions. Case is dust and moisture resistant. Compact for tool box storage. Includes bleeder screw and convenient hanger. Built-in pressure sensor protects low range gauges from high pressure. Compatible with most... [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Working Pressure Range: 6000
- Display: Analog
- Media: Liquid; Gas
from RS Components, Ltd.
Festo FVAM-40-V1/0-G1/8-EN [See More]
- Type: Gauge; Vacuum
- Connection Size: 0.1250
- Working Pressure Range: -14.5 to 0.0
- Vacuum Range: 0.0
from Festo Corporation
Designs based on DIN EN 837-1, with optional red-green range. Pneumatic connection via R or G thread. Double or single scale. Display units bar, in Hg, psi [See More]
- Type: Gauge; Vacuum
- Operating Temperature: 14 to 140
- Working Pressure Range: -14.5 to 0.0
- Accuracy: 2.5
from RS Components, Ltd.
Festo FVAM-63-V1/0-G1/4-EN [See More]
- Type: Gauge; Vacuum
- Connection Size: 0.2500
- Working Pressure Range: -14.5 to 0.0
- Vacuum Range: 0.0
from Festo Corporation
Designs based on DIN EN 837-1, with optional red-green range. Pneumatic connection via R or G thread. Double or single scale. Display units bar, in Hg, psi [See More]
- Type: Gauge; Vacuum
- Operating Temperature: 14 to 140
- Working Pressure Range: -14.5 to 0.0
- Accuracy: 2.5
from RS Components, Ltd.
Festo VAM-40-V1/0-R1/8-EN Pressure Gauge [See More]
- Type: Gauge; Vacuum
- Connection Size: 0.1250
- Working Pressure Range: -14.5 to 0.0
- Vacuum Range: 0.0
from Festo Corporation
Designs based on DIN EN 837-1, with optional red-green range. Pneumatic connection via R or G thread. Double or single scale. Display units bar, in Hg, psi [See More]
- Type: Gauge; Vacuum
- Operating Temperature: 14 to 140
- Working Pressure Range: -14.5 to 0.0
- Accuracy: 2.5
from RS Components, Ltd.
Festo VAM-40-V1/0-R1/8-E-RG [See More]
- Type: Gauge; Vacuum
- Connection Size: 0.1250
- Working Pressure Range: -14.5 to 0.0
- Vacuum Range: 0.0
from Festo Corporation
Designs based on DIN EN 837-1, with optional red-green range. Pneumatic connection via R or G thread. Double or single scale. Display units bar, in Hg, psi [See More]
- Type: Gauge; Vacuum
- Operating Temperature: 14 to 140
- Working Pressure Range: -14.5 to 131
- Accuracy: 2.5
from RS Components, Ltd.
Festo VAM-63-V1/0-R1/4-EN Pressure Gauge [See More]
- Type: Gauge; Vacuum
- Connection Size: 0.2500
- Working Pressure Range: -14.5 to 0.0
- Vacuum Range: 0.0
from Brooks Instrument
The Brooks Instrument 122 Series mechanical pressure gauges were designed and developed for the demanding high-purity applications of the semiconductor industry. Made of stainless steel, they feature an accuracy of 1% of full scale. These two inch gauges are durable measuring devices that come in a... [See More]
- Type: Gauge; Vacuum
- Working Pressure Range: 4000
- Display: Analog
- Scale Units: pounds per square inch; bar; Inches of Hg
from McDaniel Controls, Inc.
4 " (100mm) Dial Size - Filled or Fillable 1/4 " NPT [See More]
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 10000
- Display: Analog
- Dial Size: 4
from Automation24, Inc.
The type 111.10 - 4253027 direct pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The unfilled Bourdon tube vacuum gauge has a plastic housing. The WIKA pressure gauge 111.10 - 4253027 has a nominal size of 2.5 in. It stands out by its reliability and economic... [See More]
- Type: Vacuum
- Connection Size: 0.2500
- Dial Size: 2.5
- Operating Temperature: -40 to 140
from MFP Automation Engineering
Parker offers pressure, vacuum and temperature gauges, adapters, connections and protectors for gauges. Parker ’s line of gauges include: Fluid level temperature gauges. Vacuum gauges. Compound gauge kits. Pressure gauges. Fluid level measurement gauges [See More]
- Type: Absolute (optional feature); Vacuum
- Display: Analog; Digital Numerical Display
from VACUUBRAND, Inc.
The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular advantage is its... [See More]
- Type: Absolute; Vacuum
- Working Pressure Range: 0.0145 to 15.66
- Display: Analog; Digital Numerical Display
- Scale Units: bar (optional feature); cm of Hg (optional feature); mbar, hPa, Torr
from ANVER Corporation
Vacuum Gauge -- VG150-18PBM [See More]
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
- Display: Analog
- Scale Units: Kilopascals; Inches of Hg
from Uehling Instrument Company
Tank liquid level (any tank shape, vented or closed to atmosphere), wells, watertowers, reservoirs, sumps, sewage/water treatment, acids, caustics, chemicals, pharmaceutical products, fuels/oils, solvents, marine, paint/varnish, polymers. Measurement of gauge, differential or absolute pressure. [See More]
- Type: Absolute; Differential; Gauge; Vacuum
- Working Pressure Range: ? to 150
- Display: Analog
- Scale Units: pounds per square inch
from Delta Controls Ltd.
GG Range. Nominal Diameter options of 63mm, 100mm & 150mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available between –1 bar to 1000 bar. Monel pressure connection, material and options available. Performance Characteristics:... [See More]
- Type: Absolute (optional feature); Vacuum
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr. The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped with USB interface and can be used as data logger. The VD81 can be operated with battery or external power supply making it... [See More]
- Type: Gauge; Vacuum
- Vacuum Range: 1200 to 1
- Display: Digital Numerical Display
- Operating Temperature: 32 to 122
from Keller America, Inc.
LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure, the bottom display... [See More]
- Type: Absolute; Gauge; Vacuum
- Working Pressure Range: -14.5 to 14504
- Display: Digital Numerical Display
- Scale Units: pounds per square inch; Kilopascals; bar
from KOBOLD Instruments, Inc.
Product Features. 4 â € or 6 â € Combination PressureGauge & Switch. 1 or 2 SPST Switches Possible. Stainless Steel Construction. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. For those users needing a pressure gauge with... [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Working Pressure Range: 0.0 to 10000
- Display: Analog
- Scale Units: pounds per square inch; Inches of Hg
from KEYENCE
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: -14.69 to 14.69
- Display: Digital Numerical Display
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
from Clark Solutions
Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical and petroleum... [See More]
- Type: Compound; Vacuum
- Working Pressure Range: -14.74 to 300
- Display: Analog
- Scale Units: pounds per square inch; Inches of Hg
from Fredericks Company - Televac
Cold Cathode Active Vacuum Gauge. (1 x 10-2 to 1 x 10-8 Torr). Wide range. 7E (10-2 to 10-8 Torr). Ion on/off control included. Stainless steel/ceramic construction. 0-10V linear or log outputs. 7ER is easily disassembled for cleaning. Fast restart at high vacuum. Reduced magnetic field. One process... [See More]
- Type: Gauge; Vacuum
- Scale Units: Torr
- Display: Digital Numerical Display
- Vacuum Range: 0.1000
from American Sensor Technologies, Inc. - AST
The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: -14.7 to 1000
- Display: Digital Numerical Display
- Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; kg/cm2
from Becker Pumps Corporation
Used at lower absolute pressures, or higher relative vacuum levels [See More]
- Type: Absolute; Vacuum
- Scale Units: Milibars and Torr (mmHg)
- Display: Analog
- Vacuum Range: 100 to 0.0
from OMEGA Engineering, Inc.
• Economically Priced. • Long Lasting Movement. • Durable Construction. • Stocked Ranges for Fast Delivery [See More]
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: 0.0 to 600
- Display: Analog
- Scale Units: pounds per square inch; Inches of Hg
from Nor-Cal Products, Inc. - The Vacuum Experts
Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 100 °C heated gauges offer the utmost in stability and process by-product resistance. For less stringent applications consider the 45 °C heated or unheated version gauges. [See More]
- Type: Absolute; Vacuum
- Connection Size: 0.5000 to 1.33
- Working Pressure Range: 18.85 to 58.01
- Operating Temperature: 50 to 122
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
- Display: Analog
- Scale Units: bar
from NOSHOK, Inc.
Designed for extremely low pressure and vacuum measurement. Ultra sensitive copper alloy diaphragm capsules are rated for pressure (or vacuum) as low as 0-10 inches of water and as high as 0-10 psi. 2-1/2 and 4 inch sizes â € “ bottom and back connections. Molded Plexiglass â... [See More]
- Type: Gauge; Vacuum
- Scale Units: pounds per square inch (optional feature); Inches of H2O (optional feature); oz/in2 (optional feature)
- Display: Analog
- Dial Size: 2.5
from McDaniel Controls, Inc.
2 1/2 " (63 mm) Dial Size - Fillable 1/4 " NPT [See More]
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 0.0 to 6000
- Display: Analog
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
from Automation24, Inc.
The type 111.10 - 4255900 direct pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The unfilled Bourdon tube vacuum gauge has a plastic housing. The WIKA pressure gauge 111.10 - 4255900 has a nominal size of 4 in.. It stands out by its reliability and economic... [See More]
- Type: Vacuum
- Connection Size: 0.2500
- Dial Size: 4
- Operating Temperature: -40 to 140
from MFP Automation Engineering
The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of course, since MFP... [See More]
- Type: Absolute (optional feature); Vacuum
- Display: Analog; Digital Numerical Display
from VACUUBRAND, Inc.
The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]
- Type: Absolute; Vacuum
- Working Pressure Range: 0.0015 to 15.66
- Display: Analog; Digital Numerical Display
- Scale Units: bar (optional feature); cm of Hg (optional feature); mbar, hPa, Torr
from ANVER Corporation
Vacuum Gauge -- PG200-14PBM [See More]
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
- Display: Analog
- Scale Units: Kilopascals; Inches of Hg
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Type: Gauge; Vacuum
- Media: Liquid; Handles Hazardous Materials
- Display: Digital Numerical Display
- Sensor Technology: Air Bubbler
from Delta Controls Ltd.
GS Range. Nominal Diameter options of 100mm, 150mm St.St. case. Nominal Diameter 125mm Phenolic case. Degree of Protection IP55/IP65. Blowout Protection. Ranges up to 4000bar. Monel pressure connection, material and options available. ATEX II 2 G/D option. Performance Characteristics: Enclosure... [See More]
- Type: Absolute (optional feature); Vacuum
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr. VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can be operated with battery or... [See More]
- Type: Gauge; Vacuum
- Vacuum Range: 75 to 5.00E-4
- Display: Digital Numerical Display
- Operating Temperature: 41 to 122
from Keller America, Inc.
LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]
- Type: Absolute; Gauge; Vacuum
- Working Pressure Range: -14.5 to 14504
- Display: Digital Numerical Display
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of H2O; MPa, kp/cm^2, (m)H2O
from KEYENCE
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: -14.5 to 14.5
- Display: Digital Numerical Display
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
from Fredericks Company - Televac
Portable Control & Display Unit for Thermocouple Sensors. Wireless Portability: A replaceable “D ” cell eliminates 110VAC extension cords and their associated safety hazards. Rugged Construction: Powder coated extruded aluminum enclosure and an available hands-free carrying case will... [See More]
- Type: Gauge; Vacuum
- Scale Units: Torr
- Display: Digital Numerical Display
- Vacuum Range: 20 to 1.00E-3
from American Sensor Technologies, Inc. - AST
The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 1000
- Display: Digital Numerical Display
- Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; kg/cm2
from OMEGA Engineering, Inc.
• Durable and Accurate Design. • U-Clamp Mount. • 2 1 /2 Inch Dials. • For Use in a Wide Variety of Applications [See More]
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: 0.0 to 300
- Display: Analog
- Scale Units: pounds per square inch; Inches of Hg
from Nor-Cal Products, Inc. - The Vacuum Experts
Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 160 °C heated gauges offer the utmost in stability and and extra high process by-product resistance due to its high temperature. For less stringent applications consider the 100... [See More]
- Type: Absolute; Vacuum
- Connection Size: 0.5000 to 1.33
- Working Pressure Range: 37.71 to 58.01
- Operating Temperature: 50 to 122
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
- Display: Analog
- Scale Units: bar
from NOSHOK, Inc.
High quality liquid filled gauges designed for durability, accuracy and long life. Pressure ranges from vacuum through 15,000 psi. 2-1/2 and 4 inch sizes â € “ bottom or back connected. Heavy one-piece die casting integrates the case, connection, movement support and bourdon tube... [See More]
- Type: Gauge; Compound; Vacuum; Liquid Filled
- Working Pressure Range: -14.74 to 15000
- Display: Analog
- Scale Units: pounds per square inch (optional feature); Kilopascals (optional feature); bar (optional feature); Inches of Hg (optional feature); kg/cm2 (optional feature)
from McDaniel Controls, Inc.
2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 15000
- Display: Analog
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
from Automation24, Inc.
The type 111.10 - 4302397 direct pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The unfilled Bourdon tube vacuum gauge has a painted steel housing. The WIKA pressure gauge 111.10 - 4302397 has a nominal size of 2.5 in.. It stands out by its reliability and economic... [See More]
- Type: Vacuum
- Connection Size: 0.2500
- Dial Size: 2.5
- Operating Temperature: -40 to 140
from VACUUBRAND, Inc.
The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all sensors by a simple turn of a... [See More]
- Type: Absolute; Vacuum
- Working Pressure Range: 0.0015 to 15.66
- Display: Analog; Digital Numerical Display
- Scale Units: bar (optional feature); cm of Hg (optional feature); mbar, hPa, Torr
from ANVER Corporation
Vacuum Gauge -- VG200-14PBM [See More]
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
- Display: Analog
- Scale Units: Kilopascals; Inches of Hg
from Uehling Instrument Company
A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled and, if required,... [See More]
- Type: Absolute; Gauge; Compound; Vacuum
- Working Pressure Range: 0.0 to 10000
- Display: Digital Numerical Display
- Scale Units: pounds per square inch; Inches of H2O
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 100 mbar to 1 x 10-3 mbar (=hPa), 75 Torr to 1 x 10-3 Torr. VD84 digital Pirani vacuum meter with external, exchangeable sensor head VSP841/2 reads absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (up to 2000... [See More]
- Type: Gauge; Vacuum
- Vacuum Range: 75 to 0.0050
- Display: Digital Numerical Display
- Operating Temperature: 41 to 122
from KEYENCE
KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]
- Type: Differential; Gauge; Compound; Vacuum
- Working Pressure Range: -14.69 to 14.69
- Display: Digital Numerical Display
- Connection Size: 0.1250
from Fredericks Company - Televac
Thermocouple Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX2A Active Gauge utilizes an easily replaceable Televac 2A thermocouple vacuum sensor. It has a variety... [See More]
- Type: Gauge; Vacuum
- Scale Units: Torr
- Display: Digital Numerical Display
- Connection Size: 0.1250 to 2.75
from OMEGA Engineering, Inc.
• 2 ½" and 3 ½" Dials. • Stem and Panel Mount Styles. • Weather Resistant Stainless Steel Case. • 316SS Wetted Parts. • 1% FS Accuracy [See More]
- Type: Gauge; Vacuum; Liquid Filled (optional feature)
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Dial Size: 2.5 to 3.5
from Nor-Cal Products, Inc. - The Vacuum Experts
Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 45 °C heated gauges offer the utmost in signal stability. For more stringent applications or when there is concern over process byproduct deposition, consider the 100 °C or... [See More]
- Type: Absolute; Vacuum
- Connection Size: 0.5000 to 1.33
- Working Pressure Range: 18.85 to 58.01
- Operating Temperature: 50 to 104
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
- Display: Analog
- Scale Units: bar
from NOSHOK, Inc.
The ultimate corrosion resistant heavy-duty vacuum and pressure gauges. Extreme high pressure ranges available from vacuum through 100,000 psi. 1-1/2, 2, 2-1/2, 4 and 6 inch sizes â € “ bottom or back connected. Cases and polished bezels are constructed of solid 304 Stainless steel,... [See More]
- Type: Gauge; Compound; Vacuum; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 600
- Display: Analog
- Scale Units: pounds per square inch (optional feature); Kilopascals (optional feature); bar (optional feature); Inches of Hg (optional feature); kg/cm2 (optional feature)
from McDaniel Controls, Inc.
2 1/2 " (63mm) Dial Size - Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Type: Compound; Vacuum
- Working Pressure Range: 15000
- Display: Analog
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
from Automation24, Inc.
The type 213.53 - 9699028 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi), and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The WIKA pressure gauge 213.53 - 9699028 has a... [See More]
- Type: Vacuum; Liquid Filled
- Connection Size: 0.2500
- Dial Size: 4
- Operating Temperature: -4 to 140
from VACUUBRAND, Inc.
The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior... [See More]
- Type: Absolute; Vacuum
- Working Pressure Range: 0.0145 to 15.66
- Display: Analog; Digital Numerical Display
- Scale Units: bar (optional feature); cm of Hg (optional feature); mbar, hPa, Torr
from ANVER Corporation
Vacuum Gauge -- VG250-14PBM [See More]
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
- Display: Analog
- Scale Units: Kilopascals; Inches of Hg
from Uehling Instrument Company
The Tank-O-Meter ® is used extensively throughout the Dairy, Food, Chemical and Pharmaceutical Industries, along with the U.S. Navy, Commercial Marine, Power Plants, Cosmetic Manufacturing Plants, Municipalities, Water Treatment Facilities, Distilleries, Breweries, and wherever there is a need... [See More]
- Type: Gauge; Vacuum
- Media: Liquid; Handles Hazardous Materials
- Display: Analog
- Sensor Technology: Air Bubbler
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr. VD85 digital vacuum meter reads pressure over 7 decades in the rough and fine vacuum range. Its sensor combination of piezo and Pirani guarantees high resolution and precision over the whole range. It is equipped with USB interface... [See More]
- Type: Gauge; Vacuum
- Vacuum Range: 900 to 5.00E-4
- Display: Digital Numerical Display
- Operating Temperature: 41 to 122
from Fredericks Company - Televac
Convection Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX4A Active Gauge utilizes an easily replaceable Televac 4A convection vacuum sensor. It has a variety of... [See More]
- Type: Gauge; Vacuum
- Scale Units: Torr
- Display: Digital Numerical Display
- Connection Size: 0.1250 to 2.75
from OMEGA Engineering, Inc.
bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]
- Type: Absolute; Differential; Gauge; Vacuum
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; mbar, Pa, mmH2O, mH2O, mm/mHg
- Display: Digital Numerical Display
- Operating Temperature: 15 to 120
from Nor-Cal Products, Inc. - The Vacuum Experts
Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. The instrisic gauge design aims to offer the utmost in stability and process by-product resistance. For more stringent applications or when there is a high concern over process... [See More]
- Type: Absolute; Vacuum
- Connection Size: 0.5000 to 1.33
- Working Pressure Range: 37.71 to 58.01
- Operating Temperature: 41 to 122
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
- Display: Analog
- Scale Units: bar
from NOSHOK, Inc.
600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries. Extreme high pressure ranges available from vacuum through 60,000 psi. Low pressure ranges from 30 â € H20 vac through 10 psi. [See More]
- Type: Gauge; Compound; Vacuum; Liquid Filled (optional feature)
- Working Pressure Range: -14.74 to 60000
- Display: Analog
- Scale Units: pounds per square inch (optional feature); Kilopascals (optional feature); bar (optional feature); Inches of Hg (optional feature); Inches of H2O (optional feature); kg/cm2 (optional feature)
from McDaniel Controls, Inc.
2 1/2 " (63mm) Dial Size - Non-Fillable 1/4 " NPT Standard [See More]
- Type: Compound; Vacuum
- Working Pressure Range: 15000
- Display: Analog
- Scale Units: pounds per square inch
from Automation24, Inc.
The type 213.53 - 9767002 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi), and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The WIKA pressure gauge 213.53 - 9767002 has a... [See More]
- Type: Vacuum; Liquid Filled
- Connection Size: 0.2500
- Dial Size: 2.5
- Operating Temperature: -4 to 140
from ANVER Corporation
Vacuum Gauge -- VG350-14CBM [See More]
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
- Display: Analog
- Scale Units: Kilopascals; Inches of Hg
from Thyracont Vacuum Instruments GmbH
25 mbar to 1.0 x 10-3 mbar (9999 mTorr to 1 mTorr). The VD8TC compact vacuum tester is used for measuring total pressure in combination with the following types of thermocouple sensors. Teledyne Hastings DV4,. Teledyne Hastings DV6 or. Televac 2A. Benefits. Automatic detection of the sensor type... [See More]
- Type: Gauge; Vacuum
- Vacuum Range: 10 to 1.00E-3
- Display: Digital Numerical Display
- Operating Temperature: 41 to 122
from Fredericks Company - Televac
Physical Data. Tubulation:3/4", 1" Pyrex ® or Nonex ® Glass or 3/4", 1" Kovar ®,. flanges are available. Envelope: Nonex ® 7720 Glass. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Thoria-Coated Iridium or Tungsten. Grid: Tungsten helix configuration. Operating... [See More]
- Type: Gauge; Vacuum
- Mount: Bottom
- Vacuum Range: 0.2000 to 0.1000
- Media: Gas
from OMEGA Engineering, Inc.
bull; A Multi-Functional Digital Gauge with Optional 4 to 20 mA Output and (1) or (2) SPDT Switches. • ±0.25% of Span Terminal Point Accuracy. • IP65 (NEMA 4) Weatherproof Case. • 3" Stainless Steel Case or 4 1/2" Fiberglass Reinforced Thermoplastic Case. • Extra Large... [See More]
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: 0.0 to 10000
- Display: Digital Numerical Display
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; Feet of H2O; kg/cm2; mPa, mbar, mmHg
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
- Display: Analog
- Scale Units: bar
from NOSHOK, Inc.
Meet the specification of ASME Standard B40.1 Grade 3A. Ranges available vacuum through 20,000 psi. +/-0.25% accuracy to 100% of dial range on rising or falling pressure. 6 inch size - bottom connected. Adjustable knife-edge pointer and mirrored dial eliminate parallax error*. Brass or 316... [See More]
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: -14.74 to 20000
- Display: Analog
- Scale Units: pounds per square inch (optional feature); Inches of Hg (optional feature)
from McDaniel Controls, Inc.
4 " (100mm) Dial Size - Non-Fillable 1/4 " NPT [See More]
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 35000
- Display: Analog
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
from Automation24, Inc.
The type 232.53 - 9768777 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. The WIKA pressure gauge 232.53 - 9768777 has a nominal size of 2.5 in.. It is distinguished by its excellent... [See More]
- Type: Vacuum
- Connection Size: 0.2500
- Dial Size: 2.5
- Operating Temperature: -40 to 140
from ANVER Corporation
The VLS-08 Series Vacuum Leakage Detection unit is a popular safety device because it automatically monitors the vacuum level in vacuum handling machinery. If vacuum is lost during a lift, a loud horn sounds and a red light flashes to warn the operator. The VLS-08 Series is a battery powered unit... [See More]
- Type: Gauge; Vacuum
- Mount: Center Back
- Display: Digital Numerical Display
- Media: Gas
from Fredericks Company - Televac
Physical Data. Tubulation: 3/4", 1" Pyrex ® or Nonex ® Glass or 3/4", 1" Kovar ®, flanges are available. Envelope: Nonex, platinum-coated interior. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Thoria-coated Iridium or Tungsten. Grid: Tungsten helix configuration. [See More]
- Type: Gauge; Vacuum
- Mount: Bottom
- Vacuum Range: 0.2000 to 0.1000
- Media: Gas
from OMEGA Engineering, Inc.
bull; 0.5% FS Accuracy. • PGH Gauge Ranges from 15 psi to 20,000 psi. • Double-Strength Shatter-Resistant Glass. • Heavy Duty 316 SS Wetted Parts. • Easily Adjustable, Self-Locking Micrometer Dial. • PTFE Coated SS Movement for Long Lasting Accuracy. • Solid Front with... [See More]
- Type: Gauge; Vacuum; Liquid Filled (optional feature)
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Dial Size: 4.5 to 6
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 14504
- Display: Analog
- Scale Units: bar
from NOSHOK, Inc.
Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance. Ranges available from vacuum to 15,000 psi. 1-1/2, 2, 2-1/2, 4 inch sizes â € “ bottom or back connected. Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglass... [See More]
- Type: Gauge; Compound; Vacuum; Liquid Filled
- Working Pressure Range: -14.74 to 5000
- Display: Analog
- Scale Units: pounds per square inch (optional feature); Kilopascals (optional feature); bar (optional feature); Inches of Hg (optional feature); kg/cm2 (optional feature)