Digital Pressure Gauges
from Newport MKS
Overview. Overview. The 937B-US-NANANA-NA Digital Combination Vacuum Gauge Controller is used in a vast array of vacuum and pressure measurement applications in research, industry, and high technology and is designed for the US region. The 937B will operate and display as many as six sensors... [See More]
- Display: Digital Numerical Display; 320 x 240 color QVGA TFT LCD with back lighting
- Type: Gauge
from PCE Instruments / PCE Americas Inc.
PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a dust-proof,... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: -102 to 102
- Type: Differential
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; kg/cm2; atm, Torr, mmHg
from HydraCheck Inc.
The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is battery-powered, the digital gauge... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 8700
- Type: Gauge
- Scale Units: pounds per square inch; Kilopascals; bar; MPa, mbar
from United Electric Controls Company
The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: -14.7 to 6000
- Type: Gauge; Liquid Filled
- Scale Units: pounds per square inch; Kilopascals (optional feature); bar (optional feature); kg/cm2 (optional feature)
from Newport MKS
The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure. [See More]
- Display: Digital Numerical Display; 320x240 color QVGA TFT LCD with back lighting
- Type: Gauge
from PCE Instruments / PCE Americas Inc.
PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors with ranges up to 400... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 5802
- Type: Gauge
- Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; atm, mmHg
from HydraCheck Inc.
The Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with the most common in-line adaptors for JIC and ORFS port... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 5800
- Type: Gauge
- Scale Units: pounds per square inch; bar
from Newport MKS
The 974B-21034 QuadMag Cold Cathode / MicroPirani / Piezo Transducer offers a measurement range from 1x10-8 to 1500 Torr and features a size NW25 ISO-KF flange fitting. It has an RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. [See More]
- Display: Digital Numerical Display; Touch-screen Display
- Sensor Technology: Cold Cathode, MicroPirani™ (MEMS Thermal Conductivity) and Piezo Differential (MEMS Diaphragm)
- Type: Gauge
from HydraCheck Inc.
Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure Gauge Test Kit comes in a compact,... [See More]
- Display: Digital Numerical Display
- Scale Units: pounds per square inch; Kilopascals; bar; MPa, mbar
- Type: Gauge
- Operating Temperature: 14 to 122
from Newport MKS
The 902B-11034 Absolute Piezo Vacuum Transducer combines the pressure measurement technology of a MEMS-based Piezo sensor with a metal sealed stainless steel 316 diaphragm and integrated electronics. It features a NW16 ISO-KF fitting and a RS232 digital communication interface for setup of... [See More]
- Display: Digital Numerical Display; Touch-screen Display
- Sensor Technology: Piezoelectric; Piezo
- Type: Gauge
from Newport MKS
Overview. Overview. The 275600-2-GP-T Mini-Convectron ® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a 1/8 inch NPT fitting, and non-linear analog output. Two set point relays are included for safety interlocking, and a local display aids with set-up and diagnostics. [See More]
- Display: Digital Numerical Display; 3-digit green LED
- Type: Gauge
from Newport MKS
The 275600-0-GD-T Mini-Convectron ® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, a display, and non-linear analog output with Torr measurement units. Mini-Convectron ® gauges combines the high precision convection enhanced Pirani gauge with... [See More]
- Display: Digital Numerical Display; 3-digit green LED
- Type: Gauge
from Newport MKS
The 475001-02-T Granville-Phillips ® 475 Convectron ® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron ® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation of thermal conductivity. Two set point relays... [See More]
- Display: Digital Numerical Display; Vacuum Fluorescent
- Type: Gauge
from VACUUBRAND, Inc.
The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular advantage is its... [See More]
- Display: Analog; Digital Numerical Display
- Working Pressure Range: 0.0145 to 15.66
- Type: Absolute; Vacuum
- Scale Units: bar (optional feature); cm of Hg (optional feature); mbar, hPa, Torr
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr. The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped with USB interface and can be used as data logger. The VD81 can be operated with battery or external power supply making it... [See More]
- Display: Digital Numerical Display
- Vacuum Range: 1200 to 1
- Type: Gauge; Vacuum
- Operating Temperature: 32 to 122
from Red Valve Company, Inc.
Red Valve's Series 45 Pressure Sensor with digital read out is especially designed for tank level control and indication. The Series 45 flange is available in the size of any existing blind flange outlet (2" through 12"), making it ideal for direct mounting to existing flange outlets on storage... [See More]
- Display: Digital Numerical Display
- Scale Units: pounds per square inch
- Type: Gauge; Liquid Filled
- Connection Size: 2 to 12
from MFP Automation Engineering
Parker Hannifin offers a choice of dryer technologies for the full range of dryer applications. Parker dryer technologies remove moisture and other vapors from compressed air and gas systems. Complete dryer systems include prefilters, autodrains, drying towers, pressure gauges and other components. [See More]
- Display: Analog; Digital Numerical Display
- Type: Absolute (optional feature)
from REED-Direct
Data hold. Max/Min Record. Display backlight. Auto power off. Low battery indicator. Simple fittings for hose connection. Optional RS-232 interface. Includes hard carrying case, 9V battery, connection hose and manual. SPECIFICATIONS: Pressure Ranges: 0 to 30 psi. Maximum Pressure: 60 psi. Accuracy:... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 30
- Type: Differential; Gauge
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of H2O; Feet of H2O; kg/cm2; mbar, CM, cmHg
from ValueTronics International, Inc.
The 700G01 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -10 to +10 inH20; -20... [See More]
- Display: Digital Numerical Display
- Type: Absolute; Gauge
from Keller America, Inc.
The dV-2 Cool was designed for monitoring tasks at refrigerant filling stations. Vapor pressure/temperature graphs for 5 refrigerant liquids are saved in the unit and can be selected by pressing a button. The LCD switches from temperature to pressure at the touch of a button, with the display... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: -14.5 to 1160
- Type: Absolute; Gauge
- Scale Units: pounds per square inch; bar
from Fredericks Company - Televac
Cold Cathode Active Vacuum Gauge. (1 x 10-2 to 1 x 10-8 Torr). Wide range. 7E (10-2 to 10-8 Torr). Ion on/off control included. Stainless steel/ceramic construction. 0-10V linear or log outputs. 7ER is easily disassembled for cleaning. Fast restart at high vacuum. Reduced magnetic field. One process... [See More]
- Display: Digital Numerical Display
- Scale Units: Torr
- Type: Gauge; Vacuum
- Vacuum Range: 0.1000
from American Sensor Technologies, Inc. - AST
The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: -14.7 to 1000
- Type: Gauge; Compound; Vacuum
- Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; kg/cm2
from OMEGA Engineering, Inc.
bull; 10:1 Turndown. • Zero Elevation or Suppression. • Pushbutton Zero and Span Adjustment. • Adjustable Damping. • Linear or Square Root Output. • Built-In LCD. • CE Approved. • CESI-ATEX Approved - Intrinsically Safe for Hazardous Atmospheres. • 3-Valve... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 37.93
- Type: Differential
- Scale Units: pounds per square inch; bar; Inches of H2O
from Fluidwell bv
The D050 is a straight forward, panel mount pressure indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of the... [See More]
- Display: Digital Numerical Display
- Operating Temperature: -40 to 176
- Scale Units: pounds per square inch; Kilopascals; bar
- Accuracy: 0.0500
from Gefran
Economically priced Displays pressure in a 4-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]
- Display: Digital Numerical Display
- Accuracy: 0.5000
- Type: Gauge
- Sensor Technology: Strain Gauge
from KEYENCE
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: -14.69 to 14.69
- Type: Gauge; Compound; Vacuum
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
from Ralston Instruments, Inc.
GAUD-0100. 0-100 psig Digital Pressure Gauge ( ±0.25% full scale accuracy). Easy to read digital display eliminates the uncertainty guessing where the pointer lies. ±0.25% full scale accuracy. 316 stainless steel wetted parts. Battery life of 2500 hours. Extruded aluminum case,... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 100
- Type: Gauge
- Dial Size: 2.88
from Hayward Flow Control
GD Series. Digital LED Pressure Alarm. The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter monitoring. Key Features &... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 400
- Type: Gauge
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; MPa
from Ashcroft Inc.
Ashcroft ® industrial digital gauges are battery. powered multifunctional instrument providing exceptional features and. performance. Polysilicon thin film technology makes pressure. measurement extremely reliable and virtually unaffected by shock and. vibration. An ideal product for industrial... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 25000
- Type: Absolute (optional feature); Gauge
- Accuracy: 0.2500 to 0.5000
from Mile-X Equipment, Inc.
OTC 3490 Deluxe Digital Pressure Gauge. Multi-Application Digital Pressure and Temperature Analyzer combining the functions of vacuum, oil pressure, hydraulic system pressure, fuel pressure, transmission pressure, compression, and air conditioning —all in one!. Deluxe digital... [See More]
- Display: Digital Numerical Display
- Type: Absolute (optional feature)
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Display: Digital Numerical Display
- Media: Liquid; Handles Hazardous Materials
- Type: Gauge; Vacuum
- Sensor Technology: Air Bubbler
from KOBOLD Instruments, Inc.
Offering the latest solid-state design, the KOBOLD DSD Series digital pressure gauge is an economical, battery-powered digital replacement for mechanical pressure gauges. Its ceramic pressure-sensing element provides superior stability and exceptionally long cycle life. In addition, the DSD digital... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 6000
- Type: Gauge
- Scale Units: pounds per square inch; Inches of Hg
from Dynisco
Features and Benefits. Dual 5-digit display. Peak display function and digital auto-zero. Programmable alarm relays. Optional 4 - 20 mA, 0 - 10 Vdc retransmission. Accuracy better than ±0.5%. Customer definable engineering units. Description. The Dynisco Melt Monitor Alarm Series is a melt... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 15000
- Type: Absolute (optional feature); Gauge
- Scale Units: pounds per square inch
from ANVER Corporation
The VLS-08 Series Vacuum Leakage Detection unit is a popular safety device because it automatically monitors the vacuum level in vacuum handling machinery. If vacuum is lost during a lift, a loud horn sounds and a red light flashes to warn the operator. The VLS-08 Series is a battery powered unit... [See More]
- Display: Digital Numerical Display
- Mount: Center Back
- Type: Gauge; Vacuum
- Media: Gas
from NOSHOK, Inc.
The NOSHOK 1000 Series Digital Pressure Gauge allows for local digital indication of pressure where once mechanical gauges could be installed. The integrated battery allows digital indication to be done without the use of any fixed power supplies. Accuracy, reliability and mechanical resilience make... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 10000
- Type: Gauge
- Scale Units: pounds per square inch; bar; MPa
from SSI Technologies, LLC
The MediaGauge ™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 15
- Type: Sealed
- Scale Units: pounds per square inch; bar; kg/cm2
from VACUUBRAND, Inc.
The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]
- Display: Analog; Digital Numerical Display
- Working Pressure Range: 0.0015 to 15.66
- Type: Absolute; Vacuum
- Scale Units: bar (optional feature); cm of Hg (optional feature); mbar, hPa, Torr
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr. VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can be operated with battery or... [See More]
- Display: Digital Numerical Display
- Vacuum Range: 75 to 5.00E-4
- Type: Gauge; Vacuum
- Operating Temperature: 41 to 122
from MFP Automation Engineering
Parker offers pressure, vacuum and temperature gauges, adapters, connections and protectors for gauges. Parker ’s line of gauges include: Fluid level temperature gauges. Vacuum gauges. Compound gauge kits. Pressure gauges. Fluid level measurement gauges [See More]
- Display: Analog; Digital Numerical Display
- Type: Absolute (optional feature); Vacuum
from REED-Direct
Dual LCD readouts with backlighting. Min/Max/Avg recording with time stamp. Data hold freezes the displayed reading. Push button zero adjust and offset readings. Low battery indication with auto power off. RS232 serial port. Includes RS232 cable, tubing, hard carrying case and batteries. [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 5
- Type: Gauge
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; Feet of H2O; kg/cm2; oz/in2; mbar, mmHg, cmH2O
from ValueTronics International, Inc.
The 700G02 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -1 to +1 psi, -70... [See More]
- Display: Digital Numerical Display
- Type: Absolute; Gauge
from Keller America, Inc.
The dV-2 PS is a sophisticated digital pressure gauge with two independent pressure switch outputs. The gauge employs KELLER's proven microprocessor technology which produces highly accurate results. All readings are linearized and temperature corrected, to give an accuracy of 0.2 %FS. There are two... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 10153
- Type: Absolute; Gauge
- Scale Units: pounds per square inch; bar; MPa
from Fredericks Company - Televac
Portable Control & Display Unit for Thermocouple Sensors. Wireless Portability: A replaceable “D ” cell eliminates 110VAC extension cords and their associated safety hazards. Rugged Construction: Powder coated extruded aluminum enclosure and an available hands-free carrying case will... [See More]
- Display: Digital Numerical Display
- Scale Units: Torr
- Type: Gauge; Vacuum
- Vacuum Range: 20 to 1.00E-3
from American Sensor Technologies, Inc. - AST
The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 1000
- Type: Gauge; Vacuum
- Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; kg/cm2
from OMEGA Engineering, Inc.
bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 5000
- Type: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; Feet of H2O; kg/cm2; oz/in2; mmHg,torr,cmH2O,mbar,Mpa
from Fluidwell bv
The D053 is a versatile, panel mount pressure indicator with continuous pressure monitoring feature. It offers the facility to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. [See More]
- Display: Digital Numerical Display
- Operating Temperature: -40 to 176
- Scale Units: pounds per square inch; Kilopascals; bar
- Media: Liquid
from Gefran
Economically priced Displays pressure in a 4-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]
- Display: Digital Numerical Display
- Accuracy: 0.5000
- Type: Gauge
- Sensor Technology: Strain Gauge
from KEYENCE
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: -14.5 to 14.5
- Type: Gauge; Compound; Vacuum
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
from Ralston Instruments, Inc.
GAUD-1000. 0-1000 psig Digital Pressure Gauge ( ±0.25% full scale accuracy). Easy to read digital display eliminates the uncertainty guessing where the pointer lies. ±0.25% full scale accuracy. 316 stainless steel wetted parts. Battery life of 2500 hours. Extruded aluminum case,... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 1000
- Type: Gauge
- Dial Size: 2.88
from Hayward Flow Control
GLD Series. LED/LCD Pressure Gauge & Isolator. The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as a visual pressure... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 290
- Type: Gauge
- Scale Units: pounds per square inch; bar; kg/cm2; MPa
from Uehling Instrument Company
A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled and, if required,... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 10000
- Type: Absolute; Gauge; Compound; Vacuum
- Scale Units: pounds per square inch; Inches of H2O
from KOBOLD Instruments, Inc.
Product Features. Bright Green LED Pressure Readout. High-Contrast, Backlit LCD Readout for Switch Settings. Pressures to 5,800 PSIG. Analog Output Standard. Durable Piezoresistive Technology. Up to Four SPDT Switches Available. 316-Ti SS, Sapphire & Viton ® Wetted Parts. KOBOLD electronic... [See More]
- Display: Analog; Digital Numerical Display
- Working Pressure Range: -14.7 to 10000
- Type: Gauge
- Scale Units: bar
from VACUUBRAND, Inc.
The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all sensors by a simple turn of a... [See More]
- Display: Analog; Digital Numerical Display
- Working Pressure Range: 0.0015 to 15.66
- Type: Absolute; Vacuum
- Scale Units: bar (optional feature); cm of Hg (optional feature); mbar, hPa, Torr
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 100 mbar to 1 x 10-3 mbar (=hPa), 75 Torr to 1 x 10-3 Torr. VD84 digital Pirani vacuum meter with external, exchangeable sensor head VSP841/2 reads absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (up to 2000... [See More]
- Display: Digital Numerical Display
- Vacuum Range: 75 to 0.0050
- Type: Gauge; Vacuum
- Operating Temperature: 41 to 122
from MFP Automation Engineering
The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of course, since MFP... [See More]
- Display: Analog; Digital Numerical Display
- Type: Absolute (optional feature); Vacuum
from ValueTronics International, Inc.
The 700G04 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -14 psi to 15 psi,... [See More]
- Display: Digital Numerical Display
- Type: Absolute; Gauge
from Keller America, Inc.
Cutting-edge micro-controller technology has made it possible to produce an extremely small and compact pressure gauge with a digital display and very low power consumption. The dV-1 pressure gauge is available in bar and PSI units, displayed with a resolution of 0.5 %FS and a measuring interval of... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 199
- Type: Absolute; Gauge
- Scale Units: pounds per square inch; bar
from Fredericks Company - Televac
Thermocouple Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX2A Active Gauge utilizes an easily replaceable Televac 2A thermocouple vacuum sensor. It has a variety... [See More]
- Display: Digital Numerical Display
- Scale Units: Torr
- Type: Gauge; Vacuum
- Connection Size: 0.1250 to 2.75
from OMEGA Engineering, Inc.
• NIST Certification Included. • High Accuracy +/- 0.10% Test Gauge. • 316 Stainless Steel Wetted Parts. • Easy-to-Read 3 1/2 Digit LCD Display. • Rugged Aluminum Case. • Three Power Options Available! [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 1000
- Type: Gauge
- Scale Units: pounds per square inch
from Fluidwell bv
The F050 is a straight forward pressure indicator with large 26mm (1") high digits. The measuring unit to be displayed below the pressure is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]
- Display: Digital Numerical Display
- Operating Temperature: -40 to 176
- Scale Units: pounds per square inch; Kilopascals; bar
- Accuracy: 0.0500
from Gefran
Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]
- Display: Digital Numerical Display
- Accuracy: 0.5000
- Type: Gauge
- Sensor Technology: Strain Gauge
from KEYENCE
KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: -14.69 to 14.69
- Type: Differential; Gauge; Compound; Vacuum
- Connection Size: 0.1250
from Ralston Instruments, Inc.
GAUD-0015. 0-15 psig Digital Pressure Gauge ( ±0.25% full scale accuracy). Easy to read digital display eliminates the uncertainty guessing where the pointer lies. ±0.25% full scale accuracy. 316 stainless steel wetted parts. Battery life of 2500 hours. Extruded aluminum case,... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 15
- Type: Gauge
- Dial Size: 2.88
from Uehling Instrument Company
Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]
- Display: Digital Numerical Display
- Scale Units: pounds per square inch
- Type: Gauge
- Operating Temperature: -10 to 160
from KOBOLD Instruments, Inc.
The KOBOLD PDC digital pressure gauge is the ideal solution for a local digital pressure display. An integral battery allows pressure measurement independent of an external power supply. Accuracy, reliability and mechanical stability under stress make the PDC suitable for many pressure monitoring... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 30 to 10000
- Type: Gauge
- Scale Units: pounds per square inch; bar; Mpa
from VACUUBRAND, Inc.
The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior... [See More]
- Display: Analog; Digital Numerical Display
- Working Pressure Range: 0.0145 to 15.66
- Type: Absolute; Vacuum
- Scale Units: bar (optional feature); cm of Hg (optional feature); mbar, hPa, Torr
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr. VD85 digital vacuum meter reads pressure over 7 decades in the rough and fine vacuum range. Its sensor combination of piezo and Pirani guarantees high resolution and precision over the whole range. It is equipped with USB interface... [See More]
- Display: Digital Numerical Display
- Vacuum Range: 900 to 5.00E-4
- Type: Gauge; Vacuum
- Operating Temperature: 41 to 122
from ValueTronics International, Inc.
The 700G05 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -14 psi to 30 psi,... [See More]
- Display: Digital Numerical Display
- Type: Absolute; Gauge
from Keller America, Inc.
LEO 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated fast peak, max. and min. function. The instrument is used in two modes: Mano-Mode: The pressure is measured twice per second and displayed. The top display indicates the actual... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: -14.5 to 14504
- Type: Absolute; Gauge
- Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
from Fredericks Company - Televac
Convection Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX4A Active Gauge utilizes an easily replaceable Televac 4A convection vacuum sensor. It has a variety of... [See More]
- Display: Digital Numerical Display
- Scale Units: Torr
- Type: Gauge; Vacuum
- Connection Size: 0.1250 to 2.75
from OMEGA Engineering, Inc.
• NEMA-4X Enclosure. • ±0.25% Test Gauge Accuracy. • 316 Stainless Steel Wetted Parts. • Easy-to-Read 3 ½ Digit LCD Display. • Pressure or Vacuum Applications [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 1000
- Type: Gauge (optional feature); Vacuum (optional feature)
- Scale Units: pounds per square inch (optional feature); Inches of Hg (optional feature)
from Fluidwell bv
The F053 is a versatile pressure indicator with continuous pressure monitoring feature. It offers the ability to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. The configuration of... [See More]
- Display: Digital Numerical Display
- Operating Temperature: -40 to 176
- Scale Units: pounds per square inch; Kilopascals; bar
- Media: Liquid
from Gefran
Economically priced. Displays pressure in a 4-digit LED display. Auto zero. Auto span. Auto calibration. 2 alarms with adjustable setpoint. Touch-type keypad. Built-in strain gage bridge excitation. Filter for digit stabilization. Coded access for user lockout. Transducer. Better than ±0.50%... [See More]
- Display: Digital Numerical Display
- Accuracy: 0.5000
- Type: Gauge
- Sensor Technology: Strain Gauge
from Ralston Instruments, Inc.
GAUD-0200. 0-200 psig Digital Pressure Gauge ( ±0.25% full scale accuracy). Easy to read digital display eliminates the uncertainty guessing where the pointer lies. ±0.25% full scale accuracy. 316 stainless steel wetted parts. Battery life of 2500 hours. Extruded aluminum case,... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 200
- Type: Gauge
- Dial Size: 2.88
from Thyracont Vacuum Instruments GmbH
25 mbar to 1.0 x 10-3 mbar (9999 mTorr to 1 mTorr). The VD8TC compact vacuum tester is used for measuring total pressure in combination with the following types of thermocouple sensors. Teledyne Hastings DV4,. Teledyne Hastings DV6 or. Televac 2A. Benefits. Automatic detection of the sensor type... [See More]
- Display: Digital Numerical Display
- Vacuum Range: 10 to 1.00E-3
- Type: Gauge; Vacuum
- Operating Temperature: 41 to 122
from ValueTronics International, Inc.
The 700G06 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -12 psi to 100 psi,... [See More]
- Display: Digital Numerical Display
- Type: Absolute; Gauge
from Keller America, Inc.
The EV-120 is a digital pressure indicator, designed for use in conjunction with a KELLER Series 30 transmitter. Together, these two instruments build a highly precise pressure measuring device. At startup, the EV-120 communicates with the Series 30 transmitter and displays the full-scale pressure... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 14504
- Type: Absolute; Gauge; Sealed
- Scale Units: pounds per square inch; Kilopascals; bar; mbar, Pa, Mpa
from Fredericks Company - Televac
Miniature Bayard Alpert Ionization Active Vacuum Gauge. (1x10-2 to 2x10-10 Torr). Wide Range: Measures from 1x10-2 to 2x10-10 Torr. High Performance: Dual, coated and supported filaments for maximum life. Exceptionally low x-ray limit of < 1x10-10 Torr. One button electronic selection of... [See More]
- Display: Digital Numerical Display
- Vacuum Range: 0.0100 to 2.00E-9
- Type: Gauge; Vacuum
- Operating Temperature: 32 to 104
from OMEGA Engineering, Inc.
• 4-Digit Green Alphanumeric Display. • Three-Outputs. 2 Solid State Switches plus 1 Analog Output. • 12 Bit A/D Converter. • High Accuracy with Fully Adjustable Deadband. • Pressure Control with Internal Stainless Steel Diaphragm. • Fully Configurable Via Keypad [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 6000
- Type: Absolute; Gauge
- Scale Units: pounds per square inch
from Fluidwell bv
The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to... [See More]
- Display: Digital Numerical Display
- Operating Temperature: -40 to 176
- Scale Units: pounds per square inch; Kilopascals; bar
- Media: Liquid
from Gefran
Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]
- Display: Digital Numerical Display
- Accuracy: 0.5000
- Type: Gauge
- Sensor Technology: Strain Gauge
from Ralston Instruments, Inc.
GAUD-0003. 0-3 psig Digital Pressure Gauge ( ±0.25% full scale accuracy). Easy to read digital display eliminates the uncertainty guessing where the pointer lies. ±0.25% full scale accuracy. 316 stainless steel wetted parts. Battery life of 2500 hours. Extruded aluminum case,... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 3
- Type: Gauge
- Dial Size: 2.88
from ValueTronics International, Inc.
The 700G07 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -12 psi to 500 psi,... [See More]
- Display: Digital Numerical Display
- Type: Absolute; Gauge
from Keller America, Inc.
LEO 2 is a compact, micro-processor ( µP) controlled, highly accurate and versatile pressure measuring instrument with digital indication. The piezoresistive pressure transducer as the heart of the instrument has gone through extensive pressure and temperature tests. Its characteristics are... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: -14.5 to 10153
- Type: Absolute; Gauge
- Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
from Fredericks Company - Televac
Features. Wide Range Vacuum Gauge (760 to 1x10-9 Torr). Seamless measurement from atmospheric pressure. to UHV on a single vacuum port. 0-10VDC Analog Output. RS485 digital communications. Three Adjustable Set Points. Digital Display, read in Torr, Mbar or Pa. Power with 24VDC. Small Size: 3.7... [See More]
- Display: Digital Numerical Display
- Scale Units: Kilopascals; bar; Torr
- Type: Gauge; Vacuum
- Vacuum Range: 760 to 1.00E-9
from OMEGA Engineering, Inc.
• Dual Display and Dual Pressure Inputs. • Displays Input 1, Input 2 or Differential Pressure. • User Selectable Units, psi, mbar, inH2O and mmH2O. • Protective Rubber Boot Included. • Wireless or USB Communications with Data Logging Software Optional [See More]
- Display: Digital Numerical Display
- Working Pressure Range: -2 to 2
- Type: Differential
- Scale Units: pounds per square inch; Inches of H2O; mbar, mmH2O
from Gefran
Economically priced. Displays pressure in a 4-digit LED display. Auto zero. Auto span. Auto calibration. 2 alarms with adjustable setpoint. Touch-type keypad. Built-in strain gage bridge excitation. Filter for digit stabilization. Coded access for user lockout. Transducer. Better than ±0.50%... [See More]
- Display: Digital Numerical Display
- Accuracy: 0.5000
- Type: Gauge
- Sensor Technology: Strain Gauge
from Ralston Instruments, Inc.
GAUD-30HG. 0-30 Inch Hg Vacuum, Digital Pressure Gauge ( ±0.25% full scale accuracy). Easy to read digital display eliminates the uncertainty guessing where the pointer lies. ±0.25% full scale accuracy. 316 stainless steel wetted parts. Battery life of 2500 hours. Extruded aluminum... [See More]
- Display: Digital Numerical Display
- Dial Size: 2.88
- Type: Gauge
- Connection Size: 0.2500
from ValueTronics International, Inc.
The 700G08 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -14 psi to 1000 psi,... [See More]
- Display: Digital Numerical Display
- Type: Absolute; Gauge
from Keller America, Inc.
LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure, the bottom display... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: -14.5 to 14504
- Type: Absolute; Gauge; Vacuum
- Scale Units: pounds per square inch; Kilopascals; bar
from OMEGA Engineering, Inc.
• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 300
- Type: Absolute; Differential; Gauge
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; kg/cm2; mmHg, mbar
from Ralston Instruments, Inc.
GAUD-0030. 0-30 psig Digital Pressure Gauge ( ±0.25% full scale accuracy). Easy to read digital display eliminates the uncertainty guessing where the pointer lies. ±0.25% full scale accuracy. 316 stainless steel wetted parts. Battery life of 2500 hours. Extruded aluminum case,... [See More]
- Display: Digital Numerical Display
- Working Pressure Range: 0.0 to 30
- Type: Gauge
- Dial Size: 2.88