inches of Hg Pressure Gauges
from PCE Instruments / PCE Americas Inc.
PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a dust-proof,... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; kg/cm2; atm, Torr, mmHg
- Display: Digital Numerical Display
- Type: Differential
- Working Pressure Range: -102 to 102
from Petersen Products Co.
Country of Origin USA. Description Replacement 0-30" Hg Gauge. Sage Subcategory Number W9387. Shipping Wt. 6 Lb (2.72 Kg) [See More]
- Scale Units: Inches of Hg
- Display: Analog
- Type: Gauge
from PCE Instruments / PCE Americas Inc.
PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors with ranges up to 400... [See More]
- Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; atm, mmHg
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 5802
from Petersen Products Co.
Country of Origin USA. Description Gauge, 9-30" Hg, 3" Dial (Replacement Part). Sage Subcategory Number W9384. Shipping Wt. 2 Lb (0.91 Kg) [See More]
- Scale Units: Inches of Hg
- Display: Analog
- Type: Gauge
from Petersen Products Co.
Country of Origin USA. Description Replacement 0-60" Hg Gauge. Sage Subcategory Number W9387. Shipping Wt. 3 Lb (1.36 Kg) [See More]
- Scale Units: Inches of Hg
- Display: Analog
- Type: Gauge
from Hayward Flow Control
GD Series. Digital LED Pressure Alarm. The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter monitoring. Key Features &... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; MPa
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 0.0 to 400
from Winters Instruments
Description & Features: • High quality, commercial grade gauge at an economical price • ±1% accuracy • Adjustable pointer • Steel and aluminum cases • Brass wetted parts • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 300
from American Sensor Technologies, Inc. - AST
The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]
- Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; kg/cm2
- Display: Digital Numerical Display
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: -14.7 to 1000
from NOSHOK, Inc.
Meets current standards for 3A and ASME BPE-2002. Ranges from 30" Hg to 0 psi through 30" Hg to 600 psi. 2-1/2 and 4 inch sizes available, with 1-1/2 or 2 inch Tri-Clamp ® process connections. Electropolished 304 Stainless steel case with welded 316LSS socket and Tri-Clamp ® process... [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: -14.74 to 400
from Brooks Instrument
The Brooks Instrument 122 Series mechanical pressure gauges were designed and developed for the demanding high-purity applications of the semiconductor industry. Made of stainless steel, they feature an accuracy of 1% of full scale. These two inch gauges are durable measuring devices that come in a... [See More]
- Scale Units: pounds per square inch; bar; Inches of Hg
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 4000
from KEYENCE
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
- Display: Digital Numerical Display
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: -14.69 to 14.69
from Crystal Engineering Corporation
Temperature invariant, pre calibrated, very durable [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; kg/cm2
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 10000
from Clark Solutions
Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical and petroleum... [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: -14.74 to 300
from KOBOLD Instruments, Inc.
Product Features. 4 â € or 6 â € Combination PressureGauge & Switch. 1 or 2 SPST Switches Possible. Stainless Steel Construction. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. For those users needing a pressure gauge with... [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled
- Working Pressure Range: 0.0 to 10000
from OMEGA Engineering, Inc.
• Economically Priced. • Long Lasting Movement. • Durable Construction. • Stocked Ranges for Fast Delivery [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: 0.0 to 600
from REED-Direct
Dual LCD readouts with backlighting. Min/Max/Avg recording with time stamp. Data hold freezes the displayed reading. Push button zero adjust and offset readings. Low battery indication with auto power off. RS232 serial port. Includes RS232 cable, tubing, hard carrying case and batteries. [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; Feet of H2O; kg/cm2; oz/in2; mbar, mmHg, cmH2O
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 5
from ANVER Corporation
Vacuum Gauge -- VG150-18PBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • Heavy duty, highly accurate aluminum case gauge • ±0.5% accuracy • Brass or stainless steel internals • Large, easy-to-read dial • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 15
from American Sensor Technologies, Inc. - AST
The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]
- Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; kg/cm2
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 1000
from KOBOLD Instruments, Inc.
Offering the latest solid-state design, the KOBOLD DSD Series digital pressure gauge is an economical, battery-powered digital replacement for mechanical pressure gauges. Its ceramic pressure-sensing element provides superior stability and exceptionally long cycle life. In addition, the DSD digital... [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 0.0 to 6000
from OMEGA Engineering, Inc.
• Durable and Accurate Design. • U-Clamp Mount. • 2 1 /2 Inch Dials. • For Use in a Wide Variety of Applications [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: 0.0 to 300
from ANVER Corporation
Vacuum Gauge -- PG200-14PBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
• A general-purpose gauge that is serviceable and pulsation resistant [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 15
from OMEGA Engineering, Inc.
bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; Feet of H2O; kg/cm2; oz/in2; mmHg,torr,cmH2O,mbar,Mpa
- Display: Digital Numerical Display
- Type: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Working Pressure Range: 0.0 to 5000
from ANVER Corporation
Vacuum Gauge -- VG200-14PBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • ±0.75% full scale accuracy • Food grade glycerin filling standard • Re-zero feature standard • Crack/breakage-resistant polycarbonate lens standard • Clean-In-Place design • Steam-In-Place design • Autoclavable • CRN... [See More]
- Scale Units: pounds per square inch; bar; Inches of Hg
- Display: Analog
- Type: Compound; Liquid Filled
- Working Pressure Range: -14.74 to 30
from OMEGA Engineering, Inc.
bull; Enhanced Value Versus Mechanical Gauges. • 1/4% Full Scale Terminal Point Accuracy. • 4 Digit Display with 1/2" High Digits. • Backlight Feature for Enhanced Visibility. • User Selectable Engineering Units. • Maximum Pressure Indication. • Stainless Steel Wetted... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2
- Display: Digital Numerical Display
- Type: Gauge (optional feature); Vacuum (optional feature)
- Working Pressure Range: 0.0 to 9999
from ANVER Corporation
Vacuum Gauge -- VG250-14PBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • One piece forged brass case dry gauge, designed for severe service conditions • Easy-to-read single scale psi dial • 5 year warranty [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Type: Compound; Liquid Filled (optional feature)
- Working Pressure Range: -14.74 to 15
from OMEGA Engineering, Inc.
• 2 ½" and 3 ½" Dials. • Stem and Panel Mount Styles. • Weather Resistant Stainless Steel Case. • 316SS Wetted Parts. • 1% FS Accuracy [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled (optional feature)
- Dial Size: 2.5 to 3.5
from ANVER Corporation
Vacuum Gauge -- VG350-14CBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • Unique pressure instrument utilizing colour coded cases for easy identification of processes • 4 different colours that are UV resistant and will not fade • Stainless steel or brass internals, liquid fillable • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Display: Analog
- Type: Compound; Liquid Filled (optional feature)
- Working Pressure Range: -14.74 to 15
from OMEGA Engineering, Inc.
bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; mbar, Pa, mmH2O, mH2O, mm/mHg
- Display: Digital Numerical Display
- Type: Absolute; Differential; Gauge; Vacuum
- Operating Temperature: 15 to 120
from ANVER Corporation
Vacuum Gauge -- VG350-14PBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • Economical 4.5" (115mm) stainless steel case gauge • ±1% accuracy • Zero adjustment screw • 1/4" NPT • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 100
from OMEGA Engineering, Inc.
bull; Differential Input with 8 mm Tube Connectors. • Water Resistant, IP67 Rated. • Rugged Case with Protective Rubber Boot. • Magnetic Attachment or Tilt Stand. • Backlit Digital Display. • Push Button Zero and Hold Features. • 8 Selectable Pressure Scales. •... [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg; Inches of H2O; mmH2O, mbar, mmHg
- Display: Digital Numerical Display
- Type: Differential
- Working Pressure Range: 0.0 to 1.88
from Winters Instruments
Description & Features: • Most economical pressure gauge used for panels • 1.5" (40mm) to 2.5" (63mm) dial sizes • Black steel case • Brass wetted parts • Stainless steel crimp-on bezel • Stud-style U-Clamp design for secure panel mounting • ±3-2-3... [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 15
from OMEGA Engineering, Inc.
• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; kg/cm2; mmHg, mbar
- Display: Digital Numerical Display
- Type: Absolute; Differential; Gauge
- Working Pressure Range: 0.0 to 300
from Winters Instruments
Description & Features: • 2.5" (63mm) to 6" (150mm) durable gauges • 2.5" (63mm) dial have a blue and red coloured case for easy identification • Dual scale (psi/ °F) • Flutterless movement on the 2.5" (63mm) • Chlorofluorocarbon (CFC) temperature scales (R-12,... [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 120
from OMEGA Engineering, Inc.
• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; kg/cm2; mmHg, mBars
- Display: Digital Numerical Display
- Type: Absolute; Differential; Gauge
- Working Pressure Range: 0.0 to 300
from Winters Instruments
Description & Features: • Liquid filled stainless steel case protects against vibration and pulsation • Bayonet ring • Highly accurate • Back, bottom, or panel mounted • Stainless steel or brass wetted parts • Restrictor screw standard • CRN registered... [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Display: Analog
- Type: Compound; Liquid Filled
- Working Pressure Range: -14.74 to 15
from OMEGA Engineering, Inc.
• 0.05, 0.10 and 0.25% FS Accuracy Models. • 12 User-Selectable Units of Measure. • Large 17 mm (0.66") Display with % of Range Bar Graph. • All Stainless Steel Wetted Parts and Case. • NEMA 4 (IP65) Weatherproof Case. • Programmable for 7 Languages [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; kg/cm2
- Display: Digital Numerical Display
- Type: Absolute (optional feature); Gauge (optional feature); Compound (optional feature)
- Working Pressure Range: -14.7 to 7000
from Winters Instruments
Description & Features: • Pulsation resistant, liquid filled stainless steel case • Glycerin filled • Brass and stainless steel internals • Restricted orifice • Crimp-On bezel • Dual scale (psi/kPa) • Optional U-Clamps and front flanges • CRN... [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Display: Analog
- Type: Compound; Liquid Filled
- Working Pressure Range: -14.74 to 15
from OMEGA Engineering, Inc.
bull; A Multi-Functional Digital Gauge with Optional 4 to 20 mA Output and (1) or (2) SPDT Switches. • ±0.25% of Span Terminal Point Accuracy. • IP65 (NEMA 4) Weatherproof Case. • 3" Stainless Steel Case or 4 1/2" Fiberglass Reinforced Thermoplastic Case. • Extra Large... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Inches of H2O; Feet of H2O; kg/cm2; mPa, mbar, mmHg
- Display: Digital Numerical Display
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: 0.0 to 10000
from Winters Instruments
Description & Features: • Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available) • Pressure release disk standard • Gauge meets minimum hardness requirements • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Type: Compound; Liquid Filled (optional feature)
- Working Pressure Range: -14.74 to 15
from OMEGA Engineering, Inc.
bull; 0.5% FS Accuracy. • PGH Gauge Ranges from 15 psi to 20,000 psi. • Double-Strength Shatter-Resistant Glass. • Heavy Duty 316 SS Wetted Parts. • Easily Adjustable, Self-Locking Micrometer Dial. • PTFE Coated SS Movement for Long Lasting Accuracy. • Solid Front with... [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled (optional feature)
- Dial Size: 4.5 to 6
from Winters Instruments
Description & Features: • Field liquid-fillable, thermoplastic solid front blowout back safety case • ±0.5% accuracy • Stainless steel full rotary movement for longer life • Micrometer pointer for ease in calibration • Under and overload stops • 316L... [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Display: Analog
- Type: Compound; Liquid Filled (optional feature)
- Working Pressure Range: -14.74 to 15
from OMEGA Engineering, Inc.
• Capture Minimum and Maximum Readings. • Now with Field Selectable Engineering Units. • Zero with One-Touch. • 316 Stainless Steel Wetted Parts. • ±0.25% Test Gauge Accuracy. • NEMA 4X Case. • Backlit Display Available, Specify Model PX3600 [See More]
- Scale Units: pounds per square inch; Kilopascals (optional feature); bar (optional feature); Inches of Hg; Inches of H2O (optional feature); Feet of H2O (optional feature); kg/cm2 (optional feature)
- Display: Digital Numerical Display
- Type: Absolute (optional feature); Gauge (optional feature); Vacuum (optional feature)
- Working Pressure Range: 0.0 to 5000
from Winters Instruments
Description & Features: • StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling • Full safety pattern solid front, blowout back • ±0.5% accuracy • Stainless steel full rotary movement • Micrometer pointer for ease in... [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 15
from OMEGA Engineering, Inc.
• Easy To Read 2 ½ inch Dial. • Superior Performance With Vibration, Pulsation, Shock. • Leakproof O-Ring Seal. • Lower and Back Mounts [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled
- Dial Size: 2.5
from Winters Instruments
Description & Features: • Small diameter, all stainless steel gauge • 1.5" (40mm) and 2" (50mm) dials • Full view snap-in lens • Back and bottom connection • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 15
from OMEGA Engineering, Inc.
bull; Eight User-Selectable Units: psi, mbar, kg/cm2, mmHg, inHg, mH2O, inH2O, atm. • Measures Up to ±2000 mbar ( ±29 psi). • Overpressure Protected to 2000 mbar (29 psi). • Auto Shut-Off Function Prolongs Battery Life. • Built-In Tilt Stand. • Reading Hold. [See More]
- Scale Units: pounds per square inch; Inches of Hg; Inches of H2O; kg/cm2; mBar, mH2O, atm, mmHg
- Display: Digital Numerical Display
- Type: Differential; Gauge
- Working Pressure Range: -29 to 29
from Winters Instruments
Description & Features: • StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling • Stainless steel case • Back, bottom, or panel mounted • 316L stainless steel wetted parts • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 15
from OMEGA Engineering, Inc.
• 0.25% FS Accuracy. • Monel Wetted Parts. • Stem and Panel Mount. • Mirrored Scale. • 4 ½, 6, or 8 ½" Dial Sizes [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Type: Gauge; Vacuum
- Dial Size: 4.5 to 8.5
from Winters Instruments
Description & Features: • Solid front blowout back for the ultimate in gauge safety • Full rotary movement and micrometer pointer for ease in calibration • Stainless steel • Safety glass lens • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Display: Analog
- Type: Compound; Liquid Filled (optional feature)
- Working Pressure Range: -14.74 to 15
from OMEGA Engineering, Inc.
bull; High Resolution to 0.001 inH2O. • Low Range 0 to 1.999 inH2O, High Range 0 to 10.04 inH2O. • Rugged, Water- Resistant Case. • Measure Differential, Gage, or Vacuum. • Selectable Engineering Units. InH2O, mmH2O, mbar, PSI, PA, InHg, mmHg. • Accuracy: 0.2% FS of high... [See More]
- Scale Units: pounds per square inch; Inches of Hg; Inches of H2O; mmH2O, mbar, Pa, mmHg
- Display: Digital Numerical Display
- Type: Differential; Gauge; Vacuum
- Connection Size: 0.1550 to 0.1950
from Winters Instruments
Description & Features: • StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling (flutterless pointer) • Restricted orifice • Crimp-on bezel • Brass internals • Dual scale (psi/kPa) • U-Clamps and front flanges for... [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 15
from Winters Instruments
Description & Features: • Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok ® • Heavy duty, stainless steel, liquid-filled gauge • Back, bottom, or panel mount configurations • ±1.5% accuracy • Facilitates 360... [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Type: Compound; Liquid Filled
- Working Pressure Range: -14.74 to 15