Liquid Filled Pressure Gauges
from HydraCheck Inc.
Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features: Pressure ranges up to... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 8702
- Display: Analog
- Scale Units: kg/cm2; MPa
from Jergens, Inc.
Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges are filled with glycerine in order to... [See More]
- Type: Gauge; Liquid Filled
- Media: Liquid
- Working Pressure Range: 6000
from United Electric Controls Company
The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: -14.7 to 6000
- Display: Digital Numerical Display
- Scale Units: pounds per square inch; Kilopascals (optional feature); bar (optional feature); kg/cm2 (optional feature)
from HydraCheck Inc.
Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Working Pressure Range: 7500
- Display: Analog
- Scale Units: pounds per square inch; bar
from HydraCheck Inc.
Pressure testing devices for hydraulic, air, and vacuum systems. Performs four gauge functions. Case is dust and moisture resistant. Compact for tool box storage. Includes bleeder screw and convenient hanger. Built-in pressure sensor protects low range gauges from high pressure. Compatible with most... [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Working Pressure Range: 6000
- Display: Analog
- Media: Liquid; Gas
from ASCO
Numatics gauges are widely used on compressors, filter/regulators ( ‘piggybacks ’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum service life... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 160
- Display: Analog
- Scale Units: pounds per square inch; bar
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • 63 mm (2 ½") and 100 mm (4") Dial Sizes. • Back or Lower Mount Fittings. • All Stainless Steel Construction. • Liquid Fillable in the Field. • IP65 Protection [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Scale Units: pounds per square inch; bar
- Display: Analog
- Dial Size: 2.5 to 4
from Watts
The pressure gauge is designed to read low pressure ratings with a range of 0 to 100 PSI. The gauge features a 2 1/2-inch case diameter, 1/4-inch NPT connection, bottom entry mount, ABS polymer case, 372 plastic window, brass internals and connection. [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 100
- Display: Analog
- Scale Units: pounds per square inch
from Red Valve Company, Inc.
Red Valve ’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters, and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any flow direction, and... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 720
- Display: Analog
- Scale Units: pounds per square inch
from Hayward Flow Control
GDS Series. Double Sided All Thermoplastic Liquid Filled Pressure Gauge & Isolator. The GDS Series double sided all thermoplastic liquid filled pressure gauge and isolator features heavy duty rugged design, completely corrosion resistant, one piece molded design and has an extra-large colored... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 160
- Display: Analog
- Scale Units: pounds per square inch; bar
from NOSHOK, Inc.
High quality liquid filled gauges designed for durability, accuracy and long life. Pressure ranges from vacuum through 15,000 psi. 2-1/2 and 4 inch sizes â € “ bottom or back connected. Heavy one-piece die casting integrates the case, connection, movement support and bourdon tube... [See More]
- Type: Gauge; Compound; Vacuum; Liquid Filled
- Working Pressure Range: -14.74 to 15000
- Display: Analog
- Scale Units: pounds per square inch (optional feature); Kilopascals (optional feature); bar (optional feature); Inches of Hg (optional feature); kg/cm2 (optional feature)
from Automation24, Inc.
WIKA pressure gauge 213.53 - 4334397 operates in a pressure range from -14.5-15 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 4334397 has a nominal size of 2.5 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 2.5
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from PMC Engineering LLC
PMC Seal Gauges accurately measure pressure in industries where viscous materials are processed. The PMC design permits the diaphragm to be installed flush with the inside wall of pipes 3" or larger. This feature avoids the pocketing problems usually encountered with conventional seal gauge systems. [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 400
- Display: Analog
- Scale Units: pounds per square inch; Kilopascals
from Hosco Finishing System Components
Spray Gun Accessories. 1/4" NPT(M) 316 SST. Top mount (other configurations available). 0-300 PSI (0-21 BAR). 2-1/2" gage face dia. Gylcerine filled [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 300
- Display: Analog
- Scale Units: pounds per square inch; Kilopascals; bar
from Clark Solutions
Select the Magnehelic ® gage for high accuracy - guaranteed within 2% of full scale and for the wide choice of ranges available to suit your needs precisely. Using the simple, frictionless Magnehelic ® movement, it quickly indicates low air or non-corrosive gas pressures - either positive,... [See More]
- Type: Differential; Liquid Filled
- Working Pressure Range: 0.0 to 5.42
- Display: Analog
- Scale Units: Inches of H2O
from KOBOLD Instruments, Inc.
Product Features. 4 â € or 6 â € Combination PressureGauge & Switch. 1 or 2 SPST Switches Possible. Stainless Steel Construction. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. For those users needing a pressure gauge with... [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Working Pressure Range: 0.0 to 10000
- Display: Analog
- Scale Units: pounds per square inch; Inches of Hg
from DME Company
Rugged, Low cost pressure gauges for hydraulic & pneumatic applications. Liquid fill helps dampen pulsations and acts as a natural lubricant. Northern Supply offers low prices and quick shipment. [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 10000
- Display: Analog
- Scale Units: pounds per square inch
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 1500
- Display: Analog
- Scale Units: pounds per square inch; bar
from Carr Lane Manufacturing Co.
Rugged, high-quality hydraulic pressure gauge. Stainless steel body with glycerin filling. Body diameter is 2-1/2 inches. Calibrated from 0 to 9000 psi. [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 7500
- Display: Analog
- Scale Units: pounds per square inch; bar
from Winters Instruments
Description & Features: • ±0.75% full scale accuracy • Food grade glycerin filling standard • Re-zero feature standard • Crack/breakage-resistant polycarbonate lens standard • Clean-In-Place design • Steam-In-Place design • Autoclavable • CRN... [See More]
- Type: Compound; Liquid Filled
- Working Pressure Range: -14.74 to 30
- Display: Analog
- Scale Units: pounds per square inch; bar; Inches of Hg
from McDaniel Controls, Inc.
4 " (100mm) Dial Size - Filled or Fillable 1/4 " NPT [See More]
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 10000
- Display: Analog
- Dial Size: 4
from Princess Auto Limited
0-2,000 PSI Glycerine Filled Pressure Gauge [See More]
- Type: Gauge; Liquid Filled
- Scale Units: pounds per square inch; kg/cm2
- Working Pressure Range: 0.0 to 2000
- Dial Size: 2.5
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • Economically Priced. • 2.5% Full Scale Accuracy. • 1 ½", 2", or 2 ½" Dial Faces. • Center Back or Lower Mount Fittings [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 3000
- Display: Analog
- Scale Units: pounds per square inch; bar
from Red Valve Company, Inc.
Red Valve Series 40 Pressure Sensors are the industry standards for protecting instrumentation, and assuring accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360 ° through the flexible rubber sleeve. The captive fluid is displaced through the... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 200
- Display: Analog
- Scale Units: pounds per square inch
from NOSHOK, Inc.
Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance. Ranges available from vacuum to 15,000 psi. 1-1/2, 2, 2-1/2, 4 inch sizes â € “ bottom or back connected. Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglass... [See More]
- Type: Gauge; Compound; Vacuum; Liquid Filled
- Working Pressure Range: -14.74 to 5000
- Display: Analog
- Scale Units: pounds per square inch (optional feature); Kilopascals (optional feature); bar (optional feature); Inches of Hg (optional feature); kg/cm2 (optional feature)
from Automation24, Inc.
The type 213.53 - 9699028 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi), and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The WIKA pressure gauge 213.53 - 9699028 has a... [See More]
- Type: Vacuum; Liquid Filled
- Connection Size: 0.2500
- Dial Size: 4
- Operating Temperature: -4 to 140
from Clark Solutions
Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical and petroleum... [See More]
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: -14.74 to 300
- Display: Analog
- Scale Units: pounds per square inch; Inches of Hg
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 1500
- Display: Analog
- Scale Units: pounds per square inch; bar
from Winters Instruments
Description & Features: • 2.5" (63mm) to 6" (150mm) durable gauges • 2.5" (63mm) dial have a blue and red coloured case for easy identification • Dual scale (psi/ °F) • Flutterless movement on the 2.5" (63mm) • Chlorofluorocarbon (CFC) temperature scales (R-12,... [See More]
- Type: Compound; Liquid Filled
- Working Pressure Range: -14.74 to 120
- Display: Analog
- Scale Units: pounds per square inch; Inches of Hg
from McDaniel Controls, Inc.
2 1/2 " (63 mm) Dial Size - Fillable 1/4 " NPT [See More]
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 0.0 to 6000
- Display: Analog
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
from Princess Auto Limited
0-5,000 PSI Glycerine Filled Pressure Gauge [See More]
- Type: Gauge; Liquid Filled
- Scale Units: pounds per square inch; kg/cm2
- Working Pressure Range: 0.0 to 5000
- Dial Size: 2.5
from OMEGA Engineering, Inc.
• Easy To Read 2 ½ inch Dial. • Superior Performance With Vibration, Pulsation, Shock. • Leakproof O-Ring Seal. • Lower and Back Mounts [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Scale Units: pounds per square inch; Inches of Hg
- Display: Analog
- Dial Size: 2.5
from Red Valve Company, Inc.
Red Valve Series 40 Pressure Sensors are the industry standards for protecting instrumentation, and assuring accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360 ° through the flexible rubber sleeve. The captive fluid is displaced through the... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 300
- Display: Analog
- Scale Units: pounds per square inch
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9699036 operates in a pressure range from -14.5-15 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699036 has a nominal size of 4 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 4
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 3000
- Display: Analog
- Scale Units: pounds per square inch; bar
from Winters Instruments
Description & Features: • Liquid filled stainless steel case protects against vibration and pulsation • Bayonet ring • Highly accurate • Back, bottom, or panel mounted • Stainless steel or brass wetted parts • Restrictor screw standard • CRN registered... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 15
- Display: Analog
- Scale Units: pounds per square inch; Kilopascals
from McDaniel Controls, Inc.
2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 15000
- Display: Analog
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
from Princess Auto Limited
0-7,000 PSI Glycerine Filled Pressure Gauge [See More]
- Type: Gauge; Liquid Filled
- Scale Units: pounds per square inch; kg/cm2
- Working Pressure Range: 0.0 to 7000
- Dial Size: 2.5
from Red Valve Company, Inc.
Red Valve ’s Series 48 Pressure Sensor protects and isolates insrumentation, eliminating plugging and fouling that can occur in slurry and hard-to-gauge liquid applications. The economical Series 48 is designed to fit inside the bolt pattern of the pipe flanges, allowing for ease of... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 720
- Display: Analog
- Scale Units: pounds per square inch
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9699045 operates in a pressure range from -14.5-30 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699045 has a nominal size of 4 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 4
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 6000
- Display: Analog
- Scale Units: pounds per square inch; bar
from Winters Instruments
Description & Features: • Pulsation resistant, liquid filled stainless steel case • Glycerin filled • Brass and stainless steel internals • Restricted orifice • Crimp-On bezel • Dual scale (psi/kPa) • Optional U-Clamps and front flanges • CRN... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 30
- Display: Analog
- Scale Units: pounds per square inch; Kilopascals
from McDaniel Controls, Inc.
Process Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 0.0 to 20000
- Display: Analog
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
from Princess Auto Limited
100 PSI Liquid Filled Gauge [See More]
- Type: Gauge; Liquid Filled
- Dial Size: 2.5
- Working Pressure Range: 0.0 to 100
from Red Valve Company, Inc.
he Series 48W pressure sensor isolates and protects instrumentation. The full-port design eliminates clogging, ensuring accurate pressure measurement under the most difficult conditions. The elastomer sleeve senses pressure 360 degrees around the inner cirumference of the unit, overcoming problems... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 300
- Display: Analog
- Scale Units: pounds per square inch
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9699053 operates in a pressure range from -14.5-60 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699053 has a nominal size of 4 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 4
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 3000
- Display: Analog
- Scale Units: pounds per square inch; bar
from Winters Instruments
Description & Features: • Rugged, 2" (50mm) forged brass case and connection • Forged brass case and socket • Glycerin filled • 3/8" Steck-O connection • 3 coloured zone dial for easier pressure reading • 0-9,000 psi/bar • 5 year warranty [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 9000
- Display: Analog
- Scale Units: pounds per square inch; bar
from McDaniel Controls, Inc.
4 " (100mm) Filled or Fillable [See More]
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 0.0 to 35000
- Display: Analog
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
from Princess Auto Limited
200 PSI Liquid Filled Gauge [See More]
- Type: Gauge; Liquid Filled
- Dial Size: 2.5
- Working Pressure Range: 0.0 to 200
from Red Valve Company, Inc.
Red Valve ’s Series 44 Pressure Sensor isolates and protects instrumentation such as gauges, transmitters, and pressure switches from the process line, providing accurate, repeatable instrument measurement. The Series 44 Pressure Sensor is designed for the Food and Pharmaceutical and Biotech... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 250
- Display: Analog
- Scale Units: pounds per square inch
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9699095 operates in a pressure range from 0-15 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699095 has a nominal size of 4 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 4
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 1500
- Display: Analog
- Scale Units: pounds per square inch
from Winters Instruments
Description & Features: • Stainless steel gauge case • Glycerin filled seal • Brass or stainless steel internals • CRN registered • 5 year warranty [See More]
- Type: Gauge; Liquid Filled
- Dial Size: 2.5
- Display: Analog
- Connection Size: 0.2500
from McDaniel Controls, Inc.
2 " (50mm) Dial Size - Fillable 1/4 " NP and 1/8 " NPT Standard [See More]
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 0.0 to 6000
- Display: Analog
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
from Princess Auto Limited
30 PSI Liquid Filled Gauge [See More]
- Type: Gauge; Liquid Filled
- Dial Size: 2.5
- Working Pressure Range: 0.0 to 30
from Red Valve Company, Inc.
Red Valve's Series 45 Pressure Sensor with digital read out is especially designed for tank level control and indication. The Series 45 flange is available in the size of any existing blind flange outlet (2" through 12"), making it ideal for direct mounting to existing flange outlets on storage... [See More]
- Type: Gauge; Liquid Filled
- Scale Units: pounds per square inch
- Display: Digital Numerical Display
- Connection Size: 2 to 12
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9699109 operates in a pressure range from 0-30 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699109 has a nominal size of 4 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 4
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 1500
- Display: Analog
- Scale Units: pounds per square inch; bar
from Winters Instruments
Description & Features: • Solid front, blowout back, welded to a 316L stainless steel one-piece diaphragm seal body • 316L stainless steel wetted parts for use on most corrosive media • Permanently enclosed glycerin filled system • Field-fillable gauge • 5 year warranty [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 15
- Display: Analog
- Scale Units: pounds per square inch
from McDaniel Controls, Inc.
21/2 " (63mm) Dial Size - Fillable 1/4 " NPT Standard (1/8 " NPT available on request) [See More]
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 0.0 to 10000
- Display: Analog
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
from Princess Auto Limited
300 PSI Liquid Filled Gauge [See More]
- Type: Gauge; Liquid Filled
- Dial Size: 2.5
- Working Pressure Range: 0.0 to 300
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9699117 operates in a pressure range from 0-60 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699117 has a nominal size of 4 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 4
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 6000
- Display: Analog
- Scale Units: pounds per square inch; bar
from Winters Instruments
Description & Features: • Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok ® • Heavy duty, stainless steel, liquid-filled gauge • Back, bottom, or panel mount configurations • ±1.5% accuracy • Facilitates 360... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 15
- Display: Analog
- Scale Units: pounds per square inch
from Princess Auto Limited
60 PSI Liquid Filled Gauge [See More]
- Type: Gauge; Liquid Filled
- Dial Size: 2.5
- Working Pressure Range: 0.0 to 60
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9699125 operates in a pressure range from 0-100 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699125 has a nominal size of 4 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 4
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 3000
- Display: Analog
- Scale Units: pounds per square inch; bar
from Princess Auto Limited
600 PSI Liquid Filled Gauge [See More]
- Type: Gauge; Liquid Filled
- Dial Size: 2.5
- Working Pressure Range: 0.0 to 600
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9699134 operates in a pressure range from 0-200 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699134 has a nominal size of 4 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 4
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9699142 operates in a pressure range from 0-300 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699142 has a nominal size of 4 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 4
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9699150 operates in a pressure range from 0-400 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699150 has a nominal size of 4 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 4
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9699168 operates in a pressure range from 0-600 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699168 has a nominal size of 4 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 4
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9699185 operates in a pressure range from 0-1000 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699185 has a nominal size of 4 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 4
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9699193 operates in a pressure range from 0-1500 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699193 has a nominal size of 4 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 4
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9699223 operates in a pressure range from 0-5000 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699223 has a nominal size of 4 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 4
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9699231 operates in a pressure range from 0-10000 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699231 has a nominal size of 4 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 4
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9699257 operates in a pressure range from 0-160 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699257 has a nominal size of 4 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 4
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Automation24, Inc.
The type 213.53 - 9767002 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi), and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The WIKA pressure gauge 213.53 - 9767002 has a... [See More]
- Type: Vacuum; Liquid Filled
- Connection Size: 0.2500
- Dial Size: 2.5
- Operating Temperature: -4 to 140
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9767010 operates in a pressure range from -14.5-30 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9767010 has a nominal size of 2.5 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 2.5
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9767029 operates in a pressure range from -14.5-60 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9767029 has a nominal size of 2.5 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 2.5
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Automation24, Inc.
WIKA pressure gauge 213.53 - 9767037 operates in a pressure range from 0-15 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9767037 has a nominal size of 2.5 in.. It is... [See More]
- Type: Liquid Filled
- Dial Size: 2.5
- Scale Units: pounds per square inch
- Connection Size: 0.2500