Hazardous Pressure Gauges
from OMEGA Engineering, Inc.
bull; 10:1 Turndown. • Zero Elevation or Suppression. • Pushbutton Zero and Span Adjustment. • Adjustable Damping. • Linear or Square Root Output. • Built-In LCD. • CE Approved. • CESI-ATEX Approved - Intrinsically Safe for Hazardous Atmospheres. • 3-Valve... [See More]
- Media: Liquid; Gas; Handles Hazardous Materials
- Display: Digital Numerical Display
- Type: Differential
- Working Pressure Range: 0.0 to 37.93
from Orange Research, Inc.
Piston Sensors with Explosion-Proof Enclosures. Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Media: Liquid; Gas; Handles Hazardous Materials
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 150
from VACUUBRAND, Inc.
The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior... [See More]
- Media: Gas; Handles Hazardous Materials; Corrosive Vapors
- Display: Analog; Digital Numerical Display
- Type: Absolute; Vacuum
- Working Pressure Range: 0.0145 to 15.66
from Mid-West Instrument
1 to 2 independently adjustable switches. Hermetically Sealed Switches. SPDT, SPST Normally Open, & SPST Normally Closed Configurations. Most configurations CE marked to the Low Voltage Directive (EN 61010). Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable... [See More]
- Media: Liquid; Gas; Handles Hazardous Materials
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 110
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Media: Liquid; Handles Hazardous Materials
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Sensor Technology: Air Bubbler
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • 63 mm (2 ½") and 100 mm (4") Dial Sizes. • Back or Lower Mount Fittings. • All Stainless Steel Construction. • Liquid Fillable in the Field. • IP65 Protection [See More]
- Media: Liquid; Gas; Handles Hazardous Materials
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled
- Scale Units: pounds per square inch; bar
from Mid-West Instrument
The Division 2 rated product is a lower cost alternative when compared to the Explosion-Proof designs that are often used in Division 2 applications. Mid-West Instrument's Models 140/142 are CSA Certified to both the Canadian and U.S. standards and U.L. Listed to the U.S. Standards. In addition the... [See More]
- Media: Liquid; Gas; Handles Hazardous Materials
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 100
from Uehling Instrument Company
The Tank-O-Meter ® is used extensively throughout the Dairy, Food, Chemical and Pharmaceutical Industries, along with the U.S. Navy, Commercial Marine, Power Plants, Cosmetic Manufacturing Plants, Municipalities, Water Treatment Facilities, Distilleries, Breweries, and wherever there is a need... [See More]
- Media: Liquid; Handles Hazardous Materials
- Display: Analog
- Type: Gauge; Vacuum
- Sensor Technology: Air Bubbler
from OMEGA Engineering, Inc.
• Silicon on Sapphire Construction. • Titanium Wetted Parts for Media Compatibility. • 0.25% Accuracy. • 100 mV Bridge Output is Compatible with Most Strain Gage Instrumentation. • High Operating Temperature. • IP65 Enclosure [See More]
- Media: Liquid; Gas; Handles Hazardous Materials
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 0.0 to 3000
from Mid-West Instrument
The Model 220 carries global certifications from CSA, UL, and ATEX. The piston style Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. Certified to ATEX directive Ex d, IIB + H2 with an IP65 rating. Mid-West Instrument's new... [See More]
- Media: Liquid; Handles Hazardous Materials
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 100
from Mid-West Instrument
The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. In addition, it is certified to the ATEX directive Ex d, IIB + H2 with an IP 65... [See More]
- Media: Liquid; Gas; Handles Hazardous Materials
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 0.7225