Lower Back Pressure Gauges
from Clark Solutions
Select the Magnehelic ® gage for high accuracy - guaranteed within 2% of full scale and for the wide choice of ranges available to suit your needs precisely. Using the simple, frictionless Magnehelic ® movement, it quickly indicates low air or non-corrosive gas pressures - either positive,... [See More]
- Mount: Lower Back
- Display: Analog
- Type: Differential; Liquid Filled
- Working Pressure Range: -0.5419 to 0.5419
from McDaniel Controls, Inc.
4 " (100mm) Dial Size - Filled or Fillable 1/4 " NPT [See More]
- Mount: Bottom; Center Back; Lower Back; Flange
- Display: Analog
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 10000
from Winters Instruments
Description & Features: • High quality, commercial grade gauge at an economical price • ±1% accuracy • Adjustable pointer • Steel and aluminum cases • Brass wetted parts • CRN registered • 5 year warranty [See More]
- Mount: Lower Back
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 15
from Wasco, Inc.
Wasco offers many different series to meet multiple applications. 1. Bourdon Tube. Dial Gauge. Brass Internals. Stainless Steel Internals. 2. Pressure Sensor. LED Gauge. All Stainless Wetted Parts. Multiple Sizes. Battery Operated or Voltage Supplied. 3. Diaphragm. Dial Gauge. [See More]
- Mount: Center Back; Lower Back; Flange
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Scale Units: Kilopascals; kg/cm2
from OMEGA Engineering, Inc.
• Heavy Duty Construction. • Double-Strength Shatter-Resistant Glass. • 2-1-2% ANSI Grade A Accuracy [See More]
- Mount: Bottom; Center Back; Lower Back
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 100
from Mid-West Instrument
1 to 2 independently adjustable switches. Clamp or Stick on Switches. Hermetically Sealed Switches. SPDT, SPST Normally Open Configurations. Most configurations CE marked to the Low Voltage Directive (EN 61010). Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable... [See More]
- Mount: Lower Back
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 110
from Swagelok Company
Industrial Pressure Gauge, Bayonet Ring, 100 mm, vac to 0.6 bar, psi secondary, Lower-Back Mount, G1/2B EN [See More]
- Mount: Lower Back
- Dial Size: 3.94
- Type: Compound
- Media: Liquid; Gas
from Clark Solutions
Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical and petroleum... [See More]
- Mount: Lower Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 30000
from McDaniel Controls, Inc.
2 1/2 " (63 mm) Dial Size - Fillable 1/4 " NPT [See More]
- Mount: Bottom; Lower Back; Flange
- Display: Analog
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 0.0 to 6000
from Winters Instruments
Description & Features: • Heavy duty, highly accurate aluminum case gauge • ±0.5% accuracy • Brass or stainless steel internals • Large, easy-to-read dial • CRN registered • 5 year warranty [See More]
- Mount: Lower Back
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 15
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • 63 mm (2 ½") and 100 mm (4") Dial Sizes. • Back or Lower Mount Fittings. • All Stainless Steel Construction. • Liquid Fillable in the Field. • IP65 Protection [See More]
- Mount: Bottom; Center Back; Lower Back
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled
- Scale Units: pounds per square inch; bar
from Mid-West Instrument
Simple Rugged Designs. Glass Reinforced Thermoplastic Gauge Front Is Standard. Weather Resistant & Corrosion Resistant Gauge Front. Shatter Resistant Lens. 5 Year Warranty [See More]
- Mount: Lower Back
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 400
from Swagelok Company
Industrial Pressure Gauge, Bayonet Ring, 100 mm, 0 to 2.5 bar, psi secondary, Lower-Back Mount, 12 mm Tube Adapter [See More]
- Mount: Lower Back
- Dial Size: 3.94
- Type: Gauge
- Media: Liquid; Gas
from McDaniel Controls, Inc.
4 " (100mm) Dial Size - Non-Fillable 1/4 " NPT [See More]
- Mount: Bottom; Lower Back; Flange
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 35000
from Winters Instruments
Description & Features: • Wide variety to measure pressure and temperature of ammonia systems • ±0.5% to ±3-2-3% accuracy available • 2.5" ( 63mm) to 10" (250mm) dial sizes • CRN registered • 5 year warranty [See More]
- Mount: Lower Back
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 150
from OMEGA Engineering, Inc.
bull; 0.5% FS Accuracy. • PGH Gauge Ranges from 15 psi to 20,000 psi. • Double-Strength Shatter-Resistant Glass. • Heavy Duty 316 SS Wetted Parts. • Easily Adjustable, Self-Locking Micrometer Dial. • PTFE Coated SS Movement for Long Lasting Accuracy. • Solid Front with... [See More]
- Mount: Center Back; Lower Back
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled (optional feature)
- Scale Units: pounds per square inch; Inches of Hg
from Mid-West Instrument
The Division 2 rated product is a lower cost alternative when compared to the Explosion-Proof designs that are often used in Division 2 applications. Mid-West Instrument's Models 140/142 are CSA Certified to both the Canadian and U.S. standards and U.L. Listed to the U.S. Standards. In addition the... [See More]
- Mount: Lower Back
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 100
from Swagelok Company
Industrial Pressure Gauge, Bayonet Ring, 100 mm, 0 to 3000 psi, bar secondary, Lower-Back Mount, 1/2 in. MNPT [See More]
- Mount: Lower Back
- Dial Size: 3.94
- Type: Gauge
- Media: Liquid; Gas
from McDaniel Controls, Inc.
4 " (100mm) Filled or Fillable [See More]
- Mount: Lower Back; Flange
- Display: Analog
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 0.0 to 35000
from Winters Instruments
Description & Features: • Brass or stainless steel wetted parts • Both conventional and balanced scale available • CRN registered • 5 year warranty [See More]
- Mount: Lower Back
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 15
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • Economically Priced. • 2.5% Full Scale Accuracy. • 1 ½", 2", or 2 ½" Dial Faces. • Center Back or Lower Mount Fittings [See More]
- Mount: Bottom; Center Back; Lower Back
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 3000
from Mid-West Instrument
Simple Rugged Designs. Glass Reinforced Thermoplastic Gauge Front Is Standard. Weather Resistant & Corrosion Resistant Gauge Front. 5 Year Warranty [See More]
- Mount: Lower Back
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 25
from Swagelok Company
Industrial Pressure Gauge, Crimped Ring, 100 mm, 0 to 2.5 bar, psi secondary, Lower-Back Mount, 12 mm Tube Adapter [See More]
- Mount: Lower Back
- Dial Size: 3.94
- Type: Gauge
- Media: Liquid; Gas
from McDaniel Controls, Inc.
6 " (160 mm) Dial Size - Non-Fillable 1/4 " NPT [See More]
- Mount: Lower Back; Flange
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 35000
from Winters Instruments
Description & Features: • Heavy duty, highly accurate, aluminum case • Brass and stainless steel wetted parts available • Two separate bourdon tubes and pointers • One red and one black pointer • CRN registered • 5 year warranty [See More]
- Mount: Lower Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 600
from OMEGA Engineering, Inc.
• Easy To Read 2 ½ inch Dial. • Superior Performance With Vibration, Pulsation, Shock. • Leakproof O-Ring Seal. • Lower and Back Mounts [See More]
- Mount: Center Back; Lower Back
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled
- Scale Units: pounds per square inch; Inches of Hg
from Mid-West Instrument
The Model 220 carries global certifications from CSA, UL, and ATEX. The piston style Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. Certified to ATEX directive Ex d, IIB + H2 with an IP65 rating. Mid-West Instrument's new... [See More]
- Mount: Lower Back
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 100
from Swagelok Company
Industrial Pressure Gauge, Crimped Ring, 100 mm, 0 to 3000 psi, bar secondary, Lower-Back Mount, 1/2 in. MNPT [See More]
- Mount: Lower Back
- Dial Size: 3.94
- Type: Gauge
- Media: Liquid; Gas
from Winters Instruments
Description & Features: • Liquid filled stainless steel case protects against vibration and pulsation • Bayonet ring • Highly accurate • Back, bottom, or panel mounted • Stainless steel or brass wetted parts • Restrictor screw standard • CRN registered... [See More]
- Mount: Lower Back
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 15
from Mid-West Instrument
The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. In addition, it is certified to the ATEX directive Ex d, IIB + H2 with an IP 65... [See More]
- Mount: Lower Back
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 0.7225
from Swagelok Company
Thermoplastic Industrial Pressure Gauge, Adj Pointer, 115 mm, 0 to 100 kPa, Lower-Back Mount, 1/4 in. MNPT [See More]
- Mount: Lower Back
- Dial Size: 4.53
- Type: Gauge
- Media: Liquid; Gas
from Winters Instruments
Description & Features: • Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available) • Pressure release disk standard • Gauge meets minimum hardness requirements • CRN registered • 5 year warranty [See More]
- Mount: Lower Back
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 15
from Winters Instruments
Description & Features: • Field liquid-fillable, thermoplastic solid front blowout back safety case • ±0.5% accuracy • Stainless steel full rotary movement for longer life • Micrometer pointer for ease in calibration • Under and overload stops • 316L... [See More]
- Mount: Lower Back
- Display: Analog
- Type: Compound; Liquid Filled (optional feature)
- Working Pressure Range: -14.74 to 15
from Winters Instruments
Description & Features: • StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling • Full safety pattern solid front, blowout back • ±0.5% accuracy • Stainless steel full rotary movement • Micrometer pointer for ease in... [See More]
- Mount: Lower Back
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 15
from Winters Instruments
Description & Features: • High quality gauge designed to work with a pneumatic transmitter or controller • Stainless steel or brass wetted parts • 3-15 psi with a variety of receiver ranges • 316 stainless steel or brass wetted parts • CRN registered • 5 year... [See More]
- Mount: Lower Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 15
from Winters Instruments
Description & Features: • StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling • Stainless steel case • Back, bottom, or panel mounted • 316L stainless steel wetted parts • CRN registered • 5 year warranty [See More]
- Mount: Lower Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 15
from Winters Instruments
Description & Features: • Manufactured to GE ® specifications • Features a machined cast brass case with a machined cast aluminum bezel that is oil tight • Consists of stainless steel and brass internals and stainless steel connection specific for turbine applications •... [See More]
- Mount: Lower Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 60