Gas Pressure Gauges
from Clippard
Pressure Gauge, 0 to 100 psig Panel mount [See More]
- Media: Gas
- Display: Analog
- Type: Sealed
- Working Pressure Range: 0.0 to 100
from Shenzhen Jewellok Technology Co., Ltd.
Pressure Gauges JG Series. Product Features. • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators and system. • Tested... [See More]
- Media: Gas
- Dial Size: 2
- Type: Gauge
- Operating Temperature: -40 to 140
from Jergens, Inc.
When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity. [See More]
- Media: Gas
- Connection Size: 0.1250
- Type: Gauge
from Festo Corporation
Designs based on EN 837-1. Pneumatic connection via R or G thread. Display units bar, psi [See More]
- Media: Liquid; Gas
- Working Pressure Range: 0.0 to 14.5
- Type: Gauge
- Operating Temperature: -4 to 140
from EXAIR
EXAIR's Pressure Regulators permit easy selection of an operating pressure that will allow the air product to work properly without using excessive amounts of compressed air. Reducing the air pressure from 100 PSIG to 80 PSIG reduces air consumption by almost 20% and reduces required input power by... [See More]
- Media: Gas
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 160
from HydraCheck Inc.
Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features: Pressure ranges up to... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 8702
from United Electric Controls Company
The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational... [See More]
- Media: Gas
- Display: Digital Numerical Display
- Type: Gauge; Liquid Filled
- Working Pressure Range: -14.7 to 6000
from RS Components, Ltd.
Festo MA-40-10-R1/8-E-RG Pressure Gauge [See More]
- Media: Gas
- Working Pressure Range: 0.0 to 145
- Type: Gauge
- Dial Size: 1.54
from Clippard
Pressure Gauge, 0 to 100 psig Stud Mount [See More]
- Media: Gas
- Display: Analog
- Type: Sealed
- Working Pressure Range: 0.0 to 100
from Shenzhen Jewellok Technology Co., Ltd.
Pressure Gauges JR Series. Product Features. • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators and system. • Tested... [See More]
- Media: Gas
- Dial Size: 2
- Type: Gauge
- Operating Temperature: -40 to 140
from Festo Corporation
Designs based on EN 837-1. Pneumatic connection via R or G thread. Display units bar, psi [See More]
- Media: Liquid; Gas
- Working Pressure Range: 0.0 to 232
- Type: Gauge
- Operating Temperature: -4 to 140
from HydraCheck Inc.
Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled
- Working Pressure Range: 7500
from RS Components, Ltd.
EMERSON – ASCO 34300014 Pressure Gauge [See More]
- Media: Gas
- Working Pressure Range: 0.0 to 145
- Type: Gauge
- Dial Size: 1.57
from Festo Corporation
Designs based on EN 837-1. Pneumatic connection via R or G thread. Display units bar, psi [See More]
- Media: Liquid; Gas
- Working Pressure Range: 0.0 to 58.02
- Type: Gauge
- Operating Temperature: -4 to 140
from HydraCheck Inc.
Pressure testing devices for hydraulic, air, and vacuum systems. Performs four gauge functions. Case is dust and moisture resistant. Compact for tool box storage. Includes bleeder screw and convenient hanger. Built-in pressure sensor protects low range gauges from high pressure. Compatible with most... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled
- Working Pressure Range: 6000
from RS Components, Ltd.
EMERSON – ASCO 34200062 Pressure Gauge [See More]
- Media: Gas
- Working Pressure Range: 0.0 to 174
- Type: Gauge
- Dial Size: 1.97
from Festo Corporation
Designs based on EN 837-1. Pneumatic connection via R or G thread. Display units bar, psi [See More]
- Media: Liquid; Gas
- Working Pressure Range: 0.0 to 87.02
- Type: Gauge
- Operating Temperature: -4 to 140
from RS Components, Ltd.
Festo MA-40-10-G1/4-EN Pressure Gauge [See More]
- Media: Gas
- Working Pressure Range: 0.0 to 145
- Type: Gauge
- Dial Size: 1.57
from Festo Corporation
Designs based on EN 837-1. Pneumatic connection via G thread. Display units bar, psi [See More]
- Media: Liquid; Gas
- Working Pressure Range: 0.0 to 145
- Type: Gauge
- Operating Temperature: -4 to 140
from RS Components, Ltd.
Festo MA-50-10-R1/4-E-RG Pressure Gauge [See More]
- Media: Gas
- Working Pressure Range: 0.0 to 145
- Type: Gauge
- Dial Size: 1.97
from Festo Corporation
Designs based on EN 837-1. Pneumatic connection via G thread. Display units bar, psi [See More]
- Media: Liquid; Gas
- Working Pressure Range: 0.0 to 232
- Type: Gauge
- Operating Temperature: -4 to 140
from RS Components, Ltd.
Festo MA-50-16-R1/4-E-RG Pressure Gauge [See More]
- Media: Gas
- Working Pressure Range: 0.0 to 232
- Type: Gauge
- Dial Size: 1.97
from Festo Corporation
Designs based on EN 837-1. Pneumatic connection via G thread. Display units bar, psi [See More]
- Media: Liquid; Gas
- Working Pressure Range: 0.0 to 36.26
- Type: Gauge
- Operating Temperature: -4 to 140
from RS Components, Ltd.
Festo MA-27-10-M5 Pressure Gauge [See More]
- Media: Gas
- Working Pressure Range: 0.0 to 145
- Type: Gauge
- Dial Size: 1.06
from Festo Corporation
Designs based on EN 837-1. Pneumatic connection via G thread. Display units bar, psi [See More]
- Media: Liquid; Gas
- Working Pressure Range: 0.0 to 3.63
- Type: Gauge
- Operating Temperature: -4 to 140
from RS Components, Ltd.
Festo MA-40-16-G1/4-EN Pressure Gauge [See More]
- Media: Gas
- Working Pressure Range: 0.0 to 232
- Type: Gauge
- Dial Size: 1.57
from Festo Corporation
Designs based on EN 837-1. Pneumatic connection via R or G thread. Display units bar, psi [See More]
- Media: Liquid; Gas
- Working Pressure Range: 0.0 to 14.5
- Type: Gauge
- Operating Temperature: -4 to 140
from RS Components, Ltd.
Festo MA-40-16-R1/8-E-RG Pressure Gauge [See More]
- Media: Gas
- Working Pressure Range: 0.0 to 232
- Type: Gauge
- Dial Size: 1.57
from Festo Corporation
Designs based on EN 837-1. Pneumatic connection via R or G thread. Display units bar, psi [See More]
- Media: Liquid; Gas
- Working Pressure Range: 0.0 to 232
- Type: Gauge
- Operating Temperature: -4 to 140
from RS Components, Ltd.
Festo MA-50-2,5-1/4-EN Pressure Gauge [See More]
- Media: Gas
- Working Pressure Range: 0.0 to 363
- Type: Gauge
- Dial Size: 1.97
from Dynisco
Features and Benefits. Dual 5-digit display. Peak display function and digital auto-zero. Programmable alarm relays. Optional 4 - 20 mA, 0 - 10 Vdc retransmission. Accuracy better than ±0.5%. Customer definable engineering units. Description. The Dynisco Melt Monitor Alarm Series is a melt... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Absolute (optional feature); Gauge
- Working Pressure Range: 0.0 to 15000
from Hayward Flow Control
GG Series guards are avilable in PVC, Corzan CPVC, PP and PVDF. All guards have an FPM diaphragm. Gauges are offered in 0 to 30 PSI, 0 to 60 PSI, 0 to 160 PSI, and a stainless steel gauge of 0 to 160 PSI. Gauges and guards can be separate or mounted together. Features. PVC, Corzan CPVC, PP and PVDF. [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Absolute (optional feature); Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 160
from Uehling Instrument Company
A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled and, if required,... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Absolute; Gauge; Compound; Vacuum
- Working Pressure Range: 0.0 to 10000
from Watts
Series IWTG-Gas Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications It consists of a 3/4 in. (20mm) FPT chrome-plated brass manifold, steel case, Kostil Polymer window, 3/4 in. (20mm) FPT x Schrader type air valve w/cap connection, and copper alloy... [See More]
- Media: Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 100
from NOSHOK, Inc.
Meets current standards for 3A and ASME BPE-2002. Compact size for space restricted applications. Wide variety of ranges from vacuum to 600 psi. Process temperatures up to 300 °F (150 °C). Gauge size 2 inch, Clamp size ¾ inch. Case and cover ring are electropolished Stainless steel... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 600
from DME Company
Rugged, Low cost pressure gauges for hydraulic & pneumatic applications. Liquid fill helps dampen pulsations and acts as a natural lubricant. Northern Supply offers low prices and quick shipment. [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 10000
from American Sensor Technologies, Inc. - AST
The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: -14.7 to 1000
from ASCO
The. GeoMetric ® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric ®cylinders. The dual groove... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 60
from Becker Pumps Corporation
Used at lower absolute pressures, or higher relative vacuum levels [See More]
- Media: Gas
- Display: Analog
- Type: Absolute; Vacuum
- Scale Units: Milibars and Torr (mmHg)
from Red Valve Company, Inc.
Red Valve ’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters, and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any flow direction, and... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 720
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Pressure gauges are designed for use in general, laboratory and semiconductor applications involving the measurement of compressed gases compatible with materials of construction. Suitable for gaseous media and gas filling pressure indicator on cylinder regulators. This product is also ideal for use... [See More]
- Media: Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 10000
from Air Logic
The subminiature gauges are for pressure measurement between 0-160 PSI. Four pressure ranges are available: 0-30 PSI, 0-60 PSI, 0-100 PSI, and 0-160 PSI. The inside case of the gauge is polished brass; the one-piece lens cover is polycarbonate. The gauge has a brass geared movement with a "C" shape... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 30
from Orange Research, Inc.
Diaphragm Sensor for Liquids & Gases. These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 1
from VACUUBRAND, Inc.
The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular advantage is its... [See More]
- Media: Gas; Corrosive Vapors
- Display: Analog; Digital Numerical Display
- Type: Absolute; Vacuum
- Working Pressure Range: 0.0145 to 15.66
from ANVER Corporation
Vacuum Gauge -- VG150-18PBM [See More]
- Media: Gas
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • ±0.75% full scale accuracy • Food grade glycerin filling standard • Re-zero feature standard • Crack/breakage-resistant polycarbonate lens standard • Clean-In-Place design • Steam-In-Place design • Autoclavable • CRN... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Compound; Liquid Filled
- Working Pressure Range: -14.74 to 30
from KEYENCE
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]
- Media: Gas
- Display: Digital Numerical Display
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: -14.69 to 14.69
from Clark Solutions
Select the Magnehelic ® gage for high accuracy - guaranteed within 2% of full scale and for the wide choice of ranges available to suit your needs precisely. Using the simple, frictionless Magnehelic ® movement, it quickly indicates low air or non-corrosive gas pressures - either positive,... [See More]
- Media: Gas
- Display: Analog
- Type: Differential; Liquid Filled
- Working Pressure Range: 0.0 to 5.42
from Brooks Instrument
The Brooks Instrument 122 Series mechanical pressure gauges were designed and developed for the demanding high-purity applications of the semiconductor industry. Made of stainless steel, they feature an accuracy of 1% of full scale. These two inch gauges are durable measuring devices that come in a... [See More]
- Media: Gas
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 4000
from Keller America, Inc.
The dV-2 Cool was designed for monitoring tasks at refrigerant filling stations. Vapor pressure/temperature graphs for 5 refrigerant liquids are saved in the unit and can be selected by pressing a button. The LCD switches from temperature to pressure at the touch of a button, with the display... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: -14.5 to 1160
from Mid-West Instrument
1 to 2 independently adjustable switches. Hermetically Sealed Switches. SPDT, SPST Normally Open, & SPST Normally Closed Configurations. Most configurations CE marked to the Low Voltage Directive (EN 61010). Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable... [See More]
- Media: Liquid; Gas; Handles Hazardous Materials
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 110
from General Pump
Gauge, Glycerin Filled, Dual Scale, Panel Mount [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 3000
from Tompkins Industries, Inc.
Description. Gauge has a 2.5 ” Dial and -04 Male Pipe Lower Mount. Case and Ring are 304 Stainless Steel and Male Pipe is Extruded Brass. [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 100
from Swagelok Company
Industrial Pressure Gauge, Bayonet Ring, 100 mm, vac to 0.6 bar, psi secondary, Lower-Back Mount, G1/2B EN [See More]
- Media: Liquid; Gas
- Dial Size: 3.94
- Type: Compound
- Mount: Lower Back
from Columbia Research Labs, Inc.
The Models 954M2 and 954M5 Integrated Dynamic Pressure Gages are designed for the measurement of dynamic pressure events, such as explosive blasts and high level pressure pulses in the frequency range of 1 Hz to 15KHz. The pressure sensing area will sustain continuous operating temperatures up to... [See More]
- Media: Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 3500
from OMEGA Engineering, Inc.
bull; POCKET TEST GAUGES WITH 3-INCH DIAL AND STAINLESS STEEL CASE. • Accuracy 0.5% Full Scale. • Ideal "Tool Box" Test Gauge. • All Stainless Steel Construction. • LOW PRESSURE DIAPHRAGM GAUGES. • Corrosion Resistant Bronze Diaphragm. • 150% Overpressure Protection. [See More]
- Media: Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 1000
from Bijur Delimon International
Application. Pressure gauges are used as a convenient means of indicating pressure developed in the distribution system. They are supplied either with standard indicators to show the pressure during the lubrication period or with a standard indicator plus a red follower finger which is carried along... [See More]
- Media: Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 30 to 800
from KOBOLD Instruments, Inc.
Product Features. SS Design for High Corrosion Resistance. Suitable for Highly Viscous Media. Tolerates Crystal Formation. Durable Diaphragm Element. Optional Glycerin Filled Indicator. KOBOLD's DPF76 pressure gauges feature stainless steel construction for superb chemical and corrosion resistance... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: -14.7 to 300
from Fredericks Company - Televac
Cold Cathode Active Vacuum Gauge. (1 x 10-2 to 1 x 10-8 Torr). Wide range. 7E (10-2 to 10-8 Torr). Ion on/off control included. Stainless steel/ceramic construction. 0-10V linear or log outputs. 7ER is easily disassembled for cleaning. Fast restart at high vacuum. Reduced magnetic field. One process... [See More]
- Media: Gas
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Scale Units: Torr
from Princess Auto Limited
0-100 PSI Bottom Mount Air Pressure Gauge [See More]
- Media: Gas
- Working Pressure Range: 0.0 to 100
- Type: Gauge
- Scale Units: pounds per square inch; kg/cm2
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 3.63
from Carr Lane Manufacturing Co.
Rugged, high-quality hydraulic pressure gauge. Stainless steel body with glycerin filling. Body diameter is 2-1/2 inches. Calibrated from 0 to 9000 psi. [See More]
- Media: Liquid; Gas; Hydraulic
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 7500
from Dynisco
Features and Benefits. Direct, local readings. Mechanical design. Step-up and stem-down versions. Gauge head rotates 300 °. 0 - 5,000 or 0 -10,000 psi. Stainless steel construction. Description. Dynisco ’s family of mechanical pressure gauges are the ideal choice for applications requiring... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Absolute (optional feature); Gauge
- Working Pressure Range: 0.0 to 1000
from Watts
Series IWTG-NYC Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications They consist of a 3/4 in. FPT chrome-plated brass manifold with shutoff valve, steel case, Kostil Polymer window, 3/4 in. FPT x Schrader type air valve w/cap connection and copper alloy... [See More]
- Media: Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 10
from NOSHOK, Inc.
Meets current standards for 3A and ASME BPE-2002. Ranges from 30" Hg to 0 psi through 30" Hg to 600 psi. 2-1/2 and 4 inch sizes available, with 1-1/2 or 2 inch Tri-Clamp ® process connections. Electropolished 304 Stainless steel case with welded 316LSS socket and Tri-Clamp ® process... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: -14.74 to 400
from American Sensor Technologies, Inc. - AST
The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 1000
from ASCO
Numatics 'RB' series valve was designed and manufactured to reduce the amount of time associated with engineering layout and assembly. It's uniqueness truly revolves around it's ability to allow for multiple mounting configurations including circuit board and hardwire mounting. It has a lightweight... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 60
from Red Valve Company, Inc.
Red Valve Series 40 Pressure Sensors are the industry standards for protecting instrumentation, and assuring accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360 ° through the flexible rubber sleeve. The captive fluid is displaced through the... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 200
from Air Logic
Steel case, panel mount, U-clamp center back connection, port = 1/8" NPT [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 60
from Orange Research, Inc.
Piston Sensors with Explosion-Proof Enclosures. Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Media: Liquid; Gas; Handles Hazardous Materials
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 150
from VACUUBRAND, Inc.
The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]
- Media: Gas; Corrosive Vapors
- Display: Analog; Digital Numerical Display
- Type: Absolute; Vacuum
- Working Pressure Range: 0.0015 to 15.66
from ANVER Corporation
Vacuum Gauge -- PG200-14PBM [See More]
- Media: Gas
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • Premium aluminum case gauge designed to read head pressure • Stainless steel or brass wetted parts • PSI and Feet of Water scales • CRN registered • 5 year warranty [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 15.17
from KEYENCE
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: -14.5 to 14.5
from Clark Solutions
Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical and petroleum... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: -14.74 to 300
from Keller America, Inc.
The dV-2 PS is a sophisticated digital pressure gauge with two independent pressure switch outputs. The gauge employs KELLER's proven microprocessor technology which produces highly accurate results. All readings are linearized and temperature corrected, to give an accuracy of 0.2 %FS. There are two... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: 0.0 to 10153
from Mid-West Instrument
The Division 2 rated product is a lower cost alternative when compared to the Explosion-Proof designs that are often used in Division 2 applications. Mid-West Instrument's Models 140/142 are CSA Certified to both the Canadian and U.S. standards and U.L. Listed to the U.S. Standards. In addition the... [See More]
- Media: Liquid; Gas; Handles Hazardous Materials
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 100
from General Pump
Gauge, Glycerin Filled, Dual Scale, Bottom Mount [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 3000
from Swagelok Company
Industrial Pressure Gauge, Bayonet Ring, 100 mm, vac to 0.6 bar, psi secondary, Lower Mount, G1/2B EN [See More]
- Media: Liquid; Gas
- Dial Size: 3.94
- Type: Compound
- Mount: Bottom
from Columbia Research Labs, Inc.
The Models 954M2 and 954M5 Integrated Dynamic Pressure Gages are designed for the measurement of dynamic pressure events, such as explosive blasts and high level pressure pulses in the frequency range of 1 Hz to 15KHz. The pressure sensing area will sustain continuous operating temperatures up to... [See More]
- Media: Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 3000
from OMEGA Engineering, Inc.
• Economically Priced. • Long Lasting Movement. • Durable Construction. • Stocked Ranges for Fast Delivery [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: 0.0 to 600
from KOBOLD Instruments, Inc.
Product Features. Economical Brass Construction. Highly Reliable. Rugged Design. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. The DRF22 pressure gauge series is a versatile bourdon tube based device with brass movement. Stainless steel and brass... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: -14.7 to 10000
from Fredericks Company - Televac
Portable Control & Display Unit for Thermocouple Sensors. Wireless Portability: A replaceable “D ” cell eliminates 110VAC extension cords and their associated safety hazards. Rugged Construction: Powder coated extruded aluminum enclosure and an available hands-free carrying case will... [See More]
- Media: Gas
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Scale Units: Torr
from Princess Auto Limited
0-160 PSI Bottom Mount Air Pressure Gauge [See More]
- Media: Gas
- Working Pressure Range: 0.0 to 160
- Type: Gauge
- Scale Units: pounds per square inch; kg/cm2
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
from NOSHOK, Inc.
Features & Benefits. High quality dry gauges for reliable service on applications not corrosive to brass. Vacuum and compound through 15,000 psi. 1-1/2, 2, 2-1/2, 4 inch sizes bottom, back, left and right side connections. Dry, ABS case (steel, chrome or Stainless steel optional). All brass or... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Working Pressure Range: -14.74 to 15000
from ASCO
Numatics gauges are widely used on compressors, filter/regulators ( ‘piggybacks ’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum service life... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 160
from Red Valve Company, Inc.
Red Valve Series 40 Pressure Sensors are the industry standards for protecting instrumentation, and assuring accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360 ° through the flexible rubber sleeve. The captive fluid is displaced through the... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 300
from Orange Research, Inc.
Miniature Differential Pressure Gauges. These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications,... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 30
from VACUUBRAND, Inc.
The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all sensors by a simple turn of a... [See More]
- Media: Gas; Corrosive Vapors
- Display: Analog; Digital Numerical Display
- Type: Absolute; Vacuum
- Working Pressure Range: 0.0015 to 15.66
from ANVER Corporation
Vacuum Gauge -- VG200-14PBM [See More]
- Media: Gas
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • Wide variety to measure pressure and temperature of ammonia systems • ±0.5% to ±3-2-3% accuracy available • 2.5" ( 63mm) to 10" (250mm) dial sizes • CRN registered • 5 year warranty [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 150
from KEYENCE
KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Differential; Gauge; Compound; Vacuum
- Working Pressure Range: -14.69 to 14.69
from Keller America, Inc.
Cutting-edge micro-controller technology has made it possible to produce an extremely small and compact pressure gauge with a digital display and very low power consumption. The dV-1 pressure gauge is available in bar and PSI units, displayed with a resolution of 0.5 %FS and a measuring interval of... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: 0.0 to 199
from Mid-West Instrument
Simple Rugged Designs. Glass Reinforced Thermoplastic Gauge Front Is Standard. Weather Resistant & Corrosion Resistant Gauge Front. 5 Year Warranty [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 25
from General Pump
Gauge, Glycerin Filled, Dual Scale, Bottom Mount [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 5000
from Swagelok Company
Industrial Pressure Gauge, Bayonet Ring, 100 mm, 0 to 2.5 bar, psi secondary, Lower-Back Mount, 12 mm Tube Adapter [See More]
- Media: Liquid; Gas
- Dial Size: 3.94
- Type: Gauge
- Mount: Lower Back
from OMEGA Engineering, Inc.
• Durable and Accurate Design. • U-Clamp Mount. • 2 1 /2 Inch Dials. • For Use in a Wide Variety of Applications [See More]
- Media: Gas
- Display: Analog
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: 0.0 to 300
from KOBOLD Instruments, Inc.
Product Features. Stainless Steel Construction for Maximum Corrosion Resistance. Highly Dependable. Pressures Up to 10,000 PSIG. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. Aggressive surroundings require aggressive application of corrosion resistant... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: -14.7 to 10000
from Fredericks Company - Televac
Thermocouple Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX2A Active Gauge utilizes an easily replaceable Televac 2A thermocouple vacuum sensor. It has a variety... [See More]
- Media: Gas
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Scale Units: Torr
from Princess Auto Limited
0-200 PSI Back Mount Air Pressure Gauge [See More]
- Media: Gas
- Working Pressure Range: 0.0 to 200
- Type: Gauge
- Scale Units: pounds per square inch; kg/cm2
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
from NOSHOK, Inc.
The NOSHOK 1000 Series Digital Pressure Gauge allows for local digital indication of pressure where once mechanical gauges could be installed. The integrated battery allows digital indication to be done without the use of any fixed power supplies. Accuracy, reliability and mechanical resilience make... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 0.0 to 10000
from Red Valve Company, Inc.
Red Valve ’s Series 48 Pressure Sensor protects and isolates insrumentation, eliminating plugging and fouling that can occur in slurry and hard-to-gauge liquid applications. The economical Series 48 is designed to fit inside the bolt pattern of the pipe flanges, allowing for ease of... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 720
from Orange Research, Inc.
Piston Sensor Differential Pressure Gauges. These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 1000
from VACUUBRAND, Inc.
The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior... [See More]
- Media: Gas; Handles Hazardous Materials; Corrosive Vapors
- Display: Analog; Digital Numerical Display
- Type: Absolute; Vacuum
- Working Pressure Range: 0.0145 to 15.66
from ANVER Corporation
Vacuum Gauge -- VG250-14PBM [See More]
- Media: Gas
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • Economical 2" (50mm) gauge with built-in safety features • Safety blowout back steel case • Easy to read coloured pressure zones on the dial • UL Listed • 5 year warranty [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 30
from Keller America, Inc.
LEO 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated fast peak, max. and min. function. The instrument is used in two modes: Mano-Mode: The pressure is measured twice per second and displayed. The top display indicates the actual... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: -14.5 to 14504
from Mid-West Instrument
The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. In addition, it is certified to the ATEX directive Ex d, IIB + H2 with an IP 65... [See More]
- Media: Liquid; Gas; Handles Hazardous Materials
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 0.7225
from General Pump
Gauge, Glycerin Filled, Dual Scale, Bottom Mount [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 20000
from Swagelok Company
Industrial Pressure Gauge, Bayonet Ring, 100 mm, 0 to 4 bar, psi secondary, Lower Mount, 12 mm Swagelok Tube Adapter [See More]
- Media: Liquid; Gas
- Dial Size: 3.94
- Type: Gauge
- Mount: Bottom
from OMEGA Engineering, Inc.
• Heavy Duty Construction. • Double-Strength Shatter-Resistant Glass. • 2-1-2% ANSI Grade A Accuracy [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 100
from KOBOLD Instruments, Inc.
Product Features. Combination Pressure Gauge & Switch. 1 or 2 SPST Switches Possible. Bourdon Tube Design. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. Should pressure switching be required in addition to pressure indicating capability, the DRF34... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: -14.7 to 10000
from Fredericks Company - Televac
Convection Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX4A Active Gauge utilizes an easily replaceable Televac 4A convection vacuum sensor. It has a variety of... [See More]
- Media: Gas
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Scale Units: Torr
from Princess Auto Limited
0-200 PSI Bottom Mount Air Pressure Gauge [See More]
- Media: Gas
- Working Pressure Range: 0.0 to 200
- Type: Gauge
- Scale Units: pounds per square inch; kg/cm2
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Absolute
- Working Pressure Range: 5.8 to 363
from NOSHOK, Inc.
Accurately measures the pressure drop across filters, pumps, strainers, separators and valves. Maximum static or working pressure to 6,000 psi. 2-1/2 and 4-1/2 inch sizes - back or side connected. Rugged case construction with weather-resistant NEMA 4X enclosure. Single piece construction of ceramic... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 6000
from Red Valve Company, Inc.
he Series 48W pressure sensor isolates and protects instrumentation. The full-port design eliminates clogging, ensuring accurate pressure measurement under the most difficult conditions. The elastomer sleeve senses pressure 360 degrees around the inner cirumference of the unit, overcoming problems... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 300
from ANVER Corporation
Vacuum Gauge -- VG350-14CBM [See More]
- Media: Gas
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • Brass or stainless steel wetted parts • Both conventional and balanced scale available • CRN registered • 5 year warranty [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 15
from Keller America, Inc.
The EV-120 is a digital pressure indicator, designed for use in conjunction with a KELLER Series 30 transmitter. Together, these two instruments build a highly precise pressure measuring device. At startup, the EV-120 communicates with the Series 30 transmitter and displays the full-scale pressure... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Absolute; Gauge; Sealed
- Working Pressure Range: 0.0 to 14504
from General Pump
Gauge, Glycerin Filled, Dual Scale, M22 [See More]
- Media: Liquid; Gas
- Working Pressure Range: 0.0 to 5000
- Type: Gauge
- Scale Units: pounds per square inch
from Swagelok Company
Industrial Pressure Gauge, Bayonet Ring, 100 mm, 0 to 3000 psi, bar secondary, Lower-Back Mount, 1/2 in. MNPT [See More]
- Media: Liquid; Gas
- Dial Size: 3.94
- Type: Gauge
- Mount: Lower Back
from OMEGA Engineering, Inc.
bull; 10:1 Turndown. • Zero Elevation or Suppression. • Pushbutton Zero and Span Adjustment. • Adjustable Damping. • Linear or Square Root Output. • Built-In LCD. • CE Approved. • CESI-ATEX Approved - Intrinsically Safe for Hazardous Atmospheres. • 3-Valve... [See More]
- Media: Liquid; Gas; Handles Hazardous Materials
- Display: Digital Numerical Display
- Type: Differential
- Working Pressure Range: 0.0 to 37.93
from KOBOLD Instruments, Inc.
Product Features. 4 â € or 6 â € Combination PressureGauge & Switch. 1 or 2 SPST Switches Possible. Stainless Steel Construction. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. For those users needing a pressure gauge with... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled
- Working Pressure Range: 0.0 to 10000
from Fredericks Company - Televac
Physical Data. Tubulation:3/4", 1" Pyrex ® or Nonex ® Glass or 3/4", 1" Kovar ®,. flanges are available. Envelope: Nonex ® 7720 Glass. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Thoria-Coated Iridium or Tungsten. Grid: Tungsten helix configuration. Operating... [See More]
- Media: Gas
- Vacuum Range: 0.2000 to 0.1000
- Type: Gauge; Vacuum
- Mount: Bottom
from Princess Auto Limited
0-300 PSI Bottom Mount Air Pressure Gauge [See More]
- Media: Gas
- Working Pressure Range: 0.0 to 300
- Type: Gauge
- Scale Units: pounds per square inch; kg/cm2
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.8702 to 363
from NOSHOK, Inc.
Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media. High side is completely isolated from low side to prevent fluid movement between ports. Maximum static or working pressure to... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 1500 to 3000
from Red Valve Company, Inc.
Red Valve ’s Series 44 Pressure Sensor isolates and protects instrumentation such as gauges, transmitters, and pressure switches from the process line, providing accurate, repeatable instrument measurement. The Series 44 Pressure Sensor is designed for the Food and Pharmaceutical and Biotech... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 250
from ANVER Corporation
Vacuum Gauge -- VG350-14PBM [See More]
- Media: Gas
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • Heavy duty, highly accurate, aluminum case • Brass and stainless steel wetted parts available • Two separate bourdon tubes and pointers • One red and one black pointer • CRN registered • 5 year warranty [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 15
from Keller America, Inc.
LEO 2 is a compact, micro-processor ( µP) controlled, highly accurate and versatile pressure measuring instrument with digital indication. The piezoresistive pressure transducer as the heart of the instrument has gone through extensive pressure and temperature tests. Its characteristics are... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: -14.5 to 10153
from Swagelok Company
Industrial Pressure Gauge, Crimped Ring, 100 mm, 0 to 2.5 bar, psi secondary, Lower-Back Mount, 12 mm Tube Adapter [See More]
- Media: Liquid; Gas
- Dial Size: 3.94
- Type: Gauge
- Mount: Lower Back
from OMEGA Engineering, Inc.
bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]
- Media: Liquid; Gas; Compatible w 316L SS
- Display: Digital Numerical Display
- Type: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Working Pressure Range: 0.0 to 5000
from KOBOLD Instruments, Inc.
Product Features. Economical Brass Construction with Aluminum Housing. Large 6 â € Dial Face. Pressures Up to 10,000 PSIG. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. With its six inch face, the DRG64 pressure gauge is readily visible from... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: -14.7 to 10000
from Fredericks Company - Televac
Physical Data. Tubulation: 3/4", 1" Pyrex ® or Nonex ® Glass or 3/4", 1" Kovar ®, flanges are available. Envelope: Nonex, platinum-coated interior. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Thoria-coated Iridium or Tungsten. Grid: Tungsten helix configuration. [See More]
- Media: Gas
- Vacuum Range: 0.2000 to 0.1000
- Type: Gauge; Vacuum
- Mount: Bottom
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Media: Gas
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
from NOSHOK, Inc.
Designed for applications requiring high static pressure & high differential pressure measurement. Maximum static or working pressure to 3,000 psi. Full scale accuracy of ±1% on rising pressure â € “ zero adjustment standard. 4-1/2 and 6 inch sizes â € “... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 3000
from ANVER Corporation
The VLS-08 Series Vacuum Leakage Detection unit is a popular safety device because it automatically monitors the vacuum level in vacuum handling machinery. If vacuum is lost during a lift, a loud horn sounds and a red light flashes to warn the operator. The VLS-08 Series is a battery powered unit... [See More]
- Media: Gas
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Mount: Center Back
from Winters Instruments
Description & Features: • Economical pressure gauge and valve body assembly • Bleed port and plated housing on the gas test assembly • Black steel case • ±3-2-3% accuracy • CRN registered • 5 year warranty [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 15
from Keller America, Inc.
LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure, the bottom display... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Absolute; Gauge; Vacuum
- Working Pressure Range: -14.5 to 14504
from Swagelok Company
Industrial Pressure Gauge, Crimped Ring, 100 mm, 0 to 4 bar, psi secondary, Lower Mount, 12 mm Swagelok Tube Adapter [See More]
- Media: Liquid; Gas
- Dial Size: 3.94
- Type: Gauge
- Mount: Bottom
from OMEGA Engineering, Inc.
• NIST Certification Included. • High Accuracy +/- 0.10% Test Gauge. • 316 Stainless Steel Wetted Parts. • Easy-to-Read 3 1/2 Digit LCD Display. • Rugged Aluminum Case. • Three Power Options Available! [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 0.0 to 1000
from KOBOLD Instruments, Inc.
Product Features. Bright Green LED Pressure Readout. High-Contrast, Backlit LCD Readout for Switch Settings. Pressures to 5,800 PSIG. Analog Output Standard. Durable Piezoresistive Technology. Up to Four SPDT Switches Available. 316-Ti SS, Sapphire & Viton ® Wetted Parts. KOBOLD electronic... [See More]
- Media: Liquid; Gas
- Display: Analog; Digital Numerical Display
- Type: Gauge
- Working Pressure Range: -14.7 to 10000
from Fredericks Company - Televac
Physical Data. Connection: 2-3/4", 1" Conflat or KF 40 flange. Envelope: None. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Replaceable Thoria-coated Iridium or Dual Tungsten (8130). Grid: Tantalumand Pr/Moly support squirrel cage. Operating Data. Sensitivity for N2: 25/Torr. [See More]
- Media: Gas
- Vacuum Range: 0.2000 to 0.1000
- Type: Gauge; Vacuum
- Mount: Bottom
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Media: Gas
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
from NOSHOK, Inc.
Designed for integral process applications requiring nominal static and low differential pressure measurement. Maximum static or working pressure to 600 psi. Full scale accuracy of ±1%, on rising pressure - zero adjustment standard. 4-1/2 and 6 inch sizes â € “ top &... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Differential; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 600
from Winters Instruments
Description & Features: • 2.5" (63mm) to 6" (150mm) durable gauges • 2.5" (63mm) dial have a blue and red coloured case for easy identification • Dual scale (psi/ °F) • Flutterless movement on the 2.5" (63mm) • Chlorofluorocarbon (CFC) temperature scales (R-12,... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 120
from Keller America, Inc.
LEO 3 is a micro-processor based transmitter with digital double-display for pressure (top display) and for the output signal (bottom display). The display is powered from the 4...20 mA current loop. Functions: MAX/MIN: Activating the right key brings the Max. and Min. values to the lower display. [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: 0.0 to 14504
from Swagelok Company
Industrial Pressure Gauge, Crimped Ring, 100 mm, vac to 30 psi, bar secondary, Lower Mount, 1/2 in. MNPT [See More]
- Media: Liquid; Gas
- Dial Size: 3.94
- Type: Compound
- Mount: Bottom
from OMEGA Engineering, Inc.
• NEMA-4X Enclosure. • ±0.25% Test Gauge Accuracy. • 316 Stainless Steel Wetted Parts. • Easy-to-Read 3 ½ Digit LCD Display. • Pressure or Vacuum Applications [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Gauge (optional feature); Vacuum (optional feature)
- Working Pressure Range: 0.0 to 1000
from KOBOLD Instruments, Inc.
Product Features. 4-20 mA, 2-Wire Analog Output. 4 â € Nominal Dial Face. Stainless Steel Construction. ±0.5% Accuracy. Pulsation and Vibration Damping Via Optional Oil Filling. Are you looking for traditional mechanical pressure indication, but need a 4-20 mA output? The KOBOLD... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 5000
from Fredericks Company - Televac
Physical Data. Connection: 2-3/4" Conflat or KF 40 flange. Envelope: None. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Replaceable Thoria-Coated Iridium or Dual Tungsten. Grid: Tungstenhelix configuration. Operating Data. Sensitivity for N2: 10/Torr. X-ray Limit: 4 x 10-10... [See More]
- Media: Gas
- Vacuum Range: 0.4000 to 0.1000
- Type: Gauge; Vacuum
- Mount: Bottom
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Media: Gas
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
from NOSHOK, Inc.
Designed for extremely low pressure and vacuum measurement. Ultra sensitive copper alloy diaphragm capsules are rated for pressure (or vacuum) as low as 0-10 inches of water and as high as 0-10 psi. 2-1/2 and 4 inch sizes â € “ bottom and back connections. Molded Plexiglass â... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Vacuum
- Scale Units: pounds per square inch (optional feature); Inches of H2O (optional feature); oz/in2 (optional feature)
from Winters Instruments
Description & Features: • Pulsation resistant, liquid filled stainless steel case • Glycerin filled • Brass and stainless steel internals • Restricted orifice • Crimp-On bezel • Dual scale (psi/kPa) • Optional U-Clamps and front flanges • CRN... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 30
from Keller America, Inc.
The dV-2 Series incorporates many of KELLER's latest developments in electronics to produce a simple low cost digital pressure gauge that is packed full of features normally found only on expensive instruments. The dV-2 can be set up to perform various measuring functions via two front panel... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: 0.0 to 10153
from Swagelok Company
Industrial Pressure Gauge, Crimped Ring, 100 mm, 0 to 3000 psi, bar secondary, Lower-Back Mount, 1/2 in. MNPT [See More]
- Media: Liquid; Gas
- Dial Size: 3.94
- Type: Gauge
- Mount: Lower Back
from OMEGA Engineering, Inc.
• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]
- Media: Liquid (optional feature); Gas
- Display: Digital Numerical Display
- Type: Absolute; Differential; Gauge
- Working Pressure Range: 0.0 to 300
from KOBOLD Instruments, Inc.
The KOBOLD PDC digital pressure gauge is the ideal solution for a local digital pressure display. An integral battery allows pressure measurement independent of an external power supply. Accuracy, reliability and mechanical stability under stress make the PDC suitable for many pressure monitoring... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 30 to 10000
from Fredericks Company - Televac
Miniature Bayard Alpert Ionization Active Vacuum Gauge. (1x10-2 to 2x10-10 Torr). Wide Range: Measures from 1x10-2 to 2x10-10 Torr. High Performance: Dual, coated and supported filaments for maximum life. Exceptionally low x-ray limit of < 1x10-10 Torr. One button electronic selection of... [See More]
- Media: Gas
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Vacuum Range: 0.0100 to 2.00E-9
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 14504
from NOSHOK, Inc.
High quality liquid filled gauges designed for durability, accuracy and long life. Pressure ranges from vacuum through 15,000 psi. 2-1/2 and 4 inch sizes â € “ bottom or back connected. Heavy one-piece die casting integrates the case, connection, movement support and bourdon tube... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Compound; Vacuum; Liquid Filled
- Working Pressure Range: -14.74 to 15000
from Winters Instruments
Description & Features: • Low pressure gauge built into protective case for ease in use and durability • Sensitive diaphragm gauge available in 3 pressure ranges • Re-zero with external recalibration screw • Easier to use than a manometer • Plastic blow molded case for... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 0.5419
from Keller America, Inc.
The PA-22 PS is a compact programmable pressure switch and pressure transmitter. It offers continuous analog 0.5 …4.5 V signal for process monitoring and switch functions to activate alarms or control relays at predetermined pressure levels. The PA-22PS provides two independent switches for... [See More]
- Media: Liquid; Gas
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: 58.02 to 5802
from Swagelok Company
Low-Pressure Industrial Pressure Gauge, 100 mm, 0 to 100 mBar, Lower Mount, 1/2 in. Swagelok Tube Adapter [See More]
- Media: Liquid; Gas
- Dial Size: 3.94
- Type: Gauge
- Mount: Bottom
from OMEGA Engineering, Inc.
bull; 0.5% FS Accuracy. • PGH Gauge Ranges from 15 psi to 20,000 psi. • Double-Strength Shatter-Resistant Glass. • Heavy Duty 316 SS Wetted Parts. • Easily Adjustable, Self-Locking Micrometer Dial. • PTFE Coated SS Movement for Long Lasting Accuracy. • Solid Front with... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled (optional feature)
- Scale Units: pounds per square inch; Inches of Hg
from KOBOLD Instruments, Inc.
Product Features. Brass/Bronze Wetted Parts. ABS Housing. Polycarbonate Window. 2-1/2 â € Dial. 3-2-3% Accuracy. KOBOLD PGS pressure gauges are ideal for rugged applications and harsh environments. The PGS features an ABS housing and a full view polycarbonate window. The PGS movement... [See More]
- Media: Liquid; Gas
- Working Pressure Range: 0.0 to 200
- Type: Gauge
- Connection Size: 0.2500
from Fredericks Company - Televac
Portable Thermocouple Instruments. (1-20,000 Microns). Rechargeable - Standard 110VOH, power cord for recharging (220V available). 2A standard or 2A mini sensor versions available. Up to 40 hours of operation between charges. Low-battery indicator light. Rugged, compact, lightweight enclosures with... [See More]
- Media: Gas
- Display: Analog
- Type: Gauge; Vacuum
- Vacuum Range: 0.0020 to 1.00E-3
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Media: Liquid; Gas
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 14504