Strain Gauge Pressure Gauges
from United Electric Controls Company
The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive
- Display: Digital Numerical Display
- Type: Gauge; Liquid Filled
- Working Pressure Range: -14.7 to 6000
from American Sensor Technologies, Inc. - AST
The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Display: Digital Numerical Display
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: -14.7 to 1000
from KEYENCE
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]
- Sensor Technology: Strain Gauge
- Display: Digital Numerical Display
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: -14.69 to 14.69
from OMEGA Engineering, Inc.
bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]
- Sensor Technology: Strain Gauge
- Display: Digital Numerical Display
- Type: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Working Pressure Range: 0.0 to 5000
from Gefran
The W6 Series has an improved digital readout utilizing an extra-large five-digit display. The W6 Series melt pressure gauge provides reliable, maintenance-free, localized pressure indication. The small capillary tube filled with a special medium isolates the gauge housing from potential thermal... [See More]
- Sensor Technology: Strain Gauge
- Working Pressure Range: 10000
- Type: Gauge
- Connection Size: 0.5000
from American Sensor Technologies, Inc. - AST
The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 1000
from KEYENCE
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]
- Sensor Technology: Strain Gauge
- Display: Digital Numerical Display
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: -14.5 to 14.5
from OMEGA Engineering, Inc.
• Silicon on Sapphire Construction. • Titanium Wetted Parts for Media Compatibility. • 0.25% Accuracy. • 100 mV Bridge Output is Compatible with Most Strain Gage Instrumentation. • High Operating Temperature. • IP65 Enclosure [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 0.0 to 3000
from Gefran
The M6 Series has an improved digital readout utilizing an extra-large five-digit display. The M6 Series melt pressure gauge provides reliable, maintenance-free, localized pressure indication. The small capillary tube filled with a special medium isolates the gauge housing from potential thermal... [See More]
- Sensor Technology: Strain Gauge
- Working Pressure Range: 1500
- Type: Gauge
- Connection Size: 0.5000
from KEYENCE
KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]
- Sensor Technology: Strain Gauge
- Display: Digital Numerical Display
- Type: Differential; Gauge; Compound; Vacuum
- Working Pressure Range: -14.69 to 14.69
from OMEGA Engineering, Inc.
• Silicon on Sapphire Construction. • Titanium Wetted Parts for Media Compatibility. • 0.25% Accuracy. • 4-20 mA Output is Compatible with Most PLC ’s and Control Systems. • High Operating Temperature. • IP65 Enclosure [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Display: Digital Numerical Display (optional feature)
- Type: Gauge; Vacuum
- Connection Size: 0.2500
from Gefran
All models are rugged, totally self-contained, and allow the user to benefit from the improved efficiency and quality that goes with pressure monitoring. The Gefran melt pressure gauge provides reliable, maintenance- free, localized pressure indication. The small capillary tube filled with a special... [See More]
- Sensor Technology: Strain Gauge
- Connection Size: 0.5000
- Type: Gauge
from Gefran
Economically priced Displays pressure in a 4-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]
- Sensor Technology: Strain Gauge
- Display: Digital Numerical Display
- Type: Gauge
- Accuracy: 0.5000
from Gefran
Economically priced Displays pressure in a 4-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]
- Sensor Technology: Strain Gauge
- Display: Digital Numerical Display
- Type: Gauge
- Accuracy: 0.5000
from Gefran
Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]
- Sensor Technology: Strain Gauge
- Display: Digital Numerical Display
- Type: Gauge
- Accuracy: 0.5000
from Gefran
Economically priced. Displays pressure in a 4-digit LED display. Auto zero. Auto span. Auto calibration. 2 alarms with adjustable setpoint. Touch-type keypad. Built-in strain gage bridge excitation. Filter for digit stabilization. Coded access for user lockout. Transducer. Better than ±0.50%... [See More]
- Sensor Technology: Strain Gauge
- Display: Digital Numerical Display
- Type: Gauge
- Accuracy: 0.5000
from Gefran
Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]
- Sensor Technology: Strain Gauge
- Display: Digital Numerical Display
- Type: Gauge
- Accuracy: 0.5000