Center Back Pressure Gauges
from Clippard
Pressure Gauge, 0 to 100 psig Panel mount [See More]
- Mount: Center Back
- Display: Analog
- Type: Sealed
- Working Pressure Range: 0.0 to 100
from Clippard
Pressure Gauge, 0 to 100 psig Stud Mount [See More]
- Mount: Center Back
- Display: Analog
- Type: Sealed
- Working Pressure Range: 0.0 to 100
from VACUUBRAND, Inc.
The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular advantage is its... [See More]
- Mount: Center Back
- Display: Analog; Digital Numerical Display
- Type: Absolute; Vacuum
- Working Pressure Range: 0.0145 to 15.66
from Watts
Series LFDPG-3 Center Back-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications It features an ABS polymer case, Kostil Polymer window, 1/8 or 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in... [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 200
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr. The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped with USB interface and can be used as data logger. The VD81 can be operated with battery or external power supply making it... [See More]
- Mount: Center Back
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Vacuum Range: 1200 to 1
from McDaniel Controls, Inc.
4 " (100mm) Dial Size - Filled or Fillable 1/4 " NPT [See More]
- Mount: Bottom; Center Back; Lower Back; Flange
- Display: Analog
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 10000
from General Pump
Gauge, Glycerin Filled, Dual Scale, Panel Mount [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 3000
from Orange Research, Inc.
Miniature Differential Pressure Gauges. These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications,... [See More]
- Mount: Center Back
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 80
from Clark Solutions
Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical and petroleum... [See More]
- Mount: Center Back
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: -14.74 to 300
from Swagelok Company
Miniature Industrial Pressure Gauge, 40 mm, 0 to 100 bar, psi secondary, Center-Back Mount, G1/8B EN [See More]
- Mount: Center Back
- Dial Size: 1.57
- Type: Gauge
- Media: Liquid; Gas
from Wasco, Inc.
Wasco offers many different series to meet multiple applications. 1. Bourdon Tube. Dial Gauge. Brass Internals. Stainless Steel Internals. 2. Pressure Sensor. LED Gauge. All Stainless Wetted Parts. Multiple Sizes. Battery Operated or Voltage Supplied. 3. Diaphragm. Dial Gauge. [See More]
- Mount: Center Back; Lower Back; Flange
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Scale Units: Kilopascals; kg/cm2
from Reid Supply
Pressure gauges measure the pressure of gas or liquid. They are critical in the set-up and fine-tuning of fluid power machines to ensure there are no leaks or pressure changes that could affect the operation of hydraulic systems. . Center Back Mount PSI Pressure Gauge has a Polycarbonate Case and... [See More]
- Mount: Center Back
- Working Pressure Range: 0.0 to 160
- Type: Gauge
- Connection Size: 0.2500
from Air Logic
The subminiature gauges are for pressure measurement between 0-160 PSI. Four pressure ranges are available: 0-30 PSI, 0-60 PSI, 0-100 PSI, and 0-160 PSI. The inside case of the gauge is polished brass; the one-piece lens cover is polycarbonate. The gauge has a brass geared movement with a "C" shape... [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 30
from ANVER Corporation
Vacuum Gauge -- VG150-18PBM [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • High quality, commercial grade gauge at an economical price • ±1% accuracy • Adjustable pointer • Steel and aluminum cases • Brass wetted parts • CRN registered • 5 year warranty [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 15
from OMEGA Engineering, Inc.
• Heavy Duty Construction. • Double-Strength Shatter-Resistant Glass. • 2-1-2% ANSI Grade A Accuracy [See More]
- Mount: Bottom; Center Back; Lower Back
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 100
from ASCO
The. GeoMetric ® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric ®cylinders. The dual groove... [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 60
from Brooks Instrument
The Brooks Instrument 122 Series mechanical pressure gauges were designed and developed for the demanding high-purity applications of the semiconductor industry. Made of stainless steel, they feature an accuracy of 1% of full scale. These two inch gauges are durable measuring devices that come in a... [See More]
- Mount: Bottom; Center Back
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 4000
from NOSHOK, Inc.
Accurately measures the pressure drop across filters, pumps, strainers, separators and valves. Maximum static or working pressure to 6,000 psi. 2-1/2 and 4-1/2 inch sizes - back or side connected. Rugged case construction with weather-resistant NEMA 4X enclosure. Single piece construction of ceramic... [See More]
- Mount: Center Back
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 6000
from FIPA Inc.
Visual monitoring of the vacuum and/or pressure level in gripper systems. Standardized design for flexible use in vacuum and/or pressure systems. Vacuum units displayed in „mbar “: -1000 mbar = -29.5 inHg. Pressure units displayed in „bar “: 1 - 10 bar = 14.5 to 145 psi [See More]
- Mount: Bottom; Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 14.5 to 145
from VACUUBRAND, Inc.
The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]
- Mount: Center Back
- Display: Analog; Digital Numerical Display
- Type: Absolute; Vacuum
- Working Pressure Range: 0.0015 to 15.66
from Watts
Series LFDPTG-3 Combination Pressure and Temperature Gauges are used in commercial, residential, and institutional HVAC applications. It is a center, back-entry type model with a black enamel steel case, Kostil Polymer window, 1/2 in. NPT connection, copper alloy Bourdon tube pressure element, and... [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 200
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr. VD85 digital vacuum meter reads pressure over 7 decades in the rough and fine vacuum range. Its sensor combination of piezo and Pirani guarantees high resolution and precision over the whole range. It is equipped with USB interface... [See More]
- Mount: Center Back
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Vacuum Range: 900 to 5.00E-4
from McDaniel Controls, Inc.
2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Mount: Bottom; Center Back; Flange
- Display: Analog
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 15000
from Swagelok Company
Miniature Industrial Pressure Gauge, 40 mm, 0 to 6 MPa, kgf/cm2 secondary, Center-Back Mount, 6 mm Tube Adapter [See More]
- Mount: Center Back
- Dial Size: 1.57
- Type: Gauge
- Media: Liquid; Gas
from Reid Supply
Pressure gauges measure the pressure of gas or liquid. They are critical in the set-up and fine-tuning of fluid power machines to ensure there are no leaks or pressure changes that could affect the operation of hydraulic systems. . Center Back Mount PSI Pressure Gauge has a Chrome Plated Steel Case... [See More]
- Mount: Center Back
- Working Pressure Range: 0.0 to 300
- Type: Gauge
- Connection Size: 0.2500
from ANVER Corporation
Vacuum Gauge -- PG200-14PBM [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
• A general-purpose gauge that is serviceable and pulsation resistant [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 15
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • 63 mm (2 ½") and 100 mm (4") Dial Sizes. • Back or Lower Mount Fittings. • All Stainless Steel Construction. • Liquid Fillable in the Field. • IP65 Protection [See More]
- Mount: Bottom; Center Back; Lower Back
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled
- Scale Units: pounds per square inch; bar
from ASCO
Numatics 'RB' series valve was designed and manufactured to reduce the amount of time associated with engineering layout and assembly. It's uniqueness truly revolves around it's ability to allow for multiple mounting configurations including circuit board and hardwire mounting. It has a lightweight... [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 60
from VACUUBRAND, Inc.
The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior... [See More]
- Mount: Center Back
- Display: Analog; Digital Numerical Display
- Type: Absolute; Vacuum
- Working Pressure Range: 0.0145 to 15.66
from McDaniel Controls, Inc.
2 1/2 " (63mm) Dial Size - Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Mount: Bottom; Center Back; Flange
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 15000
from Swagelok Company
Industrial Pressure Gauge, Bayonet Ring, 63 mm, vac to 0.6 bar, psi secondary, Center-Back Mount, 6 mm Tube Adapter [See More]
- Mount: Center Back
- Dial Size: 2.48
- Type: Compound
- Media: Liquid; Gas
from ANVER Corporation
Vacuum Gauge -- VG200-14PBM [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • General purpose panel mounted gauge with 1.5" (40mm) to 3.5" (90mm) dial sizes • Flutterless pointer • Dampened movement • Removable lens • Zero-adjustment • ±2-1-2% accuracy • CRN registered • 5 year warranty [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 15
from OMEGA Engineering, Inc.
bull; 0.5% FS Accuracy. • PGH Gauge Ranges from 15 psi to 20,000 psi. • Double-Strength Shatter-Resistant Glass. • Heavy Duty 316 SS Wetted Parts. • Easily Adjustable, Self-Locking Micrometer Dial. • PTFE Coated SS Movement for Long Lasting Accuracy. • Solid Front with... [See More]
- Mount: Center Back; Lower Back
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled (optional feature)
- Scale Units: pounds per square inch; Inches of Hg
from ASCO
Numatics gauges are widely used on compressors, filter/regulators ( ‘piggybacks ’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum service life... [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 160
from McDaniel Controls, Inc.
2 1/2 " (63mm) Dial Size - Non-Fillable 1/4 " NPT Standard [See More]
- Mount: Bottom; Center Back; Flange
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 15000
from Swagelok Company
Industrial Pressure Gauge, Bayonet Ring, 63 mm, vac to 0.6 bar, psi secondary, Center-Back Mount, G1/4B EN [See More]
- Mount: Center Back
- Dial Size: 2.48
- Type: Compound
- Media: Liquid; Gas
from ANVER Corporation
Vacuum Gauge -- VG250-14PBM [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • Wide variety to measure pressure and temperature of ammonia systems • ±0.5% to ±3-2-3% accuracy available • 2.5" ( 63mm) to 10" (250mm) dial sizes • CRN registered • 5 year warranty [See More]
- Mount: Center Back
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 150
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • Economically Priced. • 2.5% Full Scale Accuracy. • 1 ½", 2", or 2 ½" Dial Faces. • Center Back or Lower Mount Fittings [See More]
- Mount: Bottom; Center Back; Lower Back
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 3000
from McDaniel Controls, Inc.
2 " (50mm) Dial Size - Fillable 1/4 " NP and 1/8 " NPT Standard [See More]
- Mount: Center Back; Flange
- Display: Analog
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 0.0 to 6000
from Swagelok Company
Industrial Pressure Gauge, Bayonet Ring, 63 mm, vac to 30 psi, bar secondary, Center-Back Mount, 1/4 in. MNPT [See More]
- Mount: Center Back
- Dial Size: 2.48
- Type: Compound
- Media: Liquid; Gas
from ANVER Corporation
Vacuum Gauge -- VG350-14CBM [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • One piece forged brass case dry gauge, designed for severe service conditions • Easy-to-read single scale psi dial • 5 year warranty [See More]
- Mount: Center Back
- Display: Analog
- Type: Compound; Liquid Filled (optional feature)
- Working Pressure Range: -14.74 to 15
from OMEGA Engineering, Inc.
• Easy To Read 2 ½ inch Dial. • Superior Performance With Vibration, Pulsation, Shock. • Leakproof O-Ring Seal. • Lower and Back Mounts [See More]
- Mount: Center Back; Lower Back
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled
- Scale Units: pounds per square inch; Inches of Hg
from McDaniel Controls, Inc.
21/2 " (63mm) Dial Size - Fillable 1/4 " NPT Standard (1/8 " NPT available on request) [See More]
- Mount: Center Back; Flange
- Display: Analog
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 0.0 to 10000
from Swagelok Company
Industrial Pressure Gauge, Crimped Ring, 63 mm, vac to 30 psi, bar secondary, Center-Back Mount, 1/4 in. MNPT [See More]
- Mount: Center Back
- Dial Size: 2.48
- Type: Compound
- Media: Liquid; Gas
from ANVER Corporation
Vacuum Gauge -- VG350-14PBM [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • Economical 2" (50mm) gauge with built-in safety features • Safety blowout back steel case • Easy to read coloured pressure zones on the dial • UL Listed • 5 year warranty [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 30
from ANVER Corporation
The VLS-08 Series Vacuum Leakage Detection unit is a popular safety device because it automatically monitors the vacuum level in vacuum handling machinery. If vacuum is lost during a lift, a loud horn sounds and a red light flashes to warn the operator. The VLS-08 Series is a battery powered unit... [See More]
- Mount: Center Back
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Media: Gas
from Winters Instruments
Description & Features: • Most economical, all-purpose pressure gauge • 1.5" (40mm) to 4" (100mm) sizes • Friction bezel rings • Black steel case • Brass internals • ±3-2-3% accuracy • CRN registered • 5 year warranty [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 15
from Winters Instruments
Description & Features: • Most economical pressure gauge used for panels • 1.5" (40mm) to 2.5" (63mm) dial sizes • Black steel case • Brass wetted parts • Stainless steel crimp-on bezel • Stud-style U-Clamp design for secure panel mounting • ±3-2-3... [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 15
from Winters Instruments
Description & Features: • Liquid filled stainless steel case protects against vibration and pulsation • Bayonet ring • Highly accurate • Back, bottom, or panel mounted • Stainless steel or brass wetted parts • Restrictor screw standard • CRN registered... [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 6000
from Winters Instruments
Description & Features: • Pulsation resistant, liquid filled stainless steel case • Glycerin filled • Brass and stainless steel internals • Restricted orifice • Crimp-On bezel • Dual scale (psi/kPa) • Optional U-Clamps and front flanges • CRN... [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 30
from Winters Instruments
Description & Features: • Highly accurate reading of low pressures • Brass or stainless steel wetted parts • Ranges from 15" H2O vacuum to +10 psi • CRN registered • 5 year warranty [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 0.5419
from Winters Instruments
Description & Features: • Small diameter, all stainless steel gauge • 1.5" (40mm) and 2" (50mm) dials • Full view snap-in lens • Back and bottom connection • 5 year warranty [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 30
from Winters Instruments
Description & Features: • StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling • Stainless steel case • Back, bottom, or panel mounted • 316L stainless steel wetted parts • CRN registered • 5 year warranty [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 6000
from Winters Instruments
Description & Features: • Reliable, small diameter, low profile gauge • 1" (25mm) to 1.5" (40mm) sizes • 1/8" NPT socket • Direct drive (no linkages or hairsprings) eliminating premature failure from the gear and movement • Safety over-pressure port on the lens •... [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 100
from Winters Instruments
Description & Features: • StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling (flutterless pointer) • Restricted orifice • Crimp-on bezel • Brass internals • Dual scale (psi/kPa) • U-Clamps and front flanges for... [See More]
- Mount: Center Back
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 15
from Winters Instruments
Description & Features: • Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok ® • Heavy duty, stainless steel, liquid-filled gauge • Back, bottom, or panel mount configurations • ±1.5% accuracy • Facilitates 360... [See More]
- Mount: Center Back
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 5000