Bottom Pressure Gauges
from EXAIR
EXAIR's Pressure Regulators permit easy selection of an operating pressure that will allow the air product to work properly without using excessive amounts of compressed air. Reducing the air pressure from 100 PSIG to 80 PSIG reduces air consumption by almost 20% and reduces required input power by... [See More]
- Mount: Bottom
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 160
from United Electric Controls Company
The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Gauge; Liquid Filled
- Working Pressure Range: -14.7 to 6000
from McDaniel Controls, Inc.
4 " (100mm) Dial Size - Filled or Fillable 1/4 " NPT [See More]
- Mount: Bottom; Center Back; Lower Back; Flange
- Display: Analog
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 10000
from Swagelok Company
Industrial Pressure Gauge, Bayonet Ring, 100 mm, vac to 0.6 bar, psi secondary, Lower Mount, G1/2B EN [See More]
- Mount: Bottom
- Dial Size: 3.94
- Type: Compound
- Media: Liquid; Gas
from Carr Lane Manufacturing Co.
Rugged, high-quality hydraulic pressure gauge. Stainless steel body with glycerin filling. Body diameter is 2-1/2 inches. Calibrated from 0 to 9000 psi. [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 7500
from Clark Solutions
Select the Magnehelic ® gage for high accuracy - guaranteed within 2% of full scale and for the wide choice of ranges available to suit your needs precisely. Using the simple, frictionless Magnehelic ® movement, it quickly indicates low air or non-corrosive gas pressures - either positive,... [See More]
- Mount: Bottom
- Display: Analog
- Type: Differential; Liquid Filled
- Working Pressure Range: 0.0 to 5.42
from PMC Engineering LLC
PMC Seal Gauges accurately measure pressure in industries where viscous materials are processed. The PMC design permits the diaphragm to be installed flush with the inside wall of pipes 3" or larger. This feature avoids the pocketing problems usually encountered with conventional seal gauge systems. [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 400
from Keller America, Inc.
The dV-2 Cool was designed for monitoring tasks at refrigerant filling stations. Vapor pressure/temperature graphs for 5 refrigerant liquids are saved in the unit and can be selected by pressing a button. The LCD switches from temperature to pressure at the touch of a button, with the display... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: -14.5 to 1160
from American Sensor Technologies, Inc. - AST
The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: -14.7 to 1000
from General Pump
Gauge, Glycerin Filled, Dual Scale, Bottom Mount [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 3000
from Watts
Series LFDPG-1 Bottom-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications. It features an ABS polymer case, Kostil Polymer window, 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in various pressure... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: 600
from Fredericks Company - Televac
Cold Cathode Active Vacuum Gauge. (1 x 10-2 to 1 x 10-8 Torr). Wide range. 7E (10-2 to 10-8 Torr). Ion on/off control included. Stainless steel/ceramic construction. 0-10V linear or log outputs. 7ER is easily disassembled for cleaning. Fast restart at high vacuum. Reduced magnetic field. One process... [See More]
- Mount: Bottom; Flange
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Scale Units: Torr
from Dynisco
Features and Benefits. Dual 5-digit display. Peak display function and digital auto-zero. Programmable alarm relays. Optional 4 - 20 mA, 0 - 10 Vdc retransmission. Accuracy better than ±0.5%. Customer definable engineering units. Description. The Dynisco Melt Monitor Alarm Series is a melt... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Absolute (optional feature); Gauge
- Working Pressure Range: 0.0 to 15000
from KOBOLD Instruments, Inc.
Product Features. SS Design for High Corrosion Resistance. Suitable for Highly Viscous Media. Tolerates Crystal Formation. Durable Diaphragm Element. Optional Glycerin Filled Indicator. KOBOLD's DPF76 pressure gauges feature stainless steel construction for superb chemical and corrosion resistance... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: -14.7 to 300
from Princess Auto Limited
0-100 PSI Bottom Mount Air Pressure Gauge [See More]
- Mount: Bottom
- Working Pressure Range: 0.0 to 100
- Type: Gauge
- Scale Units: pounds per square inch; kg/cm2
from Bijur Delimon International
Application. Pressure gauges are used as a convenient means of indicating pressure developed in the distribution system. They are supplied either with standard indicators to show the pressure during the lubrication period or with a standard indicator plus a red follower finger which is carried along... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: 30 to 800
from Mid-West Instrument
Aluminum or stainless steel housing, 3000 psi working pressure [See More]
- Mount: Bottom
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 20
from Ashcroft Inc.
Ashcrofts ® commercial pressure gauges offer reliability and performance for general industrial applications. Easily customizable, this model is an ideal solution for pressure measurement. PowerFlex ™ movement provides superior resistance to shock, vibration and pulsation; extends product... [See More]
- Mount: Bottom; Lower Back (optional feature)
- Display: Analog
- Type: Absolute (optional feature); Gauge
- Working Pressure Range: 0.0 to 15000
from Brooks Instrument
The Brooks Instrument 122 Series mechanical pressure gauges were designed and developed for the demanding high-purity applications of the semiconductor industry. Made of stainless steel, they feature an accuracy of 1% of full scale. These two inch gauges are durable measuring devices that come in a... [See More]
- Mount: Bottom; Center Back
- Display: Analog
- Type: Gauge; Vacuum
- Working Pressure Range: 4000
from Winters Instruments
Description & Features: • ±0.75% full scale accuracy • Food grade glycerin filling standard • Re-zero feature standard • Crack/breakage-resistant polycarbonate lens standard • Clean-In-Place design • Steam-In-Place design • Autoclavable • CRN... [See More]
- Mount: Bottom
- Display: Analog
- Type: Compound; Liquid Filled
- Working Pressure Range: -14.74 to 30
from NOSHOK, Inc.
Meets current standards for 3A and ASME BPE-2002. Compact size for space restricted applications. Wide variety of ranges from vacuum to 600 psi. Process temperatures up to 300 °F (150 °C). Gauge size 2 inch, Clamp size ¾ inch. Case and cover ring are electropolished Stainless steel... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 600
from FIPA Inc.
Visual monitoring of the vacuum and/or pressure level in gripper systems. Standardized design for flexible use in vacuum and/or pressure systems. Vacuum units displayed in „mbar “: -1000 mbar = -29.5 inHg. Pressure units displayed in „bar “: 1 - 10 bar = 14.5 to 145 psi [See More]
- Mount: Bottom; Center Back
- Display: Analog
- Type: Gauge
- Working Pressure Range: 14.5 to 145
from OMEGA Engineering, Inc.
bull; POCKET TEST GAUGES WITH 3-INCH DIAL AND STAINLESS STEEL CASE. • Accuracy 0.5% Full Scale. • Ideal "Tool Box" Test Gauge. • All Stainless Steel Construction. • LOW PRESSURE DIAPHRAGM GAUGES. • Corrosion Resistant Bronze Diaphragm. • 150% Overpressure Protection. [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 1000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Mount: Bottom
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 3.63
from Hayward Flow Control
GA Series. Pressure Gauge & Isolator. The GA Series Pressure Gauge and Isolator features all thermoplastic heavy duty design combo gauge and isolator, completely corrosion resistant with extra-large colored display. Suitable for corrosive media and slurries. The GA Series is ideal for filter and... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 160
from Alfa Laval Inc.
The Alfa Laval electronical pressure gauge provides accurate and reliable pressure measurement with electrical output capabilities. It fulfils the demands for pressure indication in hygienic systems for the dairy, food and biopharm industries. Accurate, reliable pressure indication. The Alfa Laval... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: -14.5 to 580
from Orange Research, Inc.
Miniature Differential Pressure Gauges. These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications,... [See More]
- Mount: Bottom
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 100
from Hosco Finishing System Components
Spray Gun Accessories. 1/4" NPT(M) 316 SST. Top mount (other configurations available). 0-300 PSI (0-21 BAR). 2-1/2" gage face dia. Gylcerine filled [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 300
from Tompkins Industries, Inc.
Description. Gauge has a 2.5 ” Dial and -04 Male Pipe Lower Mount. Case and Ring are 304 Stainless Steel and Male Pipe is Extruded Brass. [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 100
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 1500
from SSI Technologies, LLC
The MediaGauge ™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Sealed
- Working Pressure Range: 0.0 to 15
from McDaniel Controls, Inc.
2 1/2 " (63 mm) Dial Size - Fillable 1/4 " NPT [See More]
- Mount: Bottom; Lower Back; Flange
- Display: Analog
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 0.0 to 6000
from Swagelok Company
Industrial Pressure Gauge, Bayonet Ring, 100 mm, 0 to 4 bar, psi secondary, Lower Mount, 12 mm Swagelok Tube Adapter [See More]
- Mount: Bottom
- Dial Size: 3.94
- Type: Gauge
- Media: Liquid; Gas
from Clark Solutions
Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical and petroleum... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 30000
from Keller America, Inc.
The dV-2 PS is a sophisticated digital pressure gauge with two independent pressure switch outputs. The gauge employs KELLER's proven microprocessor technology which produces highly accurate results. All readings are linearized and temperature corrected, to give an accuracy of 0.2 %FS. There are two... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: 0.0 to 10153
from General Pump
Gauge, Glycerin Filled, Dual Scale, Bottom Mount [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 5000
from Watts
Series LFDPTG-1 Combination Pressure and Temperature Gauges are used in commercial, residential, and institutional HVAC applications It is a bottom-entry type model with black enamel steel cases, Kostil Polymer windows, 1/2 in. NPT connection, copper alloy Bourdon tube pressure elements, and bimetal... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: 200
from Fredericks Company - Televac
Thermocouple Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX2A Active Gauge utilizes an easily replaceable Televac 2A thermocouple vacuum sensor. It has a variety... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Scale Units: Torr
from Dynisco
Features and Benefits. Direct, local readings. Mechanical design. Step-up and stem-down versions. Gauge head rotates 300 °. 0 - 5,000 or 0 -10,000 psi. Stainless steel construction. Description. Dynisco ’s family of mechanical pressure gauges are the ideal choice for applications requiring... [See More]
- Mount: Bottom
- Display: Analog
- Type: Absolute (optional feature); Gauge
- Working Pressure Range: 0.0 to 1000
from KOBOLD Instruments, Inc.
Product Features. Economical Brass Construction. Highly Reliable. Rugged Design. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. The DRF22 pressure gauge series is a versatile bourdon tube based device with brass movement. Stainless steel and brass... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: -14.7 to 10000
from Princess Auto Limited
0-160 PSI Bottom Mount Air Pressure Gauge [See More]
- Mount: Bottom
- Working Pressure Range: 0.0 to 160
- Type: Gauge
- Scale Units: pounds per square inch; kg/cm2
from Mid-West Instrument
The Model 130 diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. The entire assembly is Certified for use in Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, & G Hazardous locations. [See More]
- Mount: Bottom
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 14.45
from Ashcroft Inc.
Ashcroft ® differential pressure gauges are an economical means for measuring pressure between two independent pressure sources. Used on process monitoring or control, the unit's system design permits a small volume of media migration; intended for air, hydraulic oil and non-corrosive... [See More]
- Mount: Bottom; Lower Back (optional feature)
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 1000
from Winters Instruments
Description & Features: • Premium aluminum case gauge designed to read head pressure • Stainless steel or brass wetted parts • PSI and Feet of Water scales • CRN registered • 5 year warranty [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 15.17
from NOSHOK, Inc.
Meets current standards for 3A and ASME BPE-2002. Ranges from 30" Hg to 0 psi through 30" Hg to 600 psi. 2-1/2 and 4 inch sizes available, with 1-1/2 or 2 inch Tri-Clamp ® process connections. Electropolished 304 Stainless steel case with welded 316LSS socket and Tri-Clamp ® process... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: -14.74 to 400
from OMEGA Engineering, Inc.
• Economically Priced. • Long Lasting Movement. • Durable Construction. • Stocked Ranges for Fast Delivery [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: 0.0 to 600
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Mount: Bottom
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
from Hayward Flow Control
GG Series guards are avilable in PVC, Corzan CPVC, PP and PVDF. All guards have an FPM diaphragm. Gauges are offered in 0 to 30 PSI, 0 to 60 PSI, 0 to 160 PSI, and a stainless steel gauge of 0 to 160 PSI. Gauges and guards can be separate or mounted together. Features. PVC, Corzan CPVC, PP and PVDF. [See More]
- Mount: Bottom
- Display: Analog
- Type: Absolute (optional feature); Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 160
from Alfa Laval Inc.
Alfa Laval pressure gauges provide accurate and reliable indication of internal pressure in vessels and systems used in the dairy, food and beverage and biopharm industries. Accurate pressure measurement. Equipped with easy-to-read, 80 or 100 mm-diameter dials, these Alfa Laval pressure gauges are... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: -14.5 to 870
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 3000
from McDaniel Controls, Inc.
2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Mount: Bottom; Center Back; Flange
- Display: Analog
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 15000
from Swagelok Company
Industrial Pressure Gauge, Crimped Ring, 100 mm, 0 to 4 bar, psi secondary, Lower Mount, 12 mm Swagelok Tube Adapter [See More]
- Mount: Bottom
- Dial Size: 3.94
- Type: Gauge
- Media: Liquid; Gas
from Keller America, Inc.
Cutting-edge micro-controller technology has made it possible to produce an extremely small and compact pressure gauge with a digital display and very low power consumption. The dV-1 pressure gauge is available in bar and PSI units, displayed with a resolution of 0.5 %FS and a measuring interval of... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: 0.0 to 199
from General Pump
Gauge, Glycerin Filled, Dual Scale, Bottom Mount [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 20000
from Watts
The pressure gauge is designed to read low pressure ratings with a range of 0 to 100 PSI. The gauge features a 2 1/2-inch case diameter, 1/4-inch NPT connection, bottom entry mount, ABS polymer case, 372 plastic window, brass internals and connection. [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 100
from Fredericks Company - Televac
Convection Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX4A Active Gauge utilizes an easily replaceable Televac 4A convection vacuum sensor. It has a variety of... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Scale Units: Torr
from KOBOLD Instruments, Inc.
Product Features. Stainless Steel Construction for Maximum Corrosion Resistance. Highly Dependable. Pressures Up to 10,000 PSIG. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. Aggressive surroundings require aggressive application of corrosion resistant... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: -14.7 to 10000
from Princess Auto Limited
0-200 PSI Bottom Mount Air Pressure Gauge [See More]
- Mount: Bottom
- Working Pressure Range: 0.0 to 200
- Type: Gauge
- Scale Units: pounds per square inch; kg/cm2
from Mid-West Instrument
Aluminum, brass or stainless steel housing, 1000 psi working pressure [See More]
- Mount: Bottom
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 30
from Ashcroft Inc.
Ashcroft ® industrial digital gauges are battery. powered multifunctional instrument providing exceptional features and. performance. Polysilicon thin film technology makes pressure. measurement extremely reliable and virtually unaffected by shock and. vibration. An ideal product for industrial... [See More]
- Mount: Bottom; Lower Back (optional feature)
- Display: Digital Numerical Display
- Type: Absolute (optional feature); Gauge
- Working Pressure Range: 0.0 to 25000
from Winters Instruments
Description & Features: • Wide variety to measure pressure and temperature of ammonia systems • ±0.5% to ±3-2-3% accuracy available • 2.5" ( 63mm) to 10" (250mm) dial sizes • CRN registered • 5 year warranty [See More]
- Mount: Bottom
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 150
from NOSHOK, Inc.
The NOSHOK 1000 Series Digital Pressure Gauge allows for local digital indication of pressure where once mechanical gauges could be installed. The integrated battery allows digital indication to be done without the use of any fixed power supplies. Accuracy, reliability and mechanical resilience make... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 0.0 to 10000
from OMEGA Engineering, Inc.
• Durable and Accurate Design. • U-Clamp Mount. • 2 1 /2 Inch Dials. • For Use in a Wide Variety of Applications [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: 0.0 to 300
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Mount: Bottom
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
from Hayward Flow Control
GD Series. Digital LED Pressure Alarm. The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter monitoring. Key Features &... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 0.0 to 400
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 6000
from McDaniel Controls, Inc.
2 1/2 " (63mm) Dial Size - Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Mount: Bottom; Center Back; Flange
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 15000
from Swagelok Company
Industrial Pressure Gauge, Crimped Ring, 100 mm, vac to 30 psi, bar secondary, Lower Mount, 1/2 in. MNPT [See More]
- Mount: Bottom
- Dial Size: 3.94
- Type: Compound
- Media: Liquid; Gas
from Keller America, Inc.
LEO 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated fast peak, max. and min. function. The instrument is used in two modes: Mano-Mode: The pressure is measured twice per second and displayed. The top display indicates the actual... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: -14.5 to 14504
from Fredericks Company - Televac
Physical Data. Tubulation:3/4", 1" Pyrex ® or Nonex ® Glass or 3/4", 1" Kovar ®,. flanges are available. Envelope: Nonex ® 7720 Glass. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Thoria-Coated Iridium or Tungsten. Grid: Tungsten helix configuration. Operating... [See More]
- Mount: Bottom
- Vacuum Range: 0.2000 to 0.1000
- Type: Gauge; Vacuum
- Media: Gas
from KOBOLD Instruments, Inc.
Product Features. Bright Green LED Pressure Readout. High-Contrast, Backlit LCD Readout for Switch Settings. Pressures to 5,800 PSIG. Analog Output Standard. Durable Piezoresistive Technology. Up to Four SPDT Switches Available. 316-Ti SS, Sapphire & Viton ® Wetted Parts. KOBOLD electronic... [See More]
- Mount: Bottom
- Display: Analog; Digital Numerical Display
- Type: Gauge
- Working Pressure Range: -14.7 to 10000
from Princess Auto Limited
0-300 PSI Bottom Mount Air Pressure Gauge [See More]
- Mount: Bottom
- Working Pressure Range: 0.0 to 300
- Type: Gauge
- Scale Units: pounds per square inch; kg/cm2
from Mid-West Instrument
he Model 555 Series Differential Pressure Indicator offers a two sided dial providing easier installation regardless of flow direction. It is used on filters & strainers. The Rolling Diaphragm Sensing Element isolates the high and low side of the indicator assuring filter efficiency (Reverse... [See More]
- Mount: Bottom
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 10
from Ashcroft Inc.
Ashcrofts ® pressure gauge offers exceptional quality, durability, and performance. An ideal choice for satisfying most applications and installation requirements. PowerFlex ™ movement provides superior resistance to shock, vibration and pulsation; extends product life and reduces... [See More]
- Mount: Bottom
- Display: Analog
- Type: Absolute (optional feature); Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 36000
from Winters Instruments
Description & Features: • Brass or stainless steel wetted parts • Both conventional and balanced scale available • CRN registered • 5 year warranty [See More]
- Mount: Bottom
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 15
from NOSHOK, Inc.
600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries. Extreme high pressure ranges available from vacuum through 60,000 psi. Low pressure ranges from 30 â € H20 vac through 10 psi. [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Compound; Vacuum; Liquid Filled (optional feature)
- Working Pressure Range: -14.74 to 60000
from OMEGA Engineering, Inc.
• Heavy Duty Construction. • Double-Strength Shatter-Resistant Glass. • 2-1-2% ANSI Grade A Accuracy [See More]
- Mount: Bottom; Center Back; Lower Back
- Display: Analog
- Type: Differential
- Working Pressure Range: 0.0 to 100
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Mount: Bottom
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
from Hayward Flow Control
GDS Series. Double Sided All Thermoplastic Liquid Filled Pressure Gauge & Isolator. The GDS Series double sided all thermoplastic liquid filled pressure gauge and isolator features heavy duty rugged design, completely corrosion resistant, one piece molded design and has an extra-large colored... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 160
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 1500
from McDaniel Controls, Inc.
2 1/2 " (63mm) Dial Size - Non-Fillable 1/4 " NPT Standard [See More]
- Mount: Bottom; Center Back; Flange
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 15000
from Swagelok Company
Low-Pressure Industrial Pressure Gauge, 100 mm, 0 to 100 mBar, Lower Mount, 1/2 in. Swagelok Tube Adapter [See More]
- Mount: Bottom
- Dial Size: 3.94
- Type: Gauge
- Media: Liquid; Gas
from Keller America, Inc.
The EV-120 is a digital pressure indicator, designed for use in conjunction with a KELLER Series 30 transmitter. Together, these two instruments build a highly precise pressure measuring device. At startup, the EV-120 communicates with the Series 30 transmitter and displays the full-scale pressure... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Absolute; Gauge; Sealed
- Working Pressure Range: 0.0 to 14504
from Fredericks Company - Televac
Physical Data. Tubulation: 3/4", 1" Pyrex ® or Nonex ® Glass or 3/4", 1" Kovar ®, flanges are available. Envelope: Nonex, platinum-coated interior. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Thoria-coated Iridium or Tungsten. Grid: Tungsten helix configuration. [See More]
- Mount: Bottom
- Vacuum Range: 0.2000 to 0.1000
- Type: Gauge; Vacuum
- Media: Gas
from KOBOLD Instruments, Inc.
Product Features. 4-20 mA, 2-Wire Analog Output. 4 â € Nominal Dial Face. Stainless Steel Construction. ±0.5% Accuracy. Pulsation and Vibration Damping Via Optional Oil Filling. Are you looking for traditional mechanical pressure indication, but need a 4-20 mA output? The KOBOLD... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 5000
from Ashcroft Inc.
Ashcroft ® process pressure gauges are used throughout process and industrial markets, and is known for it's reliability, safety and performance. Standard features have been engineered to satisfy harsh requirements, while the wide selection of pressure ranges and options make this product an... [See More]
- Mount: Bottom; Lower Back (optional feature)
- Display: Analog
- Type: Absolute (optional feature); Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 100000
from Winters Instruments
Description & Features: • Heavy duty, highly accurate, aluminum case • Brass and stainless steel wetted parts available • Two separate bourdon tubes and pointers • One red and one black pointer • CRN registered • 5 year warranty [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 15
from NOSHOK, Inc.
Meet the specification of ASME Standard B40.1 Grade 3A. Ranges available vacuum through 20,000 psi. +/-0.25% accuracy to 100% of dial range on rising or falling pressure. 6 inch size - bottom connected. Adjustable knife-edge pointer and mirrored dial eliminate parallax error*. Brass or 316... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Compound; Vacuum
- Working Pressure Range: -14.74 to 20000
from OMEGA Engineering, Inc.
bull; 10:1 Turndown. • Zero Elevation or Suppression. • Pushbutton Zero and Span Adjustment. • Adjustable Damping. • Linear or Square Root Output. • Built-In LCD. • CE Approved. • CESI-ATEX Approved - Intrinsically Safe for Hazardous Atmospheres. • 3-Valve... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Differential
- Working Pressure Range: 0.0 to 37.93
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Mount: Bottom
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
from Hayward Flow Control
GLD Series. LED/LCD Pressure Gauge & Isolator. The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as a visual pressure... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 0.0 to 290
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 1500
from McDaniel Controls, Inc.
4 " (100mm) Dial Size - Non-Fillable 1/4 " NPT [See More]
- Mount: Bottom; Lower Back; Flange
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 35000
from Swagelok Company
Solid-Front Safety Industrial Pressure Gauge, 100 mm, 0 to 25 bar, psi secondary, Lower Mount, 12 mm Tube Adapter [See More]
- Mount: Bottom
- Dial Size: 3.94
- Type: Gauge
- Media: Liquid; Gas
from Keller America, Inc.
LEO 2 is a compact, micro-processor ( µP) controlled, highly accurate and versatile pressure measuring instrument with digital indication. The piezoresistive pressure transducer as the heart of the instrument has gone through extensive pressure and temperature tests. Its characteristics are... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: -14.5 to 10153
from Fredericks Company - Televac
Physical Data. Connection: 2-3/4", 1" Conflat or KF 40 flange. Envelope: None. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Replaceable Thoria-coated Iridium or Dual Tungsten (8130). Grid: Tantalumand Pr/Moly support squirrel cage. Operating Data. Sensitivity for N2: 25/Torr. [See More]
- Mount: Bottom
- Vacuum Range: 0.2000 to 0.1000
- Type: Gauge; Vacuum
- Media: Gas
from KOBOLD Instruments, Inc.
Product Features. No Features Available [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 23206
from Ashcroft Inc.
Ashcroft ® sanitary gaugea are designed specifically to satisfy stringent sanitary requirements. An ideal product assuring reliability and process integrity. Clean or steam in place (CIP/SIP). Autoclave or Sterilize 3 1/2" only dial with polysulfone window option (XPS). Electropolished diaphragm... [See More]
- Mount: Bottom
- Display: Analog; Digital Numerical Display (optional feature)
- Type: Absolute (optional feature); Differential (optional feature); Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 15 to 1000
from Winters Instruments
Description & Features: • Economical pressure gauge and valve body assembly • Bleed port and plated housing on the gas test assembly • Black steel case • ±3-2-3% accuracy • CRN registered • 5 year warranty [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 15
from OMEGA Engineering, Inc.
bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Working Pressure Range: 0.0 to 5000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Mount: Bottom
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 8.7
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 6000
from McDaniel Controls, Inc.
Process Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]
- Mount: Bottom
- Display: Analog
- Type: Compound; Vacuum; Liquid Filled
- Working Pressure Range: 0.0 to 20000
from Swagelok Company
Solid-Front Safety Industrial Pressure Gauge, 100 mm, 0 to 25 bar, psi secondary, Lower Mount, G1/2B EN [See More]
- Mount: Bottom
- Dial Size: 3.94
- Type: Gauge
- Media: Liquid; Gas
from Keller America, Inc.
LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure, the bottom display... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Absolute; Gauge; Vacuum
- Working Pressure Range: -14.5 to 14504
from Fredericks Company - Televac
Physical Data. Connection: 2-3/4" Conflat or KF 40 flange. Envelope: None. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Replaceable Thoria-Coated Iridium or Dual Tungsten. Grid: Tungstenhelix configuration. Operating Data. Sensitivity for N2: 10/Torr. X-ray Limit: 4 x 10-10... [See More]
- Mount: Bottom
- Vacuum Range: 0.4000 to 0.1000
- Type: Gauge; Vacuum
- Media: Gas
from KOBOLD Instruments, Inc.
The KOBOLD PDC digital pressure gauge is the ideal solution for a local digital pressure display. An integral battery allows pressure measurement independent of an external power supply. Accuracy, reliability and mechanical stability under stress make the PDC suitable for many pressure monitoring... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 30 to 10000
from Ashcroft Inc.
Ashcroft ® precision dial pressure gauges are known for high accuracy and performance. An ideal product for use with test, calibration and validation systems. Mirror-band dial and knife-edge pointer eliminates paralax error while. assuring easy readability of precise measurements. Solid-front... [See More]
- Mount: Bottom; Lower Back (optional feature)
- Display: Analog; Digital Numerical Display (optional feature)
- Type: Absolute (optional feature); Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 100000
from Winters Instruments
Description & Features: • 2.5" (63mm) to 6" (150mm) durable gauges • 2.5" (63mm) dial have a blue and red coloured case for easy identification • Dual scale (psi/ °F) • Flutterless movement on the 2.5" (63mm) • Chlorofluorocarbon (CFC) temperature scales (R-12,... [See More]
- Mount: Bottom
- Display: Analog
- Type: Compound
- Working Pressure Range: -14.74 to 120
from OMEGA Engineering, Inc.
• NIST Certification Included. • High Accuracy +/- 0.10% Test Gauge. • 316 Stainless Steel Wetted Parts. • Easy-to-Read 3 1/2 Digit LCD Display. • Rugged Aluminum Case. • Three Power Options Available! [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Gauge
- Working Pressure Range: 0.0 to 1000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Mount: Bottom
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 14504
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 3000
from McDaniel Controls, Inc.
Plant Safety Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]
- Mount: Bottom
- Display: Analog
- Type: Compound; Vacuum
- Working Pressure Range: 0.0 to 20000
from Swagelok Company
Solid-Front Safety Industrial Pressure Gauge, 100 mm, vac to 30 psi, bar secondary, Lower Mount, 1/2 in. MNPT [See More]
- Mount: Bottom
- Dial Size: 3.94
- Type: Compound
- Media: Liquid; Gas
from Keller America, Inc.
LEO 3 is a micro-processor based transmitter with digital double-display for pressure (top display) and for the output signal (bottom display). The display is powered from the 4...20 mA current loop. Functions: MAX/MIN: Activating the right key brings the Max. and Min. values to the lower display. [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: 0.0 to 14504
from Fredericks Company - Televac
Miniature Bayard Alpert Ionization Active Vacuum Gauge. (1x10-2 to 2x10-10 Torr). Wide Range: Measures from 1x10-2 to 2x10-10 Torr. High Performance: Dual, coated and supported filaments for maximum life. Exceptionally low x-ray limit of < 1x10-10 Torr. One button electronic selection of... [See More]
- Mount: Bottom; Flange
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Vacuum Range: 0.0100 to 2.00E-9
from KOBOLD Instruments, Inc.
Product Features. Brass/Bronze Wetted Parts. ABS Housing. Polycarbonate Window. 2-1/2 â € Dial. 3-2-3% Accuracy. KOBOLD PGS pressure gauges are ideal for rugged applications and harsh environments. The PGS features an ABS housing and a full view polycarbonate window. The PGS movement... [See More]
- Mount: Bottom
- Working Pressure Range: 0.0 to 200
- Type: Gauge
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Pulsation resistant, liquid filled stainless steel case • Glycerin filled • Brass and stainless steel internals • Restricted orifice • Crimp-On bezel • Dual scale (psi/kPa) • Optional U-Clamps and front flanges • CRN... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 30
from OMEGA Engineering, Inc.
• NEMA-4X Enclosure. • ±0.25% Test Gauge Accuracy. • 316 Stainless Steel Wetted Parts. • Easy-to-Read 3 ½ Digit LCD Display. • Pressure or Vacuum Applications [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Gauge (optional feature); Vacuum (optional feature)
- Working Pressure Range: 0.0 to 1000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Mount: Bottom
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 14504
from Swagelok Company
Thermoplastic Industrial Pressure Gauge, Adj Pointer, 115 mm, 0 to 100 kPa, Lower Mount, 1/4 in. MNPT [See More]
- Mount: Bottom
- Dial Size: 4.53
- Type: Gauge
- Media: Liquid; Gas
from Keller America, Inc.
The dV-2 Series incorporates many of KELLER's latest developments in electronics to produce a simple low cost digital pressure gauge that is packed full of features normally found only on expensive instruments. The dV-2 can be set up to perform various measuring functions via two front panel... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: 0.0 to 10153
from Fredericks Company - Televac
Portable Thermocouple Instruments. (1-20,000 Microns). Rechargeable - Standard 110VOH, power cord for recharging (220V available). 2A standard or 2A mini sensor versions available. Up to 40 hours of operation between charges. Low-battery indicator light. Rugged, compact, lightweight enclosures with... [See More]
- Mount: Bottom; Flange
- Display: Analog
- Type: Gauge; Vacuum
- Vacuum Range: 0.0020 to 1.00E-3
from Winters Instruments
Description & Features: • Low pressure gauge built into protective case for ease in use and durability • Sensitive diaphragm gauge available in 3 pressure ranges • Re-zero with external recalibration screw • Easier to use than a manometer • Plastic blow molded case for... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 0.5419
from OMEGA Engineering, Inc.
• 4-Digit Green Alphanumeric Display. • Three-Outputs. 2 Solid State Switches plus 1 Analog Output. • 12 Bit A/D Converter. • High Accuracy with Fully Adjustable Deadband. • Pressure Control with Internal Stainless Steel Diaphragm. • Fully Configurable Via Keypad [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: 0.0 to 6000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Mount: Bottom
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 23206
from Swagelok Company
Miniature Industrial Pressure Gauge, 40 mm, 0 to 100 bar, psi secondary, Lower Mount, G1/8B EN [See More]
- Mount: Bottom
- Dial Size: 1.57
- Type: Gauge
- Media: Liquid; Gas
from Keller America, Inc.
The PA-22 PS is a compact programmable pressure switch and pressure transmitter. It offers continuous analog 0.5 …4.5 V signal for process monitoring and switch functions to activate alarms or control relays at predetermined pressure levels. The PA-22PS provides two independent switches for... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Absolute; Gauge
- Working Pressure Range: 58.02 to 5802
from Fredericks Company - Televac
Features. Wide Range Vacuum Gauge (760 to 1x10-9 Torr). Seamless measurement from atmospheric pressure. to UHV on a single vacuum port. 0-10VDC Analog Output. RS485 digital communications. Three Adjustable Set Points. Digital Display, read in Torr, Mbar or Pa. Power with 24VDC. Small Size: 3.7... [See More]
- Mount: Bottom; Flange
- Display: Digital Numerical Display
- Type: Gauge; Vacuum
- Scale Units: Kilopascals; bar; Torr
from Winters Instruments
Description & Features: • Rugged, 2" (50mm) forged brass case and connection • Forged brass case and socket • Glycerin filled • 3/8" Steck-O connection • 3 coloured zone dial for easier pressure reading • 0-9,000 psi/bar • 5 year warranty [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 9000
from OMEGA Engineering, Inc.
bull; Enhanced Value Versus Mechanical Gauges. • 1/4% Full Scale Terminal Point Accuracy. • 4 Digit Display with 1/2" High Digits. • Backlight Feature for Enhanced Visibility. • User Selectable Engineering Units. • Maximum Pressure Indication. • Stainless Steel Wetted... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Gauge (optional feature); Vacuum (optional feature)
- Working Pressure Range: 0.0 to 9999
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Mount: Bottom
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 14504
from Swagelok Company
Miniature Industrial Pressure Gauge, 40 mm, 0 to 1.6 MPa, kgf/cm2 secondary, Lower Mount, 6 mm Swagelok Tube Adapter [See More]
- Mount: Bottom
- Dial Size: 1.57
- Type: Gauge
- Media: Liquid; Gas
from Keller America, Inc.
LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Absolute; Gauge; Vacuum
- Working Pressure Range: -14.5 to 14504
from Winters Instruments
Description & Features: • High quality gauge designed to work with a pneumatic transmitter or controller • Stainless steel or brass wetted parts • 3-15 psi with a variety of receiver ranges • 316 stainless steel or brass wetted parts • CRN registered • 5 year... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled (optional feature)
- Working Pressure Range: 0.0 to 15
from OMEGA Engineering, Inc.
• 2 ½" and 3 ½" Dials. • Stem and Panel Mount Styles. • Weather Resistant Stainless Steel Case. • 316SS Wetted Parts. • 1% FS Accuracy [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled (optional feature)
- Scale Units: pounds per square inch; Inches of Hg
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Mount: Bottom
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 14504
from Swagelok Company
Miniature Industrial Pressure Gauge, 40 mm, 0 to 25 MPa, Lower Mount, 1/8 in. MNPT [See More]
- Mount: Bottom
- Dial Size: 1.57
- Type: Gauge
- Media: Liquid; Gas
from Winters Instruments
Description & Features: • Small diameter, all stainless steel gauge • 1.5" (40mm) and 2" (50mm) dials • Full view snap-in lens • Back and bottom connection • 5 year warranty [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 30
from OMEGA Engineering, Inc.
bull; RS232 Digital Communications Standard. • Data Logging for up to 8500 Data Pointswith Optional Software. • Very High Accuracy: ±0.05% FS. • NIST Traceable Calibration Certificate Included. • Temperature Compensated: 0 to 50 ºC. • Displays in 18 Standard or... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Gauge (optional feature); Compound (optional feature)
- Working Pressure Range: -15 to 10000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Mount: Bottom
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 23206
from Winters Instruments
Description & Features: • A portable kit with durable carrying case to protect the test instruments between uses and test locations • Includes two thermometers for high or low temperature tests • Pressure gauge includes secondary adjustable set pointer to assist the operator in... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge
- Working Pressure Range: 0.0 to 100
from OMEGA Engineering, Inc.
bull; NEW RANGES! Sealed Gage, Compound Gage, Vacuum and, Barometric Ranges. • 5-Point NIST Traceable Calibration Included. • High 0.08% Accuracy on most Ranges. • Selectable 4 to 20 mA, 0 to 5V or 0 to 10V Analog Output. • Large Backlit Display with 25 mm (1") Digits. • 11... [See More]
- Mount: Bottom
- Display: Digital Numerical Display
- Type: Absolute (optional feature); Gauge (optional feature)
- Working Pressure Range: 0.3613 to 5000
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Mount: Bottom
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 23206
from Winters Instruments
Description & Features: • Solid front, blowout back, welded to a 316L stainless steel one-piece diaphragm seal body • 316L stainless steel wetted parts for use on most corrosive media • Permanently enclosed glycerin filled system • Field-fillable gauge • 5 year warranty [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Liquid Filled
- Working Pressure Range: 0.0 to 15
from OMEGA Engineering, Inc.
bull; 0.5% FS Accuracy. • PGH Gauge Ranges from 15 psi to 20,000 psi. • Double-Strength Shatter-Resistant Glass. • Heavy Duty 316 SS Wetted Parts. • Easily Adjustable, Self-Locking Micrometer Dial. • PTFE Coated SS Movement for Long Lasting Accuracy. • Solid Front with... [See More]
- Mount: Bottom
- Display: Analog
- Type: Gauge; Vacuum; Liquid Filled (optional feature)
- Scale Units: pounds per square inch; Inches of Hg
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Mount: Bottom
- Display: Analog
- Type: Absolute
- Working Pressure Range: 0.0 to 23206