Iron - Ductile Steam Traps

5 Results
Float and Thermostatic Steam Trap -- 1 1/2" FTT-250
from Watson McDaniel Company

The FTT Series float and thermostatic steam traps are used in drip and process applications, industrial and HVAC process equipment. The excellent air handling capabilities of float and thermostatic traps make them a better choice than bucket traps for applications requiring quick system start-up. [See More]

  • Material: Iron - Ductile
  • Capacity: 11300
  • Operating Pressure: 250
  • Steam Trap Type: FloatThermostatic
AIC Series Float & Thermostatic Steam Traps -- Model AIC2
from Armstrong International

Armstrong AIC Series F &T traps are designed for industrial service from 0 to 465 psig (32 bar). They featrue all the benefits of Armstrong F &T traps, such as operation against back pressure, continuous drainage, high-capcity venting of air and CO2, long life and dependable service and... [See More]

  • Material: Iron - Ductile; Steel - Stainless
  • Operating Temperature: 572
  • Operating Pressure: 465
  • Capacity: 60075
JD Series Ultra-Capacity Float & Thermostatic Steam Trap -- Model 15-JD
from Armstrong International

Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]

  • Material: Iron - Ductile; Steel - Stainless
  • Operating Temperature: 422
  • Operating Pressure: 15
  • Capacity: 142000
Steam Trap/Pump Combination -- Double Duty 4
from Armstrong International

The Armstrong Double Duty ® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty ® series offers you the versatility of combining a pump within a steam trap to aide in condensate drainage from a... [See More]

  • Material: Iron - Ductile
  • Operating Temperature: 320
  • Operating Pressure: 72
  • Capacity: 4400
TVS 5000 Series Trap Valve Station -- Model 0.5
from Armstrong International

Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]

  • Material: Iron - Ductile
  • Operating Temperature: 600
  • Operating Pressure: 650
  • Steam Trap Type: Bucket