Clamp Steam Traps

5 Results
Sanitary Balanced Pressure Thermostatic Steam Trap -- BT6-B
from Spirax-Sarco

The Spirax Sarco BT6-B sanitary balanced pressure thermostatic steam trap is designed to remove condensate from clean and pure steam applications with minimal condensate retention. Applications include sterile steam barriers, block and bleed installations, mains drainage and CIP / SIP of vessels and... [See More]

  • Type: Clamp
  • Operating Temperature: 351
  • Operating Pressure: 145
  • Steam Trap Type: BalancedPressure
Thermostatic Clean Steam Trap -- 1/2" FDA401
from Watson McDaniel Company

The FDA400 Series thermostatic steam traps are used on clean steam applications as drip traps on piping runs as well as drainage for CIP/SIP systems and various process vessels. The FDA 400 Series allows for a 90 ˚ connection on either the inlet or outlet capable of 360 ˚ orientation. The... [See More]

  • Type: Clamp
  • Capacity: 3400
  • Operating Pressure: 90
  • Steam Trap Type: BalancedPressure
Series TC Clean Steam Thermostatic Traps -- Model TC-C
from Armstrong International

Armstrong offers a complete range of TC Series traps to handle the special requirements of clean steam systems. Different body configurations are available for choice of piping and ease of cleaning. The TC Series traps are constructed from 316L stainless steel for corrosion resistance and are highly... [See More]

  • Type: Clamp
  • Operating Temperature: 350
  • Operating Pressure: 100
  • Capacity: 3450
Stainless Steel Clean Steam Trap -- BTS7.1
from Spirax-Sarco

The Spirax Sarco BTS7.1 is a sealed thermostatic steam trap designed to remove condensate from clean steam systems with minimal back up. Applications include sterile steam barriers, process vessels and CIP / SIP systems. Manufactured in 316L stainless steel with minimal crevices, it is self-draining... [See More]

  • Type: Clamp
  • Operating Temperature: 338
  • Operating Pressure: 102
  • Steam Trap Type: BalancedPressure
STAPS wireless steam trap monitor
from Spirax-Sarco

A healthy steam trap population allows condensate to be removed from the steam system effectively which means it can be re-used. We call this 'condensate recovery' and it saves money by helping to reduce fuel costs, save energy, keep water and effluent charges down, and by keeping chemical treatment... [See More]

  • Type: Clamp
  • Steam Trap Type: Non-intrusive PZT
  • Operating Temperature: 797
  • Size: 3.94