Iron - Cast Steam Traps
from Armstrong International
Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to... [See More]
- Material: Iron - Cast
- Operating Temperature: 450
- Operating Pressure: 250
- Capacity: 20000
from Spirax-Sarco
The FT43 is a cast iron bodied ball float steam trap having stainless steel working internals and automatic air venting facility. The trap is supplied with integrally flanged connections and can be maintained without disturbing the pipework. Vertical flanged connections, designated FT44V, are... [See More]
- Material: Iron - Cast
- Operating Temperature: 428
- Operating Pressure: 232
- Steam Trap Type: FloatThermostatic
from Watson McDaniel Company
The FT Series float and thermostatic steam traps are used for HVAC and light industrial process applications, and can be applied to unit heaters, water heaters, pressing machines, heat exchangers, and coils. These traps have excellent air removal capability making them an excellent choice for HVAC... [See More]
- Material: Iron - Cast
- Capacity: 2150
- Operating Pressure: 15
- Steam Trap Type: FloatThermostatic
from Watts
Series WFT Float and Thermostatic Steam Traps are used in steam main drips and process applications to provide continuous air venting and condensate removal. They feature an iron body H-pattern design (3/4 in through 1-1/4 in) or C-pattern design (1-1/4 in through 2 in), stainless steel valve head,... [See More]
- Material: Iron - Cast; Steel - Stainless
- Operating Temperature: 353
- Operating Pressure: 125
- Steam Trap Type: FloatThermostatic
from Armstrong International
The most reliable steam trap known-the inverted bucket-provides efficient condensate drainage of virtually all types of steam-using equipment. Put the inverted bucket to work in a tough cast iron package, and you have the best of both worlds. Because they operate efficiently for longer periods of... [See More]
- Material: Iron - Cast
- Operating Temperature: 450
- Operating Pressure: 250
- Capacity: 20000
from Spirax-Sarco
The FT53 is a cast iron ball float steam trap with internal thermostatic air vent for the prompt removal of large condensate loads from steam systems. The trap is supplied with integrally flanged connections (for horizontal or vertical installation) and can be maintained without disturbing the... [See More]
- Material: Iron - Cast
- Operating Temperature: 572
- Operating Pressure: 232
- Steam Trap Type: FloatThermostatic
from Watts
Series G, MG Float and Thermostatic Steam Traps are used in steam main drip and process applications to remove condensate, air, and non-condensable gases from steam systems. They feature an iron body with a straight-through design, stainless steel valve head & seat, phosphor bronze diaphragm,... [See More]
- Material: Iron - Cast; Steel - Stainless
- Steam Trap Type: FloatThermostatic
- Operating Pressure: 50
- Type: Threaded
from Armstrong International
Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to... [See More]
- Material: Iron - Cast
- Operating Temperature: 450
- Operating Pressure: 250
- Capacity: 20000
from Spirax-Sarco
The Spirax Sarco 200 Series of inverted bucket steam traps are designed for installation in vertical pipework. With cast iron bodies and bolted cover they are maintainable and offer a very wide range of capacities, in applications up to 17 bar g. [See More]
- Material: Iron - Cast
- Operating Temperature: 410
- Operating Pressure: 319
- Steam Trap Type: Bucket
from Watts
Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains... [See More]
- Material: Iron - Cast; Steel - Stainless
- Operating Temperature: 406
- Operating Pressure: 250
- Steam Trap Type: Bucket
from Armstrong International
The most reliable steam trap known-the inverted bucket-provides efficient condensate drainage of virtually all types of steam-using equipment. Put the inverted bucket to work in a tough cast iron package, and you have the best of both worlds. Because they operate efficiently for longer periods of... [See More]
- Material: Iron - Cast
- Operating Temperature: 450
- Operating Pressure: 150
- Capacity: 20000
from Spirax-Sarco
The Spirax Sarco HM Series of cast iron inverted bucket steam traps are designed for installation in horizontal pipework. They are available in screwed and flanged connections, with an optional blowdown valve. [See More]
- Material: Iron - Cast
- Operating Temperature: 572
- Operating Pressure: 232
- Steam Trap Type: Bucket
from Armstrong International
The most reliable steam trap known —the inverted bucket —provides efficient condensate drainage of virtually all types of steam-using equipment. Put the inverted bucket to work in a tough cast iron package, and you have the best of both worlds. Because they operate efficiently for longer... [See More]
- Material: Iron - Cast
- Operating Temperature: 450
- Operating Pressure: 250
- Capacity: 20000
from Spirax-Sarco
The S and SF series are a range of inverted bucket steam traps. The body and cover are constructed from cast iron and the complete unit is readily maintainable. [See More]
- Material: Iron - Cast
- Operating Temperature: 572
- Operating Pressure: 232
- Steam Trap Type: Bucket
from Armstrong International
The most reliable steam trap known —the inverted bucket —provides efficient condensate drainage of virtually all types of steam-using equipment. Put the inverted bucket to work in a tough cast iron package, and you have the best of both worlds. Because they operate efficiently for longer... [See More]
- Material: Iron - Cast
- Operating Temperature: 450
- Operating Pressure: 150
- Capacity: 4400
from Spirax-Sarco
The S and SF series are a range of inverted bucket steam traps. The body and cover are constructed from cast iron and the complete unit is readily maintainable. [See More]
- Material: Iron - Cast
- Operating Temperature: 572
- Operating Pressure: 232
- Steam Trap Type: Bucket
from Armstrong International
Armstrong A & AI Series F &T traps are for industrial service from 0 to 175 psig (12 bar) and feature a balanced pressure phosphor-bronze type bellows caged in stainless steel. Armstrong A & AI Series F &T traps are designed for service on heat exchange equipment where there is a... [See More]
- Material: Iron - Cast
- Operating Temperature: 377
- Operating Pressure: 175
- Capacity: 8600
from Spirax-Sarco
The FT14 and FT14HC are iron bodied ball float steam traps having stainless steel working internals and integral automatic air venting facility. These traps are supplied with horizontal screwed connections only and can be maintained without disturbing the pipework. The flow direction is as indicated... [See More]
- Material: Iron - Cast
- Operating Temperature: 572
- Operating Pressure: 363
- Steam Trap Type: FloatThermostatic
from Armstrong International
Armstrong B and BI Series F &T traps combine high standards of performance and long life with economy. They are ideal for heating service where continuous drainage with high air-venting capacity is required. Due to the wide use of vacuum returns in systems of this type, the thermostatic air vent... [See More]
- Material: Iron - Cast
- Operating Temperature: 353
- Operating Pressure: 30
- Capacity: 8900
from Spirax-Sarco
The FT47 is an SG iron ball float steam trap with integral automatic air venting facility. It is available with horizontal flanged connections as well as vertical flanged connections, designated FT47V. As an option in the horizontal version up to 21 bar g, a manually adjustable needle valve can be... [See More]
- Material: Iron - Cast
- Operating Temperature: 572
- Operating Pressure: 580
- Steam Trap Type: FloatThermostatic
from Armstrong International
Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to... [See More]
- Material: Iron - Cast
- Operating Temperature: 450
- Operating Pressure: 250
- Capacity: 4400
from Spirax-Sarco
The FT57 is an SG iron ball float steam trap with internal thermostatic air vent for the prompt removal of large condensate loads from steam systems. The trap is supplied with integrally flanged connections (for horizontal or vertical installation) and can be maintained without disturbing the... [See More]
- Material: Iron - Cast
- Operating Temperature: 662
- Operating Pressure: 580
- Steam Trap Type: FloatThermostatic
from Armstrong International
Same inverted bucket principle. Different package. Now the energy-saving performance and reliability of the inverted bucket steam trap are available in a versatile new package. The most reliable steam trap known —the inverted bucket —provides efficient condensate drainage of virtually... [See More]
- Material: Iron - Cast
- Operating Temperature: 450
- Operating Pressure: 250
- Capacity: 4400