Disc Trap (Thermodynamic) Steam Traps

31 Results
3656280 [687900 from Spirax Sarco, Inc.]
from RS Components, Ltd.

TD42L designed for relatively small condensate loads and ideal for mains drainage applications. TD42H is ideal for process type loads. Screwed BSP with in-built strainer. Compact and lightweight, reducing installation costs. Positive discharge with clean tight shut-off. No back-up of condensate... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 752
  • Operating Pressure: 609
  • Type: Threaded
3656296 [688700 from Spirax Sarco, Inc.]
from RS Components, Ltd.

TD42L designed for relatively small condensate loads and ideal for mains drainage applications. TD42H is ideal for process type loads. Screwed BSP with in-built strainer. Compact and lightweight, reducing installation costs. Positive discharge with clean tight shut-off. No back-up of condensate... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 752
  • Operating Pressure: 609
  • Type: Threaded
3656319 [1534097 from Spirax Sarco, Inc.]
from RS Components, Ltd.

TD42L designed for relatively small condensate loads and ideal for mains drainage applications. TD42H is ideal for process type loads. Screwed BSP with in-built strainer. Compact and lightweight, reducing installation costs. Positive discharge with clean tight shut-off. No back-up of condensate... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 752
  • Operating Pressure: 609
  • Type: Threaded
7209194
from RS Components, Ltd.

A compact, lightweight and easy to install thermodynamic disc steam trap which is excellent for high pressure systems including steam tracing applications. Manufactured from stainless steel this steam trap has only one moving part and offers a wide operating range, without adjustment. Connections... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 572
  • Operating Pressure: 609
  • Type: Threaded
7209204
from RS Components, Ltd.

A compact, lightweight and easy to install thermodynamic disc steam trap which is excellent for high pressure systems including steam tracing applications. Manufactured from stainless steel this steam trap has only one moving part and offers a wide operating range, without adjustment. Connections... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 572
  • Operating Pressure: 609
  • Type: Threaded
7209207
from RS Components, Ltd.

A compact, lightweight and easy to install thermodynamic disc steam trap which is excellent for high pressure systems including steam tracing applications. Manufactured from stainless steel this steam trap has only one moving part and offers a wide operating range, without adjustment. Connections... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 572
  • Operating Pressure: 609
  • Type: Threaded
9171902
from RS Components, Ltd.

Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermodynamic steam trap. Trap Type = Thermodynamic. Orientation = Horizontal, Vertical. Maximum Working Pressure = 40 bar. Gasket Material = Stainless Steel. Connection Gender = Female [See More]

  • Steam Trap Type: Disc
  • Operating Pressure: 580
9171906
from RS Components, Ltd.

Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermodynamic steam trap. Trap Type = Thermodynamic. Orientation = Horizontal, Vertical. Maximum Working Pressure = 40 bar. Gasket Material = Stainless Steel. Connection Gender = Female [See More]

  • Steam Trap Type: Disc
  • Operating Pressure: 580
9171915
from RS Components, Ltd.

Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermodynamic steam trap. Trap Type = Thermodynamic. Orientation = Horizontal, Vertical. Maximum Working Pressure = 40 bar. Gasket Material = Stainless Steel. Connection Gender = Female [See More]

  • Steam Trap Type: Disc
  • Operating Pressure: 580
Thermodynamic Module -- WD450L
from Watson McDaniel Company

The WD450 steam trap module mounted on a universal connector can be used anywhere conventional thermodynamic steam traps are used. Used on drip, tracing and light process applications where removal of air is not critical. The WD450 module mounts to the WU450 universal connector. The universal... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 750
  • Operating Pressure: 450
  • Capacity: 925
Thermodynamic Steam Trap -- Type HPTD
from Velan, Inc.

Thermodynamic steam traps. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Stainless steel hardened floating disc, ground and lapped with seat replaceable in line. • Gaskets are spiral wound,... [See More]

  • Steam Trap Type: Disc
  • Type: Socketweld; Flanged; Threaded; Butt weld
  • Operating Pressure: 1000
  • Size: 1.00
Carbon Steel Thermodynamic Steam Trap with Maintainable Seat -- TDC46M
from Spirax-Sarco

The TDC46M thermodynamic steam trap has been specifically designed for low capacity applications up to 46 bar g. TDC46M benefits: Integral strainer. Integral air vent. Insulation cap. Replaceable seat to ease maintenance [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 797
  • Operating Pressure: 1450
  • Type: Socketweld (optional feature); Threaded (optional feature)
CD-33 Series Disc Steam Trap -- Model CD-33
from Armstrong International

The Armstrong CD-33 is a disc-style trap designed to control the trap ’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs. The CD-33... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 752
  • Operating Pressure: 600
  • Capacity: 2500
Flanged Thermodynamic Steam Trap -- TD32F
from Spirax-Sarco

The TD32F is a maintainable medium pressure flanged thermodynamic steam trap which has an integral strainer screen fitted to protect the internals from dirt. The TD32FLC is designed specifically for low load applications such as steam mains drainage applications. The TD32FA and TD32FALC are fitted... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 752
  • Operating Pressure: 580
  • Type: Flanged
CD-3300 Series Disc Steam Trap -- Model CD-3300
from Armstrong International

The Armstrong CD-3300 is a three-discharge port design, which provides stable disc operation to extend operating life. The CD-3300 is piped in-line by a 360 ° universal connector, which allows you to install the trap in virtually any piping configuration. Armstrong ’s unique standard... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 750
  • Operating Pressure: 450
  • Capacity: 800
High Pressure Thermodynamic Steam Trap with Replaceable Seat -- TD120M
from Spirax-Sarco

The TD120M is a maintainable high pressure thermodynamic steam trap with integral strainer and a replaceable seat to ease maintenance, which can be supplied in ½ ", ¾ " and 1" sizes with socket weld, butt weld or flanged connections. It has low capacity specifically designed for... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 1022
  • Operating Pressure: 3626
  • Type: Socketweld (optional feature); Flanged (optional feature); Threaded (optional feature)
CD-40 Series Controlled Disc Steam Traps -- Model CD-41
from Armstrong International

Armstrong CD-40 and CD-60 Series controlled disc traps contain a replaceable capsule, making it possible to renew a worn trap by simply replacing the capsule. A heating chamber in the shell ensures consistent operation. This steam jacket provides a relatively constant temperature in the control... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 500
  • Operating Pressure: 600
  • Capacity: 2850
Stainless Steel Thermodynamic Steam Trap for use with Pipeline Connectors -- UTDS46M
from Spirax-Sarco

The UTDS46M is a maintainable stainless steel thermodynamic steam trap with integral strainer, integral air vent, insulation cover and a replaceable seat to ease maintenance. It has been specifically designed for low capacity applications up to 46 bar g. The UTDS46M is attached to a suitable... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 797
  • Operating Pressure: 1440
  • Material: Steel - Stainless
CD-72S/SL Series Disc Trap -- CD-72S
from Armstrong International

The Armstrong CD-72S is a disc style trap designed to control the trap ’s cycle rate. By reducing the cycle rate, the Armstrong CD-72S will have a longer service life than typical disc traps. This enhanced performance will ensure that maintenance time is minimized and steam costs are greatly... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 486
  • Operating Pressure: 600
  • Capacity: 1800
Stainless Steel Thermodynamic Steam Trap with Maintainable Seat -- TDS46M
from Spirax-Sarco

The TDS46M thermodynamic steam trap has been specifically designed for low capacity applications up to 46 bar g. TDS46M benefits: Integral strainer. Integral air vent. Insulation cap. Replaceable seat to ease maintenance. [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 842
  • Operating Pressure: 1450
  • Type: Socketweld (optional feature); Threaded (optional feature)
Thermodynamic Steam Trap -- BTD52L
from Spirax-Sarco

The BTD52L is manufactured from 316L stainless steel specifically for mains drainage applications in clean steam systems. [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 842
  • Operating Pressure: 232
  • Type: Socketweld (optional feature); Threaded (optional feature)
Thermodynamic Steam Trap -- TD10
from Spirax-Sarco

The TD10 is a miniature thermodynamic disc trap designed specifically for draining small steam users like steam irons and instrument tracers. [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 662
  • Operating Pressure: 232
  • Type: Threaded
Thermodynamic Steam Trap -- TD1464
from Spirax-Sarco

The TD1464 is a medium pressure thermodynamic steam trap suitable for steam mains drainage. The body and cap are of stainless steel and the complete unit is readily maintainable. The unit is available with screwed, socket weld, butt weld or flanged end connections. [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 572
  • Operating Pressure: 914
  • Type: Socketweld (optional feature); Flanged (optional feature); Threaded (optional feature)
Thermodynamic Steam Trap -- TD259A
from Spirax-Sarco

The TD259 is a maintainable thermodynamic steam trap for use on instrument tracing or any small bore steam heating installations. It can be provided with an anti-air-binding disc for quick start-up on batch process and is designated TD259A. [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 752
  • Operating Pressure: 914
  • Type: Threaded
Thermodynamic Steam Trap -- TD45
from Spirax-Sarco

The TD45 is an integrally flanged maintainable medium pressure thermodynamic steam trap complete with integral strainer - 100 mesh. An insulating cover is fitted as standard to prevent the trap being unduly influenced by excessive heat loss when subjected to low outside temperatures, wind, rain etc. [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 842
  • Operating Pressure: 914
  • Type: Flanged
Thermodynamic Steam Trap -- TD52M
from Spirax-Sarco

The TD52M is a maintainable thermodynamic steam trap manufactured in stainless steel specifically designed for relatively small condensate loads, such as steam mains drainage. For very low condensate loads, a low capacity version is available. This version is designated by the letters LC e.g.:... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 797
  • Operating Pressure: 914
  • Type: Threaded
Thermodynamic Steam Trap -- TD52MA
from Spirax-Sarco

The TD52M is a maintainable thermodynamic steam trap manufactured in stainless steel specifically designed for relatively small condensate loads, such as steam mains drainage. For very low condensate loads, a low capacity version is available. This version is designated by the letters LC e.g.:... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 797
  • Operating Pressure: 914
  • Type: Threaded
Thermodynamic Steam Trap -- TD52MLC
from Spirax-Sarco

The TD52M is a maintainable thermodynamic steam trap manufactured in stainless steel specifically designed for relatively small condensate loads, such as steam mains drainage. For very low condensate loads, a low capacity version is available. This version is designated by the letters LC e.g.:... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 797
  • Operating Pressure: 914
  • Type: Threaded
Thermodynamic Steam Trap -- TD52MLCA
from Spirax-Sarco

The TD52M is a maintainable thermodynamic steam trap manufactured in stainless steel specifically designed for relatively small condensate loads, such as steam mains drainage. For very low condensate loads, a low capacity version is available. This version is designated by the letters LC e.g.:... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 797
  • Operating Pressure: 914
  • Type: Threaded
Thermodynamic Steam Trap with replaceable seats (Screwed/Socket Weld) -- TD62M
from Spirax-Sarco

The TD62LM and TD62M are maintainable high pressure thermodynamic steam traps with integral strainer and a replaceable seat to ease maintenance. They have been specifically designed for mains drainage applications up to 62 bar g. The TD62LM is specifically designed for relatively small condensate... [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 977
  • Operating Pressure: 1494
  • Type: Socketweld (optional feature); Threaded (optional feature)
Thermodynamic Steam Traps with Swivel Connector -- UTD30LA
from Spirax-Sarco

The UTD30 series are stainless steel thermodynamic steam traps with integral strainer having an electroless nickel preparation finish (ENP) which is both energy efficient and corrosion resistant. They are attached to a suitable pipeline connector by two bolts for quick and easy replacement. [See More]

  • Steam Trap Type: Disc
  • Operating Temperature: 752
  • Operating Pressure: 725
  • Material: Steel - Stainless