Superheat Steam Traps
from Armstrong International
Armstrong ’s 401-SH/501-SH Series inverted bucket superheat trap line is made for overcoming the difficult combination of superheat and high pressure/low load service. To survive this most severe steam service, Armstrong created an inverted bucket trap with a unique accumulation chamber. The... [See More]
- Operating Pressure: 1000
- Capacity: 770
- Operating Temperature: 800
- Steam Trap Type: Bucket; Superheat
from Armstrong International
SH-1500 Series Superheat Traps. Bimetallic steam traps for superheat conditions. For pressures to 1,500 psig (104 bar) . . . Cold water capacities to 6,500 lb/hr (2950 kg/hr). Armstrong ’s SH-1500 Series Bimetallic Steam Traps for superheat or low-load conditions are the ideal choice for... [See More]
- Operating Pressure: 1800
- Capacity: 6500
- Operating Temperature: 900
- Steam Trap Type: Bimetallic; Superheat
from Armstrong International
SH-300 Series Superheat Traps. Carbon Steel. For pressures to 580 psig (40 bar). Armstrong's SH Series Bimetallic Steam Traps for superheat or low load conditions are the ideal traps for applications where other trap styles are not suitable for long life. The Armstrong SH Series bimetallic traps... [See More]
- Operating Pressure: 250
- Capacity: 11000
- Operating Temperature: 662
- Steam Trap Type: Bimetallic; Superheat
from Armstrong International
SH-900 Series Bimetallic Superheat Steam Traps. Carbon Steel/Stainless Steel. For pressures to 900 psig (62 bar). Capacities to 11,000 lb/hr (4990 kg/hr). SH-900 Series Superheat Steam Traps operate by the effect that rising temperature has on the thermostatic bimetallic elements. At start-up, the... [See More]
- Operating Pressure: 900
- Capacity: 11000
- Operating Temperature: 900
- Steam Trap Type: Bimetallic; Superheat