Balanced Pressure Trap Steam Traps
from Spirax-Sarco
The BPW32 is a compact wafer pattern stainless steel balanced pressure steam trap for pressures up to 21 bar g. It has an internal strainer, is maintainable and is suitable for installation between two pipeline flanges. It offers both weight and space savings over conventional traps. [See More]
- Steam Trap Type: BalancedPressure
- Operating Temperature: 500
- Operating Pressure: 725
- Type: Flanged
from Watson McDaniel Company
The FDA400 Series thermostatic steam traps are used on clean steam applications as drip traps on piping runs as well as drainage for CIP/SIP systems and various process vessels. The FDA 400 Series allows for a 90 ˚ connection on either the inlet or outlet capable of 360 ˚ orientation. The... [See More]
- Steam Trap Type: BalancedPressure
- Capacity: 3400
- Operating Pressure: 90
- Type: Clamp
from Spirax-Sarco
The BPT13 is a readily maintainable brass bodied, balanced pressure thermostatic steam trap. The standard trap is designated BPT13A and has angled connections. [See More]
- Steam Trap Type: BalancedPressure
- Operating Temperature: 482
- Operating Pressure: 232
- Type: Threaded
from Spirax-Sarco
The BPM21L is a compact, carbon steel, balanced pressure steam trap, having an internal strainer. It is ideally suited for applications where space is important such as OEM machinery. [See More]
- Steam Trap Type: BalancedPressure
- Operating Temperature: 468
- Operating Pressure: 363
- Type: Socketweld (optional feature); Threaded (optional feature)
from Spirax-Sarco
The BPC32F and BPC32YF are carbon steel maintainable balanced pressure thermostatic steam traps having integrally flanged straight connections. The BPC32F has an integral flat strainer screen and the BPC32YF has an integral cylindrical Y-type strainer. All pressure bearing components are produced by... [See More]
- Steam Trap Type: BalancedPressure
- Operating Temperature: 752
- Operating Pressure: 725
- Type: Flanged
from Spirax-Sarco
The Spirax Sarco BT6-B sanitary balanced pressure thermostatic steam trap is designed to remove condensate from clean and pure steam applications with minimal condensate retention. Applications include sterile steam barriers, block and bleed installations, mains drainage and CIP / SIP of vessels and... [See More]
- Steam Trap Type: BalancedPressure
- Operating Temperature: 351
- Operating Pressure: 145
- Type: Clamp
from Spirax-Sarco
The SBP30 is a sealed balanced pressure stainless steel steam trap with straight connections. [See More]
- Steam Trap Type: BalancedPressure
- Operating Temperature: 752
- Operating Pressure: 725
- Type: Socketweld (optional feature); Flanged (optional feature); Threaded (optional feature)
from Spirax-Sarco
The UBP32 is a maintenance free sealed balanced pressure steam trap manufactured in stainless steel - It can also be supplied with an inbuilt check valve designated UBP32CV. When installed with a suitable pipeline connector the UBP32 can easily and simply be removed without breaking into the... [See More]
- Steam Trap Type: BalancedPressure
- Operating Temperature: 752
- Operating Pressure: 725
- Type: Socketweld (optional feature); Flanged (optional feature); Threaded (optional feature)
from Spirax-Sarco
The BPS32 and BPS32Y are stainless steel maintainable balanced pressure thermostatic steam traps with straight connections. The BPS32 has an integral flat strainer screen and the BPS32Y an integral cylindrical Y-type strainer. All pressure bearing components are produced by T ÜV approved... [See More]
- Steam Trap Type: BalancedPressure
- Operating Temperature: 752
- Operating Pressure: 725
- Type: Socketweld (optional feature); Flanged (optional feature); Threaded (optional feature)
from Spirax-Sarco
The MST21 is a maintainable balanced pressure thermostatic steam trap designed for relatively small condensate loads usually associated with instrument tracing applications. It is manufactured in stainless steel and is corrosion resistant and easily maintainable. [See More]
- Steam Trap Type: BalancedPressure
- Operating Temperature: 752
- Operating Pressure: 363
- Type: Threaded
from Spirax-Sarco
The Spirax Sarco BTS7 is a sealed thermostatic steam trap designed to remove condensate from clean steam systems with minimal backing up. Applications include sterile steam barriers, process vessels and CIP/SIP systems. Manufactured in 316L stainless steel with minimal crevises, it is self-draining... [See More]
- Steam Trap Type: BalancedPressure
- Operating Temperature: 338
- Operating Pressure: 102
- Type: Socketweld (optional feature); Threaded (optional feature)
from Spirax-Sarco
The Spirax Sarco BTS7.1 is a sealed thermostatic steam trap designed to remove condensate from clean steam systems with minimal back up. Applications include sterile steam barriers, process vessels and CIP / SIP systems. Manufactured in 316L stainless steel with minimal crevices, it is self-draining... [See More]
- Steam Trap Type: BalancedPressure
- Operating Temperature: 338
- Operating Pressure: 102
- Type: Clamp
from Spirax-Sarco
The Spirax Sarco BTM7 is a maintainable thermostatic steam trap designed to remove condensate from clean steam systems with minimal backing up. Applications include sterile steam barriers, process vessels and CIP/SIP systems. Manufactured in 316L stainless steel with minimal crevises and a typical... [See More]
- Steam Trap Type: BalancedPressure
- Operating Temperature: 338
- Operating Pressure: 102
- Type: Socketweld (optional feature); Threaded (optional feature); Clamp (optional feature)
from Spirax-Sarco
The BPT13T is a brass bodied maintainable balanced pressure steam trap with horizontal in-line connections. It has a unique bypass and stop valve feature built into the trap which simplifies and reduces the cost of installation. The bypass can be used simply to handle high start-up loads or to avoid... [See More]
- Steam Trap Type: BalancedPressure
- Operating Temperature: 482
- Operating Pressure: 232
- Type: Threaded