Bucket Trap Steam Traps

40 Results
3656511 [670300 from Spirax Sarco, Inc.]
from RS Components, Ltd.

In-line connections screwed BSP. Simple and robust mechanism for long life. Suitable for superheat conditions when fitted with inlet check valve. Choice of valve mechanisms to match precise condensate load and pressure differentials. Deep water seal to protect against the possibility of steam loss. [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 572
  • Operating Pressure: 145
  • Type: Threaded
7209245
from RS Components, Ltd.

These inverted bucket steam traps are recommended when the most important requirements are overall operating efficiency and trouble free service life. They are best suited for service at medium and high steam pressure due to operating intermittently, either wide open or tightly closed. Connections... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 446
  • Operating Pressure: 116
  • Type: Threaded
7209251
from RS Components, Ltd.

These inverted bucket steam traps are recommended when the most important requirements are overall operating efficiency and trouble free service life. They are best suited for service at medium and high steam pressure due to operating intermittently, either wide open or tightly closed. Connections... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 446
  • Operating Pressure: 116
  • Type: Threaded
7209254
from RS Components, Ltd.

These inverted bucket steam traps are recommended when the most important requirements are overall operating efficiency and trouble free service life. They are best suited for service at medium and high steam pressure due to operating intermittently, either wide open or tightly closed. Connections... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 446
  • Operating Pressure: 174
  • Type: Threaded
1000 Series Inverted Bucket Steam Trap -- Model 1010
from Armstrong International

Armstrong 1000 Series stainless steel inverted bucket steam traps normally last three to four times longer than conventional traps used in identical services. Heat-treated stainless steel valves and seats are of the same design, material and workmanship as those used in traps for pressures up to 900... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 800
  • Operating Pressure: 150
  • Capacity: 4400
Carbon Steel Inverted Bucket Steam Trap -- HM34 Series
from Spirax-Sarco

The HM34 is an inverted bucket steam trap manufactured in carbon steel with an internal strainer fitted as standard. It is designed for use on horizontal installations and will operate on steam pressures up to 32 bar g. [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 572
  • Operating Pressure: 580
  • Type: Socketweld (optional feature); Flanged (optional feature); Threaded (optional feature)
Inverted Bucket Module -- WSIB450-20
from Watson McDaniel Company

bull; Trap module can be easily removed and replaced in. minutes without having to disconnect any piping. • Hardened stainless steel valves and seat. • Freeze resistant. • Connectors available with integral strainers and blowdown valves. • 360 º swivel design for convenient... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 800
  • Operating Pressure: 20
  • Capacity: 690
Inverted Bucket Steam Traps -- 0039500
from Watts

Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 406
  • Operating Pressure: 250
  • Type: Threaded; In-Line
1800 Series Inverted Bucket Steam Trap -- Model 1810
from Armstrong International

A quick and easy “in-line ” replacement for other types of side inlet/side outlet traps, the Armstrong 1800 Series brings together all the familiar benefits of energy-efficient inverted bucket operation. Side inlet/outlet all-welded construction means an inverted bucket trap that will... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 800
  • Operating Pressure: 200
  • Capacity: 1802
Cast Iron Inverted Bucket Steam Trap -- 200 Series
from Spirax-Sarco

The Spirax Sarco 200 Series of inverted bucket steam traps are designed for installation in vertical pipework. With cast iron bodies and bolted cover they are maintainable and offer a very wide range of capacities, in applications up to 17 bar g. [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 410
  • Operating Pressure: 319
  • Type: Flanged (optional feature); Threaded (optional feature)
20-DC Series Automatic Differential Condensate Controllers -- Model 21-DC
from Armstrong International

Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 450
  • Operating Pressure: 250
  • Capacity: 20000
Cast Iron Inverted Bucket Steam Trap -- HM Series
from Spirax-Sarco

The Spirax Sarco HM Series of cast iron inverted bucket steam traps are designed for installation in horizontal pipework. They are available in screwed and flanged connections, with an optional blowdown valve. [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 572
  • Operating Pressure: 232
  • Type: Flanged (optional feature); Threaded (optional feature)
200 Series Inverted Bucket Steam Trap -- Model 211
from Armstrong International

The most reliable steam trap known-the inverted bucket-provides efficient condensate drainage of virtually all types of steam-using equipment. Put the inverted bucket to work in a tough cast iron package, and you have the best of both worlds. Because they operate efficiently for longer periods of... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 450
  • Operating Pressure: 250
  • Capacity: 20000
Cast Iron Inverted Bucket Steam Trap -- S Series
from Spirax-Sarco

The S and SF series are a range of inverted bucket steam traps. The body and cover are constructed from cast iron and the complete unit is readily maintainable. [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 572
  • Operating Pressure: 232
  • Type: Flanged (optional feature); Threaded (optional feature)
2000 Series Inverted Bucket Steam Trap -- Model 2010
from Armstrong International

With the 2000 Series ’ 360 ° universal connector, you can install inverted bucket efficiency and long service life in any piping configuration with little or no repiping. You get the reliability of the inverted bucket operating principle, plus all the benefits of all-stainless steel... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 800
  • Operating Pressure: 200
  • Capacity: 1300
Cast Iron Inverted Bucket Steam Trap -- SF Series
from Spirax-Sarco

The S and SF series are a range of inverted bucket steam traps. The body and cover are constructed from cast iron and the complete unit is readily maintainable. [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 572
  • Operating Pressure: 232
  • Type: Flanged (optional feature); Threaded (optional feature)
30-DC Series Automatic Differential Condensate Controllers -- Model 33-DC
from Armstrong International

Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 700
  • Operating Pressure: 650
  • Capacity: 20000
Sealed Inverted Bucket Steam Trap (for use with Pipeline Connectors) -- UIB45
from Spirax-Sarco

The UIB45 is a sealed inverted bucket steam trap for either horizontal or vertical installation (with the cover hanging downwards). When installed with a suitable pipeline connector (available separately from Spirax Sarco) the UIB45 can easily and simply be removed without breaking into the... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 797
  • Operating Pressure: 1440
  • Type: Socketweld (optional feature); Flanged (optional feature); Threaded (optional feature)
300 Series Inverted Bucket Steam Trap -- Model 310
from Armstrong International

Armstrong offers its 300 series forged carbon steel traps for vertical installation with a choice of screwed, socketweld or flanged connections. A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism is free-floating and has no... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 800
  • Operating Pressure: 400
  • Capacity: 20000
Sealed Inverted Bucket Steam Traps (for use with Pipeline Connectors) -- UIB30H
from Spirax-Sarco

The UIB30 and UIB30H are sealed inverted bucket steam traps for either horizontal or vertical installation (with the cover hanging downwards). The UIB30H is designed for higher capacities. When installed with a suitable pipeline connector (available separately from Spirax Sarco) the UIB can easily... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 797
  • Operating Pressure: 719
  • Type: Socketweld (optional feature); Flanged (optional feature); Threaded (optional feature)
400 Series Inverted Bucket Steam Trap -- Model 413
from Armstrong International

Armstrong offers its 400 Series forged chrome-moly steel inverted bucket traps for vertical installation with a choice of screwed, socketweld or flanged connections. A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism is... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 900
  • Operating Pressure: 1000
  • Capacity: 20000
Stainless Steel Sealed Inverted Bucket Steam Trap -- SIB30
from Spirax-Sarco

The SBP30 is a sealed balanced pressure stainless steel steam trap with straight connections. [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 752
  • Operating Pressure: 711
  • Type: Socketweld (optional feature); Flanged (optional feature); Threaded (optional feature)
4000 Series Inverted Bucket Steam Trap -- Model IB4011
from Armstrong International

Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 800
  • Operating Pressure: 400
  • Capacity: 1300
Stainless Steel Sealed Inverted Bucket Steam Trap -- SIB45
from Spirax-Sarco

The SIB45 is an all stainless steel sealed inverted bucket steam trap. It is provided with pressure change assemblies for pressure differentials between 0.5 and 45 bar. Traps for 45 bar are provided with an in-built check valve as standard. [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 842
  • Operating Pressure: 1450
  • Type: Socketweld (optional feature); Flanged (optional feature); Threaded (optional feature)
401-SH Series Inverted Bucket Superheat Steam Traps -- Model 401-SH
from Armstrong International

Armstrong ’s 401-SH/501-SH Series inverted bucket superheat trap line is made for overcoming the difficult combination of superheat and high pressure/low load service. To survive this most severe steam service, Armstrong created an inverted bucket trap with a unique accumulation chamber. The... [See More]

  • Steam Trap Type: Bucket; Superheat
  • Operating Temperature: 800
  • Operating Pressure: 1000
  • Capacity: 770
Steel Inverted Bucket Steam Trap -- 600 Series
from Spirax-Sarco

The Spirax Sarco 600 Series inverted bucket steam traps are designed for installation in vertical pipework between flanges. With forged steel body and cover they are suitable for a wide range of pressures and incorporate an integral check valve on the inlet. [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 752
  • Operating Pressure: 595
  • Type: Flanged
411G/421 Series Inverted Bucket Steam Trap -- Model 411G
from Armstrong International

Armstrong Model 411G vertical installation and Model 421 horizontal installation offer smaller capacities at higher pressures. A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism is free-floating and has no fixed pivots to... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 800
  • Operating Pressure: 1000
  • Capacity: 1300
Steel Inverted Bucket Steam Trap -- 900 Series
from Spirax-Sarco

The Spirax Sarco 900 Series inverted bucket steam traps are designed for mounting in vertical pipework between flanges. With forged steel body and cover they are suitable for high pressure app lications and incorporate an integral check valve on the inlet. [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 752
  • Operating Pressure: 899
  • Type: Flanged
5000 Series Inverted Bucket Steam Trap -- Model 5133G
from Armstrong International

Armstrong offers its 5000 Series forged chrome-moly steel traps for vertical installation with a choice of screwed, socketweld or flanged connections. A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism is free-floating and... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 1000
  • Operating Pressure: 1500
  • Capacity: 5150
Steel Inverted Bucket Steam Trap -- SCA Series
from Spirax-Sarco

The Spirax Sarco SCA series is a maintainable carbon steel inverted bucket steam trap with in-line connections. They are suitable for a wide range of pressures and incorporate an integral strainer. [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 752
  • Operating Pressure: 740
  • Type: Flanged (optional feature); Threaded (optional feature)
6000 Series Inverted Bucket Steam Trap -- Model 6155G
from Armstrong International

Armstrong offers its 6000 Series forged chrome-moly steel traps for vertical installation with a choice of screwed (up to 900 psi/62 bar), socketweld or flanged connections. A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 1000
  • Operating Pressure: 2700
  • Capacity: 6500
80-DC Series Automatic Differential Condensate Controllers -- Model 81-DC
from Armstrong International

Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 450
  • Operating Pressure: 250
  • Capacity: 20000
800-813 Series Inverted Bucket Steam Trap -- Model 800
from Armstrong International

The most reliable steam trap known-the inverted bucket-provides efficient condensate drainage of virtually all types of steam-using equipment. Put the inverted bucket to work in a tough cast iron package, and you have the best of both worlds. Because they operate efficiently for longer periods of... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 450
  • Operating Pressure: 150
  • Capacity: 20000
814-816 Series Inverted Bucket Steam Trap -- Model 814
from Armstrong International

The most reliable steam trap known —the inverted bucket —provides efficient condensate drainage of virtually all types of steam-using equipment. Put the inverted bucket to work in a tough cast iron package, and you have the best of both worlds. Because they operate efficiently for longer... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 450
  • Operating Pressure: 250
  • Capacity: 20000
880 Series Inverted Bucket Steam Trap -- Model 880
from Armstrong International

The most reliable steam trap known —the inverted bucket —provides efficient condensate drainage of virtually all types of steam-using equipment. Put the inverted bucket to work in a tough cast iron package, and you have the best of both worlds. Because they operate efficiently for longer... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 450
  • Operating Pressure: 150
  • Capacity: 4400
980 Series Inverted Bucket Steam Trap -- Model 981
from Armstrong International

Armstrong offers two sizes of cast steel inverted bucket traps with in-line horizontal pipe connections and integral strainers with a choice of screwed, socketweld or flanged connections. A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 650
  • Operating Pressure: 600
  • Capacity: 4400
TVS 1100 Series Carbon Steel Trap Valve Station -- Model 0.5
from Armstrong International

Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 662
  • Operating Pressure: 319
  • Capacity: 4630
TVS 5000 Series Trap Valve Station -- Model 0.5
from Armstrong International

Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 600
  • Operating Pressure: 650
  • Type: Socketweld; Flanged; Threaded
TVS 80-DC Series Automatic Differential Condensate Controllers -- Model TVS 81-DC
from Armstrong International

Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 450
  • Operating Pressure: 250
  • Capacity: 4400
TVS 800 Trap Valve Station -- Model TVS 811
from Armstrong International

Same inverted bucket principle. Different package. Now the energy-saving performance and reliability of the inverted bucket steam trap are available in a versatile new package. The most reliable steam trap known —the inverted bucket —provides efficient condensate drainage of virtually... [See More]

  • Steam Trap Type: Bucket
  • Operating Temperature: 450
  • Operating Pressure: 250
  • Capacity: 4400