Bimetallic Trap Steam Traps
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. Velan forged Piping King automatic... [See More]
- Steam Trap Type: Bimetallic
- Type: Socketweld; Flanged; Threaded; Butt weld
- Operating Pressure: 2500
- Size: 3.00
from Watson McDaniel Company
• Excellent for high pressure and superheated. steam applications. • Freeze-proof and resistant to water hammer. • Handles superheated steam with check valve installed at inlet. • In-line repairable. • Trap can be welded into line [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 986
- Operating Pressure: 1325
- Type: Socketweld; Flanged; Butt-Weld
from Spirax-Sarco
The ABL range of bimetallic steam traps are made of forged steel. They have a check valve, a built in strainer screen and an external device for adjusting the discharge temperature of the condensate. They are designed for high capacity constant pressure process applications. These steam traps... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 752
- Operating Pressure: 580
- Type: Socketweld (optional feature); Threaded (optional feature)
from Armstrong International
SH-1500 Series Superheat Traps. Bimetallic steam traps for superheat conditions. For pressures to 1,500 psig (104 bar) . . . Cold water capacities to 6,500 lb/hr (2950 kg/hr). Armstrong ’s SH-1500 Series Bimetallic Steam Traps for superheat or low-load conditions are the ideal choice for... [See More]
- Steam Trap Type: Bimetallic; Superheat
- Operating Temperature: 900
- Operating Pressure: 1800
- Capacity: 6500
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Universal operation: The... [See More]
- Steam Trap Type: Bimetallic
- Type: Socketweld; Flanged; Threaded; Butt weld
- Operating Pressure: 600
- Size: 2.00
from Spirax-Sarco
The Spirax Sarco HP80, HP100, HP150 and HP210 bimetallic steam traps are made of forged alloy steel, and designed for draining high pressure, high temperature steam lines and processes. These steam traps, which are specially designed for HP steam, have a reinforced stainless steel insert within the... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 1058
- Operating Pressure: 3742
- Type: Socketweld (optional feature); Flanged (optional feature)
from Armstrong International
SH-300 Series Superheat Traps. Carbon Steel. For pressures to 580 psig (40 bar). Armstrong's SH Series Bimetallic Steam Traps for superheat or low load conditions are the ideal traps for applications where other trap styles are not suitable for long life. The Armstrong SH Series bimetallic traps... [See More]
- Steam Trap Type: Bimetallic; Superheat
- Operating Temperature: 662
- Operating Pressure: 250
- Capacity: 11000
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. The Velan Type MFA float trap... [See More]
- Steam Trap Type: Bimetallic
- Type: Socketweld; Flanged; Threaded; Butt weld
- Operating Pressure: 300
- Size: 1.50
from Spirax-Sarco
The Spirax Sarco HP80, HP100, HP150 and HP210 bimetallic steam traps are made of forged alloy steel, and designed for draining high pressure, high temperature steam lines and processes. These steam traps, which are specially designed for HP steam, have a reinforced stainless steel insert within the... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 1058
- Operating Pressure: 6251
- Type: Socketweld (optional feature); Flanged (optional feature)
from Armstrong International
SH-900 Series Bimetallic Superheat Steam Traps. Carbon Steel/Stainless Steel. For pressures to 900 psig (62 bar). Capacities to 11,000 lb/hr (4990 kg/hr). SH-900 Series Superheat Steam Traps operate by the effect that rising temperature has on the thermostatic bimetallic elements. At start-up, the... [See More]
- Steam Trap Type: Bimetallic; Superheat
- Operating Temperature: 900
- Operating Pressure: 900
- Capacity: 11000
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Positive closing and condensate... [See More]
- Steam Trap Type: Bimetallic
- Type: Socketweld; Flanged; Threaded; Butt weld
- Operating Pressure: 300
- Size: 2.00
from Spirax-Sarco
The Spirax Sarco HP80, HP100, HP150 and HP210 bimetallic steam traps are made of forged alloy steel, and designed for draining high pressure, high temperature steam lines and processes. These steam traps, which are specially designed for HP steam, have a reinforced stainless steel insert within the... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 1058
- Operating Pressure: 6251
- Type: Socketweld (optional feature); Flanged (optional feature)
from Armstrong International
SH-2000 Series Superheat Traps. Bimetallic steam traps for superheat conditions. For pressures to 400 psig (28 bar) . . . Cold water capacities to 4800 lb/hr (2175 kg/hr). SH Series Superheat Steam Traps operate by the effect that rising temperature has on the thermostatic bimetallic elements. The... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 800
- Operating Pressure: 400
- Capacity: 4800
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • The only positive closing steam... [See More]
- Steam Trap Type: Bimetallic
- Type: Socketweld; Flanged; Threaded; Butt weld
- Operating Pressure: 4500
- Size: 1.00
from Spirax-Sarco
The Spirax Sarco HP45 bimetallic steam trap is made of forged steel, and designed for draining high pressure, high temperature steam lines and processes. This steam trap is specially designed for HP steam and has a reinforced stainless steel insert within the body and can be repaired inline. It... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 797
- Operating Pressure: 2219
- Type: Socketweld (optional feature); Threaded (optional feature)
from Armstrong International
SH-2500 Bimetallic Steam Traps. Bimetallic steam traps for superheat conditions. For pressures to 650 psig (45 bar) . . . Cold water capacities to 6,000 lb/hr (2,722 kg/hr). Armstrong ’s SH-2500 Bimetallic Steam Trap is the ideal design for applications involving superheated steam. During... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 600
- Operating Pressure: 650
- Capacity: 6000
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Forged valve body and cover offer... [See More]
- Steam Trap Type: Bimetallic
- Type: Socketweld; Flanged; Threaded; Butt weld
- Operating Pressure: 600
- Size: 1.00
from Spirax-Sarco
The Spirax Sarco HP80, HP100, HP150 and HP210 bimetallic steam traps are made of forged alloy steel, and designed for draining high pressure, high temperature steam lines and processes. These steam traps, which are specially designed for HP steam, have a reinforced stainless steel insert within the... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 932
- Operating Pressure: 3742
- Type: Socketweld (optional feature); Flanged (optional feature)
from Armstrong International
SH-4000 Bimetallic Steam Traps. All Stainless Steel. For Pressures to 1,245 psig (86 bar). Cold Water Capacities to 6,000 lb/hr (2,722 kg/hr). Armstrong ’s SH-4000 Bimetallic Steam Trap is the ideal design for applications involving superheated steam. During start-up, the bimetallic mechanism... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 900
- Operating Pressure: 650
- Capacity: 6000
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Hermetically-sealed body: Seal... [See More]
- Steam Trap Type: Bimetallic
- Type: Socketweld; Threaded
- Operating Pressure: 250
- Size: 0.75
from Spirax-Sarco
The SM45 is a medium pressure, temperature sensitive, maintainable steam trap. The operating element comprises a stack of bimetal discs which control the flow of condensate, air and other incondensible gases at a preset temperature below steam saturation. The body and cover are forged and is... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 842
- Operating Pressure: 914
- Type: Socketweld (optional feature); Flanged (optional feature); Threaded (optional feature)
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Piston cage unit: The advanced... [See More]
- Steam Trap Type: Bimetallic
- Type: Socketweld; Flanged; Threaded; Butt weld
- Operating Pressure: 1500
- Size: 3.00
from Spirax-Sarco
The SP80 and SP100 are pilot operated bimetallic steam traps made of cast steel. They have a built-in strainer screen to protect the pilot valve and an external device for adjusting the discharge temperature of the condensate. They are specially designed for high capacity process applications. They... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 572
- Operating Pressure: 43.51
- Type: Flanged
from Spirax-Sarco
The SP80 and SP100 are pilot operated bimetallic steam traps made of cast steel. They have a built-in strainer screen to protect the pilot valve and an external device for adjusting the discharge temperature of the condensate. They are specially designed for high capacity process applications. They... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 572
- Operating Pressure: 43.51
- Type: Flanged
from Spirax-Sarco
The Spirax Sarco T3 is a forged stainless steel automatic steam trap. It is designed for instrument tracing or draining low capacity lines. The T3 operates with no loss of steam, and quickly drains air, non- condensable gases and large quantities of cold water on start-up. [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 797
- Operating Pressure: 600
- Type: Threaded
from Spirax-Sarco
The SMC32 and SMC32Y are carbon steel maintainable bimetallic steam traps with straight connections. The SMC32 has an integral flat strainer screen and the SM32Y an integral, cylindrical Y-type strainer. All pressure bearing components are produced by T ÜV approved suppliers in accordance with... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 752
- Operating Pressure: 725
- Type: Socketweld (optional feature); Flanged (optional feature); Threaded (optional feature)
from Spirax-Sarco
The SMC32F and SMC32YF are carbon steel maintainable bimetallic steam traps having integrally flanged straight connections. The SMC32F has an integral flat strainer screen and the SMC32YF has an integral, cylindrical Y-type strainer. All pressure bearing components are produced by T ÜV approved... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 752
- Operating Pressure: 725
- Type: Flanged
from Spirax-Sarco
Spirax Sarco's PBX bimetallic steam traps comprise of a stainless steel trap assembly coupled to a carbon steel body connector. Pre-set and maintenance free, these steam traps can be mounted in any position. When the connector has been installed, the bimetallic trap assembly can be fitted within a... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 797
- Operating Pressure: 1479
- Type: Socketweld (optional feature); Threaded (optional feature)
from Spirax-Sarco
The USM21 is a pre-set and maintenance free sealed bimetallic steam trap manufactured in stainless steel. It is designed for steam pressures up to 21 bar and applications such as steam tracing and mains drips. When installed in any position with a suitable pipeline connector the USM21 can easily and... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 842
- Operating Pressure: 725
- Type: Socketweld (optional feature); Threaded (optional feature)
from Spirax-Sarco
The USM32 is a pre-set and maintenance free sealed bimetallic steam trap manufactured in stainless steel. It is designed for steam pressures up to 32 bar and applications such as steam tracing and mains drips. When installed in any position with a suitable pipeline connector the USM32 can easily and... [See More]
- Steam Trap Type: Bimetallic
- Operating Temperature: 842
- Operating Pressure: 719
- Type: Socketweld (optional feature); Flanged (optional feature); Threaded (optional feature)