Steel - High Carbon Steam Traps
from Spirax-Sarco
The SP80 and SP100 are pilot operated bimetallic steam traps made of cast steel. They have a built-in strainer screen to protect the pilot valve and an external device for adjusting the discharge temperature of the condensate. They are specially designed for high capacity process applications. They... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 572
- Operating Pressure: 43.51
- Steam Trap Type: Bimetallic
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. Velan forged Piping King automatic... [See More]
- Material: Steel - High Carbon
- Steam Trap Type: Bimetallic
- Operating Pressure: 2500
- Type: Socketweld; Flanged; Threaded; Butt weld
from Armstrong International
Armstrong ’s 401-SH/501-SH Series inverted bucket superheat trap line is made for overcoming the difficult combination of superheat and high pressure/low load service. To survive this most severe steam service, Armstrong created an inverted bucket trap with a unique accumulation chamber. The... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 800
- Operating Pressure: 1000
- Capacity: 770
from Spirax-Sarco
The SP80 and SP100 are pilot operated bimetallic steam traps made of cast steel. They have a built-in strainer screen to protect the pilot valve and an external device for adjusting the discharge temperature of the condensate. They are specially designed for high capacity process applications. They... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 572
- Operating Pressure: 43.51
- Steam Trap Type: Bimetallic
from Armstrong International
Armstrong offers two sizes of cast steel inverted bucket traps with in-line horizontal pipe connections and integral strainers with a choice of screwed, socketweld or flanged connections. A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. [See More]
- Material: Steel - High Carbon
- Operating Temperature: 650
- Operating Pressure: 600
- Capacity: 4400
from Spirax-Sarco
The BPM21L is a compact, carbon steel, balanced pressure steam trap, having an internal strainer. It is ideally suited for applications where space is important such as OEM machinery. [See More]
- Material: Steel - High Carbon
- Operating Temperature: 468
- Operating Pressure: 363
- Steam Trap Type: BalancedPressure
from Armstrong International
Armstrong CD-40 and CD-60 Series controlled disc traps contain a replaceable capsule, making it possible to renew a worn trap by simply replacing the capsule. A heating chamber in the shell ensures consistent operation. This steam jacket provides a relatively constant temperature in the control... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 500
- Operating Pressure: 600
- Capacity: 2850
from Spirax-Sarco
The FTC32 is a carbon steel ball float steam trap with integral automatic thermostatic air vent. It is ideal for all process drainage applications as condensate is always removed efficiently and quickly over a wide range of fluctuating pressure and load conditions. Standard connections are... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 752
- Operating Pressure: 725
- Steam Trap Type: FloatThermostatic
from Armstrong International
The simple, yet rugged, cast steel construction of the LS & MS Series Ultra-Capacity F &T steam traps offer long, trouble-free service. All floats, valves and seats, and lever mechanisms are constructed of stainless steel. The integral thermostatic air vent is a balanced-pressure... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 650
- Operating Pressure: 450
- Capacity: 280000
from Spirax-Sarco
The FT44 is a carbon steel bodied ball float steam trap having stainless steel working internals and automatic air venting facility. The body and cover castings are produced by a T ÜV approved foundry. The trap is supplied with integrally flanged connections and can be maintained without... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 572
- Operating Pressure: 580
- Steam Trap Type: FloatThermostatic
from Armstrong International
SH-1500 Series Superheat Traps. Bimetallic steam traps for superheat conditions. For pressures to 1,500 psig (104 bar) . . . Cold water capacities to 6,500 lb/hr (2950 kg/hr). Armstrong ’s SH-1500 Series Bimetallic Steam Traps for superheat or low-load conditions are the ideal choice for... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 900
- Operating Pressure: 1800
- Capacity: 6500
from Spirax-Sarco
The FT54 is a carbon steel ball float steam trap with internal thermostatic air vent for the prompt removal of large condensate loads from steam systems. The trap is supplied with integrally flanged connections (for horizontal or vertical installation) and can be maintained without disturbing the... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 752
- Operating Pressure: 580
- Steam Trap Type: FloatThermostatic
from Armstrong International
SH-300 Series Superheat Traps. Carbon Steel. For pressures to 580 psig (40 bar). Armstrong's SH Series Bimetallic Steam Traps for superheat or low load conditions are the ideal traps for applications where other trap styles are not suitable for long life. The Armstrong SH Series bimetallic traps... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 662
- Operating Pressure: 250
- Capacity: 11000
from Spirax-Sarco
The SMC32 and SMC32Y are carbon steel maintainable bimetallic steam traps with straight connections. The SMC32 has an integral flat strainer screen and the SM32Y an integral, cylindrical Y-type strainer. All pressure bearing components are produced by T ÜV approved suppliers in accordance with... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 752
- Operating Pressure: 725
- Steam Trap Type: Bimetallic
from Armstrong International
Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 750
- Operating Pressure: 600
- Capacity: 1600
from Spirax-Sarco
The BPC32F and BPC32YF are carbon steel maintainable balanced pressure thermostatic steam traps having integrally flanged straight connections. The BPC32F has an integral flat strainer screen and the BPC32YF has an integral cylindrical Y-type strainer. All pressure bearing components are produced by... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 752
- Operating Pressure: 725
- Steam Trap Type: BalancedPressure
from Armstrong International
The Armstrong Double Duty ® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty ® series offers you the versatility of combining a pump within a steam trap to aide in condensate drainage from a... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 400
- Operating Pressure: 200
- Capacity: 22500
from Spirax-Sarco
The SMC32F and SMC32YF are carbon steel maintainable bimetallic steam traps having integrally flanged straight connections. The SMC32F has an integral flat strainer screen and the SMC32YF has an integral, cylindrical Y-type strainer. All pressure bearing components are produced by T ÜV approved... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 752
- Operating Pressure: 725
- Steam Trap Type: Bimetallic
from Armstrong International
Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 662
- Operating Pressure: 319
- Capacity: 4630
from Spirax-Sarco
The TDC46M thermodynamic steam trap has been specifically designed for low capacity applications up to 46 bar g. TDC46M benefits: Integral strainer. Integral air vent. Insulation cap. Replaceable seat to ease maintenance [See More]
- Material: Steel - High Carbon
- Operating Temperature: 797
- Operating Pressure: 1450
- Steam Trap Type: Disc
from Spirax-Sarco
As standard, the FTC80 ball float steam trap is supplied with a right to left (R-L) flow configuration having horizontal connections and has provision for adding an air venting option; Please note that the unit is supplied with a ¾ " socket weld connection in the cover with a plug screwed... [See More]
- Material: Steel - High Carbon
- Operating Temperature: 797
- Operating Pressure: 1450
- Steam Trap Type: FloatThermostatic
from Spirax-Sarco
The Spirax Sarco SCA series is a maintainable carbon steel inverted bucket steam trap with in-line connections. They are suitable for a wide range of pressures and incorporate an integral strainer. [See More]
- Material: Steel - High Carbon
- Operating Temperature: 752
- Operating Pressure: 740
- Steam Trap Type: Bucket