Radiator Application Steam Traps

3 Results
Series TS-2 Radiator Traps -- Model TS-2
from Armstrong International

Armstrong Series TS radiator traps are offered in both angle and straight patterns. The TS-2 has a balanced pressure thermostatic element with a high quality multiple-convolution bellows. It ’s ideal for draining equipment such as steam radiators and convectors, small heat exchangers, unit... [See More]

  • Operating Pressure: 50
  • Capacity: 1600
  • Operating Temperature: 300
  • Steam Trap Type: Radiator
Thermostatic Radiator Steam Traps -- 0036040
from Watts

Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand... [See More]

  • Operating Pressure: 65
  • Type: Threaded
  • Steam Trap Type: Radiator
  • Size: 0.50
Series TS-3 Radiator Traps -- Model TS-3
from Armstrong International

Armstrong Series TS radiator traps are offered in both angle and straight patterns. The TS-3 is a heavy-duty wafer-type trap for the drainage of all types of steam radiators and convectors. Its wafer design is well suited to systems prone to water hammer, which may damage conventional bellows-type... [See More]

  • Operating Pressure: 65
  • Capacity: 1600
  • Operating Temperature: 315
  • Steam Trap Type: Radiator