Steel - Stainless Steam Traps

77 Results
3656280 [687900 from Spirax Sarco, Inc.]
from RS Components, Ltd.

TD42L designed for relatively small condensate loads and ideal for mains drainage applications. TD42H is ideal for process type loads. Screwed BSP with in-built strainer. Compact and lightweight, reducing installation costs. Positive discharge with clean tight shut-off. No back-up of condensate... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 752
  • Operating Pressure: 609
  • Steam Trap Type: Disc
3656296 [688700 from Spirax Sarco, Inc.]
from RS Components, Ltd.

TD42L designed for relatively small condensate loads and ideal for mains drainage applications. TD42H is ideal for process type loads. Screwed BSP with in-built strainer. Compact and lightweight, reducing installation costs. Positive discharge with clean tight shut-off. No back-up of condensate... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 752
  • Operating Pressure: 609
  • Steam Trap Type: Disc
3656319 [1534097 from Spirax Sarco, Inc.]
from RS Components, Ltd.

TD42L designed for relatively small condensate loads and ideal for mains drainage applications. TD42H is ideal for process type loads. Screwed BSP with in-built strainer. Compact and lightweight, reducing installation costs. Positive discharge with clean tight shut-off. No back-up of condensate... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 752
  • Operating Pressure: 609
  • Steam Trap Type: Disc
5075841 [1458000 from Spirax Sarco, Inc.]
from RS Components, Ltd.

The FT range of ball float steam traps from Spirax Sarco are the most popular mechanical steam traps in the world. The new FTGS14 has been designed to offer perfect condensate drainage and air venting for process, heating and mains drainage applications. With a substantial network of experienced... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 482
  • Operating Pressure: 65.27
  • Steam Trap Type: FloatThermostatic
5075857 [1458500 from Spirax Sarco, Inc.]
from RS Components, Ltd.

The FT range of ball float steam traps from Spirax Sarco are the most popular mechanical steam traps in the world. The new FTGS14 has been designed to offer perfect condensate drainage and air venting for process, heating and mains drainage applications. With a substantial network of experienced... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 482
  • Operating Pressure: 212
  • Steam Trap Type: FloatThermostatic
5075863 [1458400 from Spirax Sarco, Inc.]
from RS Components, Ltd.

The FT range of ball float steam traps from Spirax Sarco are the most popular mechanical steam traps in the world. The new FTGS14 has been designed to offer perfect condensate drainage and air venting for process, heating and mains drainage applications. With a substantial network of experienced... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 482
  • Operating Pressure: 212
  • Steam Trap Type: FloatThermostatic
5075879 [1458300 from Spirax Sarco, Inc.]
from RS Components, Ltd.

The FT range of ball float steam traps from Spirax Sarco are the most popular mechanical steam traps in the world. The new FTGS14 has been designed to offer perfect condensate drainage and air venting for process, heating and mains drainage applications. With a substantial network of experienced... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 482
  • Operating Pressure: 212
  • Steam Trap Type: FloatThermostatic
5075885 [1458200 from Spirax Sarco, Inc.]
from RS Components, Ltd.

The FT range of ball float steam traps from Spirax Sarco are the most popular mechanical steam traps in the world. The new FTGS14 has been designed to offer perfect condensate drainage and air venting for process, heating and mains drainage applications. With a substantial network of experienced... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 482
  • Operating Pressure: 212
  • Steam Trap Type: FloatThermostatic
5075908 [1458100 from Spirax Sarco, Inc.]
from RS Components, Ltd.

The FT range of ball float steam traps from Spirax Sarco are the most popular mechanical steam traps in the world. The new FTGS14 has been designed to offer perfect condensate drainage and air venting for process, heating and mains drainage applications. With a substantial network of experienced... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 482
  • Operating Pressure: 145
  • Steam Trap Type: FloatThermostatic
7209194
from RS Components, Ltd.

A compact, lightweight and easy to install thermodynamic disc steam trap which is excellent for high pressure systems including steam tracing applications. Manufactured from stainless steel this steam trap has only one moving part and offers a wide operating range, without adjustment. Connections... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 572
  • Operating Pressure: 609
  • Steam Trap Type: Disc
7209204
from RS Components, Ltd.

A compact, lightweight and easy to install thermodynamic disc steam trap which is excellent for high pressure systems including steam tracing applications. Manufactured from stainless steel this steam trap has only one moving part and offers a wide operating range, without adjustment. Connections... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 572
  • Operating Pressure: 609
  • Steam Trap Type: Disc
7209207
from RS Components, Ltd.

A compact, lightweight and easy to install thermodynamic disc steam trap which is excellent for high pressure systems including steam tracing applications. Manufactured from stainless steel this steam trap has only one moving part and offers a wide operating range, without adjustment. Connections... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 572
  • Operating Pressure: 609
  • Steam Trap Type: Disc
9171754
from RS Components, Ltd.

The TSS 6 thermostatic steam trap is designed for use in reactors, sterilisers and distribution lines in clean and pure steam systems. Trap Type = Thermostatic. Orientation = Vertical. Maximum Working Pressure = 6 bar. Maximum Temperature = +165 °C. Body Material = Stainless Steel. Connection... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 329
  • Operating Pressure: 87.02
  • Steam Trap Type: FloatThermostatic
9171760
from RS Components, Ltd.

The TSS 6 thermostatic steam trap is designed for use in reactors, sterilisers and distribution lines in clean and pure steam systems. Trap Type = Thermostatic. Orientation = Vertical. Maximum Working Pressure = 6 bar. Maximum Temperature = +165 °C. Body Material = Stainless Steel. Connection... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 329
  • Operating Pressure: 87.02
  • Steam Trap Type: FloatThermostatic
9171772
from RS Components, Ltd.

The TSS 6 thermostatic steam trap is designed for use in reactors, sterilisers and distribution lines in clean and pure steam systems. Trap Type = Thermostatic. Orientation = Vertical. Maximum Working Pressure = 6 bar. Maximum Temperature = +165 °C. Body Material = Stainless Steel. Connection... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 329
  • Operating Pressure: 87.02
  • Steam Trap Type: FloatThermostatic
9171892
from RS Components, Ltd.

The SC32 sample cooler has been designed for the cooling of boiler water or steam for analysis. Steam can flash-off from pressurised liquid samples which can be dangerous and give an incorrect result. The SC32 sample cooler prevents the flash-off from happening and provides an accurate sample for... [See More]

  • Material: Steel - Stainless
  • Operating Pressure: 290
9171930
from RS Components, Ltd.

The UTT-100 ultrasonic trap tester gives a visible and audible indication of ultrasonic frequencies. Due to its advanced ultrasonic technology, it provides accurate leak detection and mechanical inspection. Maximum Temperature = +50 °C. Body Material = Stainless Steel [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 122
Float and Thermostatic Steam Traps -- 0037100
from Watts

Series WFT Float and Thermostatic Steam Traps are used in steam main drips and process applications to provide continuous air venting and condensate removal. They feature an iron body H-pattern design (3/4 in through 1-1/4 in) or C-pattern design (1-1/4 in through 2 in), stainless steel valve head,... [See More]

  • Material: Iron - Cast; Steel - Stainless
  • Operating Temperature: 353
  • Operating Pressure: 125
  • Steam Trap Type: FloatThermostatic
Bimetallic Steam Trap -- Type SSF
from Velan, Inc.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Universal operation: The... [See More]

  • Material: Steel - Stainless
  • Steam Trap Type: Bimetallic
  • Operating Pressure: 600
  • Type: Socketweld; Flanged; Threaded; Butt weld
Austenitic Stainless Steel Ball Float Steam Trap -- FTS14
from Spirax-Sarco

The FTS14 is an austenitic stainless steel ball float steam trap with an integral automatic air vent. It provides efficient condensate drainage and prompt air removal to ensure process equipment operates to its maximum potential. As standard the FTS14 has horizontal connections with flow from right... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 572
  • Operating Pressure: 363
  • Steam Trap Type: FloatThermostatic
1000 Series Inverted Bucket Steam Trap -- Model 1010
from Armstrong International

Armstrong 1000 Series stainless steel inverted bucket steam traps normally last three to four times longer than conventional traps used in identical services. Heat-treated stainless steel valves and seats are of the same design, material and workmanship as those used in traps for pressures up to 900... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 800
  • Operating Pressure: 150
  • Capacity: 4400
Float and Thermostatic Module -- WFT450-65
from Watson McDaniel Company

bull; Trap module can be easily removed and replaced in. minutes without having to disconnect any piping. • Hardened stainless steel valves and seat. • Freeze resistant. • Connectors available with integral strainers and blowdown valves. • 360 º swivel design for convenient... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 397
  • Operating Pressure: 65
  • Capacity: 1110
Float and Thermostatic Steam Traps -- G, MG
from Watts

Series G, MG Float and Thermostatic Steam Traps are used in steam main drip and process applications to remove condensate, air, and non-condensable gases from steam systems. They feature an iron body with a straight-through design, stainless steel valve head & seat, phosphor bronze diaphragm,... [See More]

  • Material: Iron - Cast; Steel - Stainless
  • Steam Trap Type: FloatThermostatic
  • Operating Pressure: 50
  • Type: Threaded
Compressed Air Drain Trap -- Type MFAS
from Velan, Inc.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. The Velan Type MFA float trap... [See More]

  • Material: Steel - Stainless
  • Steam Trap Type: Bimetallic
  • Operating Pressure: 300
  • Type: Socketweld; Flanged; Threaded; Butt weld
Balanced Pressure Wafer Steam Trap -- BPW32
from Spirax-Sarco

The BPW32 is a compact wafer pattern stainless steel balanced pressure steam trap for pressures up to 21 bar g. It has an internal strainer, is maintainable and is suitable for installation between two pipeline flanges. It offers both weight and space savings over conventional traps. [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 500
  • Operating Pressure: 725
  • Steam Trap Type: BalancedPressure
1800 Series Inverted Bucket Steam Trap -- Model 1810
from Armstrong International

A quick and easy “in-line ” replacement for other types of side inlet/side outlet traps, the Armstrong 1800 Series brings together all the familiar benefits of energy-efficient inverted bucket operation. Side inlet/outlet all-welded construction means an inverted bucket trap that will... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 800
  • Operating Pressure: 200
  • Capacity: 1802
Inverted Bucket Steam Traps -- 0039500
from Watts

Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains... [See More]

  • Material: Iron - Cast; Steel - Stainless
  • Operating Temperature: 406
  • Operating Pressure: 250
  • Steam Trap Type: Bucket
Float Bimetallic Steam Trap -- Type MFTS
from Velan, Inc.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Positive closing and condensate... [See More]

  • Material: Steel - Stainless
  • Steam Trap Type: Bimetallic
  • Operating Pressure: 300
  • Type: Socketweld; Flanged; Threaded; Butt weld
Ball Float Steam Trap (Flanged) -- FTGS14
from Spirax-Sarco

The FTGS14 ball float steam trap has an austenitic stainless steel body, stainless steel working internals and integral automatic air venting facility. The SG iron cover is electroless nickel-plated offering increased resistance to erosion. This trap is supplied with horizontal flanged connections... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 482
  • Operating Pressure: 232
  • Steam Trap Type: FloatThermostatic
2000 Series Inverted Bucket Steam Trap -- Model 2010
from Armstrong International

With the 2000 Series ’ 360 ° universal connector, you can install inverted bucket efficiency and long service life in any piping configuration with little or no repiping. You get the reliability of the inverted bucket operating principle, plus all the benefits of all-stainless steel... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 800
  • Operating Pressure: 200
  • Capacity: 1300
Thermodynamic Steam Traps -- 0038200
from Watts

Series WTD Thermodynamic Steam Traps are used to efficiently drain steam mains, steam tracing lines, and small process equipment. It consists of a stainless steel body construction, stainless steel cap, and stainless steel disc. Series WTD provides a tight shutoff, is water hammer resistant, and... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 800
  • Operating Pressure: 600
  • Steam Trap Type: Thermodynamic
Forged HP/HT Steam Trap -- Type N
from Velan, Inc.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • The only positive closing steam... [See More]

  • Material: Steel - Stainless
  • Steam Trap Type: Bimetallic
  • Operating Pressure: 4500
  • Type: Socketweld; Flanged; Threaded; Butt weld
Bimetallic Steam Trap -- T3
from Spirax-Sarco

The Spirax Sarco T3 is a forged stainless steel automatic steam trap. It is designed for instrument tracing or draining low capacity lines. The T3 operates with no loss of steam, and quickly drains air, non- condensable gases and large quantities of cold water on start-up. [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 797
  • Operating Pressure: 600
  • Steam Trap Type: Bimetallic
4000 Series Inverted Bucket Steam Trap -- Model IB4011
from Armstrong International

Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 800
  • Operating Pressure: 400
  • Capacity: 1300
Forged Steam Trap -- Type TS
from Velan, Inc.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Forged valve body and cover offer... [See More]

  • Material: Steel - Stainless
  • Steam Trap Type: Bimetallic
  • Operating Pressure: 600
  • Type: Socketweld; Flanged; Threaded; Butt weld
Flanged Thermodynamic Steam Trap -- TD32F
from Spirax-Sarco

The TD32F is a maintainable medium pressure flanged thermodynamic steam trap which has an integral strainer screen fitted to protect the internals from dirt. The TD32FLC is designed specifically for low load applications such as steam mains drainage applications. The TD32FA and TD32FALC are fitted... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 752
  • Operating Pressure: 580
  • Steam Trap Type: Disc
501-SH Series Inverted Bucket Superheat -- Model 501-SH
from Armstrong International

Armstrong ’s 401-SH/501-SH Series inverted bucket superheat trap line is made for overcoming the difficult combination of superheat and high pressure/low load service. To survive this most severe steam service, Armstrong created an inverted bucket trap with a unique accumulation chamber. The... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 850
  • Operating Pressure: 1540
  • Capacity: 950
Hermetically-sealed Steam Traps -- Type Q250
from Velan, Inc.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Hermetically-sealed body: Seal... [See More]

  • Material: Steel - Stainless
  • Steam Trap Type: Bimetallic
  • Operating Pressure: 250
  • Type: Socketweld; Threaded
Frost Protection Liquid Expansion Trap -- Bydrain
from Spirax-Sarco

The Spirax Sarco bydrain frost protection liquid expansion trap is made of stainless steel. It has been specifically designed for protecting water systems from frost damage. This fixed temperature discharge trap continuously monitors the water temperature in the pipes; the trap is firmly closed at 7... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 842
  • Operating Pressure: 600
  • Steam Trap Type: Liquid Expansion Trap
AIC Series Float & Thermostatic Steam Traps -- Model AIC2
from Armstrong International

Armstrong AIC Series F &T traps are designed for industrial service from 0 to 465 psig (32 bar). They featrue all the benefits of Armstrong F &T traps, such as operation against back pressure, continuous drainage, high-capcity venting of air and CO2, long life and dependable service and... [See More]

  • Material: Iron - Ductile; Steel - Stainless
  • Operating Temperature: 572
  • Operating Pressure: 465
  • Capacity: 60075
Thermodynamic Steam Trap -- Type HPTD
from Velan, Inc.

Thermodynamic steam traps. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Stainless steel hardened floating disc, ground and lapped with seat replaceable in line. • Gaskets are spiral wound,... [See More]

  • Material: Steel - Stainless
  • Steam Trap Type: Disc
  • Operating Pressure: 1000
  • Type: Socketweld; Flanged; Threaded; Butt weld
Quick Fit Connector Bimetallic Steam Trap -- PBX20
from Spirax-Sarco

Spirax Sarco's PBX bimetallic steam traps comprise of a stainless steel trap assembly coupled to a carbon steel body connector. Pre-set and maintenance free, these steam traps can be mounted in any position. When the connector has been installed, the bimetallic trap assembly can be fitted within a... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 797
  • Operating Pressure: 1479
  • Steam Trap Type: Bimetallic
CD-33 Series Disc Steam Trap -- Model CD-33
from Armstrong International

The Armstrong CD-33 is a disc-style trap designed to control the trap ’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs. The CD-33... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 752
  • Operating Pressure: 600
  • Capacity: 2500
Sanitary Balanced Pressure Thermostatic Steam Trap -- BT6-B
from Spirax-Sarco

The Spirax Sarco BT6-B sanitary balanced pressure thermostatic steam trap is designed to remove condensate from clean and pure steam applications with minimal condensate retention. Applications include sterile steam barriers, block and bleed installations, mains drainage and CIP / SIP of vessels and... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 351
  • Operating Pressure: 145
  • Steam Trap Type: BalancedPressure
CD-3300 Series Disc Steam Trap -- Model CD-3300
from Armstrong International

The Armstrong CD-3300 is a three-discharge port design, which provides stable disc operation to extend operating life. The CD-3300 is piped in-line by a 360 ° universal connector, which allows you to install the trap in virtually any piping configuration. Armstrong ’s unique standard... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 750
  • Operating Pressure: 450
  • Capacity: 800
Sealed Balanced Pressure Thermostatic Steam Trap -- SBP30
from Spirax-Sarco

The SBP30 is a sealed balanced pressure stainless steel steam trap with straight connections. [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 752
  • Operating Pressure: 725
  • Steam Trap Type: BalancedPressure
FF-4000 Series Free Float and Thermostatic Steam Trap -- FF-4250
from Armstrong International

Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 650
  • Operating Pressure: 250
  • Capacity: 1050
Sealed Balanced Pressure Thermostatic Steam Trap for use with Pipeline Connector -- UBP32
from Spirax-Sarco

The UBP32 is a maintenance free sealed balanced pressure steam trap manufactured in stainless steel - It can also be supplied with an inbuilt check valve designated UBP32CV. When installed with a suitable pipeline connector the UBP32 can easily and simply be removed without breaking into the... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 752
  • Operating Pressure: 725
  • Steam Trap Type: BalancedPressure
FT 4000 Series Float and Thermostatic Steam Traps -- Model FT-4075
from Armstrong International

The FT 4000 allows you to install a float and thermostatic steam trap in any piping configuration, with little or no repiping. You get the reliability of the float and thermostatic operating principle, plus the benefits of all-stainless steel construction: A sealed, tamperproof package. A compact,... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 600
  • Operating Pressure: 75
  • Capacity: 1080
Sealed Bimetallic Steam Trap for use with Pipeline Connectors -- USM21
from Spirax-Sarco

The USM21 is a pre-set and maintenance free sealed bimetallic steam trap manufactured in stainless steel. It is designed for steam pressures up to 21 bar and applications such as steam tracing and mains drips. When installed in any position with a suitable pipeline connector the USM21 can easily and... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 842
  • Operating Pressure: 725
  • Steam Trap Type: Bimetallic
ICS Series Float & Thermostatic Steam Traps -- Model 0.5
from Armstrong International

Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 650
  • Operating Pressure: 465
  • Capacity: 60000
Sealed Bimetallic Steam Trap for use with Pipeline Connectors -- USM32
from Spirax-Sarco

The USM32 is a pre-set and maintenance free sealed bimetallic steam trap manufactured in stainless steel. It is designed for steam pressures up to 32 bar and applications such as steam tracing and mains drips. When installed in any position with a suitable pipeline connector the USM32 can easily and... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 842
  • Operating Pressure: 719
  • Steam Trap Type: Bimetallic
JD Series Ultra-Capacity Float & Thermostatic Steam Trap -- Model 15-JD
from Armstrong International

Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]

  • Material: Iron - Ductile; Steel - Stainless
  • Operating Temperature: 422
  • Operating Pressure: 15
  • Capacity: 142000
Sealed Inverted Bucket Steam Trap (for use with Pipeline Connectors) -- UIB45
from Spirax-Sarco

The UIB45 is a sealed inverted bucket steam trap for either horizontal or vertical installation (with the cover hanging downwards). When installed with a suitable pipeline connector (available separately from Spirax Sarco) the UIB45 can easily and simply be removed without breaking into the... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 797
  • Operating Pressure: 1440
  • Steam Trap Type: Bucket
L Series Ultra-Capacity Float & Thermostatic Steam Trap -- Model 30-L
from Armstrong International

Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 422
  • Operating Pressure: 30
  • Capacity: 208000
Sealed Stainless Steel Ball Float Steam Trap (for use with Pipeline Connectors) -- UFT32
from Spirax-Sarco

The UFT32 is an austenitic stainless steel maintenance free sealed ball float steam trap with an integral automatic air venting facility. It is designed for differential steam pressures up to 32 bar. When installed with a suitable pipeline connector the UFT32 can easily and simply be removed without... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 752
  • Operating Pressure: 725
  • Steam Trap Type: FloatThermostatic
Model SH Bimetallic Superheat Steam Traps -- Model SH-900H
from Armstrong International

SH-900 Series Bimetallic Superheat Steam Traps. Carbon Steel/Stainless Steel. For pressures to 900 psig (62 bar). Capacities to 11,000 lb/hr (4990 kg/hr). SH-900 Series Superheat Steam Traps operate by the effect that rising temperature has on the thermostatic bimetallic elements. At start-up, the... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 900
  • Operating Pressure: 900
  • Capacity: 11000
Stainless Steel Balanced Pressure Thermostatic Steam Trap -- BPS32
from Spirax-Sarco

The BPS32 and BPS32Y are stainless steel maintainable balanced pressure thermostatic steam traps with straight connections. The BPS32 has an integral flat strainer screen and the BPS32Y an integral cylindrical Y-type strainer. All pressure bearing components are produced by T ÜV approved... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 752
  • Operating Pressure: 725
  • Steam Trap Type: BalancedPressure
Model SH Bimetallic Superheat Steam Traps -- Model SH-900L
from Armstrong International

SH Series Superheat Steam Traps operate by the effect that rising temperature has on the thermostatic bimetallic elements. At start-up, the valve is wide open, which allows a large volume of non-condensables and cold condensate to be removed from the system. When the system reaches steam... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 900
  • Operating Pressure: 650
  • Capacity: 11000
Stainless Steel Balanced Pressure Thermostatic Steam Trap -- MST21
from Spirax-Sarco

The MST21 is a maintainable balanced pressure thermostatic steam trap designed for relatively small condensate loads usually associated with instrument tracing applications. It is manufactured in stainless steel and is corrosion resistant and easily maintainable. [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 752
  • Operating Pressure: 363
  • Steam Trap Type: BalancedPressure
Series TC Clean Steam Thermostatic Traps -- Model TC-C
from Armstrong International

Armstrong offers a complete range of TC Series traps to handle the special requirements of clean steam systems. Different body configurations are available for choice of piping and ease of cleaning. The TC Series traps are constructed from 316L stainless steel for corrosion resistance and are highly... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 350
  • Operating Pressure: 100
  • Capacity: 3450
Stainless Steel Ball Float Steam Trap DN15 to DN50 -- FT46
from Spirax-Sarco

The FT46 is an austenitic stainless steel bodied ball float steam trap having stainless steel working internals and automatic air venting facility. The body and cover castings are produced by a T ÜV approved foundry. The trap is supplied with integrally flanged connections and can be maintained... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 752
  • Operating Pressure: 870
  • Steam Trap Type: FloatThermostatic
Series WT Thermostatic Wafer Steam Trap -- Model WT-1
from Armstrong International

Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 650
  • Operating Pressure: 400
  • Capacity: 1600
Stainless Steel Clean Steam Trap -- BTS7
from Spirax-Sarco

The Spirax Sarco BTS7 is a sealed thermostatic steam trap designed to remove condensate from clean steam systems with minimal backing up. Applications include sterile steam barriers, process vessels and CIP/SIP systems. Manufactured in 316L stainless steel with minimal crevises, it is self-draining... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 338
  • Operating Pressure: 102
  • Steam Trap Type: BalancedPressure
SH Series Bimetallic Steam Traps -- SH 2000
from Armstrong International

SH-2000 Series Superheat Traps. Bimetallic steam traps for superheat conditions. For pressures to 400 psig (28 bar) . . . Cold water capacities to 4800 lb/hr (2175 kg/hr). SH Series Superheat Steam Traps operate by the effect that rising temperature has on the thermostatic bimetallic elements. The... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 800
  • Operating Pressure: 400
  • Capacity: 4800
Stainless Steel Clean Steam Trap -- BTS7.1
from Spirax-Sarco

The Spirax Sarco BTS7.1 is a sealed thermostatic steam trap designed to remove condensate from clean steam systems with minimal back up. Applications include sterile steam barriers, process vessels and CIP / SIP systems. Manufactured in 316L stainless steel with minimal crevices, it is self-draining... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 338
  • Operating Pressure: 102
  • Steam Trap Type: BalancedPressure
SH Series Bimetallic Steam Traps -- SH 2500
from Armstrong International

SH-2500 Bimetallic Steam Traps. Bimetallic steam traps for superheat conditions. For pressures to 650 psig (45 bar) . . . Cold water capacities to 6,000 lb/hr (2,722 kg/hr). Armstrong ’s SH-2500 Bimetallic Steam Trap is the ideal design for applications involving superheated steam. During... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 600
  • Operating Pressure: 650
  • Capacity: 6000
Stainless Steel Sealed Inverted Bucket Steam Trap -- SIB45
from Spirax-Sarco

The SIB45 is an all stainless steel sealed inverted bucket steam trap. It is provided with pressure change assemblies for pressure differentials between 0.5 and 45 bar. Traps for 45 bar are provided with an in-built check valve as standard. [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 842
  • Operating Pressure: 1450
  • Steam Trap Type: Bucket
SH-4000 Series Bimetallic Steam Traps -- SH-4009L
from Armstrong International

SH-4000 Bimetallic Steam Traps. All Stainless Steel. For Pressures to 1,245 psig (86 bar). Cold Water Capacities to 6,000 lb/hr (2,722 kg/hr). Armstrong ’s SH-4000 Bimetallic Steam Trap is the ideal design for applications involving superheated steam. During start-up, the bimetallic mechanism... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 900
  • Operating Pressure: 650
  • Capacity: 6000
Stainless Steel Sealed Thermostatic Steam Tracer Trap -- TSS21
from Spirax-Sarco

The TSS21 all stainless steel steam tracer trap is a completely sealed unit and therefore has no gasketed joints. It is operated thermostatically using a balanced pressure capsule and is specifically suitable for non critical tracing applications. It is however a dual purpose trap in that it can be... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 752
  • Operating Pressure: 363
  • Steam Trap Type: Sealed Thermostatic Steam Tracer Trap
TT Series Thermostatic Steam Trap -- Model TTF-1
from Armstrong International

The balanced-pressure bellows thermostatic steam trap has a sealed, stainless steel body that is lightweight, compact and highly resistant to corrosion. The cage, bellows, valve and seat are all assembled into a precisely calibrated operating unit that ensures positive opening and closing action at... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 450
  • Operating Pressure: 300
  • Capacity: 3450
Stainless Steel Thermodynamic Steam Trap for use with Pipeline Connectors -- UTDS46M
from Spirax-Sarco

The UTDS46M is a maintainable stainless steel thermodynamic steam trap with integral strainer, integral air vent, insulation cover and a replaceable seat to ease maintenance. It has been specifically designed for low capacity applications up to 46 bar g. The UTDS46M is attached to a suitable... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 797
  • Operating Pressure: 1440
  • Steam Trap Type: Disc
TVS 4000 Stainless Steel Trap Valve Station -- Model TVS 4000
from Armstrong International

The patented Stainless Steel Trap Valve Station (TVS) are ideally suited for any steam piping installation. Since most of the piping joints needed to properly install a steam trap and shut-off valves are eliminated, typical required space is reduced by 16 ” and installed costs are... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 600
  • Operating Pressure: 650
  • Capacity: 1300
STAPS wireless steam trap monitor
from Spirax-Sarco

A healthy steam trap population allows condensate to be removed from the steam system effectively which means it can be re-used. We call this 'condensate recovery' and it saves money by helping to reduce fuel costs, save energy, keep water and effluent charges down, and by keeping chemical treatment... [See More]

  • Material: Steel - Stainless
  • Steam Trap Type: Non-intrusive PZT
  • Operating Temperature: 797
  • Type: Clamp
TVS 4000F Series Stainless Steel Trap Valve Station -- Model TVS 4000F
from Armstrong International

A complete package featuring two piston-style isolation valves, test valve and integral stainless steel strainer with blowdown valve. You'll realize all the benefits of a piston valve integrated into the same space-saving package. Features. Reduced costs. TVS saves on these fronts: reduced leak... [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 600
  • Operating Pressure: 650
  • Steam Trap Type: PistonImpulse
Thermodynamic Steam Trap -- BTD52L
from Spirax-Sarco

The BTD52L is manufactured from 316L stainless steel specifically for mains drainage applications in clean steam systems. [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 842
  • Operating Pressure: 232
  • Steam Trap Type: Disc
Thermodynamic Steam Trap -- TD10
from Spirax-Sarco

The TD10 is a miniature thermodynamic disc trap designed specifically for draining small steam users like steam irons and instrument tracers. [See More]

  • Material: Steel - Stainless
  • Operating Temperature: 662
  • Operating Pressure: 232
  • Steam Trap Type: Disc