Flanged Steam Traps

37 Results
Bi-Metallic Steam Trap -- 1/2" WPN-100
from Watson McDaniel Company

• Excellent for high pressure and superheated. steam applications. • Freeze-proof and resistant to water hammer. • Handles superheated steam with check valve installed at inlet. • In-line repairable. • Trap can be welded into line [See More]

  • Type: Socketweld; Flanged; Butt-Weld
  • Operating Temperature: 986
  • Operating Pressure: 1325
  • Steam Trap Type: Bimetallic
Bimetallic Steam Trap -- Piping King
from Velan, Inc.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. Velan forged Piping King automatic... [See More]

  • Type: Socketweld; Flanged; Threaded; Butt weld
  • Steam Trap Type: Bimetallic
  • Operating Pressure: 2500
  • Size: 3.00
Balanced Pressure Wafer Steam Trap -- BPW32
from Spirax-Sarco

The BPW32 is a compact wafer pattern stainless steel balanced pressure steam trap for pressures up to 21 bar g. It has an internal strainer, is maintainable and is suitable for installation between two pipeline flanges. It offers both weight and space savings over conventional traps. [See More]

  • Type: Flanged
  • Operating Temperature: 500
  • Operating Pressure: 725
  • Steam Trap Type: BalancedPressure
AIC Series Float & Thermostatic Steam Traps -- Model AICF2
from Armstrong International

Armstrong AIC Series F &T traps are designed for industrial service from 0 to 465 psig (32 bar). They featrue all the benefits of Armstrong F &T traps, such as operation against back pressure, continuous drainage, high-capcity venting of air and CO2, long life and dependable service and... [See More]

  • Type: Flanged
  • Operating Temperature: 572
  • Operating Pressure: 465
  • Capacity: 60075
Bimetallic Steam Trap -- Type SSF
from Velan, Inc.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Universal operation: The... [See More]

  • Type: Socketweld; Flanged; Threaded; Butt weld
  • Steam Trap Type: Bimetallic
  • Operating Pressure: 600
  • Size: 2.00
Ball Float Steam Trap (Flanged) -- FTGS14
from Spirax-Sarco

The FTGS14 ball float steam trap has an austenitic stainless steel body, stainless steel working internals and integral automatic air venting facility. The SG iron cover is electroless nickel-plated offering increased resistance to erosion. This trap is supplied with horizontal flanged connections... [See More]

  • Type: Flanged
  • Operating Temperature: 482
  • Operating Pressure: 232
  • Steam Trap Type: FloatThermostatic
ICS Series Float & Thermostatic Steam Traps -- Model 0.5
from Armstrong International

Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]

  • Type: Socketweld; Flanged; Threaded
  • Operating Temperature: 650
  • Operating Pressure: 465
  • Capacity: 60000
Compressed Air Drain Trap -- Type MFAS
from Velan, Inc.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. The Velan Type MFA float trap... [See More]

  • Type: Socketweld; Flanged; Threaded; Butt weld
  • Steam Trap Type: Bimetallic
  • Operating Pressure: 300
  • Size: 1.50
Bimetallic Steam Trap -- SP100
from Spirax-Sarco

The SP80 and SP100 are pilot operated bimetallic steam traps made of cast steel. They have a built-in strainer screen to protect the pilot valve and an external device for adjusting the discharge temperature of the condensate. They are specially designed for high capacity process applications. They... [See More]

  • Type: Flanged
  • Operating Temperature: 572
  • Operating Pressure: 43.51
  • Steam Trap Type: Bimetallic
JD Series Ultra-Capacity Float & Thermostatic Steam Trap -- Model 15-JD
from Armstrong International

Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]

  • Type: Flanged; Threaded
  • Operating Temperature: 422
  • Operating Pressure: 15
  • Capacity: 142000
Float Bimetallic Steam Trap -- Type MFTS
from Velan, Inc.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Positive closing and condensate... [See More]

  • Type: Socketweld; Flanged; Threaded; Butt weld
  • Steam Trap Type: Bimetallic
  • Operating Pressure: 300
  • Size: 2.00
Bimetallic Steam Trap -- SP80
from Spirax-Sarco

The SP80 and SP100 are pilot operated bimetallic steam traps made of cast steel. They have a built-in strainer screen to protect the pilot valve and an external device for adjusting the discharge temperature of the condensate. They are specially designed for high capacity process applications. They... [See More]

  • Type: Flanged
  • Operating Temperature: 572
  • Operating Pressure: 43.51
  • Steam Trap Type: Bimetallic
SH Series Bimetallic Steam Traps -- SH 2000
from Armstrong International

SH-2000 Series Superheat Traps. Bimetallic steam traps for superheat conditions. For pressures to 400 psig (28 bar) . . . Cold water capacities to 4800 lb/hr (2175 kg/hr). SH Series Superheat Steam Traps operate by the effect that rising temperature has on the thermostatic bimetallic elements. The... [See More]

  • Type: Flanged
  • Operating Temperature: 800
  • Operating Pressure: 400
  • Capacity: 4800
Forged HP/HT Steam Trap -- Type N
from Velan, Inc.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • The only positive closing steam... [See More]

  • Type: Socketweld; Flanged; Threaded; Butt weld
  • Steam Trap Type: Bimetallic
  • Operating Pressure: 4500
  • Size: 1.00
Carbon Steel Ball Float Steam Trap DN15 to DN50 -- FT44
from Spirax-Sarco

The FT44 is a carbon steel bodied ball float steam trap having stainless steel working internals and automatic air venting facility. The body and cover castings are produced by a T ÜV approved foundry. The trap is supplied with integrally flanged connections and can be maintained without... [See More]

  • Type: Flanged
  • Operating Temperature: 572
  • Operating Pressure: 580
  • Steam Trap Type: FloatThermostatic
SH Series Bimetallic Steam Traps -- SH 2500
from Armstrong International

SH-2500 Bimetallic Steam Traps. Bimetallic steam traps for superheat conditions. For pressures to 650 psig (45 bar) . . . Cold water capacities to 6,000 lb/hr (2,722 kg/hr). Armstrong ’s SH-2500 Bimetallic Steam Trap is the ideal design for applications involving superheated steam. During... [See More]

  • Type: Flanged
  • Operating Temperature: 600
  • Operating Pressure: 650
  • Capacity: 6000
Forged Steam Trap -- Type TS
from Velan, Inc.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Forged valve body and cover offer... [See More]

  • Type: Socketweld; Flanged; Threaded; Butt weld
  • Steam Trap Type: Bimetallic
  • Operating Pressure: 600
  • Size: 1.00
Carbon Steel Ball Float Steam Trap with Flanged Connections -- FT54
from Spirax-Sarco

The FT54 is a carbon steel ball float steam trap with internal thermostatic air vent for the prompt removal of large condensate loads from steam systems. The trap is supplied with integrally flanged connections (for horizontal or vertical installation) and can be maintained without disturbing the... [See More]

  • Type: Flanged
  • Operating Temperature: 752
  • Operating Pressure: 580
  • Steam Trap Type: FloatThermostatic
SH-4000 Series Bimetallic Steam Traps -- SH-4009L
from Armstrong International

SH-4000 Bimetallic Steam Traps. All Stainless Steel. For Pressures to 1,245 psig (86 bar). Cold Water Capacities to 6,000 lb/hr (2,722 kg/hr). Armstrong ’s SH-4000 Bimetallic Steam Trap is the ideal design for applications involving superheated steam. During start-up, the bimetallic mechanism... [See More]

  • Type: Flanged
  • Operating Temperature: 900
  • Operating Pressure: 650
  • Capacity: 6000
High Capacity Piston-operated Steam Trap -- Type SPF
from Velan, Inc.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Piston cage unit: The advanced... [See More]

  • Type: Socketweld; Flanged; Threaded; Butt weld
  • Steam Trap Type: Bimetallic
  • Operating Pressure: 1500
  • Size: 3.00
Carbon Steel Integrally Flanged Balanced Pressure Thermostatic Steam Trap -- BPC32F
from Spirax-Sarco

The BPC32F and BPC32YF are carbon steel maintainable balanced pressure thermostatic steam traps having integrally flanged straight connections. The BPC32F has an integral flat strainer screen and the BPC32YF has an integral cylindrical Y-type strainer. All pressure bearing components are produced by... [See More]

  • Type: Flanged
  • Operating Temperature: 752
  • Operating Pressure: 725
  • Steam Trap Type: BalancedPressure
Steam Trap/Pump Combination -- Double Duty 6
from Armstrong International

The Armstrong Double Duty ® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty ® series offers you the versatility of combining a pump within a steam trap to aide in condensate drainage from a... [See More]

  • Type: Flanged
  • Operating Temperature: 400
  • Operating Pressure: 200
  • Capacity: 22500
Thermodynamic Steam Trap -- Type HPTD
from Velan, Inc.

Thermodynamic steam traps. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Stainless steel hardened floating disc, ground and lapped with seat replaceable in line. • Gaskets are spiral wound,... [See More]

  • Type: Socketweld; Flanged; Threaded; Butt weld
  • Steam Trap Type: Disc
  • Operating Pressure: 1000
  • Size: 1.00
Carbon Steel Integrally Flanged Bimetallic Steam Trap -- SMC32F
from Spirax-Sarco

The SMC32F and SMC32YF are carbon steel maintainable bimetallic steam traps having integrally flanged straight connections. The SMC32F has an integral flat strainer screen and the SMC32YF has an integral, cylindrical Y-type strainer. All pressure bearing components are produced by T ÜV approved... [See More]

  • Type: Flanged
  • Operating Temperature: 752
  • Operating Pressure: 725
  • Steam Trap Type: Bimetallic
TVS 1100 Series Carbon Steel Trap Valve Station -- Model 0.5
from Armstrong International

Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]

  • Type: Socketweld; Flanged; Threaded
  • Operating Temperature: 662
  • Operating Pressure: 319
  • Capacity: 4630
Cast Iron Ball Float Steam Trap DN25 to DN5 -- FT43
from Spirax-Sarco

The FT43 is a cast iron bodied ball float steam trap having stainless steel working internals and automatic air venting facility. The trap is supplied with integrally flanged connections and can be maintained without disturbing the pipework. Vertical flanged connections, designated FT44V, are... [See More]

  • Type: Flanged
  • Operating Temperature: 428
  • Operating Pressure: 232
  • Steam Trap Type: FloatThermostatic
TVS 4000F Series Stainless Steel Trap Valve Station -- Model TVS 4000F
from Armstrong International

A complete package featuring two piston-style isolation valves, test valve and integral stainless steel strainer with blowdown valve. You'll realize all the benefits of a piston valve integrated into the same space-saving package. Features. Reduced costs. TVS saves on these fronts: reduced leak... [See More]

  • Type: Flanged
  • Operating Temperature: 600
  • Operating Pressure: 650
  • Steam Trap Type: PistonImpulse
Cast Iron Ball Float Steam Trap with Flanged Connections -- FT53
from Spirax-Sarco

The FT53 is a cast iron ball float steam trap with internal thermostatic air vent for the prompt removal of large condensate loads from steam systems. The trap is supplied with integrally flanged connections (for horizontal or vertical installation) and can be maintained without disturbing the... [See More]

  • Type: Flanged
  • Operating Temperature: 572
  • Operating Pressure: 232
  • Steam Trap Type: FloatThermostatic
TVS 5000 Series Trap Valve Station -- Model 0.5
from Armstrong International

Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]

  • Type: Socketweld; Flanged; Threaded
  • Operating Temperature: 600
  • Operating Pressure: 650
  • Steam Trap Type: Bucket
Flanged Thermodynamic Steam Trap -- TD32F
from Spirax-Sarco

The TD32F is a maintainable medium pressure flanged thermodynamic steam trap which has an integral strainer screen fitted to protect the internals from dirt. The TD32FLC is designed specifically for low load applications such as steam mains drainage applications. The TD32FA and TD32FALC are fitted... [See More]

  • Type: Flanged
  • Operating Temperature: 752
  • Operating Pressure: 580
  • Steam Trap Type: Disc
SG Iron Ball Float Steam Trap DN15 to DN50 -- FT47
from Spirax-Sarco

The FT47 is an SG iron ball float steam trap with integral automatic air venting facility. It is available with horizontal flanged connections as well as vertical flanged connections, designated FT47V. As an option in the horizontal version up to 21 bar g, a manually adjustable needle valve can be... [See More]

  • Type: Flanged
  • Operating Temperature: 572
  • Operating Pressure: 580
  • Steam Trap Type: FloatThermostatic
SG Iron Ball Float Steam Trap with Flanged Connections -- FT57
from Spirax-Sarco

The FT57 is an SG iron ball float steam trap with internal thermostatic air vent for the prompt removal of large condensate loads from steam systems. The trap is supplied with integrally flanged connections (for horizontal or vertical installation) and can be maintained without disturbing the... [See More]

  • Type: Flanged
  • Operating Temperature: 662
  • Operating Pressure: 580
  • Steam Trap Type: FloatThermostatic
Stainless Steel Ball Float Steam Trap DN15 to DN50 -- FT46
from Spirax-Sarco

The FT46 is an austenitic stainless steel bodied ball float steam trap having stainless steel working internals and automatic air venting facility. The body and cover castings are produced by a T ÜV approved foundry. The trap is supplied with integrally flanged connections and can be maintained... [See More]

  • Type: Flanged
  • Operating Temperature: 752
  • Operating Pressure: 870
  • Steam Trap Type: FloatThermostatic
Steel Inverted Bucket Steam Trap -- 600 Series
from Spirax-Sarco

The Spirax Sarco 600 Series inverted bucket steam traps are designed for installation in vertical pipework between flanges. With forged steel body and cover they are suitable for a wide range of pressures and incorporate an integral check valve on the inlet. [See More]

  • Type: Flanged
  • Operating Temperature: 752
  • Operating Pressure: 595
  • Steam Trap Type: Bucket
Steel Inverted Bucket Steam Trap -- 900 Series
from Spirax-Sarco

The Spirax Sarco 900 Series inverted bucket steam traps are designed for mounting in vertical pipework between flanges. With forged steel body and cover they are suitable for high pressure app lications and incorporate an integral check valve on the inlet. [See More]

  • Type: Flanged
  • Operating Temperature: 752
  • Operating Pressure: 899
  • Steam Trap Type: Bucket
Thermodynamic Steam Trap -- TD45
from Spirax-Sarco

The TD45 is an integrally flanged maintainable medium pressure thermodynamic steam trap complete with integral strainer - 100 mesh. An insulating cover is fitted as standard to prevent the trap being unduly influenced by excessive heat loss when subjected to low outside temperatures, wind, rain etc. [See More]

  • Type: Flanged
  • Operating Temperature: 842
  • Operating Pressure: 914
  • Steam Trap Type: Disc
Thermodynamic Steam Trap with replaceable seats ASTM Body (Flanged Connections) -- TD62M
from Spirax-Sarco

The TD62LM and TD62M are maintainable high pressure thermodynamic steam traps with integral strainer and a replaceable seat to ease maintenance. They have been specifically designed for mains drainage applications up to 62 bar g. The TD62LM is specifically designed for relatively small condensate... [See More]

  • Type: Flanged
  • Operating Temperature: 977
  • Operating Pressure: 1494
  • Steam Trap Type: Disc