RJ-11 Serial Servers

2 Results
ConnectPort® LTS 8/16/32
from Digi International, Inc.

The ConnectPort LTS terminal server family delivers secure, reliable, flexible and cost-effective RS-232/422/485 serial-to-Ethernet connectivity. Targeted serial-to-IP applications include data center console port management, security, property management, point-of-sale, data acquisition, industrial... [See More]

  • Connector: RJ-11
  • Number of Ports: 11 to 35
  • Serial Protocol: RS232/422/485
  • Data Rate: 10000 to 1.00E6
PortServer® TS M MEI
from Digi International, Inc.

The PortServer TS M MEI serial server offers Ethernet and RS-232/422/485 serial connections, with the addition of an internal modem. The one- and three-port serial servers are ideal for applications requiring both IP networking and standard phone line dial-up connectivity for remote access to serial... [See More]

  • Connector: RJ-11; RJ-45
  • Number of Ports: 4
  • Serial Protocol: RS232/422/485
  • Data Rate: 230 to 10000