FCC Serial Servers

41 Results
EtherBITS™ Universal Device Server -- Model 2285
from Data Connect Enterprise, Inc.

Use Patton's Model 2285 universal single-port device server to control, access, inter-connect, and manage RS-485/422/232 devices from any remote location as if you were there. Patton's device servers provide a new level of efficiency and affordability to a variety of application environments... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
1-port Serial Device Server NPort IA5000A -- NPort IA5150A
from Moxa Inc.

Compared to other NPort IA device servers, the NPort IA5000A series device servers have a more rugged design with respect to housing, connectors, mounting methods, and surge protection. The NPort IA5000A series is not only hardware upgrade, but in addition, the device server's software tools are... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 100000
Embedded Serial to Bluetooth Device Server -- SocketWireless® Bluetooth®
from Multi-Tech Systems, Inc.

The SocketWireless ® Bluetooth ® delivers secure, short-range wireless connections between a host and peripheral device. Bluetooth offers low cost, serial-to-wireless cable replacement that links computers and mobile devices, making it ideal for delivery trucks, emergency vehicles, home... [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
  • Network / Bus: Bluetooth
  • Data Rate: 1.2 to 922
  • Form Factor: PCB
Device Server -- PS110W
from Sena Technologies

Connects legacy serial devices to 802.11b/g Wi-Fi or Ethernet [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS
  • Number of Ports: 1
  • Serial Protocol: RS232
  • Data Rate: 460
EtherBITS RS-232 Terminal Server -- Model 2120
from Patton Electronics Co.

Ethernet continues to be the most common office networking infrastructure. Now, Ethernet is making its way from the office to the shop floor. Traditional RS-232 environments require the use of multiport serial cards, expensive cables, and the personnel to manage multiple systems. Patton ’s... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
  • Number of Ports: 1
  • Serial Protocol: RS232
  • Data Rate: 115
ConnectPort® LTS 8/16/32
from Digi International, Inc.

The ConnectPort LTS terminal server family delivers secure, reliable, flexible and cost-effective RS-232/422/485 serial-to-Ethernet connectivity. Targeted serial-to-IP applications include data center console port management, security, property management, point-of-sale, data acquisition, industrial... [See More]

  • Agency Approvals: FCC; UL Listing Mark
  • Number of Ports: 11 to 35
  • Serial Protocol: RS232/422/485
  • Data Rate: 10000 to 1.00E6
Serial Device Server -- Eport-101
from Data Connect Enterprise, Inc.

The Data Connect Eport-101 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-101 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]

  • Agency Approvals: FCC; CE Conformity
  • Number of Ports: 2
  • Serial Protocol: RS232; RS422; RS485
  • Data Rate: 0.1100 to 230
Industrial Automation Series -- NPort IA5150
from Moxa Inc.

NPort ® IA device servers provide easy and reliable serial-to-Ethernet connectivity for industrial automation applications. The device servers can connect any serial device to an Ethernet network, and to ensure compatibility with network software, they support a variety of port operation modes,... [See More]

  • Agency Approvals: FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
Intelligent Serial-to-Ethernet Device -- SocketEthernet IP®
from Multi-Tech Systems, Inc.

he SocketEthernet IP ® device server connects serial devices to an IP network fast to remotely monitor, control and configure your equipment over the Internet. The space efficient device integrates our intelligent Universal IP stack to allow for a common set of AT commons for TCP/IP... [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
  • Network / Bus: 10/100Base-T
  • Data Rate: 230
  • Form Factor: PCB
EtherBITS™ Device Server -- Model 2232
from Patton Electronics Co.

Ethernet has far outgrown the confines of the office network. From factories and farms to railways and retail shops, credit bureaus, banks —even medical and dental offices —anywhere serial devices are found —the EtherBITS Model 2232 offers network managers the lowest-cost solution... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
  • Number of Ports: 1
  • Serial Protocol: RS232
  • Data Rate: 115
ConnectPort® TS 4x4
from Digi International, Inc.

The ConnectPort TS 4x4 family of device servers provides serial device network connectivity and remote Ethernet switch capability. Supporting multiple serial and Ethernet ports, this product is ideal for medical, utility, traffic, retail and POS, industrial automation, banking and many more... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark
  • Number of Ports: 8
  • Serial Protocol: RS232
  • Data Rate: 230 to 10000
Serial Device Server -- Eport-102
from Data Connect Enterprise, Inc.

The Data Connect Eport-102 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-102 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]

  • Agency Approvals: FCC; CE Conformity
  • Number of Ports: 2
  • Serial Protocol: RS232; RS422; RS485
  • Data Rate: 0.1100 to 230
NE-4110A
from Moxa Inc.

Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. The NE-4100... [See More]

  • Agency Approvals: FCC; CE Conformity
  • Data Rate: 115
  • Serial Protocol: RS422; RS485; ICMP, ARP, IP, TCP, UDP, DHCP, & More
  • Operating System: Windows 95/98/ME/NT/2000/XP
EtherBITS™ Wireless Device Server -- Model 2211
from Patton Electronics Co.

Ethernet continues to be the predominant office networking infrastructure. Now, Ethernet has made its way from the office to the shop floor. Traditional serial environments require the use of multi-port serial cards, expensive cables, and the personnel to manage multiple systems. Patton ’s... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
  • Number of Ports: 1
  • Serial Protocol: RS232
  • Data Rate: 115
ConnectPort® TS 8/16
from Digi International, Inc.

ConnectPort TS 8/16 serial servers provide secure, easy EIA 232 or EIA 232/422/485 serial-to-Ethernet integration of virtually any device into wired Ethernet networks. They are ideal for use in a wide variety of demanding applications such as automation, robotics control, centralized device... [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); C-UL US Listing Mark; UL Listing Mark
  • Number of Ports: 10 to 18
  • Serial Protocol: RS232/422/485
  • Data Rate: 10000 to 100000
Serial Device Server -- Eport-104
from Data Connect Enterprise, Inc.

The Data Connect Eport-104 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-104 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]

  • Agency Approvals: FCC; CE Conformity
  • Number of Ports: 5
  • Serial Protocol: RS232; RS422; RS485
  • Data Rate: 0.1100 to 230
NE-4120A
from Moxa Inc.

Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. The NE-4100... [See More]

  • Agency Approvals: FCC; CE Conformity
  • Number of Ports: 2
  • Serial Protocol: RS422; RS485; TCP, IP, UDP, Telnet, Rtelnet & More
  • Data Rate: 116
Digi Connect SP®
from Digi International, Inc.

More and more, electronic devices used in all types of commercial applications are being network-enabled so that data from those devices can be accessed, evaluated and utilized in real time. The Digi Connect SP device server is a simple and cost-effective solution for migrating electronic devices to... [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
NE-4120S
from Moxa Inc.

Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. The NE-4100... [See More]

  • Agency Approvals: FCC; CE Conformity
  • Number of Ports: 2
  • Serial Protocol: RS232; TCP, IP, UDP, Telnet, Rtelnet & More
  • Data Rate: 115
Digi Connect® WS
from Digi International, Inc.

Digi Connect WS is intended to be used with a data acquisition system to connect to RS-232 serial devices and send data from these serial devices to the data acquisition system without adjusting or manipulating the format. The extended safety terminal server complies with IEC 60601-1 3rd edition and... [See More]

  • Agency Approvals: FCC
  • Number of Ports: 2 to 9
  • Serial Protocol: RS232
  • Network / Bus: 10/100Base-T
NPort Device Server -- DE-211/110V
from Moxa Inc.

The NPort ® DE-211 and DE-311 are 1-port serial device servers that support RS-232, RS-422, 4-wire RS-485, and 2-wire RS-485. The DE-211 supports 10 Mbps Ethernet connections and has a DB25 female connector for the serial port. The DE-311 supports 10/100 Mbps Ethernet connections and has a DB9... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 1
  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T
Digi One® IA
from Digi International, Inc.

Digi One IA provides reliable, cost-effective network connectivity for serial devices. This unobtrusive and easy- to-use serial server delivers serial-to-Ethernet connectivity to Programmable Logic Controllers (PLCs), Remote Terminal Units (RTUs), bar-code readers and other industrial devices. [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
NPort Device Server -- DE-311/110V
from Moxa Inc.

The NPort ® DE-211 and DE-311 are 1-port serial device servers that support RS-232, RS-422, 4-wire RS-485, and 2-wire RS-485. The DE-211 supports 10 Mbps Ethernet connections and has a DB25 female connector for the serial port. The DE-311 supports 10/100 Mbps Ethernet connections and has a DB9... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 1
  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
Digi One® IAP Family
from Digi International, Inc.

Digi One IAP combines reliable serial-to-Ethernet connectivity with protocol conversion and interoperability. Users can IP enable a broad range of serial devices, as well as link two industrial devices. It is ideal for device management applications requiring specific industry protocol support. [See More]

  • Agency Approvals: FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
NPort Device Server -- NPort 5110-US
from Moxa Inc.

NPort ® 5110 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5110 device servers to give your PC... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 1
  • Serial Protocol: RS232
  • Network / Bus: 10Base-T; 100Base-T
Digi One® SP
from Digi International, Inc.

The Digi One SP serial server provides reliable and cost-effective network connectivity for virtually any type of serial device. It features one of the smallest form factors available, industry leading low latency, baud rates up to 230 Kbps and full modem and hardware control. This compact and... [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
NPort Device Server -- NPort 5130-US
from Moxa Inc.

NPort ® 5130 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5130 device servers to give your PC... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 1
  • Serial Protocol: RS422; RS485
  • Network / Bus: 10Base-T; 100Base-T
Digi One® SP IA
from Digi International, Inc.

Digi One SP IA is a high-performance serial server providing entry level serial-to-Ethernet connectivity for virtually any serial device. It features a 9-30 VDC power input with bare-wire "pigtail" for a direct connection, includes a DIN rail and wall mount kit and is one of the smallest solutions... [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
NPort Device Server -- NPort 5150-US
from Moxa Inc.

NPort ® 5150 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5150 device servers to give your PC... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 1
  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
PortServer® TS
from Digi International, Inc.

PortServer TS serial servers offer RS-232 serial port expansion, making it easy to connect any serial device to your network. Available in 1, 2, or 4-port models, these serial servers combine the inherent benefits of data networking with proven asynchronous connectivity. They deliver powerful, yet... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark
  • Number of Ports: 2 to 5
  • Serial Protocol: RS232
  • Data Rate: 10000 to 100000
NPort Device Server -- NPort 5210
from Moxa Inc.

Standard TCP/IP Protocols and Choice of Operation Modes. NPort ® 5210 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a standard network API (Winsock, BSD Sockets). Real COM/TTY Drivers for Existing Software. With the... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 2
  • Serial Protocol: RS232; RS485
  • Network / Bus: 10Base-T; 100Base-T
PortServer® TS M MEI
from Digi International, Inc.

The PortServer TS M MEI serial server offers Ethernet and RS-232/422/485 serial connections, with the addition of an internal modem. The one- and three-port serial servers are ideal for applications requiring both IP networking and standard phone line dial-up connectivity for remote access to serial... [See More]

  • Agency Approvals: FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 4
  • Serial Protocol: RS232/422/485
  • Data Rate: 230 to 10000
NPort Device Server -- NPort 5230
from Moxa Inc.

Standard TCP/IP Protocols and Choice of Operation Modes. NPort ® 5230 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a standard network API (Winsock, BSD Sockets). Real COM/TTY Drivers for Existing Software. With the... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 2
  • Serial Protocol: RS232; RS422; RS485
  • Network / Bus: 10Base-T; 100Base-T
PortServer® TS MEI
from Digi International, Inc.

PortServer TS MEI (Multi-Electrical Interface) serial servers offer RS-232/422/485 serial port expansion, making it easy to connect any serial device to your network. Available in one-, two-, four-, eight- or 16-port models, these serial servers combine the inherent benefits of data networking with... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark
  • Number of Ports: 2 to 5
  • Serial Protocol: RS232/422/485
  • Data Rate: 10000 to 100000
NPort Device Server -- NPort 5410
from Moxa Inc.

Network Readiness for up to Four Serial Devices. The NPort ® 5410 device server can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 4
  • Serial Protocol: RS232
  • Network / Bus: 10Base-T; 100Base-T
PortServer® TS MEI Hardened
from Digi International, Inc.

The PortServer TS MEI Hardened family of serial servers is designed for serial port expansion where environmental hazards demand extended safety features and operating tolerances. Extended operating temperature (-35° C to +74° C), conformal coated circuit board, NEMA TS 2 and Class 1 Div 2... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark
  • Number of Ports: 1 to 4
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
NPort Device Server -- NPort 5430
from Moxa Inc.

Network Readiness for up to Four Serial Devices. NPort ® 5430 device servers can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 4
  • Serial Protocol: RS422; RS485
  • Network / Bus: 10Base-T; 100Base-T
PortServer® TS P MEI
from Digi International, Inc.

PortServer TS P MEI makes it easy to connect RS-232/422/485 serial devices to an IP network. By supporting versatile powering options like powered Ethernet and powered serial, this serial server can adapt to many applications where traditional power alternatives are required. [See More]

  • Agency Approvals: FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 3 to 5
  • Serial Protocol: RS232/422/485
  • Data Rate: 230 to 10000
NPort Device Server -- NPort 5610-16
from Moxa Inc.

NPort ® 5610/5630 rackmount device servers can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet interfaces is bi-directional. [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 16
  • Serial Protocol: RS232
  • Network / Bus: 10Base-T; 100Base-T
NPort Device Server -- NPort 5650-16
from Moxa Inc.

Network Readiness for up to Sixteen Serial Devices. The NPort ® 5650 rackmount device server can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 16
  • Serial Protocol: RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
WiFi Device Server -- NPort W2004-US
from Moxa Inc.

802.11b/g Wireless Connectivity to Serial Devices. The NPort ® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are supported, and the NPort ®W2004 can connect to access points or... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 4
  • Serial Protocol: RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T; Wi-Fi / WiMAX / Wi-Mesh