10/100Base-T Serial Servers

37 Results
Embedded Serial-to-Ethernet Module -- LSDB-200
from Radicom Research, Inc.

Measuring only 1 ” (W) x 1 ” (D) x 0.25 ” (H), the LSHM-200 family of Embedded Serial-to-Ethernet Modules connect serial devices to IP networks with a 10/100BaseT interface. They provide an easy solution for connecting micro controller based systems with serial port to IP networks... [See More]

  • Network / Bus: 10/100Base-T
  • Data Rate: 230
  • Serial Protocol: RS232
  • Form Factor: PCB
1, 2, and 4-port serial device servers -- NPort IA5000A
from Moxa Inc.

Compared to other NPort IA device servers, the NPort IA5000A series device servers have a more rugged design with respect to housing, connectors, mounting methods, and surge protection. The NPort IA5000A series is not only hardware upgrade, but in addition, the device server's software tools are... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 2
  • Serial Protocol: RS232/422/485
  • Data Rate: 10000 to 100000
Intelligent Serial-to-Ethernet Device -- SocketEthernet IP®
from Multi-Tech Systems, Inc.

he SocketEthernet IP ® device server connects serial devices to an IP network fast to remotely monitor, control and configure your equipment over the Internet. The space efficient device integrates our intelligent Universal IP stack to allow for a common set of AT commons for TCP/IP... [See More]

  • Network / Bus: 10/100Base-T
  • Form Factor: PCB
  • Data Rate: 230
  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
ConnectPort® TS 4x4
from Digi International, Inc.

The ConnectPort TS 4x4 family of device servers provides serial device network connectivity and remote Ethernet switch capability. Supporting multiple serial and Ethernet ports, this product is ideal for medical, utility, traffic, retail and POS, industrial automation, banking and many more... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 8
  • Serial Protocol: RS232
  • Data Rate: 230 to 10000
A-B Remote I/O Adapter To DH-485 -- 4601-RIO-DH485
from ProSoft Technology, Inc.

The ProLinx family A-B Remote I/O Adapter to DH-485 communications module (5601-RIO-DH485) creates a powerful connection between devices on a DH-485 and Remote I/O networks. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and Remote I/O... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Form Factor: DIN Rail
EtherBITS™ Universal Device Server -- Model 2285
from Data Connect Enterprise, Inc.

Use Patton's Model 2285 universal single-port device server to control, access, inter-connect, and manage RS-485/422/232 devices from any remote location as if you were there. Patton's device servers provide a new level of efficiency and affordability to a variety of application environments... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
Embedded Serial-to-Ethernet Module -- LSHM-200
from Radicom Research, Inc.

Measuring only 1 ” (W) x 1 ” (D) x 0.25 ” (H), the LSHM-200 family of Embedded Serial-to-Ethernet Modules connect serial devices to IP networks with a 10/100BaseT interface. They provide an easy solution for connecting micro controller based systems with serial port to IP networks... [See More]

  • Network / Bus: 10/100Base-T
  • Data Rate: 230
  • Serial Protocol: TTL
  • Form Factor: PCB
ConnectPort® TS 8/16
from Digi International, Inc.

ConnectPort TS 8/16 serial servers provide secure, easy EIA 232 or EIA 232/422/485 serial-to-Ethernet integration of virtually any device into wired Ethernet networks. They are ideal for use in a wide variety of demanding applications such as automation, robotics control, centralized device... [See More]

  • Network / Bus: 10/100Base-T; Modbus
  • Number of Ports: 10 to 18
  • Serial Protocol: RS232/422/485
  • Data Rate: 10000 to 100000
DH-485 To DNP 3.0 Master -- 4102-DH485-DNPM
from ProSoft Technology, Inc.

The ProLinx family DH-485 to DNP 3.0 Master communications module creates a powerful connection between a DH-485 device and a DNP slave device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 Master or Slave configurable serial port and one DNP 3.0 Master... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Form Factor: DIN Rail
Serial Device Server -- Eport-101
from Data Connect Enterprise, Inc.

The Data Connect Eport-101 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-101 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]

  • Network / Bus: 10Base-T; 10/100Base-T
  • Number of Ports: 2
  • Serial Protocol: RS232; RS422; RS485
  • Data Rate: 0.1100 to 230
Digi Connect SP®
from Digi International, Inc.

More and more, electronic devices used in all types of commercial applications are being network-enabled so that data from those devices can be accessed, evaluated and utilized in real time. The Digi Connect SP device server is a simple and cost-effective solution for migrating electronic devices to... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
DH-485 To DNP Over Ethernet -- 4201-DH485-DNPSNET
from ProSoft Technology, Inc.

The ProLinx family DNP over Ethernet to DH-485 communications module (5201-DNPSNET-DH485) creates a powerful connection between devices on a DNP over Ethernet network and a DH-485 device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Form Factor: DIN Rail
Serial Device Server -- Eport-102
from Data Connect Enterprise, Inc.

The Data Connect Eport-102 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-102 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]

  • Network / Bus: 10Base-T; 10/100Base-T
  • Number of Ports: 2
  • Serial Protocol: RS232; RS422; RS485
  • Data Rate: 0.1100 to 230
Digi Connect® ES (Extended Safety)
from Digi International, Inc.

Digi Connect ES provides serial over Ethernet connectivity. It is IEC 60601 3rd Edition compliant and consists of four or eight galvanic isolated RS-232 serial ports, with a 10/100 Mbps network interface and optional Ethernet switch. Digi Connect ES is used in applications that provide Ethernet... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 4 to 8
  • Serial Protocol: RS232
  • Data Rate: 230
DH-485 To EtherNet/IP -- 4201-DH485-DFNT
from ProSoft Technology, Inc.

The ProLinx family DH-485 to EtherNet/IP communications module (5201-DFNT-DH485) creates a powerful connection between devices on EtherNet/IP and DH-485 networks. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one DH-485 configurable serial port. [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Form Factor: DIN Rail
Serial Device Server -- Eport-104
from Data Connect Enterprise, Inc.

The Data Connect Eport-104 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-104 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]

  • Network / Bus: 10Base-T; 10/100Base-T
  • Number of Ports: 5
  • Serial Protocol: RS232; RS422; RS485
  • Data Rate: 0.1100 to 230
Digi Connect® WS
from Digi International, Inc.

Digi Connect WS is intended to be used with a data acquisition system to connect to RS-232 serial devices and send data from these serial devices to the data acquisition system without adjusting or manipulating the format. The extended safety terminal server complies with IEC 60601-1 3rd edition and... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 2 to 9
  • Serial Protocol: RS232
  • Connector: RJ-45
DH-485 To Honeywell DE Master -- 4106-DH485-DEM
from ProSoft Technology, Inc.

The ProLinx family DH-485 to Honeywell DE Master communications module (5106-DH485-DEM) creates a powerful connection between devices on a DH-485 network and Honeywell DE devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and up... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 8
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Form Factor: DIN Rail
Digi One® IA
from Digi International, Inc.

Digi One IA provides reliable, cost-effective network connectivity for serial devices. This unobtrusive and easy- to-use serial server delivers serial-to-Ethernet connectivity to Programmable Logic Controllers (PLCs), Remote Terminal Units (RTUs), bar-code readers and other industrial devices. [See More]

  • Network / Bus: 10/100Base-T; Modbus
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
DH-485 To Modbus TCP/IP -- 4201-DH485-MNET
from ProSoft Technology, Inc.

The ProLinx family Modbus TCP/IP to DH-485 communications module (5201-MNET-DH485) creates a powerful connection between devices on a Modbus TCP/IP network and a DH-485 device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port and one... [See More]

  • Network / Bus: 10/100Base-T; Modbus
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Form Factor: DIN Rail
Digi One® IAP Family
from Digi International, Inc.

Digi One IAP combines reliable serial-to-Ethernet connectivity with protocol conversion and interoperability. Users can IP enable a broad range of serial devices, as well as link two industrial devices. It is ideal for device management applications requiring specific industry protocol support. [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
DH-485 TO PROFIBUS DP Slave -- 4105-DH485-PDPS
from ProSoft Technology, Inc.

The ProLinx family DH-485 to PROFIBUS DP Slave communications module (5105-DH485-PDPS) creates a powerful connection between devices on a DH-485 network and a PROFIBUS DP master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port... [See More]

  • Network / Bus: 10/100Base-T; PROFIBUS
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Data Rate: 9.6
Digi One® SP
from Digi International, Inc.

The Digi One SP serial server provides reliable and cost-effective network connectivity for virtually any type of serial device. It features one of the smallest form factors available, industry leading low latency, baud rates up to 230 Kbps and full modem and hardware control. This compact and... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
Ethernet/IP To ASCII -- 4201/4202-DFNT-ASCII(4)
from ProSoft Technology, Inc.

The ProLinx family EtherNet/IP to ASCII Generic Serial communications module creates a powerful connection between devices on an EtherNet/IP network and ASCII devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides a single Ethernet port and up to four ASCII configurable... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 4
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Form Factor: DIN Rail
Digi One® SP IA
from Digi International, Inc.

Digi One SP IA is a high-performance serial server providing entry level serial-to-Ethernet connectivity for virtually any serial device. It features a 9-30 VDC power input with bare-wire "pigtail" for a direct connection, includes a DIN rail and wall mount kit and is one of the smallest solutions... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
EtherNet/IP To DNP 3.0 Master -- 4201-DFNT-DNPM
from ProSoft Technology, Inc.

The ProLinx family EtherNet/IP to DNP 3.0 Master communications module (5201-DFNT-DNPM) creates a powerful connection between devices on an EtherNet/IP network and DNP Master devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one ethernet port and one serial port. [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Form Factor: DIN Rail
PortServer® TS
from Digi International, Inc.

PortServer TS serial servers offer RS-232 serial port expansion, making it easy to connect any serial device to your network. Available in 1, 2, or 4-port models, these serial servers combine the inherent benefits of data networking with proven asynchronous connectivity. They deliver powerful, yet... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 2 to 5
  • Serial Protocol: RS232
  • Data Rate: 10000 to 100000
EtherNet/IP To DNP 3.0 Slave -- 4201-DFNT-DNPS
from ProSoft Technology, Inc.

The ProLinx family EtherNet/IP to DNP 3.0 Slave communications module (5201-DFNT-DNPS) creates a powerful connection between devices on an EtherNet/IP network and DNP Slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and one serial port. The... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Form Factor: DIN Rail
PortServer® TS M MEI
from Digi International, Inc.

The PortServer TS M MEI serial server offers Ethernet and RS-232/422/485 serial connections, with the addition of an internal modem. The one- and three-port serial servers are ideal for applications requiring both IP networking and standard phone line dial-up connectivity for remote access to serial... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 4
  • Serial Protocol: RS232/422/485
  • Data Rate: 230 to 10000
IEC60870-5-104 Server To DH-485 -- 4201-104S-DH485
from ProSoft Technology, Inc.

The ProLinx family IEC60870-5-104 Server to DH-485 communications module (5201-104S-DH485) creates a powerful connection between devices on an IEC 104 Server network and a DH-485 device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Form Factor: DIN Rail
PortServer® TS MEI
from Digi International, Inc.

PortServer TS MEI (Multi-Electrical Interface) serial servers offer RS-232/422/485 serial port expansion, making it easy to connect any serial device to your network. Available in one-, two-, four-, eight- or 16-port models, these serial servers combine the inherent benefits of data networking with... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 2 to 5
  • Serial Protocol: RS232/422/485
  • Data Rate: 10000 to 100000
Modbus Plus To DH-485 -- 4301-MBP-DH485
from ProSoft Technology, Inc.

The ProLinx family Modbus Plus to DH-485 communications module (5301-MBP-DH485) creates a powerful connection between devices on a Modbus Plus network and DH-485 devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus DB9F port and one DH-485 configurable... [See More]

  • Network / Bus: 10/100Base-T; Modbus
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Form Factor: DIN Rail
PortServer® TS MEI Hardened
from Digi International, Inc.

The PortServer TS MEI Hardened family of serial servers is designed for serial port expansion where environmental hazards demand extended safety features and operating tolerances. Extended operating temperature (-35° C to +74° C), conformal coated circuit board, NEMA TS 2 and Class 1 Div 2... [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 1 to 4
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
Modbus Plus To DNP 3.0 Slave -- 4301-MBP-DNPS
from ProSoft Technology, Inc.

The ProLinx family Modbus Plus to DNP 3.0 Slave communications module (5301-MBP-DNPS) creates a powerful connection between devices on a Modbus Plus network and DNP Slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one configureable DB9F port and one serial... [See More]

  • Network / Bus: 10/100Base-T; Modbus
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Form Factor: DIN Rail
PortServer® TS P MEI
from Digi International, Inc.

PortServer TS P MEI makes it easy to connect RS-232/422/485 serial devices to an IP network. By supporting versatile powering options like powered Ethernet and powered serial, this serial server can adapt to many applications where traditional power alternatives are required. [See More]

  • Network / Bus: 10/100Base-T
  • Number of Ports: 3 to 5
  • Serial Protocol: RS232/422/485
  • Data Rate: 230 to 10000
Modbus TCP/IP To DNP 3.0 Master -- 4201-MNET-DNPM
from ProSoft Technology, Inc.

The ProLinx family Modbus TCP/IP to DNP 3.0 Master communications module (5201-MNET-DNPM) creates a powerful connection between devices on a Modbus TCP/IP network and DNP Master devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one ethernet port and one serial... [See More]

  • Network / Bus: 10/100Base-T; Modbus
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Form Factor: DIN Rail
Modbus TCP/IP To DNP 3.0 Slave -- 4201-MNET-DNPS
from ProSoft Technology, Inc.

The ProLinx family Modbus TCP/IP to DNP 3.0 Slave communications module (5201-MNET-DNPS) creates a powerful connection between devices on a Modbus network and DNP Slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and one serial port. The... [See More]

  • Network / Bus: 10/100Base-T; Modbus
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Form Factor: DIN Rail