RS232 Serial Servers
from Advantech
1-port RS-232 Serial Device Server. Supports RS-232 serial communication. Supports baud rate up to 921.6 kbps. Provides COM port redirection (Virtual COM) mode. Allows a max. of 5 hosts to access one serial port. Built-in 15 KV ESD protection for all serial signals. Provides 10/100 Mbps auto-sensing... [See More]
- Serial Protocol: RS232
- Form Factor: DIN Rail
- Number of Ports: 1
- Connector: RJ48
from DigiKey
Ethernet to Serial Adapter Card RS-232, RS-422, RS-485 [See More]
- Serial Protocol: RS232; RS422; RS485
- Network / Bus: Ethernet to Serial
from Advantech
1-port RS-232/422/485 Serial Device Server. Supports RS-232/422/485 serial communication. Supports baud rate up to 921.6 kbps. Allows a max. of 5 hosts to access one serial port. Allows a max. of 16 hosts to be accessed as TCP client mode. Provides COM port redirection (Virtual COM), TCP and UDP... [See More]
- Serial Protocol: RS232; RS422; RS485
- Form Factor: DIN Rail
- Number of Ports: 1
- Connector: RJ48
from DigiKey
Ethernet to Serial Adapter Card RS-232/422/485 [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: Ethernet to Serial
from Advantech
1-port RS-232/422/485 Serial Device Server. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy. Provides COM port redirection (Virtual COM), TCP and UDP operation modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one serial port. Allows a max. of... [See More]
- Serial Protocol: RS232; RS422; RS485
- Form Factor: DIN Rail
- Number of Ports: 1
- Connector: DB9; DB9 male
from DigiKey
Ethernet to Serial Adapter Card RS-232/422/485 [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: Ethernet to Serial
from Advantech
1-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server. Link any serial device to an IEEE 802.11 a/b/g/n network. Supports up to 921.6 kbps, and any baud rate setting. Provides COM port redirection, TCP, UDP, and pair connection modes. Allows a max. of 5 hosts to access one serial port. [See More]
- Serial Protocol: RS232; RS422; RS485
- Form Factor: DIN Rail
- Number of Ports: 1
- Connector: DB9; DB9 male
from DigiKey
Ethernet to Serial Adapter Card RS-232/422/485 [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: Ethernet to Serial
from Advantech
2-port RS-232 Serial Device Server. Supports RS-232 serial communication. Supports baud rate up to 921.6 kbps. Provides COM port redirection (Virtual COM) mode. Allows a max. of 5 hosts to access one serial port. Built-in 15 KV ESD protection for all serial signals. Provides 10/100 Mbps auto-sensing... [See More]
- Serial Protocol: RS232
- Form Factor: DIN Rail
- Number of Ports: 2
- Connector: RJ48
from DigiKey
Ethernet to Serial Adapter Card RS-232/422/485 [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: Ethernet to Serial
from Advantech
2-port RS-232/422/485 Serial Device Server. Supports RS-232/422/485 serial communications. Supports baud rate up to 921.6 kbps. Allows a max. of 5 hosts to access one serial port. Allows a max. of 16 hosts to be accessed as TCP client mode. Provides COM port redirection (Virtual COM), TCP and UDP... [See More]
- Serial Protocol: RS232; RS422; RS485
- Form Factor: DIN Rail
- Number of Ports: 2
- Connector: RJ48
from DigiKey
Ethernet to Serial Adapter Card RS-232/422/485 [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: Ethernet to Serial
from Advantech
2-port RS-232/422/485 Serial Device Server. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy. Provides COM port redirection (Virtual COM), TCP and UDP operation modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one serial port. Allows a max. of... [See More]
- Serial Protocol: RS232; RS422; RS485
- Form Factor: DIN Rail
- Number of Ports: 2
- Connector: DB9; DB9 male
from DigiKey
Ethernet to Serial Adapter Card RS-232/422/485 [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: Ethernet to Serial
from Advantech
2-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server. Link any serial device to an IEEE 802.11 a/b/g/n network. Provides COM port redirection, TCP, UDP, and pair connection modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one serial port. [See More]
- Serial Protocol: RS232; RS422; RS485
- Form Factor: DIN Rail
- Number of Ports: 2
- Connector: DB9; DB9 male
from DigiKey
Ethernet to Serial Adapter Card RS-232/422/485 [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: Ethernet to Serial
from Advantech
4-port RS-232/422/485 Serial Device Server. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy. Provides COM port redirection (Virtual COM), TCP and UDP operation modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one serial port. Allows a max. of... [See More]
- Serial Protocol: RS232; RS422; RS485
- Form Factor: DIN Rail
- Number of Ports: 4
- Connector: DB9; DB9 male
from DigiKey
Ethernet to Serial Adapter Card RS-232/422/485 [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: Ethernet to Serial
from Advantech
8-port RS-232/422/485 Serial Device Server - Wide Temperature. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy. Provides COM port redirection (Virtual COM), TCP and UDP operation modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one serial... [See More]
- Serial Protocol: RS232; RS422; RS485
- Form Factor: DIN Rail
- Number of Ports: 8
- Connector: DB9; DB9 male
from DigiKey
Ethernet to Serial Adapter Card RS-232/422/485 [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: Ethernet to Serial
from DigiKey
Server, Serial to Ethernet Adapter Card RS-232/422/485 [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: Server, Serial to Ethernet
from DigiKey
ETHER TO SERIAL RS232 [See More]
- Serial Protocol: RS232
- Network / Bus: Ethernet to Serial
from DigiKey
SERIAL TO ETHER RS232/422/485 [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
from DigiKey
Wireless to Serial Adapter Card RS-232, RS-485 [See More]
- Serial Protocol: RS232; RS485
- Network / Bus: Wireless to Serial
from DigiKey
Wireless to Serial Adapter Card RS-232, RS-485 [See More]
- Serial Protocol: RS232; RS485
- Network / Bus: Wireless to Serial
from DigiKey
Wireless to Serial Adapter Card RS-232, RS-485 [See More]
- Serial Protocol: RS232; RS485
- Network / Bus: Wireless to Serial
from DigiKey
Wireless to Serial Adapter Card RS-232, RS-485 [See More]
- Serial Protocol: RS232; RS485
- Network / Bus: Wireless to Serial
from DigiKey
Wireless to Serial Adapter Card RS-232, RS-485 [See More]
- Serial Protocol: RS232; RS485
- Agency Approvals: RoHS
- Network / Bus: Wireless to Serial
from DigiKey
Ethernet to Serial Adapter Card RS-232, RS-485 [See More]
- Serial Protocol: RS232; RS485
- Network / Bus: Ethernet to Serial
from DigiKey
Ethernet to Serial Adapter Card RS-232, RS-485 [See More]
- Serial Protocol: RS232; RS485
- Network / Bus: Ethernet to Serial
from DigiKey
Wireless to Serial Adapter Card RS-232, RS-485 [See More]
- Serial Protocol: RS232; RS485
- Network / Bus: Wireless to Serial
from DigiKey
Ethernet to Serial Adapter Card RS-232 [See More]
- Serial Protocol: RS232
- Network / Bus: Ethernet to Serial
from DigiKey
Ethernet to Serial Adapter Card RS-232, RS-485 [See More]
- Serial Protocol: RS232; RS485
- Network / Bus: Ethernet to Serial
from DigiKey
Ethernet to Serial Adapter Card RS-232, RS-485 [See More]
- Serial Protocol: RS232; RS485
- Network / Bus: Ethernet to Serial
from DigiKey
Ethernet to Serial Adapter Card RS-232, RS-485 [See More]
- Serial Protocol: RS232; RS485
- Network / Bus: Ethernet to Serial
from Digi International, Inc.
The ConnectPort TS 4x4 family of device servers provides serial device network connectivity and remote Ethernet switch capability. Supporting multiple serial and Ethernet ports, this product is ideal for medical, utility, traffic, retail and POS, industrial automation, banking and many more... [See More]
- Serial Protocol: RS232
- Data Rate: 230 to 10000
- Number of Ports: 8
- Network / Bus: 10/100Base-T
from Data Connect Enterprise, Inc.
Ethernet has far outgrown the confines of the office network. From factories and farms to railways and retail shops, credit bureaus, banks —even medical and dental offices —anywhere serial devices are found —the EtherBITS Model 2232 offers network managers the lowest-cost solution... [See More]
- Serial Protocol: RS232
- Data Rate: 115
- Number of Ports: 1
- Processor Speed: 2485
from Moxa Inc.
The NPort 5100A device servers are designed to make serial devices network-ready in an instant and give your PC software direct access to serial devices from anywhere on the network. The NPort 5100A device servers are ultra lean, ruggedized, and user friendly, making simple and reliable serial to... [See More]
- Serial Protocol: RS232
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 1
- Form Factor: Wall Mount
from Patton Electronics Co.
Ethernet continues to be the most common office networking infrastructure. Now, Ethernet is making its way from the office to the shop floor. Traditional RS-232 environments require the use of multiport serial cards, expensive cables, and the personnel to manage multiple systems. Patton ’s... [See More]
- Serial Protocol: RS232
- Data Rate: 115
- Number of Ports: 1
- Operating System: 0
from Sealevel Systems, Inc.
The 4101 Ethernet to serial server is the easiest way to connect RS-232 serial devices to your Ethernet network. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. SeaLINK ® products use industry standard RFC 2217 TCP/IP protocol... [See More]
- Serial Protocol: RS232
- Data Rate: 230
- Number of Ports: 1
- Connector: DB9
from Brainboxes Limited
USB to Serial Server providing four RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating Systems... [See More]
- Serial Protocol: RS232
- Data Rate: 922
- Number of Ports: 4
- Network / Bus: USB
from Radicom Research, Inc.
Measuring only 1 ” (W) x 1 ” (D) x 0.25 ” (H), the LSHM-200 family of Embedded Serial-to-Ethernet Modules connect serial devices to IP networks with a 10/100BaseT interface. They provide an easy solution for connecting micro controller based systems with serial port to IP networks... [See More]
- Serial Protocol: RS232
- Network / Bus: 10/100Base-T
- Data Rate: 230
- Form Factor: PCB
from ProSoft Technology, Inc.
The ProLinx family A-B Remote I/O Adapter to DNP 3.0 Master communications module (5601-RIO-DNPM) creates a powerful connection between devices on a DNP 3.0 Master network and Remote I/O devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one serial port and one RIO... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T
- Number of Ports: 1
- Form Factor: DIN Rail
from Digi International, Inc.
Digi Connect ES provides serial over Ethernet connectivity. It is IEC 60601 3rd Edition compliant and consists of four or eight galvanic isolated RS-232 serial ports, with a 10/100 Mbps network interface and optional Ethernet switch. Digi Connect ES is used in applications that provide Ethernet... [See More]
- Serial Protocol: RS232
- Data Rate: 230
- Number of Ports: 4 to 8
- Network / Bus: 10/100Base-T
from Data Connect Enterprise, Inc.
The Data Connect Eport-101 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-101 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]
- Serial Protocol: RS232; RS422; RS485
- Data Rate: 0.1100 to 230
- Number of Ports: 2
- Network / Bus: 10Base-T; 10/100Base-T
from Moxa Inc.
The NPort® 5200A series 2-port serial device servers support RS-232, RS-422, 2-wire RS-485, and 4-wire RS-485 for connecting serial devices to an IP-based Ethernet LAN. The NPort® 5200A device servers are designed with an ultra lean form factor, ruggedness, and to be user-friendly, making reliable... [See More]
- Serial Protocol: RS232; RS422; RS485
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 2
- Form Factor: DIN Rail
from Patton Electronics Co.
Ethernet continues to be the predominant office networking infrastructure. Now, Ethernet has made its way from the office to the shop floor. Traditional serial environments require the use of multi-port serial cards, expensive cables, and the personnel to manage multiple systems. Patton ’s... [See More]
- Serial Protocol: RS232
- Data Rate: 115
- Number of Ports: 1
- Processor Speed: 2485
from Sealevel Systems, Inc.
Easily communicate with up to 16 serial devices over an Ethernet network with the 4161 Ethernet serial server. Each RS-232 port implements all common modem control signals for maximum compatibility with a wide range of peripherals. SeaLINK ® products use industry standard RFC 2217 TCP/IP... [See More]
- Serial Protocol: RS232
- Data Rate: 230
- Number of Ports: 16
- Form Factor: Rack Mounted
from ProSoft Technology, Inc.
The ProLinx family A-B Remote I/O Adapter to DH-485 communications module (5601-RIO-DH485) creates a powerful connection between devices on a DH-485 and Remote I/O networks. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and Remote I/O... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T
- Number of Ports: 1
- Form Factor: DIN Rail
from Digi International, Inc.
Digi Connect WS is intended to be used with a data acquisition system to connect to RS-232 serial devices and send data from these serial devices to the data acquisition system without adjusting or manipulating the format. The extended safety terminal server complies with IEC 60601-1 3rd edition and... [See More]
- Serial Protocol: RS232
- Network / Bus: 10/100Base-T
- Number of Ports: 2 to 9
- Connector: RJ-45
from Data Connect Enterprise, Inc.
The Data Connect Eport-102 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-102 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]
- Serial Protocol: RS232; RS422; RS485
- Data Rate: 0.1100 to 230
- Number of Ports: 2
- Network / Bus: 10Base-T; 10/100Base-T
from Moxa Inc.
Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. The NE-4100... [See More]
- Serial Protocol: RS232; ICMP, ARP, IP, TCP, UDP, DHCP, & More
- Operating System: Windows 95/98/ME/NT/2000/XP
- Data Rate: 115
- Network / Bus: 10Base-T; 100Base-T
from Sealevel Systems, Inc.
The 4201 Ethernet to serial server is the easiest way to connect RS-232 serial devices to your Ethernet network. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. SeaLINK ® products use industry standard RFC 2217 TCP/IP protocol... [See More]
- Serial Protocol: RS232
- Data Rate: 230
- Number of Ports: 2
- Connector: DB9
from ProSoft Technology, Inc.
The ProLinx family DH-485 to ASCII Generic Serial communications module (5102-DH485-ASCII) creates a powerful connection between devices on a DH-485 network and ASCII input devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T
- Number of Ports: 4
- Form Factor: DIN Rail
from Digi International, Inc.
PortServer TS serial servers offer RS-232 serial port expansion, making it easy to connect any serial device to your network. Available in 1, 2, or 4-port models, these serial servers combine the inherent benefits of data networking with proven asynchronous connectivity. They deliver powerful, yet... [See More]
- Serial Protocol: RS232
- Data Rate: 10000 to 100000
- Number of Ports: 2 to 5
- Network / Bus: 10/100Base-T
from Data Connect Enterprise, Inc.
The Data Connect Eport-104 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-104 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]
- Serial Protocol: RS232; RS422; RS485
- Data Rate: 0.1100 to 230
- Number of Ports: 5
- Network / Bus: 10Base-T; 10/100Base-T
from Moxa Inc.
Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. The NE-4100... [See More]
- Serial Protocol: RS232; TCP, IP, UDP, Telnet, Rtelnet & More
- Data Rate: 115
- Number of Ports: 2
- Operating System: Windows 95/98/ME/NT/2000/XP
from Sealevel Systems, Inc.
The 4401 Ethernet to serial server is the easiest way to connect serial ports to your Ethernet network. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. SeaLINK ® products use industry standard RFC 2217 TCP/IP protocol for... [See More]
- Serial Protocol: RS232
- Data Rate: 230
- Number of Ports: 4
- Connector: DB9
from ProSoft Technology, Inc.
The ProLinx family DH-485 to DF1 Master/Slave communications module (5102-DH485-DFCM3) creates a powerful connection between devices on a DH-485 network and DF1 devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port and three DF1... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T
- Number of Ports: 3
- Form Factor: DIN Rail
from Moxa Inc.
NPort ® 5110 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5110 device servers to give your PC... [See More]
- Serial Protocol: RS232
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 1
- Form Factor: Wall Mount
from Sealevel Systems, Inc.
Sealevel ’s 4801 Ethernet to serial server is the easiest way to connect serial ports to your Ethernet network. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. SeaLINK ® products use industry standard RFC 2217 TCP/IP... [See More]
- Serial Protocol: RS232
- Data Rate: 230
- Number of Ports: 8
- Connector: DB9
from ProSoft Technology, Inc.
The ProLinx family DH-485 to DNP 3.0 Master communications module creates a powerful connection between a DH-485 device and a DNP slave device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 Master or Slave configurable serial port and one DNP 3.0 Master... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T
- Number of Ports: 1
- Form Factor: DIN Rail
from Moxa Inc.
Standard TCP/IP Protocols and Choice of Operation Modes. NPort ® 5210 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a standard network API (Winsock, BSD Sockets). Real COM/TTY Drivers for Existing Software. With the... [See More]
- Serial Protocol: RS232; RS485
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 2
- Form Factor: Wall Mount
from ProSoft Technology, Inc.
The ProLinx family DH-485 to DNP 3.0 Slave communications module (5102-DH485-DNPS) creates a powerful connection between a DH-485 device and a DNP 3.0 master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 Master or Slave configurable serial port and... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T
- Number of Ports: 1
- Form Factor: DIN Rail
from Moxa Inc.
Standard TCP/IP Protocols and Choice of Operation Modes. NPort ® 5230 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a standard network API (Winsock, BSD Sockets). Real COM/TTY Drivers for Existing Software. With the... [See More]
- Serial Protocol: RS232; RS422; RS485
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 2
- Form Factor: Wall Mount
from ProSoft Technology, Inc.
The ProLinx family DNP over Ethernet to DH-485 communications module (5201-DNPSNET-DH485) creates a powerful connection between devices on a DNP over Ethernet network and a DH-485 device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T
- Number of Ports: 1
- Form Factor: DIN Rail
from Moxa Inc.
Network Readiness for up to Four Serial Devices. The NPort ® 5410 device server can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and... [See More]
- Serial Protocol: RS232
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 4
- Form Factor: Desktop / Pedestal
from ProSoft Technology, Inc.
The ProLinx family DH-485 to EtherNet/IP communications module (5201-DFNT-DH485) creates a powerful connection between devices on EtherNet/IP and DH-485 networks. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one DH-485 configurable serial port. [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T
- Number of Ports: 1
- Form Factor: DIN Rail
from Moxa Inc.
NPort ® 5610/5630 rackmount device servers can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet interfaces is bi-directional. [See More]
- Serial Protocol: RS232
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 16
- Form Factor: Rack Mounted
from ProSoft Technology, Inc.
The ProLinx family DH-485 to HART Multi-drop communications module (5107-DH485-HART/5127-DH485-HART2) creates a powerful connection between devices on a DH-485 network and HART devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T
- Number of Ports: 8
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family DH-485 to Honeywell DE Master communications module (5106-DH485-DEM) creates a powerful connection between devices on a DH-485 network and Honeywell DE devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and up... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T
- Number of Ports: 8
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family Modbus TCP/IP to DH-485 communications module (5201-MNET-DH485) creates a powerful connection between devices on a Modbus TCP/IP network and a DH-485 device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port and one... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T; Modbus
- Number of Ports: 1
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family DH-485 to PROFIBUS DP Master communications module (5104-DH485-PDPM) creates a powerful connection between devices on a DH-485 network and a PROFIBUS slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port and... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Data Rate: 9.6
- Number of Ports: 1
- Network / Bus: 10/100Base-T; PROFIBUS
from ProSoft Technology, Inc.
The ProLinx family DH-485 to PROFIBUS DP Slave communications module (5105-DH485-PDPS) creates a powerful connection between devices on a DH-485 network and a PROFIBUS DP master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Data Rate: 9.6
- Number of Ports: 1
- Network / Bus: 10/100Base-T; PROFIBUS
from ProSoft Technology, Inc.
The ProLinx family EtherNet/IP to ASCII Generic Serial communications module creates a powerful connection between devices on an EtherNet/IP network and ASCII devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides a single Ethernet port and up to four ASCII configurable... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T
- Number of Ports: 4
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family EtherNet/IP to DNP 3.0 Master communications module (5201-DFNT-DNPM) creates a powerful connection between devices on an EtherNet/IP network and DNP Master devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one ethernet port and one serial port. [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T
- Number of Ports: 1
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family EtherNet/IP to DNP 3.0 Slave communications module (5201-DFNT-DNPS) creates a powerful connection between devices on an EtherNet/IP network and DNP Slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and one serial port. The... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T
- Number of Ports: 1
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family IEC60870-5-104 Server to DH-485 communications module (5201-104S-DH485) creates a powerful connection between devices on an IEC 104 Server network and a DH-485 device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T
- Number of Ports: 1
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family Modbus Plus to ASCII Generic Serial communications module (5301-MBP-ASCII) creates a powerful connection between devices on a Modbus Plus network and ASCII input devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus configurable DB9F... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T; Modbus
- Number of Ports: 4
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family Modbus Plus to DH-485 communications module (5301-MBP-DH485) creates a powerful connection between devices on a Modbus Plus network and DH-485 devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus DB9F port and one DH-485 configurable... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T; Modbus
- Number of Ports: 1
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family Modbus Plus to DNP Master communications module (5301-MBP-DNPM) creates a powerful connection between devices on a Modbus Plus network and DNP slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DNP 3.0 Master configurable serial port and... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T; Modbus
- Number of Ports: 1
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family Modbus Plus to DNP 3.0 Slave communications module (5301-MBP-DNPS) creates a powerful connection between devices on a Modbus Plus network and DNP Slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one configureable DB9F port and one serial... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T; Modbus
- Number of Ports: 1
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family Modbus TCP/IP to DNP 3.0 Master communications module (5201-MNET-DNPM) creates a powerful connection between devices on a Modbus TCP/IP network and DNP Master devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one ethernet port and one serial... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T; Modbus
- Number of Ports: 1
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family Modbus TCP/IP to DNP 3.0 Slave communications module (5201-MNET-DNPS) creates a powerful connection between devices on a Modbus network and DNP Slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and one serial port. The... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Network / Bus: 10/100Base-T; Modbus
- Number of Ports: 1
- Form Factor: DIN Rail