RS485 Serial Servers

75 Results
1-port RS-232/422/485 Serial Device Server -- ADAM-4571-CE
from Advantech

1-port RS-232/422/485 Serial Device Server. Supports RS-232/422/485 serial communication. Supports baud rate up to 921.6 kbps. Allows a max. of 5 hosts to access one serial port. Allows a max. of 16 hosts to be accessed as TCP client mode. Provides COM port redirection (Virtual COM), TCP and UDP... [See More]

  • Serial Protocol: RS232; RS422; RS485
  • Form Factor: DIN Rail
  • Number of Ports: 1
  • Connector: RJ48
Serial Device Servers -- 1710-MB5202-TB-ND [MB5202-TB from ATOP Technologies, Inc.]
from DigiKey

Ethernet to Serial Adapter Card RS-232, RS-422, RS-485 [See More]

  • Serial Protocol: RS232; RS422; RS485
  • Network / Bus: Ethernet to Serial
1-port RS-232/422/485 Serial Device Server -- EKI-1521-CE
from Advantech

1-port RS-232/422/485 Serial Device Server. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy. Provides COM port redirection (Virtual COM), TCP and UDP operation modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one serial port. Allows a max. of... [See More]

  • Serial Protocol: RS232; RS422; RS485
  • Form Factor: DIN Rail
  • Number of Ports: 1
  • Connector: DB9; DB9 male
Serial Device Servers -- 1829-1018-ND [UD1100001-01 from Lantronix, Inc.]
from DigiKey

Ethernet to Serial Adapter Card RS-232/422/485 [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: Ethernet to Serial
1-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server -- EKI-1361-CE
from Advantech

1-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server. Link any serial device to an IEEE 802.11 a/b/g/n network. Supports up to 921.6 kbps, and any baud rate setting. Provides COM port redirection, TCP, UDP, and pair connection modes. Allows a max. of 5 hosts to access one serial port. [See More]

  • Serial Protocol: RS232; RS422; RS485
  • Form Factor: DIN Rail
  • Number of Ports: 1
  • Connector: DB9; DB9 male
Serial Device Servers -- 1829-1022-ND [UD1100IA2-01 from Lantronix, Inc.]
from DigiKey

Ethernet to Serial Adapter Card RS-232/422/485 [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: Ethernet to Serial
2-port RS-232/422/485 Serial Device Server -- ADAM-4570-CE
from Advantech

2-port RS-232/422/485 Serial Device Server. Supports RS-232/422/485 serial communications. Supports baud rate up to 921.6 kbps. Allows a max. of 5 hosts to access one serial port. Allows a max. of 16 hosts to be accessed as TCP client mode. Provides COM port redirection (Virtual COM), TCP and UDP... [See More]

  • Serial Protocol: RS232; RS422; RS485
  • Form Factor: DIN Rail
  • Number of Ports: 2
  • Connector: RJ48
Serial Device Servers -- 1829-1024-ND [UD110000B-01 from Lantronix, Inc.]
from DigiKey

Ethernet to Serial Adapter Card RS-232/422/485 [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: Ethernet to Serial
2-port RS-232/422/485 Serial Device Server -- EKI-1522-CE
from Advantech

2-port RS-232/422/485 Serial Device Server. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy. Provides COM port redirection (Virtual COM), TCP and UDP operation modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one serial port. Allows a max. of... [See More]

  • Serial Protocol: RS232; RS422; RS485
  • Form Factor: DIN Rail
  • Number of Ports: 2
  • Connector: DB9; DB9 male
Serial Device Servers -- 1829-1037-ND [UD1100002-01 from Lantronix, Inc.]
from DigiKey

Ethernet to Serial Adapter Card RS-232/422/485 [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: Ethernet to Serial
2-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server -- EKI-1362-CE
from Advantech

2-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server. Link any serial device to an IEEE 802.11 a/b/g/n network. Provides COM port redirection, TCP, UDP, and pair connection modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one serial port. [See More]

  • Serial Protocol: RS232; RS422; RS485
  • Form Factor: DIN Rail
  • Number of Ports: 2
  • Connector: DB9; DB9 male
Serial Device Servers -- 1829-1042-ND [XSDRIN-03 from Lantronix, Inc.]
from DigiKey

Ethernet to Serial Adapter Card RS-232/422/485 [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: Ethernet to Serial
4-port RS-232/422/485 Serial Device Server -- EKI-1524-CE
from Advantech

4-port RS-232/422/485 Serial Device Server. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy. Provides COM port redirection (Virtual COM), TCP and UDP operation modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one serial port. Allows a max. of... [See More]

  • Serial Protocol: RS232; RS422; RS485
  • Form Factor: DIN Rail
  • Number of Ports: 4
  • Connector: DB9; DB9 male
Serial Device Servers -- 1829-1044-ND [ED1100002-01 from Lantronix, Inc.]
from DigiKey

Ethernet to Serial Adapter Card RS-232/422/485 [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: Ethernet to Serial
8-port RS-232/422/485 Serial Device Server - Wide Temperature -- EKI-1528I-DR-AE
from Advantech

8-port RS-232/422/485 Serial Device Server - Wide Temperature. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy. Provides COM port redirection (Virtual COM), TCP and UDP operation modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one serial... [See More]

  • Serial Protocol: RS232; RS422; RS485
  • Form Factor: DIN Rail
  • Number of Ports: 8
  • Connector: DB9; DB9 male
Serial Device Servers -- 1829-1045-ND [ED2100002-01 from Lantronix, Inc.]
from DigiKey

Ethernet to Serial Adapter Card RS-232/422/485 [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: Ethernet to Serial
8-port RS-422/485 Serial Device Server - Isolation, Wide Temperature -- EKI-1528CI-DR-AE
from Advantech

8-port RS-422/485 Serial Device Server - Isolation, Wide Temperature. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy. Provides COM port redirection (Virtual COM), TCP and UDP operation modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one... [See More]

  • Serial Protocol: RS422; RS485
  • Form Factor: DIN Rail
  • Number of Ports: 8
  • Connector: DB9; DB9 male
Serial Device Servers -- 1829-1046-ND [ED41000P0-01 from Lantronix, Inc.]
from DigiKey

Ethernet to Serial Adapter Card RS-232/422/485 [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: Ethernet to Serial
Serial Device Servers -- 1829-1055-ND [XSDRSN-03 from Lantronix, Inc.]
from DigiKey

Ethernet to Serial Adapter Card RS-232/422/485 [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: Ethernet to Serial
Serial Device Servers -- 1829-1102-ND [ED41000P2-01 from Lantronix, Inc.]
from DigiKey

Server, Serial to Ethernet Adapter Card RS-232/422/485 [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: Server, Serial to Ethernet
Serial Device Servers -- 1829-SDSTX3110-121S-LRT-ND [SDSTX3110-121S-LRT from Lantronix, Inc.]
from DigiKey

SERIAL TO ETHER RS232/422/485 [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
Serial Device Servers -- 1851-1001-ND [CPLA-SXL-POE from AK-Nord GmbH]
from DigiKey

Wireless to Serial Adapter Card RS-232, RS-485 [See More]

  • Serial Protocol: RS232; RS485
  • Network / Bus: Wireless to Serial
Serial Device Servers -- 1851-1008-ND [CPWLA-XXR-NT from AK-Nord GmbH]
from DigiKey

Wireless to Serial Adapter Card RS-232, RS-485 [See More]

  • Serial Protocol: RS232; RS485
  • Network / Bus: Wireless to Serial
Serial Device Servers -- 1851-1009-ND [AK-DR-XXR from AK-Nord GmbH]
from DigiKey

Wireless to Serial Adapter Card RS-232, RS-485 [See More]

  • Serial Protocol: RS232; RS485
  • Network / Bus: Wireless to Serial
Serial Device Servers -- 1851-1010-ND [AK-RP-XXR from AK-Nord GmbH]
from DigiKey

Wireless to Serial Adapter Card RS-232, RS-485 [See More]

  • Serial Protocol: RS232; RS485
  • Network / Bus: Wireless to Serial
Serial Device Servers -- 1851-1011-ND [PCB-XXR-NT from AK-Nord GmbH]
from DigiKey

Wireless to Serial Adapter Card RS-232, RS-485 [See More]

  • Serial Protocol: RS232; RS485
  • Agency Approvals: RoHS
  • Network / Bus: Wireless to Serial
Serial Device Servers -- 1851-1013-ND [AK-DR-XXL from AK-Nord GmbH]
from DigiKey

Ethernet to Serial Adapter Card RS-232, RS-485 [See More]

  • Serial Protocol: RS232; RS485
  • Network / Bus: Ethernet to Serial
Serial Device Servers -- 1851-1014-ND [AK-RP-XXL from AK-Nord GmbH]
from DigiKey

Ethernet to Serial Adapter Card RS-232, RS-485 [See More]

  • Serial Protocol: RS232; RS485
  • Network / Bus: Ethernet to Serial
Serial Device Servers -- 1851-1016-ND [CPLA-SXL-NT from AK-Nord GmbH]
from DigiKey

Wireless to Serial Adapter Card RS-232, RS-485 [See More]

  • Serial Protocol: RS232; RS485
  • Network / Bus: Wireless to Serial
Serial Device Servers -- 1851-1021-ND [XT-FEMTO-SXL from AK-Nord GmbH]
from DigiKey

Ethernet to Serial Adapter Card RS-232, RS-485 [See More]

  • Serial Protocol: RS232; RS485
  • Network / Bus: Ethernet to Serial
Serial Device Servers -- 1851-1022-ND [XT-NANO-SXL from AK-Nord GmbH]
from DigiKey

Ethernet to Serial Adapter Card RS-232, RS-485 [See More]

  • Serial Protocol: RS232; RS485
  • Network / Bus: Ethernet to Serial
Serial Device Servers -- 1851-1023-ND [203231 from AK-Nord GmbH]
from DigiKey

Ethernet to Serial Adapter Card RS-232, RS-485 [See More]

  • Serial Protocol: RS232; RS485
  • Network / Bus: Ethernet to Serial
Serial Device Servers -- 1976-1000-ND [AB7001-C from HMS Industrial Networks Inc.]
from DigiKey

Converter, Serial to DeviceNet Adapter Card RS-232/422/485 [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
Serial Device Servers -- 1976-1001-ND [AB7003-B from HMS Industrial Networks Inc.]
from DigiKey

Converter, Serial to CAN Adapter Card RS-232/422/485 [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
4601-RIO-DNPM
from ProSoft Technology, Inc.

The ProLinx family A-B Remote I/O Adapter to DNP 3.0 Master communications module (5601-RIO-DNPM) creates a powerful connection between devices on a DNP 3.0 Master network and Remote I/O devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one serial port and one RIO... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Form Factor: DIN Rail
Serial Device Server -- Eport-101
from Data Connect Enterprise, Inc.

The Data Connect Eport-101 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-101 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]

  • Serial Protocol: RS232; RS422; RS485
  • Data Rate: 0.1100 to 230
  • Number of Ports: 2
  • Network / Bus: 10Base-T; 10/100Base-T
Serial Server -- H305
from Holykell Technology Company Limited

Serial port server H305V is a device that converts RS485 serial port to network port. It is used to realize the two-way data pass-through from serial port to Ethernet port. The data transmission can be that in the local area network or transmitted to the cloud server of the Internet of Things. This... [See More]

  • Serial Protocol: RS485
2-port serial-to-Ethernet Device Servers -- NPort 5200A Series
from Moxa Inc.

The NPort® 5200A series 2-port serial device servers support RS-232, RS-422, 2-wire RS-485, and 4-wire RS-485 for connecting serial devices to an IP-based Ethernet LAN. The NPort® 5200A device servers are designed with an ultra lean form factor, ruggedness, and to be user-friendly, making reliable... [See More]

  • Serial Protocol: RS232; RS422; RS485
  • Network / Bus: 10Base-T; 100Base-T
  • Number of Ports: 2
  • Form Factor: DIN Rail
A-B Remote I/O Adapter To DH-485 -- 4601-RIO-DH485
from ProSoft Technology, Inc.

The ProLinx family A-B Remote I/O Adapter to DH-485 communications module (5601-RIO-DH485) creates a powerful connection between devices on a DH-485 and Remote I/O networks. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and Remote I/O... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Form Factor: DIN Rail
Serial Device Server -- Eport-102
from Data Connect Enterprise, Inc.

The Data Connect Eport-102 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-102 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]

  • Serial Protocol: RS232; RS422; RS485
  • Data Rate: 0.1100 to 230
  • Number of Ports: 2
  • Network / Bus: 10Base-T; 10/100Base-T
Industrial Automation Series -- NPort IA5150
from Moxa Inc.

NPort ® IA device servers provide easy and reliable serial-to-Ethernet connectivity for industrial automation applications. The device servers can connect any serial device to an Ethernet network, and to ensure compatibility with network software, they support a variety of port operation modes,... [See More]

  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
  • Number of Ports: 1
  • Form Factor: DIN Rail
DH-485 To ASCII -- 5102-DH485-ASCII3
from ProSoft Technology, Inc.

The ProLinx family DH-485 to ASCII Generic Serial communications module (5102-DH485-ASCII) creates a powerful connection between devices on a DH-485 network and ASCII input devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
  • Number of Ports: 4
  • Form Factor: DIN Rail
Serial Device Server -- Eport-104
from Data Connect Enterprise, Inc.

The Data Connect Eport-104 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-104 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]

  • Serial Protocol: RS232; RS422; RS485
  • Data Rate: 0.1100 to 230
  • Number of Ports: 5
  • Network / Bus: 10Base-T; 10/100Base-T
NE-4110A
from Moxa Inc.

Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. The NE-4100... [See More]

  • Serial Protocol: RS422; RS485; ICMP, ARP, IP, TCP, UDP, DHCP, & More
  • Operating System: Windows 95/98/ME/NT/2000/XP
  • Data Rate: 115
  • Network / Bus: 10Base-T; 100Base-T
DH-485 to DF1 Master Slave -- 5102-DH485-DFMC3
from ProSoft Technology, Inc.

The ProLinx family DH-485 to DF1 Master/Slave communications module (5102-DH485-DFCM3) creates a powerful connection between devices on a DH-485 network and DF1 devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port and three DF1... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
  • Number of Ports: 3
  • Form Factor: DIN Rail
NE-4120A
from Moxa Inc.

Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. The NE-4100... [See More]

  • Serial Protocol: RS422; RS485; TCP, IP, UDP, Telnet, Rtelnet & More
  • Data Rate: 116
  • Number of Ports: 2
  • Operating System: Windows 95/98/ME/NT/2000/XP
DH-485 To DNP 3.0 Master -- 4102-DH485-DNPM
from ProSoft Technology, Inc.

The ProLinx family DH-485 to DNP 3.0 Master communications module creates a powerful connection between a DH-485 device and a DNP slave device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 Master or Slave configurable serial port and one DNP 3.0 Master... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Form Factor: DIN Rail
NPort Device Server -- DE-211/110V
from Moxa Inc.

The NPort ® DE-211 and DE-311 are 1-port serial device servers that support RS-232, RS-422, 4-wire RS-485, and 2-wire RS-485. The DE-211 supports 10 Mbps Ethernet connections and has a DB25 female connector for the serial port. The DE-311 supports 10/100 Mbps Ethernet connections and has a DB9... [See More]

  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T
  • Number of Ports: 1
  • Form Factor: Wall Mount
DH-485 To DNP 3.0 Slave -- 5102-DH485-DNPS
from ProSoft Technology, Inc.

The ProLinx family DH-485 to DNP 3.0 Slave communications module (5102-DH485-DNPS) creates a powerful connection between a DH-485 device and a DNP 3.0 master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 Master or Slave configurable serial port and... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Form Factor: DIN Rail
NPort Device Server -- DE-311/110V
from Moxa Inc.

The NPort ® DE-211 and DE-311 are 1-port serial device servers that support RS-232, RS-422, 4-wire RS-485, and 2-wire RS-485. The DE-211 supports 10 Mbps Ethernet connections and has a DB25 female connector for the serial port. The DE-311 supports 10/100 Mbps Ethernet connections and has a DB9... [See More]

  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
  • Number of Ports: 1
  • Form Factor: Wall Mount
DH-485 To DNP Over Ethernet -- 4201-DH485-DNPSNET
from ProSoft Technology, Inc.

The ProLinx family DNP over Ethernet to DH-485 communications module (5201-DNPSNET-DH485) creates a powerful connection between devices on a DNP over Ethernet network and a DH-485 device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Form Factor: DIN Rail
NPort Device Server -- NPort 5130-US
from Moxa Inc.

NPort ® 5130 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5130 device servers to give your PC... [See More]

  • Serial Protocol: RS422; RS485
  • Network / Bus: 10Base-T; 100Base-T
  • Number of Ports: 1
  • Form Factor: Wall Mount
DH-485 To EtherNet/IP -- 4201-DH485-DFNT
from ProSoft Technology, Inc.

The ProLinx family DH-485 to EtherNet/IP communications module (5201-DFNT-DH485) creates a powerful connection between devices on EtherNet/IP and DH-485 networks. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one DH-485 configurable serial port. [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Form Factor: DIN Rail
NPort Device Server -- NPort 5150-US
from Moxa Inc.

NPort ® 5150 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5150 device servers to give your PC... [See More]

  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
  • Number of Ports: 1
  • Form Factor: Wall Mount
DH-485 To Hart Multi-Drop -- 5107/5127-DH485-HART
from ProSoft Technology, Inc.

The ProLinx family DH-485 to HART Multi-drop communications module (5107-DH485-HART/5127-DH485-HART2) creates a powerful connection between devices on a DH-485 network and HART devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
  • Number of Ports: 8
  • Form Factor: DIN Rail
NPort Device Server -- NPort 5210
from Moxa Inc.

Standard TCP/IP Protocols and Choice of Operation Modes. NPort ® 5210 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a standard network API (Winsock, BSD Sockets). Real COM/TTY Drivers for Existing Software. With the... [See More]

  • Serial Protocol: RS232; RS485
  • Network / Bus: 10Base-T; 100Base-T
  • Number of Ports: 2
  • Form Factor: Wall Mount
DH-485 To Honeywell DE Master -- 4106-DH485-DEM
from ProSoft Technology, Inc.

The ProLinx family DH-485 to Honeywell DE Master communications module (5106-DH485-DEM) creates a powerful connection between devices on a DH-485 network and Honeywell DE devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and up... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
  • Number of Ports: 8
  • Form Factor: DIN Rail
NPort Device Server -- NPort 5230
from Moxa Inc.

Standard TCP/IP Protocols and Choice of Operation Modes. NPort ® 5230 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a standard network API (Winsock, BSD Sockets). Real COM/TTY Drivers for Existing Software. With the... [See More]

  • Serial Protocol: RS232; RS422; RS485
  • Network / Bus: 10Base-T; 100Base-T
  • Number of Ports: 2
  • Form Factor: Wall Mount
DH-485 To Modbus TCP/IP -- 4201-DH485-MNET
from ProSoft Technology, Inc.

The ProLinx family Modbus TCP/IP to DH-485 communications module (5201-MNET-DH485) creates a powerful connection between devices on a Modbus TCP/IP network and a DH-485 device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port and one... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T; Modbus
  • Number of Ports: 1
  • Form Factor: DIN Rail
NPort Device Server -- NPort 5430
from Moxa Inc.

Network Readiness for up to Four Serial Devices. NPort ® 5430 device servers can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet... [See More]

  • Serial Protocol: RS422; RS485
  • Network / Bus: 10Base-T; 100Base-T
  • Number of Ports: 4
  • Form Factor: Desktop / Pedestal
DH-485 To PROFIBUS DP Master -- 5104-DH485-PDPM
from ProSoft Technology, Inc.

The ProLinx family DH-485 to PROFIBUS DP Master communications module (5104-DH485-PDPM) creates a powerful connection between devices on a DH-485 network and a PROFIBUS slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port and... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Data Rate: 9.6
  • Number of Ports: 1
  • Network / Bus: 10/100Base-T; PROFIBUS
NPort Device Server -- NPort 5450 Series
from Moxa Inc.

Easy IP address configuration with LCD panel. 10/100M auto-sensing Ethernet. 4 serial ports, with support for RS-232, RS-422, and RS-485. Built-in 15 KV ESD surge protection for all serial signals. Versatile socket operation modes, including TCP Server, TCP Client, and UDP. Choice of configuration... [See More]

  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
  • Number of Ports: 4
  • Form Factor: Desktop / Pedestal
DH-485 TO PROFIBUS DP Slave -- 4105-DH485-PDPS
from ProSoft Technology, Inc.

The ProLinx family DH-485 to PROFIBUS DP Slave communications module (5105-DH485-PDPS) creates a powerful connection between devices on a DH-485 network and a PROFIBUS DP master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Data Rate: 9.6
  • Number of Ports: 1
  • Network / Bus: 10/100Base-T; PROFIBUS
NPort Device Server -- NPort 5610-16-48V V2
from Moxa Inc.

NPort ® 5610/5630 rackmount device servers can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet interfaces is bi-directional. [See More]

  • Serial Protocol: RS232; RS422; RS485
  • Network / Bus: 10Base-T; 100Base-T
  • Number of Ports: 16
  • Form Factor: Rack Mounted
Ethernet/IP To ASCII -- 4201/4202-DFNT-ASCII(4)
from ProSoft Technology, Inc.

The ProLinx family EtherNet/IP to ASCII Generic Serial communications module creates a powerful connection between devices on an EtherNet/IP network and ASCII devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides a single Ethernet port and up to four ASCII configurable... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
  • Number of Ports: 4
  • Form Factor: DIN Rail
NPort Device Server -- S8455I-MM-SC-T
from Moxa Inc.

The NPort ® S8000 series combines an industrial device server with a full-function managed Ethernet switch by integrating 2 fiber ports, 3 Ethernet ports, and 4 RS-232/422/485 serial ports, allowing you to easily install, manage, and maintain the product. Combining a device server and switch in... [See More]

  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
  • Number of Ports: 9
  • Form Factor: DIN Rail
EtherNet/IP To DNP 3.0 Master -- 4201-DFNT-DNPM
from ProSoft Technology, Inc.

The ProLinx family EtherNet/IP to DNP 3.0 Master communications module (5201-DFNT-DNPM) creates a powerful connection between devices on an EtherNet/IP network and DNP Master devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one ethernet port and one serial port. [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Form Factor: DIN Rail
EtherNet/IP To DNP 3.0 Slave -- 4201-DFNT-DNPS
from ProSoft Technology, Inc.

The ProLinx family EtherNet/IP to DNP 3.0 Slave communications module (5201-DFNT-DNPS) creates a powerful connection between devices on an EtherNet/IP network and DNP Slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and one serial port. The... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Form Factor: DIN Rail
IEC60870-5-104 Server To DH-485 -- 4201-104S-DH485
from ProSoft Technology, Inc.

The ProLinx family IEC60870-5-104 Server to DH-485 communications module (5201-104S-DH485) creates a powerful connection between devices on an IEC 104 Server network and a DH-485 device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
  • Number of Ports: 1
  • Form Factor: DIN Rail
Modbus Plus To ASCII -- 5301/5302-MBP-ASCII(4)
from ProSoft Technology, Inc.

The ProLinx family Modbus Plus to ASCII Generic Serial communications module (5301-MBP-ASCII) creates a powerful connection between devices on a Modbus Plus network and ASCII input devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus configurable DB9F... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T; Modbus
  • Number of Ports: 4
  • Form Factor: DIN Rail
Modbus Plus To DH-485 -- 4301-MBP-DH485
from ProSoft Technology, Inc.

The ProLinx family Modbus Plus to DH-485 communications module (5301-MBP-DH485) creates a powerful connection between devices on a Modbus Plus network and DH-485 devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus DB9F port and one DH-485 configurable... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T; Modbus
  • Number of Ports: 1
  • Form Factor: DIN Rail
Modbus Plus To DNP 3.0 Master -- 5301-MBP-DNPM
from ProSoft Technology, Inc.

The ProLinx family Modbus Plus to DNP Master communications module (5301-MBP-DNPM) creates a powerful connection between devices on a Modbus Plus network and DNP slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DNP 3.0 Master configurable serial port and... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T; Modbus
  • Number of Ports: 1
  • Form Factor: DIN Rail
Modbus Plus To DNP 3.0 Slave -- 4301-MBP-DNPS
from ProSoft Technology, Inc.

The ProLinx family Modbus Plus to DNP 3.0 Slave communications module (5301-MBP-DNPS) creates a powerful connection between devices on a Modbus Plus network and DNP Slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one configureable DB9F port and one serial... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T; Modbus
  • Number of Ports: 1
  • Form Factor: DIN Rail
Modbus TCP/IP To DNP 3.0 Master -- 4201-MNET-DNPM
from ProSoft Technology, Inc.

The ProLinx family Modbus TCP/IP to DNP 3.0 Master communications module (5201-MNET-DNPM) creates a powerful connection between devices on a Modbus TCP/IP network and DNP Master devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one ethernet port and one serial... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T; Modbus
  • Number of Ports: 1
  • Form Factor: DIN Rail
Modbus TCP/IP To DNP 3.0 Slave -- 4201-MNET-DNPS
from ProSoft Technology, Inc.

The ProLinx family Modbus TCP/IP to DNP 3.0 Slave communications module (5201-MNET-DNPS) creates a powerful connection between devices on a Modbus network and DNP Slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and one serial port. The... [See More]

  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T; Modbus
  • Number of Ports: 1
  • Form Factor: DIN Rail