Wi-Fi / WiMAX / Wi-Mesh Serial Servers

4 Results
Device Server -- PS110W
from Sena Technologies

Connects legacy serial devices to 802.11b/g Wi-Fi or Ethernet [See More]

  • Network / Bus: 10Base-T; 100Base-T; Wi-Fi / WiMAX / Wi-Mesh; WiFi
  • Number of Ports: 1
  • Serial Protocol: RS232
  • Data Rate: 460
WiFi Device Server -- NPort W2004-US
from Moxa Inc.

802.11b/g Wireless Connectivity to Serial Devices. The NPort ® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are supported, and the NPort ®W2004 can connect to access points or... [See More]

  • Network / Bus: 10Base-T; 100Base-T; Wi-Fi / WiMAX / Wi-Mesh
  • Number of Ports: 4
  • Serial Protocol: RS232/422/485
  • Form Factor: DIN Rail
EtherBITS™ Wireless Device Server -- Model 2211
from Patton Electronics Co.

Ethernet continues to be the predominant office networking infrastructure. Now, Ethernet has made its way from the office to the shop floor. Traditional serial environments require the use of multi-port serial cards, expensive cables, and the personnel to manage multiple systems. Patton ’s... [See More]

  • Network / Bus: 10Base-T; Wi-Fi / WiMAX / Wi-Mesh
  • Number of Ports: 1
  • Serial Protocol: RS232
  • Data Rate: 115
WiFi Device Server -- NPort W2150/2250 Plus
from Moxa Inc.

Features and Benefits. Link any serial device to an IEEE 802.11a/b/g network. 921.6 Kbps baudrate for RS-232/422/485 transmissions. Web-based configuration using built-in Ethernet or WLAN. Enhanced remote configuration with HTTPS, SSH. Secure data access with WEP, WPA, WPA2. Built-in WLAN site... [See More]

  • Network / Bus: 10Base-T; 100Base-T; Wi-Fi / WiMAX / Wi-Mesh
  • Number of Ports: 2
  • Serial Protocol: RS232/422/485
  • Form Factor: Wall Mount