100Base-T Serial Servers
from Sena Technologies
Connects legacy serial devices to 802.11b/g Wi-Fi or Ethernet [See More]
- Network / Bus: 10Base-T; 100Base-T; Wi-Fi / WiMAX / Wi-Mesh; WiFi
- Number of Ports: 1
- Serial Protocol: RS232
- Data Rate: 460
from Moxa Inc.
The NPort 5100A device servers are designed to make serial devices network-ready in an instant and give your PC software direct access to serial devices from anywhere on the network. The NPort 5100A device servers are ultra lean, ruggedized, and user friendly, making simple and reliable serial to... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 1
- Serial Protocol: RS232
- Form Factor: Wall Mount
from Moxa Inc.
The NPort® 5200A series 2-port serial device servers support RS-232, RS-422, 2-wire RS-485, and 4-wire RS-485 for connecting serial devices to an IP-based Ethernet LAN. The NPort® 5200A device servers are designed with an ultra lean form factor, ruggedness, and to be user-friendly, making reliable... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 2
- Serial Protocol: RS232; RS422; RS485
- Form Factor: DIN Rail
from Moxa Inc.
Moxa's MiiNePort E2 embedded device servers, which do not have an RJ45 Ethernet connector, are designed for manufacturers who want to add sophisticated network connectivity to their serial devices with minimal integration effort. The MiiNePort E2 is empowered by the MiiNe, Moxa's second generation... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Connector: Embedded
- Form Factor: PCB
- Operating Temperature: 0.0 to 55
from Moxa Inc.
NPort ® IA device servers provide easy and reliable serial-to-Ethernet connectivity for industrial automation applications. The device servers can connect any serial device to an Ethernet network, and to ensure compatibility with network software, they support a variety of port operation modes,... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 1
- Serial Protocol: RS485; RS232/422/485
- Form Factor: DIN Rail
from Moxa Inc.
Moxa's NE-4100 embedded device servers are designed formanufacturers who want to add sophisticated network connectivityto their serial devices. Moxa's embedded device servers can be usedto convert any device with a standard serial interface to an Ethernet -enableddevice in no time. The NE-4100... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Data Rate: 115
- Serial Protocol: ICMP, ARP, IP, TCP, UDP, DHCP, HTTP
- Operating System: Windows 95/98/ME/NT/2000/XP
from Moxa Inc.
Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. The NE-4100... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Data Rate: 115
- Serial Protocol: RS422; RS485; ICMP, ARP, IP, TCP, UDP, DHCP, & More
- Operating System: Windows 95/98/ME/NT/2000/XP
from Moxa Inc.
Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. The NE-4100... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Data Rate: 115
- Serial Protocol: RS232; ICMP, ARP, IP, TCP, UDP, DHCP, & More
- Operating System: Windows 95/98/ME/NT/2000/XP
from Moxa Inc.
Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. The NE-4100... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 2
- Serial Protocol: RS422; RS485; TCP, IP, UDP, Telnet, Rtelnet & More
- Data Rate: 116
from Moxa Inc.
Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. The NE-4100... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 2
- Serial Protocol: RS232; TCP, IP, UDP, Telnet, Rtelnet & More
- Data Rate: 115
from Moxa Inc.
The NPort ® DE-211 and DE-311 are 1-port serial device servers that support RS-232, RS-422, 4-wire RS-485, and 2-wire RS-485. The DE-211 supports 10 Mbps Ethernet connections and has a DB25 female connector for the serial port. The DE-311 supports 10/100 Mbps Ethernet connections and has a DB9... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 1
- Serial Protocol: RS485; RS232/422/485
- Form Factor: Wall Mount
from Moxa Inc.
NPort ® 5110 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5110 device servers to give your PC... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 1
- Serial Protocol: RS232
- Form Factor: Wall Mount
from Moxa Inc.
NPort ® 5130 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5130 device servers to give your PC... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 1
- Serial Protocol: RS422; RS485
- Form Factor: Wall Mount
from Moxa Inc.
NPort ® 5150 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5150 device servers to give your PC... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 1
- Serial Protocol: RS485; RS232/422/485
- Form Factor: Wall Mount
from Moxa Inc.
Standard TCP/IP Protocols and Choice of Operation Modes. NPort ® 5210 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a standard network API (Winsock, BSD Sockets). Real COM/TTY Drivers for Existing Software. With the... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 2
- Serial Protocol: RS232; RS485
- Form Factor: Wall Mount
from Moxa Inc.
Standard TCP/IP Protocols and Choice of Operation Modes. NPort ® 5230 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a standard network API (Winsock, BSD Sockets). Real COM/TTY Drivers for Existing Software. With the... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 2
- Serial Protocol: RS232; RS422; RS485
- Form Factor: Wall Mount
from Moxa Inc.
Network Readiness for up to Four Serial Devices. The NPort ® 5410 device server can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 4
- Serial Protocol: RS232
- Form Factor: Desktop / Pedestal
from Moxa Inc.
Network Readiness for up to Four Serial Devices. NPort ® 5430 device servers can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 4
- Serial Protocol: RS422; RS485
- Form Factor: Desktop / Pedestal
from Moxa Inc.
Easy IP address configuration with LCD panel. 10/100M auto-sensing Ethernet. 4 serial ports, with support for RS-232, RS-422, and RS-485. Built-in 15 KV ESD surge protection for all serial signals. Versatile socket operation modes, including TCP Server, TCP Client, and UDP. Choice of configuration... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 4
- Serial Protocol: RS485; RS232/422/485
- Form Factor: Desktop / Pedestal
from Moxa Inc.
8 serial ports supporting RS-232/422/485. Compact desktop design. 10/100M auto-detecting Ethernet. Built-in 15 KV ESD protection for all serial signals. Easy IP address configuration with LCD panel. Choice of confi guration methods: Web console, Telnet console, and Windows utility. Versatile socket... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 8
- Serial Protocol: RS232/422/485
- Form Factor: Desktop / Pedestal
from Moxa Inc.
NPort ® 5610/5630 rackmount device servers can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet interfaces is bi-directional. [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 16
- Serial Protocol: RS232
- Form Factor: Rack Mounted
from Moxa Inc.
Network Readiness for up to Sixteen Serial Devices. The NPort ® 5650 rackmount device server can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 16
- Serial Protocol: RS232/422/485
- Form Factor: Rack Mounted
from Moxa Inc.
The NPort ® S8000 series combines an industrial device server with a full-function managed Ethernet switch by integrating 2 fiber ports, 3 Ethernet ports, and 4 RS-232/422/485 serial ports, allowing you to easily install, manage, and maintain the product. Combining a device server and switch in... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 9
- Serial Protocol: RS485; RS232/422/485
- Form Factor: DIN Rail
from Moxa Inc.
Same size as an RJ45 connector —only 33.9 x 16.25 x 13.5 mm. Extremely low power consumption —only 160 mA @ 3.3 VDC input. Uses the MiiNe, Moxa's second generation SoC. NetEZ technology makes integration incredibly easy. Versatile choice of operation modes: Real COM, RFC2217, TCP, and... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Connector: RJ-45
- Form Factor: PCB
- Features: ESD Protection
from Moxa Inc.
802.11b/g Wireless Connectivity to Serial Devices. The NPort ® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are supported, and the NPort ®W2004 can connect to access points or... [See More]
- Network / Bus: 10Base-T; 100Base-T; Wi-Fi / WiMAX / Wi-Mesh
- Number of Ports: 4
- Serial Protocol: RS232/422/485
- Form Factor: DIN Rail
from Moxa Inc.
Features and Benefits. Link any serial device to an IEEE 802.11a/b/g network. 921.6 Kbps baudrate for RS-232/422/485 transmissions. Web-based configuration using built-in Ethernet or WLAN. Enhanced remote configuration with HTTPS, SSH. Secure data access with WEP, WPA, WPA2. Built-in WLAN site... [See More]
- Network / Bus: 10Base-T; 100Base-T; Wi-Fi / WiMAX / Wi-Mesh
- Number of Ports: 2
- Serial Protocol: RS232/422/485
- Form Factor: Wall Mount