CSA Mark (US, C and US, NRTL/C) Serial Servers

7 Results
Industrial Automation Series -- NPort IA5150
from Moxa Inc.

NPort ® IA device servers provide easy and reliable serial-to-Ethernet connectivity for industrial automation applications. The device servers can connect any serial device to an Ethernet network, and to ensure compatibility with network software, they support a variety of port operation modes,... [See More]

  • Agency Approvals: FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
Embedded Serial to Bluetooth Device Server -- SocketWireless® Bluetooth®
from Multi-Tech Systems, Inc.

The SocketWireless ® Bluetooth ® delivers secure, short-range wireless connections between a host and peripheral device. Bluetooth offers low cost, serial-to-wireless cable replacement that links computers and mobile devices, making it ideal for delivery trucks, emergency vehicles, home... [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
  • Network / Bus: Bluetooth
  • Data Rate: 1.2 to 922
  • Form Factor: PCB
ConnectPort® TS 8/16
from Digi International, Inc.

ConnectPort TS 8/16 serial servers provide secure, easy EIA 232 or EIA 232/422/485 serial-to-Ethernet integration of virtually any device into wired Ethernet networks. They are ideal for use in a wide variety of demanding applications such as automation, robotics control, centralized device... [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); C-UL US Listing Mark; UL Listing Mark
  • Number of Ports: 10 to 18
  • Serial Protocol: RS232/422/485
  • Data Rate: 10000 to 100000
Intelligent Serial-to-Ethernet Device -- SocketEthernet IP®
from Multi-Tech Systems, Inc.

he SocketEthernet IP ® device server connects serial devices to an IP network fast to remotely monitor, control and configure your equipment over the Internet. The space efficient device integrates our intelligent Universal IP stack to allow for a common set of AT commons for TCP/IP... [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
  • Network / Bus: 10/100Base-T
  • Data Rate: 230
  • Form Factor: PCB
Digi Connect SP®
from Digi International, Inc.

More and more, electronic devices used in all types of commercial applications are being network-enabled so that data from those devices can be accessed, evaluated and utilized in real time. The Digi Connect SP device server is a simple and cost-effective solution for migrating electronic devices to... [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
Digi One® IA
from Digi International, Inc.

Digi One IA provides reliable, cost-effective network connectivity for serial devices. This unobtrusive and easy- to-use serial server delivers serial-to-Ethernet connectivity to Programmable Logic Controllers (PLCs), Remote Terminal Units (RTUs), bar-code readers and other industrial devices. [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
Digi One® IAP Family
from Digi International, Inc.

Digi One IAP combines reliable serial-to-Ethernet connectivity with protocol conversion and interoperability. Users can IP enable a broad range of serial devices, as well as link two industrial devices. It is ideal for device management applications requiring specific industry protocol support. [See More]

  • Agency Approvals: FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230