UL Listing Mark Serial Servers

58 Results
4601-RIO-DNPM
from ProSoft Technology, Inc.

The ProLinx family A-B Remote I/O Adapter to DNP 3.0 Master communications module (5601-RIO-DNPM) creates a powerful connection between devices on a DNP 3.0 Master network and Remote I/O devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one serial port and one RIO... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
Embedded Serial to Bluetooth Device Server -- SocketWireless® Bluetooth®
from Multi-Tech Systems, Inc.

The SocketWireless ® Bluetooth ® delivers secure, short-range wireless connections between a host and peripheral device. Bluetooth offers low cost, serial-to-wireless cable replacement that links computers and mobile devices, making it ideal for delivery trucks, emergency vehicles, home... [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
  • Network / Bus: Bluetooth
  • Data Rate: 1.2 to 922
  • Form Factor: PCB
ConnectPort® LTS 8/16/32
from Digi International, Inc.

The ConnectPort LTS terminal server family delivers secure, reliable, flexible and cost-effective RS-232/422/485 serial-to-Ethernet connectivity. Targeted serial-to-IP applications include data center console port management, security, property management, point-of-sale, data acquisition, industrial... [See More]

  • Agency Approvals: FCC; UL Listing Mark
  • Number of Ports: 11 to 35
  • Serial Protocol: RS232/422/485
  • Data Rate: 10000 to 1.00E6
1, 2, and 4-port serial device servers -- NPort IA5000A
from Moxa Inc.

Compared to other NPort IA device servers, the NPort IA5000A series device servers have a more rugged design with respect to housing, connectors, mounting methods, and surge protection. The NPort IA5000A series is not only hardware upgrade, but in addition, the device server's software tools are... [See More]

  • Agency Approvals: CE Conformity; UL Listing Mark
  • Number of Ports: 2
  • Serial Protocol: RS232/422/485
  • Data Rate: 10000 to 100000
A-B Remote I/O Adapter To DH-485 -- 4601-RIO-DH485
from ProSoft Technology, Inc.

The ProLinx family A-B Remote I/O Adapter to DH-485 communications module (5601-RIO-DH485) creates a powerful connection between devices on a DH-485 and Remote I/O networks. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and Remote I/O... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
Intelligent Serial-to-Ethernet Device -- SocketEthernet IP®
from Multi-Tech Systems, Inc.

he SocketEthernet IP ® device server connects serial devices to an IP network fast to remotely monitor, control and configure your equipment over the Internet. The space efficient device integrates our intelligent Universal IP stack to allow for a common set of AT commons for TCP/IP... [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
  • Network / Bus: 10/100Base-T
  • Data Rate: 230
  • Form Factor: PCB
ConnectPort® TS 4x4
from Digi International, Inc.

The ConnectPort TS 4x4 family of device servers provides serial device network connectivity and remote Ethernet switch capability. Supporting multiple serial and Ethernet ports, this product is ideal for medical, utility, traffic, retail and POS, industrial automation, banking and many more... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark
  • Number of Ports: 8
  • Serial Protocol: RS232
  • Data Rate: 230 to 10000
1-Port RS-232/422/485 Servers -- NPort 5100A Series
from Moxa Inc.

The NPort 5100A device servers are designed to make serial devices network-ready in an instant and give your PC software direct access to serial devices from anywhere on the network. The NPort 5100A device servers are ultra lean, ruggedized, and user friendly, making simple and reliable serial to... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 1
  • Serial Protocol: RS232
  • Network / Bus: 10Base-T; 100Base-T
DH-485 To ASCII -- 5102-DH485-ASCII3
from ProSoft Technology, Inc.

The ProLinx family DH-485 to ASCII Generic Serial communications module (5102-DH485-ASCII) creates a powerful connection between devices on a DH-485 network and ASCII input devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 4
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
ConnectPort® TS 8/16
from Digi International, Inc.

ConnectPort TS 8/16 serial servers provide secure, easy EIA 232 or EIA 232/422/485 serial-to-Ethernet integration of virtually any device into wired Ethernet networks. They are ideal for use in a wide variety of demanding applications such as automation, robotics control, centralized device... [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); C-UL US Listing Mark; UL Listing Mark
  • Number of Ports: 10 to 18
  • Serial Protocol: RS232/422/485
  • Data Rate: 10000 to 100000
2-port serial-to-Ethernet Device Servers -- NPort 5200A Series
from Moxa Inc.

The NPort® 5200A series 2-port serial device servers support RS-232, RS-422, 2-wire RS-485, and 4-wire RS-485 for connecting serial devices to an IP-based Ethernet LAN. The NPort® 5200A device servers are designed with an ultra lean form factor, ruggedness, and to be user-friendly, making reliable... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 2
  • Serial Protocol: RS232; RS422; RS485
  • Network / Bus: 10Base-T; 100Base-T
DH-485 to DF1 Master Slave -- 5102-DH485-DFMC3
from ProSoft Technology, Inc.

The ProLinx family DH-485 to DF1 Master/Slave communications module (5102-DH485-DFCM3) creates a powerful connection between devices on a DH-485 network and DF1 devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port and three DF1... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 3
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
Digi Connect SP®
from Digi International, Inc.

More and more, electronic devices used in all types of commercial applications are being network-enabled so that data from those devices can be accessed, evaluated and utilized in real time. The Digi Connect SP device server is a simple and cost-effective solution for migrating electronic devices to... [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
Industrial Automation Series -- NPort IA5150
from Moxa Inc.

NPort ® IA device servers provide easy and reliable serial-to-Ethernet connectivity for industrial automation applications. The device servers can connect any serial device to an Ethernet network, and to ensure compatibility with network software, they support a variety of port operation modes,... [See More]

  • Agency Approvals: FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
DH-485 To DNP 3.0 Master -- 4102-DH485-DNPM
from ProSoft Technology, Inc.

The ProLinx family DH-485 to DNP 3.0 Master communications module creates a powerful connection between a DH-485 device and a DNP slave device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 Master or Slave configurable serial port and one DNP 3.0 Master... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
Digi One® IA
from Digi International, Inc.

Digi One IA provides reliable, cost-effective network connectivity for serial devices. This unobtrusive and easy- to-use serial server delivers serial-to-Ethernet connectivity to Programmable Logic Controllers (PLCs), Remote Terminal Units (RTUs), bar-code readers and other industrial devices. [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
NPort Device Server -- DE-211/110V
from Moxa Inc.

The NPort ® DE-211 and DE-311 are 1-port serial device servers that support RS-232, RS-422, 4-wire RS-485, and 2-wire RS-485. The DE-211 supports 10 Mbps Ethernet connections and has a DB25 female connector for the serial port. The DE-311 supports 10/100 Mbps Ethernet connections and has a DB9... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 1
  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T
DH-485 To DNP 3.0 Slave -- 5102-DH485-DNPS
from ProSoft Technology, Inc.

The ProLinx family DH-485 to DNP 3.0 Slave communications module (5102-DH485-DNPS) creates a powerful connection between a DH-485 device and a DNP 3.0 master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 Master or Slave configurable serial port and... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
Digi One® IAP Family
from Digi International, Inc.

Digi One IAP combines reliable serial-to-Ethernet connectivity with protocol conversion and interoperability. Users can IP enable a broad range of serial devices, as well as link two industrial devices. It is ideal for device management applications requiring specific industry protocol support. [See More]

  • Agency Approvals: FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
NPort Device Server -- DE-311/110V
from Moxa Inc.

The NPort ® DE-211 and DE-311 are 1-port serial device servers that support RS-232, RS-422, 4-wire RS-485, and 2-wire RS-485. The DE-211 supports 10 Mbps Ethernet connections and has a DB25 female connector for the serial port. The DE-311 supports 10/100 Mbps Ethernet connections and has a DB9... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 1
  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
DH-485 To DNP Over Ethernet -- 4201-DH485-DNPSNET
from ProSoft Technology, Inc.

The ProLinx family DNP over Ethernet to DH-485 communications module (5201-DNPSNET-DH485) creates a powerful connection between devices on a DNP over Ethernet network and a DH-485 device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
Digi One® SP
from Digi International, Inc.

The Digi One SP serial server provides reliable and cost-effective network connectivity for virtually any type of serial device. It features one of the smallest form factors available, industry leading low latency, baud rates up to 230 Kbps and full modem and hardware control. This compact and... [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
NPort Device Server -- NPort 5110-US
from Moxa Inc.

NPort ® 5110 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5110 device servers to give your PC... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 1
  • Serial Protocol: RS232
  • Network / Bus: 10Base-T; 100Base-T
DH-485 To EtherNet/IP -- 4201-DH485-DFNT
from ProSoft Technology, Inc.

The ProLinx family DH-485 to EtherNet/IP communications module (5201-DFNT-DH485) creates a powerful connection between devices on EtherNet/IP and DH-485 networks. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one DH-485 configurable serial port. [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
Digi One® SP IA
from Digi International, Inc.

Digi One SP IA is a high-performance serial server providing entry level serial-to-Ethernet connectivity for virtually any serial device. It features a 9-30 VDC power input with bare-wire "pigtail" for a direct connection, includes a DIN rail and wall mount kit and is one of the smallest solutions... [See More]

  • Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 1
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
NPort Device Server -- NPort 5130-US
from Moxa Inc.

NPort ® 5130 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5130 device servers to give your PC... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 1
  • Serial Protocol: RS422; RS485
  • Network / Bus: 10Base-T; 100Base-T
DH-485 To Hart Multi-Drop -- 5107/5127-DH485-HART
from ProSoft Technology, Inc.

The ProLinx family DH-485 to HART Multi-drop communications module (5107-DH485-HART/5127-DH485-HART2) creates a powerful connection between devices on a DH-485 network and HART devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 8
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
PortServer® TS
from Digi International, Inc.

PortServer TS serial servers offer RS-232 serial port expansion, making it easy to connect any serial device to your network. Available in 1, 2, or 4-port models, these serial servers combine the inherent benefits of data networking with proven asynchronous connectivity. They deliver powerful, yet... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark
  • Number of Ports: 2 to 5
  • Serial Protocol: RS232
  • Data Rate: 10000 to 100000
NPort Device Server -- NPort 5150-US
from Moxa Inc.

NPort ® 5150 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5150 device servers to give your PC... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 1
  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
DH-485 To Honeywell DE Master -- 4106-DH485-DEM
from ProSoft Technology, Inc.

The ProLinx family DH-485 to Honeywell DE Master communications module (5106-DH485-DEM) creates a powerful connection between devices on a DH-485 network and Honeywell DE devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and up... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 8
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
PortServer® TS M MEI
from Digi International, Inc.

The PortServer TS M MEI serial server offers Ethernet and RS-232/422/485 serial connections, with the addition of an internal modem. The one- and three-port serial servers are ideal for applications requiring both IP networking and standard phone line dial-up connectivity for remote access to serial... [See More]

  • Agency Approvals: FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 4
  • Serial Protocol: RS232/422/485
  • Data Rate: 230 to 10000
NPort Device Server -- NPort 5210
from Moxa Inc.

Standard TCP/IP Protocols and Choice of Operation Modes. NPort ® 5210 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a standard network API (Winsock, BSD Sockets). Real COM/TTY Drivers for Existing Software. With the... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 2
  • Serial Protocol: RS232; RS485
  • Network / Bus: 10Base-T; 100Base-T
DH-485 To Modbus TCP/IP -- 4201-DH485-MNET
from ProSoft Technology, Inc.

The ProLinx family Modbus TCP/IP to DH-485 communications module (5201-MNET-DH485) creates a powerful connection between devices on a Modbus TCP/IP network and a DH-485 device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port and one... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T; Modbus
PortServer® TS MEI
from Digi International, Inc.

PortServer TS MEI (Multi-Electrical Interface) serial servers offer RS-232/422/485 serial port expansion, making it easy to connect any serial device to your network. Available in one-, two-, four-, eight- or 16-port models, these serial servers combine the inherent benefits of data networking with... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark
  • Number of Ports: 2 to 5
  • Serial Protocol: RS232/422/485
  • Data Rate: 10000 to 100000
NPort Device Server -- NPort 5230
from Moxa Inc.

Standard TCP/IP Protocols and Choice of Operation Modes. NPort ® 5230 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a standard network API (Winsock, BSD Sockets). Real COM/TTY Drivers for Existing Software. With the... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 2
  • Serial Protocol: RS232; RS422; RS485
  • Network / Bus: 10Base-T; 100Base-T
DH-485 To PROFIBUS DP Master -- 5104-DH485-PDPM
from ProSoft Technology, Inc.

The ProLinx family DH-485 to PROFIBUS DP Master communications module (5104-DH485-PDPM) creates a powerful connection between devices on a DH-485 network and a PROFIBUS slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port and... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Data Rate: 9.6
PortServer® TS MEI Hardened
from Digi International, Inc.

The PortServer TS MEI Hardened family of serial servers is designed for serial port expansion where environmental hazards demand extended safety features and operating tolerances. Extended operating temperature (-35° C to +74° C), conformal coated circuit board, NEMA TS 2 and Class 1 Div 2... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark
  • Number of Ports: 1 to 4
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
NPort Device Server -- NPort 5410
from Moxa Inc.

Network Readiness for up to Four Serial Devices. The NPort ® 5410 device server can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 4
  • Serial Protocol: RS232
  • Network / Bus: 10Base-T; 100Base-T
DH-485 TO PROFIBUS DP Slave -- 4105-DH485-PDPS
from ProSoft Technology, Inc.

The ProLinx family DH-485 to PROFIBUS DP Slave communications module (5105-DH485-PDPS) creates a powerful connection between devices on a DH-485 network and a PROFIBUS DP master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Data Rate: 9.6
PortServer® TS P MEI
from Digi International, Inc.

PortServer TS P MEI makes it easy to connect RS-232/422/485 serial devices to an IP network. By supporting versatile powering options like powered Ethernet and powered serial, this serial server can adapt to many applications where traditional power alternatives are required. [See More]

  • Agency Approvals: FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
  • Number of Ports: 3 to 5
  • Serial Protocol: RS232/422/485
  • Data Rate: 230 to 10000
NPort Device Server -- NPort 5430
from Moxa Inc.

Network Readiness for up to Four Serial Devices. NPort ® 5430 device servers can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 4
  • Serial Protocol: RS422; RS485
  • Network / Bus: 10Base-T; 100Base-T
Ethernet/IP To ASCII -- 4201/4202-DFNT-ASCII(4)
from ProSoft Technology, Inc.

The ProLinx family EtherNet/IP to ASCII Generic Serial communications module creates a powerful connection between devices on an EtherNet/IP network and ASCII devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides a single Ethernet port and up to four ASCII configurable... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 4
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
NPort Device Server -- NPort 5450 Series
from Moxa Inc.

Easy IP address configuration with LCD panel. 10/100M auto-sensing Ethernet. 4 serial ports, with support for RS-232, RS-422, and RS-485. Built-in 15 KV ESD surge protection for all serial signals. Versatile socket operation modes, including TCP Server, TCP Client, and UDP. Choice of configuration... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 4
  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
EtherNet/IP To DNP 3.0 Master -- 4201-DFNT-DNPM
from ProSoft Technology, Inc.

The ProLinx family EtherNet/IP to DNP 3.0 Master communications module (5201-DFNT-DNPM) creates a powerful connection between devices on an EtherNet/IP network and DNP Master devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one ethernet port and one serial port. [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
NPort Device Server -- NPort 5600-8-DT Desktop Series
from Moxa Inc.

8 serial ports supporting RS-232/422/485. Compact desktop design. 10/100M auto-detecting Ethernet. Built-in 15 KV ESD protection for all serial signals. Easy IP address configuration with LCD panel. Choice of confi guration methods: Web console, Telnet console, and Windows utility. Versatile socket... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 8
  • Serial Protocol: RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
EtherNet/IP To DNP 3.0 Slave -- 4201-DFNT-DNPS
from ProSoft Technology, Inc.

The ProLinx family EtherNet/IP to DNP 3.0 Slave communications module (5201-DFNT-DNPS) creates a powerful connection between devices on an EtherNet/IP network and DNP Slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and one serial port. The... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
NPort Device Server -- NPort 5610-16
from Moxa Inc.

NPort ® 5610/5630 rackmount device servers can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet interfaces is bi-directional. [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 16
  • Serial Protocol: RS232
  • Network / Bus: 10Base-T; 100Base-T
IEC60870-5-104 Server To DH-485 -- 4201-104S-DH485
from ProSoft Technology, Inc.

The ProLinx family IEC60870-5-104 Server to DH-485 communications module (5201-104S-DH485) creates a powerful connection between devices on an IEC 104 Server network and a DH-485 device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T
NPort Device Server -- NPort 5650-16
from Moxa Inc.

Network Readiness for up to Sixteen Serial Devices. The NPort ® 5650 rackmount device server can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 16
  • Serial Protocol: RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
Modbus Plus To ASCII -- 5301/5302-MBP-ASCII(4)
from ProSoft Technology, Inc.

The ProLinx family Modbus Plus to ASCII Generic Serial communications module (5301-MBP-ASCII) creates a powerful connection between devices on a Modbus Plus network and ASCII input devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus configurable DB9F... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 4
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T; Modbus
NPort Device Server -- S8455I-MM-SC-T
from Moxa Inc.

The NPort ® S8000 series combines an industrial device server with a full-function managed Ethernet switch by integrating 2 fiber ports, 3 Ethernet ports, and 4 RS-232/422/485 serial ports, allowing you to easily install, manage, and maintain the product. Combining a device server and switch in... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark
  • Number of Ports: 9
  • Serial Protocol: RS485; RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T
Modbus Plus To DH-485 -- 4301-MBP-DH485
from ProSoft Technology, Inc.

The ProLinx family Modbus Plus to DH-485 communications module (5301-MBP-DH485) creates a powerful connection between devices on a Modbus Plus network and DH-485 devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus DB9F port and one DH-485 configurable... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T; Modbus
WiFi Device Server -- NPort W2004-US
from Moxa Inc.

802.11b/g Wireless Connectivity to Serial Devices. The NPort ® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are supported, and the NPort ®W2004 can connect to access points or... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 4
  • Serial Protocol: RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T; Wi-Fi / WiMAX / Wi-Mesh
Modbus Plus To DNP 3.0 Master -- 5301-MBP-DNPM
from ProSoft Technology, Inc.

The ProLinx family Modbus Plus to DNP Master communications module (5301-MBP-DNPM) creates a powerful connection between devices on a Modbus Plus network and DNP slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DNP 3.0 Master configurable serial port and... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T; Modbus
WiFi Device Server -- NPort W2150/2250 Plus
from Moxa Inc.

Features and Benefits. Link any serial device to an IEEE 802.11a/b/g network. 921.6 Kbps baudrate for RS-232/422/485 transmissions. Web-based configuration using built-in Ethernet or WLAN. Enhanced remote configuration with HTTPS, SSH. Secure data access with WEP, WPA, WPA2. Built-in WLAN site... [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Number of Ports: 2
  • Serial Protocol: RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T; Wi-Fi / WiMAX / Wi-Mesh
Modbus Plus To DNP 3.0 Slave -- 4301-MBP-DNPS
from ProSoft Technology, Inc.

The ProLinx family Modbus Plus to DNP 3.0 Slave communications module (5301-MBP-DNPS) creates a powerful connection between devices on a Modbus Plus network and DNP Slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one configureable DB9F port and one serial... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T; Modbus
Modbus TCP/IP To DNP 3.0 Master -- 4201-MNET-DNPM
from ProSoft Technology, Inc.

The ProLinx family Modbus TCP/IP to DNP 3.0 Master communications module (5201-MNET-DNPM) creates a powerful connection between devices on a Modbus TCP/IP network and DNP Master devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one ethernet port and one serial... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T; Modbus
Modbus TCP/IP To DNP 3.0 Slave -- 4201-MNET-DNPS
from ProSoft Technology, Inc.

The ProLinx family Modbus TCP/IP to DNP 3.0 Slave communications module (5201-MNET-DNPS) creates a powerful connection between devices on a Modbus network and DNP Slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and one serial port. The... [See More]

  • Agency Approvals: CE Conformity; C-UL US Listing Mark; UL Listing Mark; ATEX
  • Number of Ports: 1
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Network / Bus: 10/100Base-T; Modbus