ESD Protection Serial Servers
from Advantech
2-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server. Link any serial device to an IEEE 802.11 a/b/g/n network. Provides COM port redirection, TCP, UDP, and pair connection modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one serial port. [See More]
- Serial Protocol: RS232; RS422; RS485
- Form Factor: DIN Rail
- Number of Ports: 2
- Connector: DB9; DB9 male
from Digi International, Inc.
The ConnectPort TS 4x4 family of device servers provides serial device network connectivity and remote Ethernet switch capability. Supporting multiple serial and Ethernet ports, this product is ideal for medical, utility, traffic, retail and POS, industrial automation, banking and many more... [See More]
- Serial Protocol: RS232
- Data Rate: 230 to 10000
- Number of Ports: 8
- Network / Bus: 10/100Base-T
from Moxa Inc.
The NPort 5100A device servers are designed to make serial devices network-ready in an instant and give your PC software direct access to serial devices from anywhere on the network. The NPort 5100A device servers are ultra lean, ruggedized, and user friendly, making simple and reliable serial to... [See More]
- Serial Protocol: RS232
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 1
- Form Factor: Wall Mount
from Digi International, Inc.
Digi Connect ES provides serial over Ethernet connectivity. It is IEC 60601 3rd Edition compliant and consists of four or eight galvanic isolated RS-232 serial ports, with a 10/100 Mbps network interface and optional Ethernet switch. Digi Connect ES is used in applications that provide Ethernet... [See More]
- Serial Protocol: RS232
- Data Rate: 230
- Number of Ports: 4 to 8
- Network / Bus: 10/100Base-T
from Moxa Inc.
NPort ® IA device servers provide easy and reliable serial-to-Ethernet connectivity for industrial automation applications. The device servers can connect any serial device to an Ethernet network, and to ensure compatibility with network software, they support a variety of port operation modes,... [See More]
- Serial Protocol: RS485; RS232/422/485
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 1
- Form Factor: DIN Rail
from Digi International, Inc.
Digi Connect WS is intended to be used with a data acquisition system to connect to RS-232 serial devices and send data from these serial devices to the data acquisition system without adjusting or manipulating the format. The extended safety terminal server complies with IEC 60601-1 3rd edition and... [See More]
- Serial Protocol: RS232
- Network / Bus: 10/100Base-T
- Number of Ports: 2 to 9
- Connector: RJ-45
from Moxa Inc.
The NPort ® DE-211 and DE-311 are 1-port serial device servers that support RS-232, RS-422, 4-wire RS-485, and 2-wire RS-485. The DE-211 supports 10 Mbps Ethernet connections and has a DB25 female connector for the serial port. The DE-311 supports 10/100 Mbps Ethernet connections and has a DB9... [See More]
- Serial Protocol: RS485; RS232/422/485
- Network / Bus: 10Base-T
- Number of Ports: 1
- Form Factor: Wall Mount
from Digi International, Inc.
Digi One IA provides reliable, cost-effective network connectivity for serial devices. This unobtrusive and easy- to-use serial server delivers serial-to-Ethernet connectivity to Programmable Logic Controllers (PLCs), Remote Terminal Units (RTUs), bar-code readers and other industrial devices. [See More]
- Serial Protocol: RS232/422/485
- Data Rate: 230
- Number of Ports: 1
- Network / Bus: 10/100Base-T; Modbus
from Moxa Inc.
The NPort ® DE-211 and DE-311 are 1-port serial device servers that support RS-232, RS-422, 4-wire RS-485, and 2-wire RS-485. The DE-211 supports 10 Mbps Ethernet connections and has a DB25 female connector for the serial port. The DE-311 supports 10/100 Mbps Ethernet connections and has a DB9... [See More]
- Serial Protocol: RS485; RS232/422/485
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 1
- Form Factor: Wall Mount
from Digi International, Inc.
Digi One IAP combines reliable serial-to-Ethernet connectivity with protocol conversion and interoperability. Users can IP enable a broad range of serial devices, as well as link two industrial devices. It is ideal for device management applications requiring specific industry protocol support. [See More]
- Serial Protocol: RS232/422/485
- Data Rate: 230
- Number of Ports: 1
- Network / Bus: 10/100Base-T
from Moxa Inc.
NPort ® 5110 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5110 device servers to give your PC... [See More]
- Serial Protocol: RS232
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 1
- Form Factor: Wall Mount
from Moxa Inc.
NPort ® 5130 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5130 device servers to give your PC... [See More]
- Serial Protocol: RS422; RS485
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 1
- Form Factor: Wall Mount
from Moxa Inc.
NPort ® 5150 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5150 device servers to give your PC... [See More]
- Serial Protocol: RS485; RS232/422/485
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 1
- Form Factor: Wall Mount
from Moxa Inc.
Standard TCP/IP Protocols and Choice of Operation Modes. NPort ® 5210 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a standard network API (Winsock, BSD Sockets). Real COM/TTY Drivers for Existing Software. With the... [See More]
- Serial Protocol: RS232; RS485
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 2
- Form Factor: Wall Mount
from Moxa Inc.
Standard TCP/IP Protocols and Choice of Operation Modes. NPort ® 5230 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a standard network API (Winsock, BSD Sockets). Real COM/TTY Drivers for Existing Software. With the... [See More]
- Serial Protocol: RS232; RS422; RS485
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 2
- Form Factor: Wall Mount
from Moxa Inc.
Network Readiness for up to Four Serial Devices. The NPort ® 5410 device server can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and... [See More]
- Serial Protocol: RS232
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 4
- Form Factor: Desktop / Pedestal
from Moxa Inc.
Network Readiness for up to Four Serial Devices. NPort ® 5430 device servers can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet... [See More]
- Serial Protocol: RS422; RS485
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 4
- Form Factor: Desktop / Pedestal
from Moxa Inc.
Easy IP address configuration with LCD panel. 10/100M auto-sensing Ethernet. 4 serial ports, with support for RS-232, RS-422, and RS-485. Built-in 15 KV ESD surge protection for all serial signals. Versatile socket operation modes, including TCP Server, TCP Client, and UDP. Choice of configuration... [See More]
- Serial Protocol: RS485; RS232/422/485
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 4
- Form Factor: Desktop / Pedestal
from Moxa Inc.
8 serial ports supporting RS-232/422/485. Compact desktop design. 10/100M auto-detecting Ethernet. Built-in 15 KV ESD protection for all serial signals. Easy IP address configuration with LCD panel. Choice of confi guration methods: Web console, Telnet console, and Windows utility. Versatile socket... [See More]
- Serial Protocol: RS232/422/485
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 8
- Form Factor: Desktop / Pedestal
from Moxa Inc.
NPort ® 5610/5630 rackmount device servers can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet interfaces is bi-directional. [See More]
- Serial Protocol: RS232
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 16
- Form Factor: Rack Mounted
from Moxa Inc.
Network Readiness for up to Sixteen Serial Devices. The NPort ® 5650 rackmount device server can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the... [See More]
- Serial Protocol: RS232/422/485
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 16
- Form Factor: Rack Mounted
from Moxa Inc.
The NPort ® S8000 series combines an industrial device server with a full-function managed Ethernet switch by integrating 2 fiber ports, 3 Ethernet ports, and 4 RS-232/422/485 serial ports, allowing you to easily install, manage, and maintain the product. Combining a device server and switch in... [See More]
- Serial Protocol: RS485; RS232/422/485
- Network / Bus: 10Base-T; 100Base-T
- Number of Ports: 9
- Form Factor: DIN Rail
from Moxa Inc.
Same size as an RJ45 connector —only 33.9 x 16.25 x 13.5 mm. Extremely low power consumption —only 160 mA @ 3.3 VDC input. Uses the MiiNe, Moxa's second generation SoC. NetEZ technology makes integration incredibly easy. Versatile choice of operation modes: Real COM, RFC2217, TCP, and... [See More]
- Network / Bus: 10Base-T; 100Base-T
- Connector: RJ-45
- Form Factor: PCB
- Features: ESD Protection