Rack Mounted Serial Servers
from Digi International, Inc.
ConnectPort TS 8/16 serial servers provide secure, easy EIA 232 or EIA 232/422/485 serial-to-Ethernet integration of virtually any device into wired Ethernet networks. They are ideal for use in a wide variety of demanding applications such as automation, robotics control, centralized device... [See More]
- Form Factor: Rack Mounted
- Number of Ports: 10 to 18
- Serial Protocol: RS232/422/485
- Data Rate: 10000 to 100000
from Moxa Inc.
NPort ® 5610/5630 rackmount device servers can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet interfaces is bi-directional. [See More]
- Form Factor: Rack Mounted
- Number of Ports: 16
- Serial Protocol: RS232
- Network / Bus: 10Base-T; 100Base-T
from Sealevel Systems, Inc.
Easily communicate with up to 16 serial devices over an Ethernet network with the 4161 Ethernet serial server. Each RS-232 port implements all common modem control signals for maximum compatibility with a wide range of peripherals. SeaLINK ® products use industry standard RFC 2217 TCP/IP... [See More]
- Form Factor: Rack Mounted
- Number of Ports: 16
- Serial Protocol: RS232
- Data Rate: 230
from Moxa Inc.
Network Readiness for up to Sixteen Serial Devices. The NPort ® 5650 rackmount device server can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the... [See More]
- Form Factor: Rack Mounted
- Number of Ports: 16
- Serial Protocol: RS232/422/485
- Network / Bus: 10Base-T; 100Base-T
from Sealevel Systems, Inc.
Connect with up to 16 RS-232, RS-422 and RS-485 devices over an Ethernet network with the 4163 Ethernet serial server. For quick installation, a convenient webpage is used to select RS-232, RS-422, or RS-485 mode for each serial port. Additionally, the onboard webserver provides access to common... [See More]
- Form Factor: Rack Mounted
- Number of Ports: 16
- Serial Protocol: RS232/422/485
- Data Rate: 230
from Sealevel Systems, Inc.
Connect with up to 16 RS-422 and RS-485 devices over an Ethernet network with the 4162 Ethernet serial server. For quick installation, a convenient webpage is used to select RS-422 or RS-485 mode for each serial port. Additionally, the onboard webserver provides access to common serial and network... [See More]
- Form Factor: Rack Mounted
- Number of Ports: 16
- Serial Protocol: RS232/422/485
- Data Rate: 230