Printed Circuit Board (PCB) Serial Servers
from Radicom Research, Inc.
Measuring only 1 ” (W) x 1 ” (D) x 0.25 ” (H), the LSHM-200 family of Embedded Serial-to-Ethernet Modules connect serial devices to IP networks with a 10/100BaseT interface. They provide an easy solution for connecting micro controller based systems with serial port to IP networks... [See More]
- Form Factor: PCB
- Data Rate: 230
- Serial Protocol: RS232
- Network / Bus: 10/100Base-T
from Sena Technologies
Single-port 10-Base-T embedded device server board for RS232 serial devices [See More]
- Form Factor: PCB
- Number of Ports: 1
- Serial Protocol: RS232
- Data Rate: 115
from Moxa Inc.
Moxa's MiiNePort E2 embedded device servers, which do not have an RJ45 Ethernet connector, are designed for manufacturers who want to add sophisticated network connectivity to their serial devices with minimal integration effort. The MiiNePort E2 is empowered by the MiiNe, Moxa's second generation... [See More]
- Form Factor: PCB
- Connector: Embedded
- Network / Bus: 10Base-T; 100Base-T
- Operating Temperature: 0.0 to 55
from Multi-Tech Systems, Inc.
The SocketWireless ® Bluetooth ® delivers secure, short-range wireless connections between a host and peripheral device. Bluetooth offers low cost, serial-to-wireless cable replacement that links computers and mobile devices, making it ideal for delivery trucks, emergency vehicles, home... [See More]
- Form Factor: PCB
- Network / Bus: Bluetooth
- Data Rate: 1.2 to 922
- Connector: Wireless
from Radicom Research, Inc.
Measuring only 1 ” (W) x 1 ” (D) x 0.25 ” (H), the LSHM-200 family of Embedded Serial-to-Ethernet Modules connect serial devices to IP networks with a 10/100BaseT interface. They provide an easy solution for connecting micro controller based systems with serial port to IP networks... [See More]
- Form Factor: PCB
- Data Rate: 230
- Serial Protocol: TTL
- Network / Bus: 10/100Base-T
from Moxa Inc.
Moxa's NE-4100 embedded device servers are designed formanufacturers who want to add sophisticated network connectivityto their serial devices. Moxa's embedded device servers can be usedto convert any device with a standard serial interface to an Ethernet -enableddevice in no time. The NE-4100... [See More]
- Form Factor: PCB
- Data Rate: 115
- Serial Protocol: ICMP, ARP, IP, TCP, UDP, DHCP, HTTP
- Operating System: Windows 95/98/ME/NT/2000/XP
from Multi-Tech Systems, Inc.
he SocketEthernet IP ® device server connects serial devices to an IP network fast to remotely monitor, control and configure your equipment over the Internet. The space efficient device integrates our intelligent Universal IP stack to allow for a common set of AT commons for TCP/IP... [See More]
- Form Factor: PCB
- Network / Bus: 10/100Base-T
- Data Rate: 230
- Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark
from Moxa Inc.
Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. The NE-4100... [See More]
- Form Factor: PCB
- Data Rate: 115
- Serial Protocol: RS422; RS485; ICMP, ARP, IP, TCP, UDP, DHCP, & More
- Operating System: Windows 95/98/ME/NT/2000/XP
from Moxa Inc.
Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. The NE-4100... [See More]
- Form Factor: PCB
- Number of Ports: 2
- Serial Protocol: RS422; RS485; TCP, IP, UDP, Telnet, Rtelnet & More
- Data Rate: 116
from Moxa Inc.
Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. The NE-4100... [See More]
- Form Factor: PCB
- Number of Ports: 2
- Serial Protocol: RS232; TCP, IP, UDP, Telnet, Rtelnet & More
- Data Rate: 115