Wireless Link Serial Servers

4 Results
EtherBITS™ Wireless Device Server -- Model 2211
from Patton Electronics Co.

Ethernet continues to be the predominant office networking infrastructure. Now, Ethernet has made its way from the office to the shop floor. Traditional serial environments require the use of multi-port serial cards, expensive cables, and the personnel to manage multiple systems. Patton ’s... [See More]

  • Serial Protocol: RS232
  • Data Rate: 115
  • Number of Ports: 1
  • Processor Speed: 2485
Embedded Serial to Bluetooth Device Server -- SocketWireless® Bluetooth®
from Multi-Tech Systems, Inc.

The SocketWireless ® Bluetooth ® delivers secure, short-range wireless connections between a host and peripheral device. Bluetooth offers low cost, serial-to-wireless cable replacement that links computers and mobile devices, making it ideal for delivery trucks, emergency vehicles, home... [See More]

  • Data Rate: 1.2 to 922
  • Form Factor: PCB
  • Network / Bus: Bluetooth
  • Connector: Wireless
Device Server -- PS110W
from Sena Technologies

Connects legacy serial devices to 802.11b/g Wi-Fi or Ethernet [See More]

  • Serial Protocol: RS232
  • Data Rate: 460
  • Number of Ports: 1
  • Operating System: Linux
WiFi Device Server -- NPort W2004-US
from Moxa Inc.

802.11b/g Wireless Connectivity to Serial Devices. The NPort ® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are supported, and the NPort ®W2004 can connect to access points or... [See More]

  • Serial Protocol: RS232/422/485
  • Network / Bus: 10Base-T; 100Base-T; Wi-Fi / WiMAX / Wi-Mesh
  • Number of Ports: 4
  • Form Factor: DIN Rail