BCD Logic Decoders and Demultiplexers
2 Results
BCD to 7-segment latch/decoder/driver -- 74HC4511D,653
from Nexperia B.V.
from Nexperia B.V.
The 74HC4511; 74HCT4511 is a BCD to 7-segment latch/decoder/driver with four address inputs (A, B, C, D), a latch enable input (LE), a ripple blanking input (BI), a lamp test input (LT), and seven segment outputs (a to g). When LEis LOW, the state of the segment outputs (a to g) is determined by the... [See More]
- Input Lines: BCD
- Supply Voltage: +7.0
- Output Lines: 7-Segment
- Features: ESD Protection
BCD-to-Binary/Binary-to-BCD -- 4301/E,F
from Lansdale Semiconductor, Inc.
from Lansdale Semiconductor, Inc.
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families. [See More]
- Input Lines: BCD
- Supply Voltage: 7 VDC
- Function: Decoder/Demultiplexer
- Package Type: DIP (optional feature); Lead Flat Pack