3.3 V Logic Decoders and Demultiplexers

Reviewed by: Mohsen Mostafaei, consulting engineer

Description

3.3 V Logic Decoders and Demultiplexers are digital integrated circuits that convert binary information from input lines into unique output lines. They are designed to handle a supply voltage of 3.3 volts, which is a common standard in modern digital electronics. These devices are essential in digital systems for translating coded inputs into specific outputs, enabling the control and routing of data within electronic circuits.

Working Principle

Logic decoders operate by taking n input lines and converting them into a maximum of 2^n unique output lines. This is achieved through a combinational circuit that uses logic gates such as inverters and AND gates to process the input signals and generate the corresponding output. The outputs are mutually exclusive, meaning only one output can be active at any given time. This functionality is crucial for tasks such as data demultiplexing, where a single input line is routed to one of many output lines based on the input code.

Applications

3.3 V Logic Decoders and Demultiplexers are widely used in various digital systems. Specific applications include memory addressing in computers, where they help in selecting specific memory locations. They are also used in digital display systems to control which segments of a display are illuminated. Additionally, they play a role in digital-to-analog conversion processes by selecting the appropriate analog output based on digital input signals.

Advantages over other Logic Decoders and Demultiplexers

One advantage of 3.3 V Logic Decoders and Demultiplexers is their compatibility with modern low-voltage digital systems, which often operate at 3.3 volts. This makes them suitable for integration into contemporary electronic devices that prioritize energy efficiency and reduced power consumption. Their ability to handle a wide range of input and output configurations also provides flexibility in designing complex digital circuits.

Limitations

A limitation of 3.3 V Logic Decoders and Demultiplexers is their dependency on a stable 3.3 V power supply. Variations in supply voltage can affect their performance and reliability. Additionally, these devices may have limitations in terms of speed and propagation delay, which can impact their suitability for high-speed applications.

Considerations

When selecting 3.3 V Logic Decoders and Demultiplexers, it is important to consider factors such as initial costs, operating expenses, and durability. These devices are generally cost-effective, but their performance can be influenced by environmental conditions such as temperature and humidity. Maintenance and replacement costs should also be considered, especially in applications where reliability and long-term operation are critical. Accuracy in decoding and demultiplexing is another key consideration, as errors can lead to incorrect data routing and processing.

7 Results
TVP5150AM1 Ultralow Power NTSC/PAL/SECAM Video Decoder w/Robust Sync Detector -- TVP5150AM1IPBS
from Texas Instruments

Ultralow Power NTSC/PAL/SECAM Video Decoder w/Robust Sync Detector 32-TQFP -40 to 85 [See More]

  • Supply Voltage: 3.3V
  • Package Type: BGA MICROSTAR JUNIOR,TQFP
  • Function: Decoder
  • Operating Temperature: -40 to 85
TVP5150AM1-EP Enhanced Product Ultralow Power NTSC/PAL/SECAM Video Decoder -- TVP5150AM1MPBSREP
from Texas Instruments

Enhanced Product Ultralow Power NTSC/PAL/SECAM Video Decoder 32-TQFP -55 to 125 [See More]

  • Supply Voltage: 3.3V
  • Package Type: TQFP
  • Function: Decoder
  • Operating Temperature: -55 to 125
Monolithic LVCMOS Manchester Encoder -- 3D3521
from Data Delay Devices, Inc.

FEATURES. • All-silicon, low-power CMOS. technology. • 3.3V operation. • CMOS compatible inputs and. outputs. • Vapor phase, IR and wave. solderable. • Low ground bounce noise. • Maximum data rate: 50 MBaud [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3V to 7V
  • Package Type: SOIC
  • Function: Decoder
  • Logic Family: CMOS
Low-Voltage Dual 1-of-4 Multiplexer/Demultiplexer -- 74CBTLV3253PGG
from Integrated Device Technology

The 74CBTLV3253 is a dual 1-of-4 high-speed multiplexer/demultiplexer. The select (S0, S1) input controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE ) input is high. The 74CBTLV3253 operates at -40C to +85C [See More]

  • Supply Voltage: 3.3V
  • Input Lines: 1
  • Function: Demultiplexer
  • Output Lines: 4
DS Series Encoder/Decoder IC -- LICAL-EDC-DS001
from Linx Technologies

The new DS Series Encoder/Decoder IC from Linx makes it simple to add a robust serial protocol with the ease of DIP switch addressing. The DS lets users set up to 1,022 unique addresses for communication between devices, similar to older Holtek ® products, but with a stable serial protocol. [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3-6.5VDC
  • Package Type: SSOP
  • Function: Decoder
  • Operating Temperature: -40 to 85
HS Series - Encrypted Remote Control Decoder IC -- LICAL-DEC-HS001
from Linx Technologies

HS Series Remote Control Encoder & Decoder. Integrated Circuits with Very High Security. Trigger discrete actions with button presses or contact closures by using HS Series encoders and decoders with compatible Linx RF modules. The HS Series provides a very high level of security. It lets you... [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3-6.5VDC
  • Output Lines: 8
  • Function: Decoder
  • Package Type: SSOP
MS Series - Remote Control Decoder IC -- LICAL-DEC-MS001
from Linx Technologies

MS Series Remote Control Encoder & Decoder. Integrated Circuits with Medium Security. Trigger discrete actions with button presses or contact closures by using MS Series encoders and decoders with compatible Linx RF modules. The MS Series provides a medium level of security. It lets you send... [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3-6.5VDC
  • Output Lines: 8
  • Function: Decoder
  • Package Type: SSOP