2 Logic Decoders and Demultiplexers

55 Results
74ACT11139 Dual 2-Line to 4-Line Decoder/Demultiplexer -- 74ACT11139D
from Texas Instruments

Dual 2-Line to 4-Line Decoder/Demultiplexer 16-SOIC -40 to 85 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 4.5
Dual 2-to-4 line decoder/demultiplexer -- 74AHC139D,118
from Nexperia B.V.

The 74AHC139; 74AHCT139 decodes two binary weighted address inputs (nA0, nA1) to four mutually exclusive outputs (nY0 to nY3). Each decoder features an enable input (nE). When nEis HIGH all outputs are forced HIGH. The enable input can be used as the data input for a 1-to-4 demultiplexer... [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: +7.0
74LS139FP-E [74LS139FP-E from Renesas Electronics Corporation]
from Rochester Electronics

74LS139 Dual 2-line-to-4-line Decoders/Demultiplexers [See More]

  • Input Lines: 2; 4; 0ther; 2line,4line
  • Output Lines: 2; 4; Other; 2line,4line
  • Function: Decoder; Demultiplexer
  • Package Type: SOP; SOP16
1250046 [MC74VHC139DTR2G from onsemi]
from RS Components, Ltd.

Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to... [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Package Type: TSSOP
CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer -- CD74AC139E
from Texas Instruments

Dual 2-to-4 Line Decoder/Demultiplexer 16-PDIP -55 to 125 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 1.5V; 5.5
Dual 2-to-4 line decoder/demultiplexer -- 74AHC139PW,118
from Nexperia B.V.

The 74AHC139; 74AHCT139 decodes two binary weighted address inputs (nA0, nA1) to four mutually exclusive outputs (nY0 to nY3). Each decoder features an enable input (nE). When nEis HIGH all outputs are forced HIGH. The enable input can be used as the data input for a 1-to-4 demultiplexer... [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: +7.0
SN74LS139ANS [SN74LS139ANS from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74LS139A Dual 2-line to 4-line decoders / demultiplexers [See More]

  • Input Lines: 2; 4; 0ther; 2line, 4line
  • Output Lines: 2; 4; Other; 2line, 4line
  • Function: Decoder; Demultiplexer
  • Package Type: DIP; PDIP; PDIP16
1454248 [MC74LCX139DTR2G from onsemi]
from RS Components, Ltd.

Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs. Logic Family = LCX. Logic Function = Decoder, Demultiplexer. Demultiplexing Capability = 2-of-4. Number of Elements per Chip = 2. Number of Input Enables per Element = 2. Output Type =... [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Package Type: TSSOP
CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer -- CD74ACT139E
from Texas Instruments

Dual 2-to-4 Line Decoder/Demultiplexer 16-PDIP -55 to 125 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 4.5
Dual 2-to-4 line decoder/demultiplexer -- 74LVC139BQ,115
from Nexperia B.V.

The 74LVC139 decodes two binary weighted address inputs (nA0, nA1) to four mutually exclusive outputs (nY0 to nY3). Each decoder features an enable input (nE). When nEis HIGH all outputs are forced HIGH. The enable input can be used as the data input for a 1-to-4 demultiplexer application. Inputs... [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: +6.5
SN74S139AD [SN74S139AD from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74S139A Dual 2-line to 4-line decoders / demultiplexers [See More]

  • Input Lines: 2; 4; 0ther; 2line, 4line
  • Output Lines: 2; 4; Other; 2line, 4line
  • Function: Decoder; Demultiplexer
  • Package Type: SOIC; SOIC16
1460387 [74HC139D from Nexperia B.V.]
from RS Components, Ltd.

NXP range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Package Type: SOIC
CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers -- CD74HC139E
from Texas Instruments

High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers 16-PDIP -55 to 125 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 2
8063917 [MC74VHC139DTR2G from onsemi]
from RS Components, Ltd.

Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to... [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Package Type: TSSOP
CD74HCT139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers -- CD74HCT139E
from Texas Instruments

High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers 16-PDIP -55 to 125 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 4.5
8072599 [SN74AHCT139N from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17. Logic Family = HCT. Logic Function = Decoder, Demultiplexer. Demultiplexing Capability = 2-of-4. Number of... [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Package Type: PDIP
SN74AHC139 Dual 2-Line To 4-Line Decoders / Demultiplexers -- SN74AHC139D
from Texas Instruments

Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 125 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 2
8651586 [74HCT139D from Nexperia B.V.]
from RS Components, Ltd.

High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS. Logic Family = 74HC. Logic Function = Decoder, Demultiplexer. Demultiplexing Capability = 2-of-4. Number of Elements per Chip = 2. Number of Input Enables per Element = 1. Output Type = 4 State. Polarity =... [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Package Type: SOIC
SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers -- SN74AHCT139D
from Texas Instruments

Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 85 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 4.5
SN74ALS139 Dual 2-Line to 4-Line Decoders/Demultiplexers -- SN74ALS139D
from Texas Instruments

Dual 2-Line to 4-Line Decoders/Demultiplexers 16-SOIC 0 to 70 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 4.5
SN74ALS156 Decoders/Demultiplexers With Open-Collector Outputs -- SN74ALS156D
from Texas Instruments

Decoders/Demultiplexers With Open-Collector Outputs 16-SOIC 0 to 70 [See More]

  • Input Lines: 1; 2; 3
  • Output Lines: 4; 8
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 4.5
SN74BCT2414 Dual 2-Line To 4-Line Memory Decoder With On-Chip Supply Voltage Monitor -- SN74BCT2414DW
from Texas Instruments

Dual 2-Line To 4-Line Memory Decoder With On-Chip Supply Voltage Monitor 20-SOIC 0 to 70 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder
  • Supply Voltage: 4.5
SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers -- SN74HC139D
from Texas Instruments

Dual 2-Line To 4-Line Decoders/Demultiplexers 16-SOIC -40 to 85 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 2
SN74HCT139 Dual 2-Line To 4-Line Decoders/Demultiplexers -- SN74HCT139D
from Texas Instruments

Dual 2-Line To 4-Line Decoders/Demultiplexers 16-SOIC -40 to 85 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 4.5
SN74LS139A Dual 2-line to 4-line decoders / demultiplexers -- SN74LS139AD
from Texas Instruments

Dual 2-line to 4-line decoders / demultiplexers 16-SOIC 0 to 70 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 4.75
SN74LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers -- SN74LS155AD
from Texas Instruments

Dual 2-Line To 4-Line Decoders/Demultiplexers 16-SOIC 0 to 70 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 4.75
SN74LS156 Dual 2-Line to 4-Line Decoders/Demultiplexers with Open-Collector Outputs -- SN74LS156D
from Texas Instruments

Dual 2-Line to 4-Line Decoders/Demultiplexers with Open-Collector Outputs 16-SOIC 0 to 70 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 4.75
SN74LV139A Dual 2-Line To 4-Line Decoders/Demultiplexers -- SN74LV139AD
from Texas Instruments

Dual 2-Line To 4-Line Decoders/Demultiplexers 16-SOIC -40 to 85 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 2
SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer -- SN74LVC139AD
from Texas Instruments

Dual 2-Line To 4-Line Decoder/Demultiplexer 16-SOIC -40 to 85 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 3.6V; 1.65
SN74S139A Dual 2-line to 4-line decoders / demultiplexers -- SN74S139AD
from Texas Instruments

Dual 2-line to 4-line decoders / demultiplexers 16-SOIC 0 to 70 [See More]

  • Input Lines: 2
  • Output Lines: 4
  • Function: Decoder/Demultiplexer
  • Supply Voltage: 4.75
1-of-8 Decoder w/ 2 Enable Inputs -- 10562/E,F
from Lansdale Semiconductor, Inc.

The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate. [See More]

  • Input Lines: 2
  • Supply Voltage: (-8) VDC
  • Function: Decoder
  • Package Type: DIP (optional feature); Lead Flat Pack
Quadrature Decoder IC -- HCTL-2032-SC
from Broadcom Inc.

The HCTL-2032 is CMOS ICs that perform the quadrature decoder, counter, and bus interface function. The HCTL-2032 is designed to improve system performance in digital closed loop motion control systems and digital data input systems. It does this by shifting time intensive quadrature decoder... [See More]

  • Input Lines: 2
  • Output Lines: 8
  • Function: Decoder
  • Supply Voltage: 5V; 4.5 to 5.5 V
Signal Switches, Multiplexers, Decoders -- 74AHC139D,118 [74AHC139D,118 from Nexperia B.V.]
from ODG (Origin Data Global)

IC DECODER/DEMUX 1 X 2:4 16SO [See More]

  • Input Lines: 2
  • Supply Voltage: 2V ~ 5.5V
  • Function: Decoder
  • Package Type: SOIC; 16-SOIC (0.154", 3.90mm Width)
IC DECODER/DEMUX 2-4 16-SOIC -- 815-SN74LS155ADR [SN74LS155ADR from Texas Instruments]
from Utmel Electronic Limited

IC DECODER/DEMUX 2-4 16-SOIC [See More]

  • Input Lines: 2; 0ther; 2
  • Supply Voltage: 5V; 5V
  • Function: Decoder; Decoder/Demultiplexer
  • Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
Quadrature Decoder/Counter Interface ICs -- HCTL-2017-A00
from Broadcom Inc.

HCTL-2xxx series is a direct drop-in replacement for HCTL-2000, HCTL-2020 and HCTL-2016 which has been obsoleted. It is a CMOS IC that performs quadrature decoding, bus interfacing and counter functions. HCTL-2xxx series is designed to improve system performance in digital, closed loop motion... [See More]

  • Input Lines: 2
  • Output Lines: 8
  • Function: Decoder
  • Supply Voltage: 5V; 4.5 to 5.5 V
Signal Switches, Multiplexers, Decoders -- 74HC139D,653 [74HC139D,653 from NXP Semiconductors]
from ODG (Origin Data Global)

IC DECODER/DEMUX DUAL 16SOIC [See More]

  • Input Lines: 2
  • Supply Voltage: 2V ~ 6V
  • Function: Decoder
  • Package Type: SOIC; 16-SOIC (0.154", 3.90mm Width)
IC DECODER/DEMUX 2-4 LINE 16SOIC -- 554-74HCT139D,653 [74HCT139D,653 from Nexperia B.V.]
from Utmel Electronic Limited

IC DECODER/DEMUX 2-4 LINE 16SOIC [See More]

  • Input Lines: 2; 0ther; 2
  • Supply Voltage: 5V; 5V
  • Function: Decoder; Decoder/Demultiplexer
  • Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
Signal Switches, Multiplexers, Decoders -- 74HCT139PW,118 [74HCT139PW,118 from Nexperia B.V.]
from ODG (Origin Data Global)

IC DECODER/DEMUX 1X2:4 16TSSOP [See More]

  • Input Lines: 2
  • Supply Voltage: 4.5V ~ 5.5V
  • Function: Decoder
  • Package Type: 16-TSSOP (0.173", 4.40mm Width)
IC DECODER/DEMUX DUAL 2-4 16SO -- 815-SN74LS155ANSR [SN74LS155ANSR from Texas Instruments]
from Utmel Electronic Limited

IC DECODER/DEMUX DUAL 2-4 16SO [See More]

  • Input Lines: 2; 0ther; 2
  • Supply Voltage: 5V; 5V
  • Function: Decoder; Decoder/Demultiplexer
  • Package Type: SOIC; 16-SOIC (0.209, 5.30mm Width)
Signal Switches, Multiplexers, Decoders -- 74VHC139FT [74VHC139FT from Toshiba Corporation]
from ODG (Origin Data Global)

IC DECODER/DEMUX 1X2:4 16TSSOP [See More]

  • Input Lines: 2
  • Supply Voltage: 2V ~ 5.5V
  • Function: Decoder
  • Package Type: 16-TSSOP (0.173", 4.40mm Width)
IC DECODER/DMUX DUAL 1-4 16-DIP -- 815-SN74ALS156N [SN74ALS156N from Texas Instruments]
from Utmel Electronic Limited

IC DECODER/DMUX DUAL 1-4 16-DIP [See More]

  • Input Lines: 2; 0ther; 2
  • Output Lines: 4; Other; 4
  • Function: Decoder
  • Supply Voltage: 5V; 5V
Signal Switches, Multiplexers, Decoders -- CD4555BM96 [CD4555BM96 from Texas Instruments]
from ODG (Origin Data Global)

IC DECODER/DEMUX 1X2:4 16SOIC [See More]

  • Input Lines: 2
  • Supply Voltage: 3V ~ 18V
  • Function: Decoder
  • Package Type: SOIC; 16-SOIC (0.154", 3.90mm Width)
Signal Switches, Multiplexers, Decoders -- CD4555BPWR [CD4555BPWR from Texas Instruments]
from ODG (Origin Data Global)

IC DECODER/DEMUX 1X2:4 16TSSOP [See More]

  • Input Lines: 2
  • Supply Voltage: 3V ~ 18V
  • Function: Decoder
  • Package Type: 16-TSSOP (0.173", 4.40mm Width)
Signal Switches, Multiplexers, Decoders -- CD4556BE [CD4556BE from Texas Instruments]
from ODG (Origin Data Global)

IC DECODER/DEMUX 1X2:4 16DIP [See More]

  • Input Lines: 2
  • Supply Voltage: 3V ~ 18V
  • Function: Decoder
  • Package Type: DIP; 16-DIP (0.300", 7.62mm)
Signal Switches, Multiplexers, Decoders -- CD74AC139M96 [CD74AC139M96 from Texas Instruments]
from ODG (Origin Data Global)

IC DECODER/DEMUX 1X2:4 16SOIC [See More]

  • Input Lines: 2
  • Supply Voltage: 1.5V ~ 5.5V
  • Function: Decoder
  • Package Type: SOIC; 16-SOIC (0.154", 3.90mm Width)
Signal Switches, Multiplexers, Decoders -- MC14555BCPG [MC14555BCPG from onsemi]
from ODG (Origin Data Global)

IC DECODER/DEMUX 1X2:4 16DIP [See More]

  • Input Lines: 2
  • Supply Voltage: 3V ~ 18V
  • Function: Decoder
  • Package Type: DIP; 16-DIP (0.300", 7.62mm)
Signal Switches, Multiplexers, Decoders -- MC74AC139DR2G [MC74AC139DR2G from onsemi]
from ODG (Origin Data Global)

IC DECODER/DEMUX 1X2:4 16SOIC [See More]

  • Input Lines: 2
  • Supply Voltage: 2V ~ 6V
  • Function: Decoder
  • Package Type: SOIC; 16-SOIC (0.154", 3.90mm Width)
Signal Switches, Multiplexers, Decoders -- MC74HC139ADTR2G [MC74HC139ADTR2G from onsemi]
from ODG (Origin Data Global)

IC DECODER/DEMUX 1X2:4 16TSSOP [See More]

  • Input Lines: 2
  • Supply Voltage: 2V ~ 6V
  • Function: Decoder
  • Package Type: 16-TSSOP (0.173", 4.40mm Width)
Signal Switches, Multiplexers, Decoders -- MM74HC139N [MM74HC139N from onsemi]
from ODG (Origin Data Global)

IC DECODER/DEMUX 1X2:4 16DIP [See More]

  • Input Lines: 2
  • Supply Voltage: 2V ~ 6V
  • Function: Decoder
  • Package Type: DIP; 16-DIP (0.300", 7.62mm)
Signal Switches, Multiplexers, Decoders -- PI3B16233AEX [PI3B16233AEX from DIODES Incorporated]
from ODG (Origin Data Global)

IC MUX/DEMUX 8 X 1:2 56TSSOP [See More]

  • Input Lines: 2
  • Supply Voltage: 3V ~ 3.6V
  • Function: Decoder
  • Package Type: 56-TFSOP (0.240", 6.10mm Width)
Signal Switches, Multiplexers, Decoders -- SN74AHC139RGYR [SN74AHC139RGYR from Texas Instruments]
from ODG (Origin Data Global)

IC DECODER/DEMUX 1X2:4 16VQFN [See More]

  • Input Lines: 2
  • Supply Voltage: 2V ~ 5.5V
  • Function: Decoder
  • Package Type: 16-VFQFN Exposed Pad
Signal Switches, Multiplexers, Decoders -- SN74CBT16233DGGR [SN74CBT16233DGGR from Texas Instruments]
from ODG (Origin Data Global)

IC MUX/DEMUX 16 X 1:2 56TSSOP [See More]

  • Input Lines: 2
  • Supply Voltage: 4.75V ~ 5.25V
  • Function: Decoder
  • Package Type: 56-TFSOP (0.240", 6.10mm Width)
Signal Switches, Multiplexers, Decoders -- SN74HC139N [SN74HC139N from Texas Instruments]
from ODG (Origin Data Global)

IC DECODER/DEMUX 1X2:4 16DIP [See More]

  • Input Lines: 2
  • Supply Voltage: 2V ~ 6V
  • Function: Decoder
  • Package Type: DIP; 16-DIP (0.300", 7.62mm)
Signal Switches, Multiplexers, Decoders -- SN74HC139NSR [SN74HC139NSR from Texas Instruments]
from ODG (Origin Data Global)

IC DECODER/DEMUX 1 X 2:4 16SO [See More]

  • Input Lines: 2
  • Supply Voltage: 2V ~ 6V
  • Function: Decoder
  • Package Type: SOIC; 16-SOIC (0.209", 5.30mm Width)
Signal Switches, Multiplexers, Decoders -- SN74HCS139PWR [SN74HCS139PWR from Texas Instruments]
from ODG (Origin Data Global)

IC DECODER/DEMUX 2X2:4 16TSSOP [See More]

  • Input Lines: 2
  • Supply Voltage: 2V ~ 6V
  • Function: Decoder
  • Package Type: 16-TSSOP (0.173", 4.40mm Width)