7-Segment Logic Decoders and Demultiplexers

Description

A 7-segment logic decoder is a digital circuit that converts binary input data into signals that can drive a 7-segment display. This type of decoder takes a binary-coded decimal (BCD) input and activates the appropriate segments of the display to represent numbers 0 through 9.

Working Principle

The working principle of a 7-segment logic decoder involves translating binary input data into a format that can control the individual segments of a 7-segment display. Each segment of the display is controlled by a separate output from the decoder. The decoder uses a combination of logic gates to determine which segments should be illuminated based on the binary input. This allows for the representation of numeric characters on the display. The usefulness of 7-segment decoders lies in their ability to simplify the process of driving displays, making them essential in digital systems that require numeric output.

Applications

7-segment logic decoders are commonly used in digital clocks, electronic meters, and other devices that require a numeric display. For example, they are integral components in digital watches, calculators, and microwave ovens, where they convert binary data into human-readable numbers.

Advantages over other Logic Decoders and Demultiplexers

One advantage of 7-segment logic decoders over other types of decoders is their specific design for driving 7-segment displays, which makes them highly efficient for applications requiring numeric displays. They simplify the design process by reducing the need for additional circuitry to control each segment individually.

Limitations

A limitation of 7-segment logic decoders is that they are primarily designed for numeric displays and are not suitable for displaying alphabetic characters or complex symbols. This restricts their use to applications where only numeric output is required.

Considerations

When considering the use of 7-segment logic decoders, factors such as initial costs, operating expenses, and durability should be evaluated. These decoders are generally cost-effective for applications requiring simple numeric displays. However, their accuracy is limited to the representation of numbers, and maintenance costs are typically low due to their straightforward design. Replacement and maintenance are generally minimal, as these components are durable and reliable in standard operating conditions.

13 Results
BCD to 7-segment latch/decoder/driver -- 74HC4511D,653
from Nexperia B.V.

The 74HC4511; 74HCT4511 is a BCD to 7-segment latch/decoder/driver with four address inputs (A, B, C, D), a latch enable input (LE), a ripple blanking input (BI), a lamp test input (LT), and seven segment outputs (a to g). When LEis LOW, the state of the segment outputs (a to g) is determined by the... [See More]

  • Output Lines: 7-Segment
  • Supply Voltage: +7.0
  • Input Lines: BCD
  • Features: ESD Protection
8096220 [CD4511BPW from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000. Logic Function = Decoder. Demultiplexing Capability = 4-of-7. Number of Elements per Chip = 1. Number of Input Enables per Element = 4. [See More]

  • Output Lines: 7-Segment
  • Input Lines: 4
  • Function: Decoder
  • Package Type: TSSOP
CD4055B CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output -- CD4055BE
from Texas Instruments

CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output 16-PDIP -55 to 125 [See More]

  • Output Lines: 7-Segment
  • Input Lines: 4
  • Function: Decoder
  • Supply Voltage: 3V; 18
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function -- CD4056BE
from Texas Instruments

CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function 16-PDIP -55 to 125 [See More]

  • Output Lines: 7-Segment
  • Input Lines: 4
  • Function: Decoder
  • Supply Voltage: 3V; 18
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers -- CD4511BE
from Texas Instruments

CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-PDIP -55 to 125 [See More]

  • Output Lines: 7-Segment
  • Input Lines: 4
  • Function: Decoder
  • Supply Voltage: 3V; 18
CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays -- CD4543BE
from Texas Instruments

CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays 16-PDIP -55 to 125 [See More]

  • Output Lines: 7-Segment
  • Input Lines: 4
  • Function: Decoder
  • Supply Voltage: 3V; 18
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver -- CD74HC4511E
from Texas Instruments

High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver 16-PDIP -55 to 125 [See More]

  • Output Lines: 7-Segment
  • Input Lines: 4
  • Function: Decoder
  • Supply Voltage: 2
CD74HC4543 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver for LCDs -- CD74HC4543E
from Texas Instruments

High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver for LCDs 16-PDIP -55 to 125 [See More]

  • Output Lines: 7-Segment
  • Input Lines: 4
  • Function: Decoder
  • Supply Voltage: 2
CD74HCT4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver -- CD74HCT4511E
from Texas Instruments

High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver 16-PDIP -55 to 125 [See More]

  • Output Lines: 7-Segment
  • Input Lines: 4
  • Function: Decoder
  • Supply Voltage: 4.5
CD74HCT4543 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver for LCDs -- CD74HCT4543E
from Texas Instruments

High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver for LCDs 16-PDIP -55 to 125 [See More]

  • Output Lines: 7-Segment
  • Input Lines: 4
  • Function: Decoder
  • Supply Voltage: 4.5
SN74LS247 BCD-To-Seven-Segment Decoders/Drivers -- SN74LS247D
from Texas Instruments

BCD-To-Seven-Segment Decoders/Drivers 16-SOIC 0 to 70 [See More]

  • Output Lines: 7-Segment
  • Input Lines: 4
  • Function: Decoder
  • Supply Voltage: 4.75
SN74LS47 BCD-to-Seven-Segment Decoders/Drivers -- SN74LS47D
from Texas Instruments

BCD-to-Seven-Segment Decoders/Drivers 16-SOIC 0 to 70 [See More]

  • Output Lines: 7-Segment
  • Input Lines: 4
  • Function: Decoder
  • Supply Voltage: 4.75
7-Segment Decoder/Driver -- 8T04/E,F
from Lansdale Semiconductor, Inc.

The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems, driving LEDs and other displays, MOS interface and a variety of timing circuits and special purpose buffer... [See More]

  • Output Lines: 7-Segment
  • Package Type: DIP (optional feature); Lead Flat Pack
  • Function: Decoder
  • Logic Family: TTL