DIP Logic Decoders and Demultiplexers
from Rochester Electronics
Decoder/Driver, 10K Series, Inverted Output, ECL, CDIP16 [See More]
- Package Type: DIP; CDIP16
- Logic Family: ECL
- Function: Decoder
from DigiKey
Data Decoder IC Remote Control 8-DIP [See More]
- Package Type: DIP; 8-DIP
- Function: Decoder
from Rochester Electronics
AM25LS2538 - 1 to 8 Decoder [See More]
- Package Type: DIP; PDIP; PDIP20
- Function: Decoder
from DigiKey
Video Encoder IC 24-DIP [See More]
- Package Type: DIP; 24-DIP
- Function: Decoder
from Rochester Electronics
4556B - Decoder/Driver, 4000 Series, True Output, CMOS, PDIP16 [See More]
- Package Type: DIP; PDIP; PDIP
- Logic Family: CMOS
- Function: Decoder
from DigiKey
Video Decoder IC Set-Top Boxes, TV 18-DIP [See More]
- Package Type: DIP; 18-DIP
- Function: Decoder
from Rochester Electronics
Decoder/Driver, TTL/H/L Series, Inverted Output, TTL, CDIP24 [See More]
- Package Type: DIP; CDIP24
- Logic Family: TTL
- Function: Decoder
from Rochester Electronics
Decoder/Driver [See More]
- Package Type: DIP; DIP16
- Function: Decoder
from Rochester Electronics
Decoder/Driver, F/FAST Series, Configurable Output, TTL, PDIP20 [See More]
- Package Type: DIP; DIP20
- Logic Family: TTL
- Function: Decoder
from Rochester Electronics
AM25LS2548 - Chip Select Address Decoder with Acknowledge [See More]
- Package Type: DIP; CDIP20
- Function: Decoder
from Rochester Electronics
AM7992B - Manchester Encoder/Decoder, PDIP24 [See More]
- Package Type: DIP; PDIP; PDIP24
- Function: Decoder
from Rochester Electronics
FOUR DIGIT LCD Decoder DRIVERS [See More]
- Package Type: DIP; PDIP; PDIP40
- Function: Decoder
from Rochester Electronics
Tone Decoder Circuit, PDIP8 [See More]
- Package Type: DIP; PDIP; PDIP8
- Function: Decoder
from Utmel Electronic Limited
IC DECODER/COUNTER 12BIT 16-DIP [See More]
- Package Type: DIP; 16-DIP (0.300, 7.62mm)
- Supply Voltage: 5V; 5V
- Function: Decoder
- Logic Family: CMOS; CMOS
from Quarktwin Technology Ltd.
Data Selector/Multiplexer 2 x 4:1 16-CDIP [See More]
- Package Type: DIP; 16-CDIP (0.300\", 7.62mm)
- Supply Voltage: 4.5V ~ 5.5V
- Function: Decoder
- Operating Temperature: -55 to 125
from Lansdale Semiconductor, Inc.
Motorola/Freescale - HTL 660T. These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. [See More]
- Package Type: DIP
- Input Lines: BCD
- Function: Decoder
- Supply Voltage: 18 VDC
from ODG (Origin Data Global)
IC DECODER 1 X 4:10 16DIP [See More]
- Package Type: DIP; 16-DIP (0.300", 7.62mm)
- Input Lines: 1
- Function: Decoder
- Supply Voltage: 3V ~ 18V
from Acme Chip Technology Co., Limited
Decoder IC Fiber Optics 20-PDIP [See More]
- Package Type: DIP; PDIP; 20-DIP (0.300\", 7.62mm)
- Logic Family: CMOS
- Function: Decoder
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package Type: DIP
- Function: Decoder/Demultiplexer
from Data Delay Devices, Inc.
Features: TTL input & outputs. 14 pins DIP. Data rates to 25 MB/S. Self syncronizing within one BIT time. [See More]
- Package Type: DIP
- Supply Voltage: 5V
- Function: Decoder
- Logic Family: TTL
from Utmel Electronic Limited
IC DECODER/DEMUX 4-16LINE 24-DIP [See More]
- Package Type: DIP; 24-DIP (0.600, 15.24mm)
- Supply Voltage: 4.75V~5.25V
- Function: Decoder; Decoder/Demultiplexer
- Operating Temperature: 0 to 70
from ODG (Origin Data Global)
IC DECODER/DEMUX 1X4:16 24DIP [See More]
- Package Type: DIP; 24-DIP (0.600", 15.24mm)
- Input Lines: 1
- Function: Decoder
- Supply Voltage: 3V ~ 15V
from Acme Chip Technology Co., Limited
Decoder 1 x 4:10 16-PDIP [See More]
- Package Type: DIP; PDIP; 16-DIP (0.300\", 7.62mm)
- Supply Voltage: 3 V ~ 18 V
- Function: Decoder
- Logic Family: CMOS
from Utmel Electronic Limited
IC DECODER/DRVR BCD-DEC 16-DIP [See More]
- Package Type: DIP; 16-DIP (0.300, 7.62mm)
- Supply Voltage: 4.75V~5.25V
- Function: Decoder
- Operating Temperature: 0 to 70
from ODG (Origin Data Global)
IC DECODER/DEMUX 1X4:16 24DIP [See More]
- Package Type: DIP; 24-DIP (0.600", 15.24mm)
- Input Lines: 1
- Function: Decoder
- Supply Voltage: 3V ~ 18V
from Utmel Electronic Limited
IC DRIVER DECODER 8DIG 28-CERDIP [See More]
- Package Type: DIP; CDIP
- Supply Voltage: 5V; 5V
- Function: Decoder
- Logic Family: CMOS; CMOS
from ODG (Origin Data Global)
IC DECODER/DEMUX 1X2:4 16DIP [See More]
- Package Type: DIP; 16-DIP (0.300", 7.62mm)
- Input Lines: 2
- Function: Decoder
- Supply Voltage: 3V ~ 18V
from Utmel Electronic Limited
IC DRIVER DECODER 8DIG 28-CERDIP [See More]
- Package Type: DIP; CDIP
- Supply Voltage: 5V; 5V
- Function: Decoder
- Logic Family: CMOS; CMOS
from ODG (Origin Data Global)
IC DECODER/DEMUX 1X4:16 24DIP [See More]
- Package Type: DIP; 24-DIP (0.300", 7.62mm)
- Input Lines: 1
- Function: Decoder
- Supply Voltage: 2V ~ 6V
from Utmel Electronic Limited
IC DRIVER DECODER 8DIG 28DIP [See More]
- Package Type: DIP; DIP
- Supply Voltage: 5V; 5V
- Function: Decoder
- Logic Family: CMOS; CMOS
from ODG (Origin Data Global)
IC DECODER/DEMUX 1X4:16 24DIP [See More]
- Package Type: DIP; 24-DIP (0.600", 15.24mm)
- Input Lines: 1
- Function: Decoder
- Supply Voltage: 4.5V ~ 5.5V
from Utmel Electronic Limited
IC LATCH/DECODER/DRIVER 18DIP [See More]
- Package Type: DIP; 18-DIP (0.300, 7.62mm)
- Supply Voltage: 1.5V; 5V; 5V
- Function: Decoder
- Logic Family: CMOS; CMOS
from ODG (Origin Data Global)
54LS138 3-LINE TO 8-LINE DECODER [See More]
- Package Type: DIP; 16-CDIP (0.300", 7.62mm)
- Input Lines: 1
- Function: Decoder
- Supply Voltage: 4.5V ~ 5.5V
from Utmel Electronic Limited
IC TONE-DECODER/PH-LCKDLOOP 8DIP [See More]
- Package Type: DIP; 8-DIP (0.300, 7.62mm)
- Supply Voltage: 4.75V~9V
- Function: Decoder
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
3-LINE TO 8-LINE DECODERS/DEMULT [See More]
- Package Type: DIP; 16-CDIP (0.300", 7.62mm)
- Input Lines: 1
- Function: Decoder
- Supply Voltage: 4.5V ~ 5.5V
from Utmel Electronic Limited
IC, INFRARED ENCODER/DECODER, 14-DIP [See More]
- Package Type: DIP; 14-DIP (0.300, 7.62mm)
- Supply Voltage: 5V; 5V
- Function: Decoder
- Logic Family: CMOS; CMOS
from ODG (Origin Data Global)
IC DECODER/DEMUX 1X2:4 16DIP [See More]
- Package Type: DIP; 16-DIP (0.300", 7.62mm)
- Input Lines: 2
- Function: Decoder
- Supply Voltage: 2V ~ 6V
from Utmel Electronic Limited
Interface - Specialized Decoder/Counter [See More]
- Package Type: DIP; 32-DIP (0.600, 15.24mm)
- Supply Voltage: 5V; 5V
- Function: Decoder
- Logic Family: CMOS; CMOS
from ODG (Origin Data Global)
IC DECODER 1 X 4:1 16DIP [See More]
- Package Type: DIP; 16-DIP (0.300", 7.62mm)
- Input Lines: 1
- Function: Decoder
- Supply Voltage: 4.75V ~ 5.25V