SOP Logic Decoders and Demultiplexers
from Rochester Electronics
74AC139 Dual 2-to-4 Line Decoder/DeMultiplexer [See More]
- Package Type: SOP; SOP16
- Function: Decoder; Demultiplexer
from RS Components, Ltd.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS. Logic Family = HC. Logic Function = Decoder, Demultiplexer. Demultiplexing Capability = 1-of-8. Number of Elements per Chip = 1. Number of Input Enables per Element = 3. Polarity = Inverting. Mounting Type =... [See More]
- Package Type: SOP
- Input Lines: 1
- Function: Decoder; Demultiplexer; Decoder/Demultiplexer
- Output Lines: 8
from DigiKey
Signal IC NTSC, PAL 24-SOP [See More]
- Package Type: SOP; 24-SOP
- Function: Decoder
from Rochester Electronics
Decoder/Driver [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP16
- Function: Decoder
from RS Components, Ltd.
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs. Logic Family = LCX. Logic Function = Decoder, Demultiplexer. Demultiplexing Capability = 1-of-8. Number of Input Enables per Element = 1. Mounting Type = Surface Mount. Package Type =... [See More]
- Package Type: SOP
- Input Lines: 1
- Function: Decoder; Demultiplexer; Decoder/Demultiplexer
- Output Lines: 8
from Rochester Electronics
74ACT139 Dual 2-to-4 Line Decoder/DeMultiplexer [See More]
- Package Type: SOP; SOP20
- Function: Decoder; Demultiplexer
from RS Components, Ltd.
The HT12E/D chipset works with an Ir or RF transmitter and receiver device to make a 4-button wireless remote control system. 8-bit ID (Address) code set by switches. Encoder sends packet containing ID code and button-pressed data four times on serial channel. Decoder reads data packet and if ID... [See More]
- Package Type: SOP
- Input Lines: 1
- Function: Decoder
- Output Lines: 8
from Rochester Electronics
Decoder/Driver, HC/UH Series, True Output, CMOS, PDSO16 [See More]
- Package Type: SOP; SSOP; SSOP16
- Logic Family: CMOS
- Function: Decoder
from Rochester Electronics
Decoder/Driver [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP 16B
- Function: Decoder
from Rochester Electronics
CD4097B CMOS Analog Multiplexer/Demultiplexer [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP24
- Logic Family: CMOS
- Function: Demultiplexer
from Rochester Electronics
BTSC Decoder For US TV [See More]
- Package Type: SOP; SSOP; SSOP24
- Function: Decoder
from Rochester Electronics
Jpn Mts (Multi Channel Television Sound) Decoder IC [See More]
- Package Type: SOP; SSOP; LSSOP24
- Function: Decoder
from Rochester Electronics
Decoder/Driver, LVC/LCX/Z Series, True Output, CMOS, PDSO6 [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP6
- Logic Family: CMOS
- Function: Decoder
from Rochester Electronics
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch [See More]
- Package Type: SOP; TVSOP; TVSOP16
- Function: Demultiplexer
from Rochester Electronics
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection [See More]
- Package Type: SOP; SSOP; SSOP56
- Function: Demultiplexer
from Rochester Electronics
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP56
- Function: Demultiplexer
from Rochester Electronics
SN74LS145 BCD-To-Decimal Decoders/Drivers [See More]
- Package Type: SOP; SOP (NS)
- Function: Decoder
from Rochester Electronics
TIR1000 Standalone IrDA Encoder & Decoder [See More]
- Package Type: SOP; SOP8
- Function: Decoder
from Rochester Electronics
TIR1000 Standalone IrDA Encoder & Decoder [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP8
- Function: Decoder
from Quarktwin Technology Ltd.
2 Circuit IC Switch 2:1 4Ohm 10-MSOP [See More]
- Package Type: SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
- Operating Temperature: -40 to 85
- Supply Voltage: 1.8V ~ 5.5V
from Acme Chip Technology Co., Limited
Decoder/Demultiplexer 1 x 2:4 16-SOP [See More]
- Package Type: SOP; SOIC; 16-SOIC (0.209\", 5.30mm Width)
- Supply Voltage: 2 V ~ 5.5 V
- Function: Decoder/Demultiplexer
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Bus Switch 12 x 1:1 56-TSSOP [See More]
- Package Type: SOP; 56-TFSOP (0.173\", 4.40mm Width)
- Supply Voltage: 3.6V; 2.3V ~ 3.6V
- Function: Decoder
- Operating Temperature: -40 to 125
from Quarktwin Technology Ltd.
Multiplexer 1 x 2:1 8-MSOP [See More]
- Package Type: SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- Supply Voltage: 3V ~ 5.5V
- Function: Decoder
- Operating Temperature: -40 to 85