1.2 V Logic Decoders and Demultiplexers

4 Results
Monolithic LVCMOS Manchester Encoder -- 3D3521
from Data Delay Devices, Inc.

FEATURES. • All-silicon, low-power CMOS. technology. • 3.3V operation. • CMOS compatible inputs and. outputs. • Vapor phase, IR and wave. solderable. • Low ground bounce noise. • Maximum data rate: 50 MBaud [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3V to 7V
  • Package Type: SOIC
  • Function: Decoder
  • Logic Family: CMOS
DS Series Encoder/Decoder IC -- LICAL-EDC-DS001
from Linx Technologies

The new DS Series Encoder/Decoder IC from Linx makes it simple to add a robust serial protocol with the ease of DIP switch addressing. The DS lets users set up to 1,022 unique addresses for communication between devices, similar to older Holtek ® products, but with a stable serial protocol. [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3-6.5VDC
  • Package Type: SSOP
  • Function: Decoder
  • Operating Temperature: -40 to 85
HS Series - Encrypted Remote Control Decoder IC -- LICAL-DEC-HS001
from Linx Technologies

HS Series Remote Control Encoder & Decoder. Integrated Circuits with Very High Security. Trigger discrete actions with button presses or contact closures by using HS Series encoders and decoders with compatible Linx RF modules. The HS Series provides a very high level of security. It lets you... [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3-6.5VDC
  • Output Lines: 8
  • Function: Decoder
  • Package Type: SSOP
MS Series - Remote Control Decoder IC -- LICAL-DEC-MS001
from Linx Technologies

MS Series Remote Control Encoder & Decoder. Integrated Circuits with Medium Security. Trigger discrete actions with button presses or contact closures by using MS Series encoders and decoders with compatible Linx RF modules. The MS Series provides a medium level of security. It lets you send... [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3-6.5VDC
  • Output Lines: 8
  • Function: Decoder
  • Package Type: SSOP