Standard CMOS / CMOS (4000) Logic Decoders and Demultiplexers

Description

Standard CMOS / CMOS (4000) Logic Decoders and Demultiplexers are integral components in digital systems that convert binary information from input lines to unique output lines. They are designed to handle discrete quantities of information represented with binary codes, effectively translating these codes into a format that can be utilized by other digital components.

Working Principle

The working principle of CMOS (4000) Logic Decoders involves the conversion of n bits of binary information into a maximum of 2^n unique output lines. This is achieved through a combinational circuit that utilizes inverter and AND gates to ensure that only one output is active at any given time, making the outputs mutually exclusive. This exclusivity is crucial for applications where precise control of output lines is necessary. The CMOS technology used in these decoders and demultiplexers offers advantages such as low power consumption and high noise immunity, making them useful in a variety of digital applications.

Applications

CMOS (4000) Logic Decoders and Demultiplexers find applications in several areas of digital systems. They are used in data demultiplexing, where a single input line is distributed to multiple output lines. They are also employed in digital display systems, digital-to-analog conversion, and memory addressing, where they help in selecting specific memory locations based on the input binary code.

Advantages over other Logic Decoders and Demultiplexers

One of the primary advantages of CMOS (4000) Logic Decoders and Demultiplexers is their low power consumption, which is a significant benefit over other logic families such as TTL. Additionally, CMOS technology provides high noise immunity, which enhances the reliability of the decoders in noisy environments. The wide availability and versatility of the 4000 series also make them a preferred choice for many digital applications.

Limitations

Despite their advantages, CMOS (4000) Logic Decoders and Demultiplexers have limitations. They may not be suitable for high-speed applications due to their slower propagation delay compared to other logic families like ECL. Additionally, their performance can be affected by variations in supply voltage and temperature, which may require additional design considerations to ensure stability.

Considerations

When considering the use of CMOS (4000) Logic Decoders and Demultiplexers, it is important to evaluate initial costs, which are generally low due to their widespread availability. Operating expenses are minimal due to their low power consumption. However, designers should consider the potential need for additional components to manage voltage and temperature variations, which could impact overall system costs. Durability and maintenance are typically not major concerns, as CMOS technology is known for its robustness and longevity.

76 Results
4556BDM [4556BDM from Texas Instruments]
from Rochester Electronics

4556B - Decoder/Driver, 4000 Series, True Output, CMOS, PDIP16 [See More]

  • Logic Family: CMOS
  • Package Type: DIP; PDIP; PDIP
  • Function: Decoder
1450006 [CD4056BEE4 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Drivers, Magnitude Comparators and Phase Locked Loop (PLL) ICs. Logic Family = 4000. Logic Function = Decoder, Driver. Number of Elements per Chip = 1. Number of Input Enables per... [See More]

  • Logic Family: CMOS
  • Package Type: PDIP
  • Function: Decoder
  • Number of Pins: 16
74ACT138SJX [74ACT138SJX from onsemi]
from Rochester Electronics

Decoder/Driver, ACT Series, Inverted Output, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Package Type: SOP; SOP16
  • Function: Decoder
1450025 [CD4555BEE4 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000. Logic Function = Decoder, Demultiplexer. Demultiplexing Capability = 1-of-4. Number of Elements per Chip = 2. Number of Input Enables per... [See More]

  • Logic Family: CMOS
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 4
74HC138DTR2G [74HC138DTR2G from onsemi]
from Rochester Electronics

Decoder/Driver, HC/UH Series, Inverted Output, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Package Type: SOP; SSOP; TSSOP; TSSOP16
  • Function: Decoder
1450138 [CD4056BM from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Drivers, Magnitude Comparators and Phase Locked Loop (PLL) ICs. Logic Family = 4000. Logic Function = Decoder, Driver. Number of Elements per Chip = 1. Number of Input Enables per... [See More]

  • Logic Family: CMOS
  • Package Type: SOIC
  • Function: Decoder
  • Number of Pins: 16
74HC237DB,118 [74HC237DB,118 from Nexperia B.V.]
from Rochester Electronics

Decoder/Driver, HC/UH Series, True Output, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Package Type: SOP; SSOP; SSOP16
  • Function: Decoder
1450465 [CD4028BEE4 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000. Logic Function = Decoder, Demultiplexer. Demultiplexing Capability = 1-of-10. Number of Elements per Chip = 1. Number of Input Enables per... [See More]

  • Logic Family: CMOS
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 10
74LVC1G19GM,115 [74LVC1G19GM,115 from Nexperia B.V.]
from Rochester Electronics

Decoder/Driver, LVC/LCX/Z Series, Complementary Output, CMOS, PDSO6 [See More]

  • Logic Family: CMOS
  • Features: Complementary Output
  • Function: Decoder
  • Package Type: SOT886
1450512 [CD4028BPW from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000. Logic Function = Decoder. Demultiplexing Capability = 4-of-10. Number of Elements per Chip = 1. Number of Input Enables per Element = 4. [See More]

  • Logic Family: CMOS
  • Input Lines: 4
  • Function: Decoder
  • Output Lines: 10
74LVC1G19GN,132 [74LVC1G19GN,132 from Nexperia B.V.]
from Rochester Electronics

Decoder/Driver, LVC/LCX/Z Series, Complementary Output, CMOS, PDSO6 [See More]

  • Logic Family: CMOS
  • Features: Complementary Output
  • Function: Decoder
  • Package Type: SOT1115
3559460 [HEF4543BT from Nexperia B.V.]
from RS Components, Ltd.

BCD-7segment latch/decoder,HEF4543BT - Standard Logic - Decoders & Demultiplexers [See More]

  • Logic Family: CMOS
  • Package Type: SOIC
  • Function: Decoder
  • Number of Pins: 16
74LVC1G19GV,125 [74LVC1G19GV,125 from Nexperia B.V.]
from Rochester Electronics

Decoder/Driver, LVC/LCX/Z Series, Complementary Output, CMOS, PDSO6 [See More]

  • Logic Family: CMOS
  • Features: Complementary Output
  • Function: Decoder
  • Package Type: SOT457
3792011 [HCS512-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

The HCS series of KeeLoq encoders/decoders work with Ir or RF transmitter and receiver devices to make secure 3- or 4-button wireless remote control systems. Applications: Automotive RKE systems, Automotive alarm systems, Automotive immobilizers, Gate & garage door openers, Identity tokens, Burglar... [See More]

  • Logic Family: TTL; CMOS
  • Number of Pins: 18
  • Package Type: PDIP
  • Operating Temperature: -40 to 85
74LVC1G19GW,125 [74LVC1G19GW,125 from NXP Semiconductors]
from Rochester Electronics

Decoder/Driver, LVC/LCX/Z Series, True Output, CMOS, PDSO6 [See More]

  • Logic Family: CMOS
  • Package Type: SOT363
  • Function: Decoder
4965642 [HCTL-2022 from Broadcom Inc.]
from RS Components, Ltd.

HCTL-2022 quadrature decoder/counter ic - Standard Logic - Decoders & Demultiplexers [See More]

  • Logic Family: TTL; CMOS
  • Number of Pins: 20
  • Package Type: PDIP
  • Operating Temperature: -40 to 100
74LVC1G19GW-Q100H [74LVC1G19GW-Q100H from Nexperia B.V.]
from Rochester Electronics

Decoder/Driver, LVC/LCX/Z Series, True Output, CMOS, PDSO6 [See More]

  • Logic Family: CMOS
  • Package Type: SOT363
  • Function: Decoder
527586 [CD4543BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Drivers, Magnitude Comparators and Phase Locked Loop (PLL) ICs. Logic Family = 4000. Logic Function = Decoder, Driver. Number of Elements per Chip = 1. Number of Input Enables per... [See More]

  • Logic Family: CMOS
  • Package Type: PDIP
  • Function: Decoder
  • Number of Pins: 16
CD4028AF/3
from Rochester Electronics

CMOS LOGIC BCD-TO-DECIMAL Decoder [See More]

  • Logic Family: CMOS
  • Package Type: DIP; CDIP16
  • Function: Decoder
5419695 [TC4511BP(F) from Toshiba Imaging Systems Division]
from RS Components, Ltd.

IC, CMOS, 4000B series logic - Standard Logic - Decoders & Demultiplexers [See More]

  • Logic Family: CMOS
  • Package Type: PDIP
  • Function: Decoder
  • Number of Pins: 16
CD4028BK3
from Rochester Electronics

Decimal Decoder/Driver, 4000/14000/40000 Series, True Output, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Package Type: FL16
  • Function: Decoder
6014083 [TC4511BF(F) from Toshiba Imaging Systems Division]
from RS Components, Ltd.

IC,C-MOS Logic,4000Series - Standard Logic - Decoders & Demultiplexers [See More]

  • Logic Family: CMOS
  • Package Type: SOP
  • Function: Decoder
  • Number of Pins: 16
CD4028BM [CD4028BM from Texas Instruments High-Performance Analog]
from Rochester Electronics

Decimal Decoder/Driver, 4000/14000/40000 Series, True Output, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Package Type: SOIC; SOIC16
  • Function: Decoder
6626835 [CD4028BM96 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000. Logic Function = Decoder, Demultiplexer. Demultiplexing Capability = 1-of-10. Number of Elements per Chip = 1. Number of Input Enables per... [See More]

  • Logic Family: CMOS
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 10
CD4097BM [CD4097BM from Texas Instruments High-Performance Analog]
from Rochester Electronics

CD4097B CMOS Analog Multiplexer/Demultiplexer [See More]

  • Logic Family: CMOS
  • Package Type: SOIC; SOIC24
  • Function: Demultiplexer
6629698 [CD4511BEE4 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Drivers, Magnitude Comparators and Phase Locked Loop (PLL) ICs. Logic Family = 4000. Logic Function = Decoder, Driver. Number of Elements per Chip = 1. Number of Input Enables per... [See More]

  • Logic Family: CMOS
  • Package Type: PDIP
  • Function: Decoder
  • Number of Pins: 16
CD4097BPW [CD4097BPW from Texas Instruments High-Performance Analog]
from Rochester Electronics

CD4097B CMOS Analog Multiplexer/Demultiplexer [See More]

  • Logic Family: CMOS
  • Package Type: SOP; SSOP; TSSOP; TSSOP24
  • Function: Demultiplexer
7967953 [CD4515BM from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = CD4000. Logic Function = Decoder, Latch. Demultiplexing Capability = 1-of-16. Number of Elements per Chip = 1. Number of Input Enables per Element... [See More]

  • Logic Family: CMOS
  • Input Lines: 1
  • Function: Decoder
  • Output Lines: 16
CD74HC238E-P2 [CD74HC238E-P2 from Texas Instruments High-Performance Analog]
from Rochester Electronics

CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting [See More]

  • Logic Family: CMOS
  • Package Type: DIP; DIP16
  • Function: Decoder; Demultiplexer
8072400 [CD4556BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000. Logic Function = Decoder, Demultiplexer. Demultiplexing Capability = 1-of-4. Number of Elements per Chip = 2. Number of Input Enables per... [See More]

  • Logic Family: CMOS
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 4
HD1-15530B3976
from Rochester Electronics

CMOS MANCHESTER ENCODER-Decoder [See More]

  • Logic Family: CMOS
  • Package Type: DIP; DIP24
  • Function: Decoder
8072407 [CD4555BM from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000. Logic Function = Decoder, Demultiplexer. Demultiplexing Capability = 1-of-4. Number of Elements per Chip = 2. Number of Input Enables per... [See More]

  • Logic Family: CMOS
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 4
JM38510/65802SEA [JM38510/65802SEA from Texas Instruments High-Performance Analog]
from Rochester Electronics

Decoder/Driver, HC/UH Series, Inverted Output, CMOS [See More]

  • Logic Family: CMOS
  • Package Type: SIP; SIP12
  • Function: Decoder
8096220 [CD4511BPW from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000. Logic Function = Decoder. Demultiplexing Capability = 4-of-7. Number of Elements per Chip = 1. Number of Input Enables per Element = 4. [See More]

  • Logic Family: CMOS
  • Input Lines: 4
  • Function: Decoder
  • Output Lines: 7-Segment
ML2031CP [ML2031CP from onsemi]
from Rochester Electronics

Tone Decoder Circuit, CMOS, PDIP8 [See More]

  • Logic Family: CMOS
  • Package Type: DIP; PDIP; PDIP8
  • Function: Decoder
8305110 [HCTL-2017-PLC from Broadcom Inc.]
from RS Components, Ltd.

HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Logic Family = CMOS, TTL. Logic Function = Counter, Decoder. Demultiplexing Capability = 1-of-8. Number of Elements per Chip = 2. Number of Input... [See More]

  • Logic Family: TTL; CMOS
  • Input Lines: 1
  • Function: Decoder
  • Output Lines: 8
SN74LVC1G19DBVR [SN74LVC1G19DBVR from Texas Instruments High-Performance Analog]
from Rochester Electronics

Decoder/Driver, LVC/LCX/Z Series, Complementary Output, CMOS, PDSO6 [See More]

  • Logic Family: CMOS
  • Features: Complementary Output
  • Function: Decoder
  • Package Type: SOT-23-6
8305117 [HCTL-2001-A00 from Broadcom Inc.]
from RS Components, Ltd.

HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Logic Family = CMOS, TTL. Logic Function = Counter, Decoder. Demultiplexing Capability = 1-of-8. Number of Elements per Chip = 2. Number of Input... [See More]

  • Logic Family: TTL; CMOS
  • Input Lines: 1
  • Function: Decoder
  • Output Lines: 8
SN74LVC1G19DCKR [SN74LVC1G19DCKR from Texas Instruments High-Performance Analog]
from Rochester Electronics

Decoder/Driver, LVC/LCX/Z Series, Complementary Output, CMOS, PDSO6 [See More]

  • Logic Family: CMOS
  • Features: Complementary Output
  • Function: Decoder
  • Package Type: SOT-SC70-6
8912762 [TC4W53FU(TE12L,F) from Toshiba Imaging Systems Division]
from RS Components, Ltd.

The Toshiba TC4S/4W Series is a family of Low-voltage One-Gate standard CMOS (L-MOS) logic devices. â € ¢ Operating voltage 3V to 18V maximum. Logic Family = CMOS. Output Type = CMOS. Mounting Type = Surface Mount. Package Type = SSOP. Pin Count = 8. Dimensions = 2.9 x 2.8 x 1.1mm. [See More]

  • Logic Family: CMOS
  • Number of Pins: 8
  • Package Type: SSOP
  • Operating Temperature: 85
SN74LVC1G19DRLR [SN74LVC1G19DRLR from Texas Instruments High-Performance Analog]
from Rochester Electronics

Decoder/Driver, LVC/LCX/Z Series, Complementary Output, CMOS, PDSO6 [See More]

  • Logic Family: CMOS
  • Features: Complementary Output
  • Function: Decoder
  • Package Type: SOT-5X3-6
SN74LVC1G19DRYR [SN74LVC1G19DRYR from Texas Instruments High-Performance Analog]
from Rochester Electronics

Decoder/Driver, LVC/LCX/Z Series, Complementary Output, CMOS, PDSO6 [See More]

  • Logic Family: CMOS
  • Features: Complementary Output
  • Function: Decoder
  • Package Type: USON6
SN74LVC1G29YEPR [SN74LVC1G29YEPR from Texas Instruments High-Performance Analog]
from Rochester Electronics

Decoder/Driver, LVC/LCX/Z Series, Inverted Output, CMOS [See More]

  • Logic Family: CMOS
  • Package Type: BGA; BGA8
  • Function: Decoder
TMC22053AKHC [TMC22053AKHC from onsemi]
from Rochester Electronics

Color Signal Decoder, CMOS, PQFP100 [See More]

  • Logic Family: CMOS
  • Package Type: QFP; QFP100
  • Function: Decoder
Monolithic LVCMOS Manchester Encoder -- 3D3521
from Data Delay Devices, Inc.

FEATURES. • All-silicon, low-power CMOS. technology. • 3.3V operation. • CMOS compatible inputs and. outputs. • Vapor phase, IR and wave. solderable. • Low ground bounce noise. • Maximum data rate: 50 MBaud [See More]

  • Logic Family: CMOS
  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3V to 7V
  • Function: Decoder
  • Package Type: SOIC
Quadrature Decoder IC -- HCTL-2032-SC
from Broadcom Inc.

The HCTL-2032 is CMOS ICs that perform the quadrature decoder, counter, and bus interface function. The HCTL-2032 is designed to improve system performance in digital closed loop motion control systems and digital data input systems. It does this by shifting time intensive quadrature decoder... [See More]

  • Logic Family: CMOS
  • Input Lines: 2
  • Function: Decoder
  • Output Lines: 8
Integrated Circuits (ICs) - Digital demultiplexers & decoders -- 5962-8670101JA [5962-8670101JA from Texas Instruments]
from Acme Chip Technology Co., Limited

High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer [See More]

  • Logic Family: CMOS
  • Operating Temperature: -55 to 125
  • Function: Decoder/Demultiplexer
FAIRCHILD SEMICONDUCTOR 74VHC138MTCX Logic Type:Decoder -- 598-74VHC138MTCX [74VHC138MTCX from onsemi]
from Utmel Electronic Limited

FAIRCHILD SEMICONDUCTOR 74VHC138MTCX Logic Type:Decoder [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: -3.3V; 3V; 3.3V
  • Function: Decoder
  • Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
Quadrature Decoder/Counter Interface ICs -- HCTL-2017-A00
from Broadcom Inc.

HCTL-2xxx series is a direct drop-in replacement for HCTL-2000, HCTL-2020 and HCTL-2016 which has been obsoleted. It is a CMOS IC that performs quadrature decoding, bus interfacing and counter functions. HCTL-2xxx series is designed to improve system performance in digital, closed loop motion... [See More]

  • Logic Family: CMOS
  • Input Lines: 2
  • Function: Decoder
  • Output Lines: 8
Integrated Circuits (ICs) - Digital demultiplexers & decoders -- CD4511BF3A [CD4511BF3A from Texas Instruments]
from Acme Chip Technology Co., Limited

CMOS BCD-to-7-Segment LED Latch Decoder Drivers [See More]

  • Logic Family: CMOS
  • Operating Temperature: -55 to 125
  • Function: Decoder
IC 1-OF-2 DECODER/MUX 6-SON -- 815-SN74LVC1G19DRYR [SN74LVC1G19DRYR from Texas Instruments]
from Utmel Electronic Limited

IC 1-OF-2 DECODER/MUX 6-SON [See More]

  • Logic Family: CMOS; CMOS
  • Output Lines: 2; Other; 2
  • Function: Decoder
  • Supply Voltage: 1.8V
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters -- HD3-6409-9Z [HD3-6409-9Z from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

Decoder IC Fiber Optics 20-PDIP [See More]

  • Logic Family: CMOS
  • Package Type: DIP; PDIP; 20-DIP (0.300\", 7.62mm)
  • Function: Decoder
IC 1-OF-2 FET MUX/DEMUX 16-SSOP -- 815-SN74CBT3257DBR [SN74CBT3257DBR from Texas Instruments]
from Utmel Electronic Limited

IC 1-OF-2 FET MUX/DEMUX 16-SSOP [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Function: Decoder/Demultiplexer
  • Package Type: SSOP; 16-SSOP (0.209, 5.30mm Width)
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- CD4028BE [CD4028BE from Shenzhen Shengyu Electronics Technology Limited]
from Acme Chip Technology Co., Limited

Decoder 1 x 4:10 16-PDIP [See More]

  • Logic Family: CMOS
  • Supply Voltage: 3 V ~ 18 V
  • Function: Decoder
  • Package Type: DIP; PDIP; 16-DIP (0.300\", 7.62mm)
IC 1-OF-2 FET MUX/DEMUX 56-TSSOP -- 815-SN74CBT16232DGGR [SN74CBT16232DGGR from Texas Instruments]
from Utmel Electronic Limited

IC 1-OF-2 FET MUX/DEMUX 56-TSSOP [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Function: Decoder/Demultiplexer
  • Package Type: 56-TFSOP (0.240, 6.10mm Width)
IC 12BIT 1OF2 MUX/DEMUX 56TSSOP -- 815-SN74CBT162292DGGR [SN74CBT162292DGGR from Texas Instruments]
from Utmel Electronic Limited

IC 12BIT 1OF2 MUX/DEMUX 56TSSOP [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Function: Decoder/Demultiplexer
  • Package Type: 56-TFSOP (0.240, 6.10mm Width)
IC 1OF2 DECODE/DEMUX SC70-6 -- 815-SN74LVC1G19DCKRG4 [SN74LVC1G19DCKRG4 from Texas Instruments]
from Utmel Electronic Limited

IC 1OF2 DECODE/DEMUX SC70-6 [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 1.8V
  • Function: Decoder; Decoder/Demultiplexer
  • Package Type: SSOP; 6-TSSOP, SC-88, SOT-363
IC 1OF2 NON-INV DEMUX SOT23-6 -- 815-SN74LVC1G18DBVR [SN74LVC1G18DBVR from Texas Instruments]
from Utmel Electronic Limited

IC 1OF2 NON-INV DEMUX SOT23-6 [See More]

  • Logic Family: CMOS; CMOS
  • Input Lines: 1; 0ther; 1
  • Function: Decoder/Demultiplexer
  • Output Lines: 2; Other; 2
IC 2:1 MUX/DEMUX SW 5PORT 24QSOP -- 233-PI3V512QE [PI3V512QE from DIODES Incorporated]
from Utmel Electronic Limited

IC 2:1 MUX/DEMUX SW 5PORT 24QSOP [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: -3.3V; 3V; 3.3V
  • Function: Decoder/Demultiplexer
  • Package Type: SSOP; 24-SSOP (0.154, 3.90mm Width)
IC 2TO4 LINE DECODER SM8 -- 815-SN74LVC1G139DCTR [SN74LVC1G139DCTR from Texas Instruments]
from Utmel Electronic Limited

IC 2TO4 LINE DECODER SM8 [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 1.8V
  • Function: Decoder
  • Package Type: SSOP; 8-LSSOP, 8-MSOP (0.110, 2.80mm Width)
IC 3-8 LINE DECOD/DEMUX 16-SOIC -- 815-SN74LVC138ADRG4 [SN74LVC138ADRG4 from Texas Instruments]
from Utmel Electronic Limited

IC 3-8 LINE DECOD/DEMUX 16-SOIC [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 1.8V
  • Function: Decoder; Decoder/Demultiplexer
  • Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
IC 3-8 LINE DECOD/DEMUX 16-TSSOP -- 815-SN74LVC138APWRG4 [SN74LVC138APWRG4 from Texas Instruments]
from Utmel Electronic Limited

IC 3-8 LINE DECOD/DEMUX 16-TSSOP [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 1.8V
  • Function: Decoder; Decoder/Demultiplexer
  • Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
IC 3-TO-8 DECODER/DEMUX 16-TVSOP -- 815-SN74AHCT138DGVR [SN74AHCT138DGVR from Texas Instruments]
from Utmel Electronic Limited

IC 3-TO-8 DECODER/DEMUX 16-TVSOP [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Function: Decoder; Decoder/Demultiplexer
  • Package Type: 16-TFSOP (0.173, 4.40mm Width)
IC 3:1 MUX/DEMUX BUS SW 8-MSOP -- 233-PI5C3309UEX [PI5C3309UEX from DIODES Incorporated]
from Utmel Electronic Limited

IC 3:1 MUX/DEMUX BUS SW 8-MSOP [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Function: Decoder/Demultiplexer
  • Package Type: SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
IC 3:8 DECODER/DEMUX INV 16TSSOP -- 554-74AHCT138PW,118 [74AHCT138PW,118 from Nexperia B.V.]
from Utmel Electronic Limited

IC 3:8 DECODER/DEMUX INV 16TSSOP [See More]

  • Logic Family: CMOS; CMOS
  • Input Lines: 3; 0ther; 3
  • Function: Decoder; Decoder/Demultiplexer
  • Output Lines: 8; Other; 8
IC 4-BIT FET MUX/DEMUX 16-VQFN -- 815-SN74CB3Q3257RGYR [SN74CB3Q3257RGYR from Texas Instruments]
from Utmel Electronic Limited

IC 4-BIT FET MUX/DEMUX 16-VQFN [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 2.5V
  • Function: Decoder/Demultiplexer
  • Package Type: 16-VFQFN Exposed Pad
IC BCD-7SEG DECODER/DRIVR 16SOIC -- 815-CD4543BM96G4 [CD4543BM96G4 from Texas Instruments]
from Utmel Electronic Limited

IC BCD-7SEG DECODER/DRIVR 16SOIC [See More]

  • Logic Family: CMOS; CMOS
  • Input Lines: 4; 0ther; 4
  • Function: Decoder
  • Output Lines: Other; 7
IC DECODER 3-8 ADV HS 16-SOIC -- 598-MC74VHCT138ADR2G [MC74VHCT138ADR2G from onsemi]
from Utmel Electronic Limited

IC DECODER 3-8 ADV HS 16-SOIC [See More]

  • Logic Family: CMOS; CMOS
  • Input Lines: 3; 0ther; 3
  • Function: Decoder
  • Output Lines: 8; Other; 8
IC DECODER 3-TO-8 LINE 16-SOIC -- 598-MM74HCT138MX [MM74HCT138MX from onsemi]
from Utmel Electronic Limited

IC DECODER 3-TO-8 LINE 16-SOIC [See More]

  • Logic Family: CMOS; CMOS
  • Input Lines: 3; 0ther; 3
  • Function: Decoder
  • Supply Voltage: 5V; 5V
IC DECODER TELETEXT/VPS 28-SOIC -- 761-STV5348D [STV5348D from STMicroelectronics]
from Utmel Electronic Limited

IC DECODER TELETEXT/VPS 28-SOIC [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 6V
  • Function: Decoder
  • Package Type: SOIC; 28-SOIC (0.295, 7.50mm Width)
IC DECODER/COUNTER 12BIT 16-DIP -- 107-HCTL-2001-A00 [HCTL-2001-A00 from Broadcom Inc.]
from Utmel Electronic Limited

IC DECODER/COUNTER 12BIT 16-DIP [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Function: Decoder
  • Package Type: DIP; 16-DIP (0.300, 7.62mm)
IC DECODER/DEMUX 2-4 LINE 16SOIC -- 554-74HCT139D,653 [74HCT139D,653 from Nexperia B.V.]
from Utmel Electronic Limited

IC DECODER/DEMUX 2-4 LINE 16SOIC [See More]

  • Logic Family: CMOS; CMOS
  • Input Lines: 2; 0ther; 2
  • Function: Decoder; Decoder/Demultiplexer
  • Supply Voltage: 5V; 5V
IC DECODER/DEMUX DUAL 2-4 16SO -- 815-SN74LVC139ANSR [SN74LVC139ANSR from Texas Instruments]
from Utmel Electronic Limited

IC DECODER/DEMUX DUAL 2-4 16SO [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 1.8V
  • Function: Decoder; Decoder/Demultiplexer
  • Package Type: SOIC; 16-SOIC (0.209, 5.30mm Width)
IC DRIVER DECODER 8DIG 28-CERDIP -- 391-ICM7218CIJIR5254 [ICM7218CIJIR5254 from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC DRIVER DECODER 8DIG 28-CERDIP [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Function: Decoder
  • Package Type: DIP; CDIP
IC DRIVER DECODER 8DIG 28-CERDIP -- 391-ICM7218DIJIR5254 [ICM7218DIJIR5254 from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC DRIVER DECODER 8DIG 28-CERDIP [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Function: Decoder
  • Package Type: DIP; CDIP
IC DRIVER DECODER 8DIG 28DIP -- 391-ICM7228CIPI [ICM7228CIPI from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC DRIVER DECODER 8DIG 28DIP [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Function: Decoder
  • Package Type: DIP; DIP